- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | RoHS | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Supply Current-Max | Data Rate | Bandwidth | Protocol | Max Frequency | Boundary Scan | Power - Output | RF Family/Standard | RAM (words) | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Bus Compatibility | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM43462SA01 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM4346SN01 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2948B RFMD | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Bulk | - | e0 | Obsolete | 3 (168 Hours) | 32 | EAR99 | TxRx Only | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 2.7V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | 2.4GHz | NOT SPECIFIED | 32 | S-XQCC-N32 | Not Qualified | - | 3/3.3V | - | - | - | - | - | 0.136mA | - | - | 802.11b | - | - | 6dBm | WiFi | - | - | - | - | 65mA~110mA | 95mA~115mA | QPSK | - | - | - | - | 0.9mm | 5mm | 5mm | - | RoHS Compliant | ||
![]() C-MG2420-00 Zilog | In Stock | - | - | - | Surface Mount | 28-VFQFN Exposed Pad | - | - | 28-QFN (4x4) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | 85°C | -40°C | - | - | 1.8V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | Zigbee® | - | - | 9dBm | 802.15.4 | - | -97dBm | 3Mbps | SPI | 15.4mA | 16.1mA~28.4mA | MSK, O-QPSK | -97 dBm | - | 6 | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() C-MG2471-00 Zilog | In Stock | - | - | - | - | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | 85°C | -40°C | - | - | 2V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | I2C, SPI, UART | - | - | 64kB Flash 1kB ROM 6kB RAM | - | - | - | - | Zigbee® | - | - | 9dBm | 802.15.4 | - | -105dBm | 1Mbps | I2C, I2S, SPI, UART | 24.9mA | 22.5mA~36.5mA | O-QPSK | -105 dBm | - | 22 | 22 | - | - | - | - | ROHS3 Compliant | ||
![]() ZIC2410FG72T CEL | In Stock | - | Datasheet | - | Surface Mount | 72-VFBGA | - | 72 | - | - | - | - | -40°C~85°C | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | TxRx + MCU | - | - | - | - | - | 1.35V~3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | SPI, UART | - | - | 96kB Flash 1kB ROM 8kB RAM | - | - | - | - | Zigbee® | - | - | 8dBm | 802.15.4 | - | - | 1Mbps | I2S, SPI, UART | 4.6mA | 32.7mA~45.1mA | O-QPSK | -98 dBm | - | - | 24 | - | - | - | No | RoHS Compliant | ||
![]() DR5000 RFM | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -20 °C | - | - | - | - | - | - | - | - | - | 916.5 MHz | - | - | - | - | - | - | - | 3.5 V | 2.7 V | - | 1.8 mA | - | 19.2 kbps | 916.5 MHz | - | - | - | - | - | - | - | - | - | - | - | - | -100 dBm | - | - | - | - | - | - | - | - | ||
![]() DR4103 RFM | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -20 °C | - | - | - | - | - | - | - | - | - | 303.825 MHz | - | - | - | - | 3.3 V | - | - | 3.5 V | 2.7 V | - | - | - | 115.2 kbps | - | - | 303.825 MHz | - | - | - | - | - | - | - | - | 12 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4212-B-GM Silicon Labs | In Stock | - | - | - | Surface Mount | 36-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | - | 2.7V~3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSM, GPRS | - | - | - | Cellular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ZIC2410FG72R CEL | In Stock | - | Datasheet | - | Surface Mount | 72-VFBGA | - | 72 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | TxRx + MCU | - | - | - | - | - | 1.35V~3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | SPI, UART | - | - | 96kB Flash 1kB ROM 8kB RAM | - | - | - | - | Zigbee® | - | - | 8dBm | 802.15.4 | - | - | 1Mbps | I2S, SPI, UART | 4.6mA | 32.7mA~45.1mA | O-QPSK | -98 dBm | - | - | 24 | - | - | - | No | RoHS Compliant | ||
![]() OL2382AHNY NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW4390DKWBG Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 286-XFBGA, WLCSP | YES | - | - | 24 | - | - | -30°C~85°C | Tray | - | - | Obsolete | 3 (168 Hours) | 286 | - | TxRx + MCU | - | - | - | 37.4 MHZ CRYSTAL FREQUENCY AVAILABLE | 8542.39.00.01 | 3.3V | BOTTOM | BALL | - | - | 1.2V | - | 2.4GHz | - | - | R-PBGA-B286 | - | - | - | - | - | - | 44kB SRAM | - | - | - | - | 802.11b/g/n | - | YES | 20.5dBm | WiFi | 448K | -98.4dBm | 72Mbps | I2C, I2S, JTAG, SPI, UART | 61mA | 88mA~342mA | CCK, DSSS, OFDM | - | I2C; I2S; SPI; UART | - | 24 | 0.41mm | 5.413mm | 4.87mm | - | ROHS3 Compliant | ||
![]() AT86RF211DAI-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | - | - | 48-TQFP (7x7) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | TxRx Only | - | - | - | - | - | 2.4V~3.75V | - | - | - | - | - | - | 400MHz~950MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14dBm | General ISM < 1GHz | - | -105dBm | 64kbps | SPI | 29mA | 20mA~35mA | FSK | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATA5811C-PLQW-1 Microchip Technology | 24000 | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | - | Bulk | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | 433.868MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General ISM < 1GHz | - | - | - | - | - | - | ASK, FSK | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA5812C-PLQW-1 Microchip Technology | 12000 | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | - | Bulk | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General ISM < 1GHz | - | - | - | - | - | - | ASK, FSK | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NRF9160-SIBA-R7 Nordic Semiconductor ASA | 150 |
| Datasheet | 20 Weeks | Surface Mount | Module | - | - | - | - | - | Industrial grade | -40°C~85°C | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | 700MHz~2.2GHz | - | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | GPS | - | - | 23dBm | Cellular | - | -114dBm | 8Mbps | I2C, SPI, UART | - | - | - | - | - | - | 32 | - | - | - | - | ROHS3 Compliant | ||
![]() ZWIR4532-S001 Renesas Electronics America Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA14531-00000OG2 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 17-XFBGA, WLCSP | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | TxRx + MCU | - | - | - | - | - | 1.1V~3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 48kB RAM 144kB ROM | - | - | - | - | Bluetooth v5.1 | - | - | 2.5dBm | Bluetooth | - | -94dBm | - | ADC, GPIO, I2C, SPI, UART | 2.2mA | 3.5mA | - | - | - | - | 6 | - | - | - | - | RoHS Compliant | ||
![]() MICRF506BML-TR Microchip Technology | 46 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | - | 32-MLF (5x5) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Discontinued | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | - | 2V~2.5V | - | - | - | - | - | - | 410MHz~450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11dBm | General ISM < 1GHz | - | -113dBm | 200kbps | SPI | 8mA~12mA | 8mA~21.5mA | FSK | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2838ETM TG05 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 48-TQFN (6x6) | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |