- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Speed | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Protocol | On Chip Program ROM Width | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32WG230F256R61G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 41 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | - | - | Active | - | 64 | TxRx + MCU | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | 256kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | - | EZRadioPro | - | - | 16dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 33.5mA~43mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | - | 9mm | 9mm | - | ||
![]() QN9030HN/001Z NXP USA Inc. | 9 |
| - | 13 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SD3503A-CNE3R Silicon Labs | 975 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QN9030THN/001Z NXP USA Inc. | 9 |
| - | 13 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EZR32HG220F32R63G-C0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | - | Active | - | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | - | - | ROHS3 Compliant | ||
![]() EFR32BG21A010F768IM32-BR Silicon Labs | 5865 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C4128LQI-BL563T Cypress Semiconductor Corp | 23 |
| - | 22 Weeks | Surface Mount | 56-UFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | - | - | PSOC® 4 CY8C4xx8 BLE | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 256kB Flash 8kB ROM 32kB SRAM | - | - | - | - | - | - | Bluetooth v4.2 | - | - | 3dBm | Bluetooth, General ISM > 1GHz | -92dBm | 8Mbps | I2C, SPI, UART | 16.4mA~18.7mA | 16.5mA~20mA | GFSK | 36 | - | - | - | ROHS3 Compliant | ||
![]() EZR32WG330F256R60G-C0 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | 256kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | - | EZRadioPro | - | - | 13dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() MAX7037EGL T Maxim Integrated | 1 | - | Datasheet | 5 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | - | 8542.39.00.01 | 2.1V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | MAX7037 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6dBm | General ISM < 1GHz | -100dBm | - | SPI, UART | 22mA | 16mA | ASK, FSK | 16 | - | - | - | ROHS3 Compliant | ||
![]() ATSAMR30M18AT-I/RM100 Microchip Technology | 1000 |
| Datasheet | 16 Weeks | - | 25-SMD Module | YES | - | 16 | 85°C | -40°C | Automotive grade | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 25 | TxRx + MCU | - | IT ALSO HAS 8KB OF LOW POWER RAM | - | 1.8V~3.6V | QUAD | NO LEAD | - | - | 3.3V | 1.2mm | - | 700MHz 800MHz 900MHz | - | - | R-XQMA-N25 | INDUSTRIAL | - | 256kB Flash 40kB RAM | 48 MHz | - | YES | YES | YES | YES | 6LoWPAN, Zigbee® | 8 | - | - | 802.15.4 | - | - | ADC, I2C, USB | - | - | - | 16 | 2.91mm | 12.7mm | 11mm | ROHS3 Compliant | ||
![]() AFE7799IABJ Texas Instruments | 518 |
| Datasheet | 20 Weeks | Surface Mount | 400-BFBGA, FCBGA | YES | - | - | - | - | - | -40°C~85°C | Tray | - | - | e1 | yes | Active | 3 (168 Hours) | 400 | TxRx Only | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | - | 1 | - | 0.8mm | - | 600MHz~6GHz | - | AFE7799 | S-PBGA-B400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5Gbps | - | - | - | - | - | 2.65mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() BC41C671A-IPK-E4 Qualcomm | In Stock | - | Datasheet | - | - | 96-TFBGA | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 2.2V~4.2V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 6MB Flash 48kB RAM | - | - | - | - | - | - | Bluetooth v2.0, Class 1, 2 and 3 | - | - | 6dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | - | ||
![]() MAX2820ETM T Maxim Integrated | 1 | - | Datasheet | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | TxRx Only | Matte Tin (Sn) | - | 8542.39.00.01 | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | 2.4GHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 802.11b | - | - | 3dBm | WiFi | -97dBm | 22Mbps | SPI | 80mA | 70mA | CCK | - | - | - | - | ROHS3 Compliant | ||
![]() BC57K687A07-IQF-E4 Qualcomm | In Stock | - | - | - | - | 68-QFN | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33696FJAER2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | 32 | TxRx Only | - | - | 8542.39.00.01 | 2.1V~3.6V | QUAD | GULL WING | - | 1 | 3V | 0.5mm | unknown | 290MHz~340MHz 424MHz~510MHz 862MHz~1.02GHz | - | - | S-PQFP-G32 | - | - | - | - | - | - | - | - | - | - | - | - | 7.25dBm | General ISM < 1GHz | -106.5dBm | 22.6kbps | SPI | 10.3mA~24mA | 6.1mA~13.5mA | FSK, OOK | - | 1.6mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() EM357-IRT Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | - | - | - | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 192kB Flash 12kB RAM | - | - | - | - | - | - | Zigbee® | - | - | 8dBm | 802.15.4 | -102dBm | - | I2C, JTAG, SPI, UART | 22mA~28.5mA | 21.5mA~43.5mA | O-QPSK | 24 | - | - | - | - | ||
![]() IWR1443FQAGABLR Texas Instruments | 6000 | - | Datasheet | 6 Weeks | Surface Mount | 161-LFBGA, FCBGA | YES | - | - | - | - | - | -40°C~105°C TJ | Cut Tape (CT) | - | - | e1 | yes | Active | 3 (168 Hours) | 161 | TxRx + MCU | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.71V~1.89V 3.15V~3.45V | BOTTOM | BALL | - | 1 | 1.2V | 0.65mm | compliant | 76GHz~81GHz | - | IWR1443 | S-PBGA-B161 | - | 1.14V | 576kB RAM | - | - | - | - | - | - | - | - | - | 12dBm | - | - | 900Mbps | I2C, JTAG, SPI, UART | - | - | - | 3 | 1.17mm | 10.4mm | 10.4mm | RoHS Compliant | ||
![]() AT86RF230-ZU Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 128B SRAM | - | - | - | - | - | - | 6LoWPAN, WirelessHART™, Zigbee® | - | - | 3dBm | 802.15.4, General ISM > 1GHz | -101dBm | 250kbps | SPI | 15.5mA | 9.5mA~16.5mA | O-QPSK | - | - | - | - | ROHS3 Compliant | ||
![]() CC1110F8RSP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 36-VFQFN Exposed Pad | - | 36-VQFN (6x6) | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 300MHz~348MHz 391MHz~464MHz 782MHz~928MHz | - | - | - | - | - | 8kB Flash 1kB SRAM | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -112dBm | 500kBaud | I2S, USART | 16.2mA~21.5mA | 18mA~36.2mA | 2FSK, ASK, GFSK, MSK, OOK | 21 | - | - | - | ROHS3 Compliant | ||
![]() TDA5250XUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | PG-TSSOP-38 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | 2.1V~5.5V | - | - | - | - | - | - | - | 868MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | General ISM < 1GHz | -109dBm | 64kbps | I2C, SPI | 8.6mA~9.1mA | 4.1mA~14.6mA | ASK, FSK | - | - | - | - | ROHS3 Compliant |