- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Interface | Memory Size | Speed | Bit Size | Has ADC | DMA Channels | PWM Channels | Protocol | Power - Output | RF Family/Standard | Number of UART Channels | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SX1250IMLTRT Semtech Corporation | 10000 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC13203FCR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | 2V~3.4V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | Zigbee® | 0dBm | 802.15.4, General ISM > 1GHz | - | -92dBm | 250kbps | SPI | 37mA | 30mA | DSSS, O-QPSK | - | - | 7 | - | - | - | ROHS3 Compliant | ||
![]() WF200CR Silicon Labs | 27500 | - | Datasheet | 12 Weeks | - | 32-QFN Exposed Pad | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | WF200 | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 802.11b/g/n | 16dBm | WiFi | - | -96.5dBm | 72.2Mbps | SDIO, SPI | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S2-LPTXQTR STMicroelectronics | 52000 |
| Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | -40°C~105°C TA | - | - | - | - | Active | - | - | TxRx + MCU | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 413MHz~479MHz 826MHz~958MHz | - | - | - | - | - | - | - | - | - | - | SIGFOX™, Wireless M-Bus | 16dBm | 802.15.4, General ISM < 1GHz | - | - | 500kbps | SPI, UART | - | 11.5mA~32mA | 2-FSK, 4-FSK, 2GFSK, 4GFSK, ASK, OOK | - | - | 4 | - | - | - | ROHS3 Compliant | ||
![]() EFR32ZG14P231F256GM32-BR Silicon Labs | 3292 | - | Datasheet | 10 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Z-Wave® | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 863MHz~876MHz 902MHz~930MHz | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | 13dBm | General ISM < 1GHz | - | -103.9dBm | 100kbps | UART | 10.5mA | 12.9mA~38.8mA | 2FSK, 4FSK, GFSK | - | - | 16 | - | - | - | - | ||
![]() EZR32WG230F128R69G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 41 | -40°C~85°C TA | - | - | EZR32WG | - | Active | - | 64 | TxRx + MCU | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | 20dBm | 802.15.4 | - | -133dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | - | 41 | - | 9mm | 9mm | - | ||
![]() STM32WB55VEY7TR STMicroelectronics | 5 |
| Datasheet | 12 Weeks | Surface Mount | 100-UFBGA, WLCSP | - | - | - | -40°C~105°C TA | - | - | - | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | compliant | 2.402GHz~2.48GHz | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | 6dBm | 802.15.4, Bluetooth | - | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | - | 72 | - | - | - | - | ||
![]() EZR32WG230F256R68G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 41 | -40°C~85°C TA | - | - | EZR32WG | - | Active | - | 64 | TxRx + MCU | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | 256kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | 20dBm | 802.15.4 | - | -133dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | - | 41 | - | 9mm | 9mm | - | ||
![]() STM32WB55VGY7TR STMicroelectronics | 5 |
| Datasheet | 12 Weeks | Surface Mount | 100-UFBGA, WLCSP | - | - | - | -40°C~105°C TA | - | - | - | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | Bluetooth v5.0 | 6dBm | 802.15.4, Bluetooth | - | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | - | 72 | - | - | - | RoHS Compliant | ||
![]() EZR32WG330F256R63G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32WG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | 256kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | 20dBm | 802.15.4 | - | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() GS2000D1-124-100 Telit | In Stock | - | Datasheet | 8 Weeks | - | 124-QFN | - | - | - | -40°C~85°C | Tray | - | - | - | Active | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | WiFi | - | - | 54Mbps | I2C, I2S, SPI, UART | - | - | - | - | - | - | - | - | - | - | ||
![]() QN9021/EY NXP USA Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | 128kB Flash | - | - | - | - | - | Bluetooth v4.2 | 4dBm | Bluetooth | - | -95dBm | 1Mbps | I2C, SPI, UART | 9.25mA~13.6mA | 4.3mA~17.6mA | GFSK | - | - | 15 | - | - | - | ROHS3 Compliant | ||
![]() TEF8102EN/N1Y NXP USA Inc. | 1470 | - | Datasheet | 2 Weeks | Surface Mount | 155-WFBGA | - | - | - | -40°C~135°C TJ | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.045V~1.21V 1.71V~1.98V 2.97V~3.63V | - | - | 260 | - | - | - | - | 76GHz~81GHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 12dBm | - | - | - | 40Mbps | SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZWIR4512AC2WA Renesas Electronics America Inc. | 23 |
| Datasheet | 20 Weeks | - | 30-BLGA Module | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | - | - | TxRx + MCU | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 868MHz~915MHz | - | - | - | - | - | - | - | - | - | - | 6LoWPAN | 10dBm | General ISM < 1GHz | - | -110dBm | 250kbps | I2C, SPI, UART | 10.5mA | - | BPSK, O-QPSK | - | - | 21 | - | - | - | - | ||
![]() TEF8101EN/N1Y NXP USA Inc. | 24000 |
| Datasheet | 2 Weeks | Surface Mount | 155-WFBGA | - | - | - | -40°C~135°C TJ | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.045V~1.21V 1.71V~1.98V 2.97V~3.63V | - | - | 260 | - | - | - | - | 76GHz~81GHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 12dBm | - | - | - | 40Mbps | SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC13193FCR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | 2V~3.4V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | Zigbee® | 4dBm | 802.15.4, General ISM > 1GHz | - | -92dBm | 250kbps | SPI | 37mA | 30mA | O-QPSK | - | - | 7 | - | - | - | ROHS3 Compliant | ||
![]() CC1100RGP Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 300MHz~348MHz 400MHz~464MHz 800MHz~928MHz | - | CC1100 | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | - | -111dBm | 500kBaud | SPI | 13.9mA~15.9mA | 12.3mA~31.1mA | 2FSK, ASK, GFSK, MSK, OOK | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFR32BG1B132F256GM48-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tray | 2016 | EFR32™ Blue Gecko | - | Discontinued | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | - | S-XQCC-N48 | I2C, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | Bluetooth v4.0 | 3dBm | Bluetooth | 2 | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | - | 31 | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFR32BG1B232F128GM32-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EFR32™ Blue Gecko | - | Discontinued | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | I2C, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | - | Bluetooth v4.0 | 10.5dBm | Bluetooth | - | -99.2dBm | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 16 | 16 | - | - | - | RoHS Compliant | ||
![]() CSR1000A04-IQQM-R Qualcomm | In Stock | - | - | - | Surface Mount | 32-UFQFN Exposed Pad | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | µEnergy® | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 64kB RAM 64kB ROM | - | - | - | - | - | Bluetooth v4.0 | 7.5dBm | Bluetooth | - | -92.5dBm | 2MBaud | I2C, SPI, UART | 16mA | - | - | - | - | 15 | - | - | - | - |