- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Memory Size | Speed | Bit Size | Has ADC | DMA Channels | PWM Channels | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32LG330F64R55G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 38 | -40°C~85°C TA | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | 1.98V~3.8V | QUAD | NO LEAD | 260 | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadio | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 38 | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32HG320F32R55G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 25 | -40°C~85°C TA | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | - | 32 | YES | YES | YES | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | 7mm | 7mm | ROHS3 Compliant | ||
![]() EZR32WG230F64R55G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 41 | -40°C~85°C TA | - | EZR32WG | - | Active | 2 (1 Year) | 64 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadio | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | 9mm | 9mm | - | ||
![]() EZR32LG230F128R55G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 41 | -40°C~85°C TA | - | EZR32LG | - | Active | - | 64 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadio | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | 9mm | 9mm | - | ||
![]() STM32WB55RCV7 STMicroelectronics | 2000 |
| Datasheet | 10 Weeks | Surface Mount | 68-VFQFN Exposed Pad | YES | 49 | -40°C~105°C TA | - | - | - | Active | 3 (168 Hours) | 68 | TxRx + MCU | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 3V | 0.4mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | 1MB Flash 256kB SRAM | 64 MHz | 32 | YES | YES | YES | Bluetooth v5.0, Thread, Zigbee® | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | 49 | 8mm | 8mm | RoHS Compliant | ||
![]() EZR32LG330F128R55G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 38 | -40°C~85°C TA | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | 1.98V~3.8V | QUAD | NO LEAD | 260 | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadio | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 38 | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32LG230F64R61G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 41 | -40°C~85°C TA | - | EZR32LG | - | Active | - | 64 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | 16dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 33.5mA~43mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | 9mm | 9mm | - | ||
![]() EZR32LG230F256R55G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 41 | -40°C~85°C TA | - | EZR32LG | - | Active | - | 64 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 256kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadio | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | 9mm | 9mm | - | ||
![]() EZR32HG320F64R63G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C TA | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | 20dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | - | - | ROHS3 Compliant | ||
![]() EZR32HG220F32R67G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 27 | -40°C~85°C TA | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | 1.98V~3.8V | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | 25 MHz | 32 | YES | YES | YES | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | 7mm | 7mm | ROHS3 Compliant | ||
![]() EZR32WG230F128R55G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 41 | -40°C~85°C TA | - | EZR32WG | - | Active | - | 64 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadio | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | 9mm | 9mm | - | ||
![]() EZR32LG230F64R68G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 41 | -40°C~85°C TA | - | EZR32LG | - | Active | - | 64 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | 9mm | 9mm | - | ||
![]() EZR32HG320F32R60G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 25 | -40°C~85°C TA | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | - | 32 | YES | YES | YES | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | 7mm | 7mm | ROHS3 Compliant | ||
![]() EZR32LG330F64R67G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 38 | -40°C~85°C TA | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | 1.98V~3.8V | QUAD | NO LEAD | 260 | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 38 | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32LG230F128R60G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 41 | -40°C~85°C TA | - | EZR32LG | - | Active | - | 64 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | 13dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | 9mm | 9mm | - | ||
![]() EFR32MG21A010F768IM32-BR Silicon Labs | 696 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WB55VCY7TR STMicroelectronics | 14 |
| Datasheet | 12 Weeks | Surface Mount | 100-UFBGA, WLCSP | - | - | -40°C~105°C TA | - | - | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | 1.71V~3.6V | - | - | - | - | - | compliant | 2.402GHz~2.48GHz | - | 1MB Flash 256kB SRAM | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | 72 | - | - | - | ||
![]() EZR32LG230F128R61G-C0 Silicon Labs | 3070 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 41 | -40°C~85°C TA | - | EZR32LG | - | Active | - | 64 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | 16dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 33.5mA~43mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | 9mm | 9mm | - | ||
![]() STM32WB55VEY6TR STMicroelectronics | 15000 |
| Datasheet | 12 Weeks | Surface Mount | 100-UFBGA, WLCSP | - | - | -40°C~105°C TA | - | - | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | 1MB Flash 256kB SRAM | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | 72 | - | - | RoHS Compliant | ||
![]() EZR32HG320F32R69G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 25 | -40°C~85°C TA | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | - | 32 | YES | YES | YES | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | 7mm | 7mm | ROHS3 Compliant |