- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Interface | Memory Size | Speed | RAM Size | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Number of Timers/Counters | Protocol | Core Architecture | Number of Programmable I/O | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI1011-C-GM2R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 42-VFLGA Exposed Pad | YES | 42 | FLASH | 15 | 768 | 8192 | Yes | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Not For New Designs | 2 (1 Year) | 42 | TxRx + MCU | - | - | 1.8V~3.6V | BOTTOM | BUTT | - | - | 1.9V | 0.5mm | - | 240MHz~960MHz | - | - | - | Not Qualified | 1.8/3.6V | I2C, SPI, UART | 8kB Flash 768B RAM | 25 MHz | 768B | 5mA | 8 | YES | NO | 8b | YES | 4 | EZRadioPro | 8051 | 15 | 20dBm | General ISM < 1GHz | - | 256kbps | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | - | 7mm | - | RoHS Compliant | ||
![]() EZR32LG330F64R68G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 38 | - | - | - | -40°C~85°C TA | - | - | EZR32LG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | 64kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32LG330F128R61G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 38 | - | - | - | -40°C~85°C TA | - | - | EZR32LG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | 128kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 16dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 33.5mA~43mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32WG330F64R61G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 38 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | 64kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 16dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 33.5mA~43mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32HG220F64R68G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 27 | - | - | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | - | 48 | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | 25 MHz | - | - | 32 | YES | YES | - | YES | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | 27 | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() EZR32LG230F128R68G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 41 | - | - | - | -40°C~85°C TA | - | - | EZR32LG | - | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 128kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32WG230F256R55G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 41 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | - | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 256kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadio | - | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32WG230F128R60G-C0 Silicon Labs | 73 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 41 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | - | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 128kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 13dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32LG230F256R67G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 41 | - | - | - | -40°C~85°C TA | - | - | EZR32LG | - | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 256kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32LG230F128R69G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 41 | - | - | - | -40°C~85°C TA | - | - | EZR32LG | - | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 128kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32WG330F64R68G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 38 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | 64kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32WG330F128R60G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 38 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | 128kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 13dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() STM32WB55RGV7 STMicroelectronics | 40949 | - | Datasheet | 10 Weeks | Surface Mount | 68-VFQFN Exposed Pad | YES | - | - | 49 | - | - | - | -40°C~105°C TA | - | - | - | - | - | Active | 3 (168 Hours) | 68 | TxRx + MCU | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.4mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | - | - | 32 | YES | YES | - | YES | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 49 | - | 8mm | 8mm | RoHS Compliant | ||
![]() EZR32WG330F128R68G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 38 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | 128kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() ADRV9026BBCZ Analog Devices Inc. | 135 | - | Datasheet | 8 Weeks | Surface Mount | 289-LFBGA, CSPBGA | YES | - | - | - | - | - | - | -40°C~110°C | - | - | - | - | no | Active | 3 (168 Hours) | 289 | TxRx Only | - | ALSO OPERATES IN 1.3V AND 1.8V NOMINAL VOLTAGE | 0.95V~1.89V | BOTTOM | BALL | - | 4 | 1V | 0.8mm | - | 650MHz~6GHz | - | 289 | S-PBGA-B289 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 491.52Mbps | - | - | - | - | - | - | 1.46mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() QN9090HN/001Z NXP USA Inc. | 57 |
| - | 13 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EZR32HG320F64R68G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | - | Active | - | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | 25 | - | - | - | ROHS3 Compliant | ||
![]() EZR32LG230F64R55G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 41 | - | - | - | -40°C~85°C TA | - | - | EZR32LG | - | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadio | - | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32WG330F128R69G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 38 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | 128kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32WG330F256R61G-C0 Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 38 | - | - | - | -40°C~85°C TA | - | - | EZR32WG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | 256kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 16dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 33.5mA~43mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant |