- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Memory Types | Mfr | Number of I/Os | Package | Product Status | RAM(byte) | RoHS | ROM(word) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Product Type | Protocol | Core Architecture | On Chip Program ROM Width | CPU Family | Low Power Mode | Screening Level | Number of Programmable I/O | Format | Power - Output | Integrated Cache | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Serial I/Os | Number of Receivers | Modulation | Number of External Interrupts | Sensitivity (dBm) | On Chip Data RAM Width | Data Transfer Rate-Max | GPIO | Number of DMA Channels | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC1110F32RSP Texas Instruments | 170 | - | - | - | - | Copper, Tin | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | 92.589543mg | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | - | e4 | yes | Discontinued | 3 (168 Hours) | 36 | SMD/SMT | - | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~3.6V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 300MHz~348MHz 391MHz~464MHz 782MHz~928MHz | - | CC1110 | 36 | - | - | - | 3V | SPI, USART, USB | 32kB Flash 4kB SRAM | - | - | - | 4kB | - | - | - | 16b | - | - | 3 | - | - | 8051 | - | - | - | - | - | - | 10dBm | - | General ISM < 1GHz | - | 500kBaud | - | I2S, USART | 16.2mA~21.5mA | 18mA~36.2mA | - | - | 2FSK, ASK, GFSK, MSK, OOK | - | -112 dBm | - | - | - | - | - | 900μm | - | 6mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI1004-E-GM2 Silicon Labs | 1456 | - | Datasheet | - | - | - | - | Surface Mount | 42-VFLGA Exposed Pad | YES | 42 | - | - | - | - | - | - | FLASH | - | 16 | - | - | - | - | - | - | Yes | -40°C~85°C | Tray | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 42 | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | - | 1.9V | 0.5mm | - | 240MHz~960MHz | NOT SPECIFIED | - | - | - | - | - | - | I2C, SPI, UART | 64kB Flash 4.35kB RAM | - | - | - | 4kB | - | - | - | 8b | - | - | 4 | - | EZRadioPro | 8051 | - | - | - | - | - | - | 13dBm | - | General ISM < 1GHz | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | - | - | FSK, GFSK, OOK | - | -121 dBm | - | - | 19 | - | - | - | 0.95mm | 7mm | - | - | - | - | RoHS Compliant | - | ||
![]() XE1205I074TRLF Semtech Corporation | 2500 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | TrueRF™ | e3 | yes | Obsolete | 3 (168 Hours) | 48 | - | - | TxRx Only | Matte Tin (Sn) | - | 8542.39.00.01 | - | 2.4V~3.6V | QUAD | - | - | 1 | 3.3V | 0.5mm | 8mm | 433MHz 868MHz 915MHz | - | XE120 | 48 | - | - | - | 2.5/3.3V | - | - | - | 14mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15dBm | - | General ISM < 1GHz | -116dBm | 304.7kbps | - | SPI | - | 33mA~62mA | - | - | 2FSK | - | -116 dBm | - | - | - | - | - | - | 0.9mm | 8mm | 6.7mm | 800μm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ESP32-D0WD Espressif Systems | 10000 | - | Datasheet | 4 Weeks | - | - | - | - | 48-VFQFN Exposed Pad | - | - | - | ESP32-D0WD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2018 | - | - | - | Active | 3 (168 Hours) | - | - | - | TxRx + MCU | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | CAN, Ethernet, I2C, I2S, SPI, UART | 448kB ROM 520kB SRAM | - | 500mA | - | - | - | - | - | - | - | - | - | - | 802.11b/g/n, Bluetooth 4.2 | - | - | - | - | - | - | - | 20dBm | - | Bluetooth, WiFi | -98dBm | 150Mbps | 18 | I2C, I2S, SPI, UART | 100mA | 240mA | - | - | - | - | - | - | - | 34 | - | - | 900μm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JN5168/001,515 NXP USA Inc. | 2000 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | 22 | - | - | 32768 | - | 262144 | - | - | -40°C~125°C | Cut Tape (CT) | 2012 | - | - | - | Active | 3 (168 Hours) | 40 | - | - | TxRx + MCU | - | 32MHZ NOMINAL CRYSTAL FREQUENCY AVAILABLE | - | - | 2V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | - | 40 | S-XQCC-N40 | Not Qualified | - | 2.5/3.3V | - | 256kB Flash 4kB EEPROM 32kB RAM | - | - | 32 MHz | - | 32 | YES | NO | - | YES | NO | - | - | ZigbeePRO® | - | 8 | - | - | - | - | - | 2.5dBm | - | 802.15.4 | -96dBm | 1Mbps | - | I2C, JTAG, SPI, UART | 17mA | 15.3mA | - | - | O-QPSK | - | - | - | - | 20 | - | - | - | 1mm | 6mm | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() ATMEGA128RFR2-ZUR Microchip Technology | 4000 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | 64 | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | QUAD | NO LEAD | - | - | - | 0.5mm | - | 2.4GHz | - | ATMEGA128RFR2 | - | - | Not Qualified | - | 2/3.3V | SPI, USART | 128kB Flash 4kB EEPROM 16kB SRAM | - | - | - | 16kB | 8 | - | - | 8b | - | - | 6 | - | Zigbee® | AVR | - | - | - | - | 38 | - | 3.5dBm | - | 802.15.4 | - | 2Mbps | - | I2C, JTAG, SPI, USART | 5mA~12.5mA | 8mA~14.5mA | - | - | DSSS, O-QPSK | - | -100 dBm | - | - | 35 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATA8520D-GHPW Microchip Technology | 33 |
| Datasheet | 21 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | TxRx + MCU | - | - | - | - | 1.9V~3.6V 2.4V~5.5V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | - | 868MHz | - | ATA8520D | - | S-XQCC-N32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIGFOX™ | - | - | - | - | - | - | - | 14dBm | - | General ISM < 1GHz | - | 600bps | - | SPI | 10.4mA | 32.7mA | - | - | DBSPK, GFSK | - | -121.5 dBm | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20730A1KFBGT Cypress Semiconductor Corp | 15000 | - | - | 16 Weeks | - | - | - | Surface Mount | 64-VFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | TxRx + MCU | - | - | - | - | 1.2V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v3.0 | - | - | - | - | - | - | - | 4dBm | - | Bluetooth | -88dBm | 1Mbps | - | I2C, SPI, UART | 26.6mA | 19mA~24mA | - | - | GFSK | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADF7023-JBCPZ-RL Analog Devices Inc. | 16 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | 5A992.C | TxRx + MCU | MATTE TIN | - | 8542.39.00.01 | - | 2.2V~3.6V | QUAD | NO LEAD | 225 | 1 | 3V | - | 5mm | 902MHz~958MHz | NOT SPECIFIED | ADF7023 | 32 | - | Not Qualified | 3V | - | - | 4kB ROM 2.5kB RAM | 24.1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5dBm | - | General ISM < 1GHz | - | 300kbps | - | SPI | 12.8mA | 9.3mA~32.1mA | - | - | 2FSK, GFSK, GMSK, MSK | - | -116 dBm | - | - | 6 | - | - | - | 0.8mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NCH-RSL10-101WC51-ABG ON Semiconductor | 34555 | - | Datasheet | 31 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 51-XFBGA, WLCSP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e2 | yes | Active | 1 (Unlimited) | 51 | - | - | TxRx + MCU | Tin/Silver (Sn/Ag) | - | - | - | 3.3V | BOTTOM | BALL | 260 | 1 | 1.25V | 0.252mm | - | 2.4GHz | 30 | - | - | R-PBGA-B51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | - | - | - | - | - | 6dBm | - | Bluetooth | -94dBm | 2Mbps | - | I2C, SPI, UART | 3mA~6.2mA | 12mA~25mA | - | - | FSK, GFSK | - | - | - | - | - | - | - | - | 0.381mm | 2.364mm | 2.325mm | - | - | - | ROHS3 Compliant | - | ||
![]() CC2560ARVMT Texas Instruments | 7 |
| Datasheet | - | NRND (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 76-VQFN Dual Rows, Exposed Pad | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 76 | - | - | TxRx Only | - | - | 8542.39.00.01 | - | 2.2V~4.8V | QUAD | - | 260 | 1 | 3.6V | 0.6mm | - | 2.4GHz | - | CC2560 | - | - | - | - | - | UART | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | - | - | - | - | - | 12dBm | - | Bluetooth | - | 4Mbps | - | I2S, UART | 40.5mA~41.2mA | 40.5mA~41.2mA | - | - | GFSK, GMSK | - | -95 dBm | - | - | - | - | - | 900μm | - | 8mm | 8mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CSR8675C-IBBH-R Qualcomm | 4958 | - | Datasheet | 18 Weeks | - | - | - | - | 112-VFBGA | YES | 112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | BlueCore® | - | yes | Active | 3 (168 Hours) | - | - | - | TxRx + MCU | - | - | - | - | 3.3V | BOTTOM | BALL | - | - | - | - | - | 2.4GHz | - | - | - | X-PBGA-B | - | - | - | - | 16MB Flash | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | - | - | - | - | 10dBm | - | Bluetooth | - | - | - | I2S | - | - | - | - | - | - | -90 dBm | - | - | 2 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCM43238TBKMLWG Broadcom Limited | 11092 |
| - | - | - | - | - | - | - | - | - | - | - | BCM43238 | Broadcom / Avago | 1176 | Broadcom Limited | - | Broadcom Limited | - | Bulk | Active | - | Details | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - POE / LAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - POE / LAN | - | - | - | - | - | - | - | - | - | ||
![]() SX1231HIMLTRT Semtech Corporation | 8033 | - | - | 12 Weeks | - | - | - | Surface Mount | 24-VQFN Exposed Pad | YES | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | - | -40°C~85°C | Cut Tape (CT) | 2014 | - | - | - | Active | 2 (1 Year) | 24 | - | - | TxRx Only | - | - | 8542.39.00.01 | - | 2.4V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | - | 290MHz~340MHz 424MHz~510MHz 862MHz~1.02GHz | NOT SPECIFIED | SX123 | 24 | - | Not Qualified | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | 20dBm | - | General ISM < 1GHz | - | 300kbps | - | SPI | 16mA | 16mA~130mA | - | - | FSK, GFSK, GMSK, MSK, OOK | - | -120 dBm | - | - | 6 | - | - | - | 1mm | 5mm | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SI1003-E-GM2 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 42-VFLGA Exposed Pad | YES | 42 | - | - | - | - | - | - | FLASH | - | 16 | - | - | - | - | - | - | Yes | -40°C~85°C | Tray | 2004 | - | - | - | Not For New Designs | 2 (1 Year) | 42 | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | - | 1.9V | 0.5mm | - | 240MHz~960MHz | NOT SPECIFIED | - | - | - | - | - | - | I2C, SPI, UART | 32kB Flash 4.35kB RAM | - | - | - | 4kB | - | - | - | 8b | - | - | 4 | - | EZRadioPro | 8051 | - | - | - | - | - | - | 13dBm | - | General ISM < 1GHz | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | - | - | FSK, GFSK, OOK | - | -121 dBm | - | - | 22 | - | - | - | 0.95mm | 7mm | - | - | - | - | RoHS Compliant | - | ||
![]() SX1231ITSTRT Semtech Corporation | 2113 |
| - | 12 Weeks | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | 28 | - | - | TxRx Only | - | - | 8542.39.00.01 | - | 1.8V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 290MHz~340MHz 424MHz~510MHz 862MHz~1.02GHz | - | SX123 | - | R-PDSO-G28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17dBm | - | General ISM < 1GHz | - | 300kbps | - | SPI | 16mA | 16mA~95mA | - | - | FSK, GFSK, GMSK, MSK, OOK | - | -120 dBm | - | - | 6 | - | - | - | 1.2mm | 9.7mm | 4.4mm | - | - | - | RoHS Compliant | - | ||
![]() CYW20704UA1KFFB1GT Cypress Semiconductor Corp | 1849 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 49-VFBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | TxRx + MCU | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | - | - | - | - | - | 12dBm | - | Bluetooth | -95.5dBm | 2Mbps | - | SPI, UART | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMR21E17A-MU Microchip Technology | 33000 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | - | - | FLASH | - | 16 | - | - | - | - | - | - | Yes | -40°C~85°C | Tray | 2014 | SMART™ SAM R21 | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | QUAD | NO LEAD | - | - | - | 0.5mm | - | 2.4GHz | - | ATSAMR21E | - | - | - | - | - | I2C, SPI, UART, USART, USB | 128kB Flash 16kB SRAM | - | - | 48 MHz | 16kB | 32 | YES | YES | 32b | YES | NO | 3 | - | - | ARM | 8 | CORTEX-M0 | YES | - | - | FIXED POINT | 4dBm | YES | General ISM > 1GHZ | - | 250kbps | - | I2C, SPI, UART, USART, USB | 11.3mA~11.8mA | 7.2mA~13.8mA | 4 | - | O-QPSK | 14 | -99 dBm | 8 | - | - | 12 | - | - | 1mm | 5mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CC110LRTKT Texas Instruments | 85 | - | - | - | - | Gold | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | TxRx Only | - | - | - | - | 1.8V~3.6V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | 4mm | 300MHz~348MHz 387MHz~464MHz 779MHz~928MHz | NOT SPECIFIED | CC110 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12dBm | - | General ISM < 1GHz | - | 600kbps | - | SPI | 14.3mA~17.1mA | 12.3mA~34.2mA | - | 1 | 2FSK, 4FSK, GFSK, MSK, OOK | - | -116 dBm | - | - | - | - | - | 850μm | - | 4mm | 4.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYRF8935A-24LQXC Cypress Semiconductor Corp | 4309 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 24-UFQFN Exposed Pad | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 2010 | WirelessUSB™ | e4 | - | Obsolete | 3 (168 Hours) | 24 | - | 5A991.G | TxRx Only | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 1.9V~3.6V | QUAD | - | 260 | - | 3V | 0.5mm | 4mm | 2.4GHz | 30 | - | 24 | - | - | - | - | SPI, Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1dBm | - | General ISM > 1GHZ | - | 1Mbps | - | SPI | 18mA | 13.7mA~18.5mA | - | - | GFSK | - | -87 dBm | - | 1 MBps | - | - | - | 550μm | - | 4mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |