- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Number of Circuits | Memory Size | Nominal Supply Current | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Density | Protocol | Core Architecture | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Sensitivity (dBm) | Bus Compatibility | Number of GPIO | GPIO | Number of SPI Channels | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATSAMB11G18A-MU-Y Microchip Technology | In Stock | - | Datasheet | 19 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | Industrial grade | - | -40°C~85°C | Tray | 2008 | - | - | yes | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 2.3V~4.3V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.4mm | - | 2.4GHz | NOT SPECIFIED | ATSAMB11 | - | S-XQCC-N48 | - | - | - | - | I2C, SPI, UART | - | 256kB Flash 128kB ROM 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | 3.5dBm | Bluetooth | - | - | - | I2C, SPI, UART | 4.2mA | 3mA~4mA | - | - | -96 dBm | - | - | 30 | - | - | 1mm | 6mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI4721-B20-GMR Silicon Labs | 33 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 20-UFQFN Exposed Pad | YES | 20 | - | - | - | - | - | -40°C~95°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 20 | TxRx Only | - | - | 2.7V~5.5V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | 76MHz~108MHz | - | - | 20 | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | FM Radio | - | - | VHF | - | - | - | I2S, SPI | 16.8mA~19.8mA | 18.3mA~18.8mA | - | - | - | - | - | 3 | - | - | 0.6mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() CYW43362KUBGT Cypress Semiconductor Corp | 5000 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 69-UFBGA, WLBGA | YES | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 69 | TxRx + MCU | - | - | 1.2V~3.3V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.4mm | - | 2.4GHz | NOT SPECIFIED | - | - | R-PBGA-B69 | - | - | - | - | - | - | 448kB ROM 240kB RAM | - | - | - | - | - | - | - | - | - | - | - | 802.11b/g/n | - | 18.5dBm | WiFi | -97dBm | 72Mbps | - | JTAG, SPI, UART | 52mA~59mA | 260mA~320mA | - | 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM | - | - | - | 5 | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() TRF6901PT Texas Instruments | 53 | - | Datasheet | - | - | - | - | Surface Mount | 48-LQFP | YES | 48 | 181.692094mg | - | - | - | - | -40°C~85°C | Tray | - | - | e4 | - | Obsolete | 1 (Unlimited) | 48 | TxRx Only | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~3.6V | QUAD | GULL WING | 260 | 1 | 2.7V | 0.5mm | 7mm | 860MHz~930MHz | NOT SPECIFIED | TRF6901 | 48 | - | Not Qualified | 3.3V | - | - | - | 1 | - | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | 8dBm | General ISM < 1GHz | - | 64kbps | - | SPI | - | 26mA~32mA | - | ASK, FSK, OOK | - | - | - | - | - | 1.6mm | - | 7mm | 7mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() QN9080CHNY NXP USA Inc. | 16 |
| - | 13 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.62V~3.6V | - | - | 260 | - | - | - | - | 2.4GHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 512kB Flash 256kB ROM 128kB SRAM | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | 2dBm | Bluetooth | -95dBm | - | - | I2C, SPI, UART, USART, USB | 3.5mA | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20705A1KWFBGT Cypress Semiconductor Corp | 5000 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 50-WFBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | 10dBm | Bluetooth | -91dBm | 3Mbps | - | SPI, UART, USB | 31mA | 65mA | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC2560BYFVT Texas Instruments | 8250 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | 76-VFQFN Dual Rows, Exposed Pad | YES | 54 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 3 (168 Hours) | 54 | TxRx Only | Tin/Silver/Copper (Sn/Ag/Cu) | - | 2.2V~4.8V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.6V | 0.4mm | - | 2.4GHz | NOT SPECIFIED | CC2560 | - | - | - | - | - | - | I2S, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | 12dBm | Bluetooth | - | 4Mbps | - | I2S, UART | 40.5mA~41.2mA | 40.5mA~41.2mA | 1 | GFSK, GMSK | -95 dBm | - | - | - | - | 575μm | - | 2.93mm | 3.26mm | 538μm | - | - | ROHS3 Compliant | - | ||
![]() LMX5452SMX/NOPB Texas Instruments | 16 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 60-LFBGA | YES | 60 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 4 (72 Hours) | 60 | TxRx + MCU | Tin/Silver/Copper (Sn/Ag/Cu) | - | 2.5V~3.6V | BOTTOM | BALL | 260 | 1 | - | 0.8mm | - | 2.4GHz | - | LMX5452 | - | - | - | - | - | - | SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v1.2 | - | - | Bluetooth | - | 12Mbps | - | JTAG, SPI, UART, USB | - | - | 1 | - | -80 dBm | - | - | 3 | - | 1.3mm | - | 9mm | 6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI4421-A0-FT Silicon Labs | In Stock | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 57.747979mg | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | - | Not For New Designs | 3 (168 Hours) | - | TxRx Only | - | - | 2.2V~3.8V | - | - | - | - | - | - | - | 315MHz 434MHz 868MHz 915MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7dbm | General ISM < 1GHz | - | 256kbps | - | SPI | 11mA~13mA | 15mA~24mA | - | FSK | -110 dBm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2543RHMR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 3 (168 Hours) | 32 | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.31.00.01 | 2V~3.6V | QUAD | - | 260 | - | 3V | 0.5mm | - | 2.4GHz | - | CC2543 | - | - | - | - | 2.5/3.3V | - | I2C, SPI, UART | - | 32kB Flash 1kB SRAM | - | - | - | - | - | - | - | - | - | - | 256 kb | - | - | 5dBm | General ISM > 1GHZ | -98dBm | 2Mbps | - | I2C, SPI, USART | 21.2mA | 26mA~29.4mA | - | GFSK, MSK | -90 dBm | - | - | 16 | - | - | 0.9mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() SI4468-A2A-IM Silicon Labs | 2 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | 16.499422mg | - | - | - | - | -40°C~125°C | Tray | 2011 | - | - | - | Active | 1 (Unlimited) | 20 | TxRx + MCU | - | - | 1.8V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm Max | General ISM < 1GHz | - | 1Mbps | - | SPI | 10.9mA~13.7mA | 44.5mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, OOK | -133 dBm | - | - | 4 | - | 850μm | - | 4mm | 4mm | - | - | Unknown | RoHS Compliant | - | ||
![]() CC2545RGZT Texas Instruments | 258 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 2V~3.6V | QUAD | - | 260 | - | 3V | 0.5mm | - | 2.4GHz | - | CC2545 | 48 | - | - | - | 3V | - | I2C, SPI, UART | - | 32kB Flash 1kB SRAM | - | - | 1kB | - | - | - | - | - | - | - | 256 kb | - | - | 5dBm | General ISM > 1GHZ | -98dBm | 2Mbps | - | I2C, SPI, USART | 20.8mA | 26.3mA~30.2mA | - | GFSK, MSK | -90 dBm | I2C; SPI; UART; USART | - | 31 | - | 1mm | - | 7mm | 7mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EZR32LG230F256R61G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32LG | - | yes | Not For New Designs | 2 (1 Year) | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | - | I2C, SPI, UART, USART | - | 256kB Flash 32kB RAM | - | 48 MHz | 32kB | 32 | YES | YES | - | YES | - | - | - | EZRadioPro | - | 16dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | - | - | - | - | - | 9mm | 9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() EZR32WG330F256R60G-B0 Silicon Labs | 312 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | - | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | - | I2C, SPI, UART, USART, USB | - | 256kB Flash 32kB RAM | - | - | 32kB | - | - | - | - | - | - | - | - | EZRadioPro | - | 13dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | - | 38 | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ATMEGA1284RFR2-ZF Microchip Technology | 416 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | FLASH | 33 | - | Yes | -40°C~125°C | Tray | 2014 | - | - | yes | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 1.8V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 2.4GHz | - | ATMEGA1284RFR2 | - | S-XQCC-N48 | Not Qualified | - | 2/3.3V | - | 2-Wire, I2C, SPI, USART | - | 128kB Flash 4kB EEPROM 16kB SRAM | - | - | 16kB | 8 | YES | NO | 8b | YES | NO | 6 | - | Zigbee® | AVR | 3.5dBm | 802.15.4 | - | 2Mbps | - | I2C, JTAG, SPI, USART | 5mA~12.5mA | 8mA~14.5mA | - | O-QPSK | -100 dBm | - | 33 | 32 | - | - | 0.9mm | 7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NRF24LE1-F16Q32-R Nordic Semiconductor ASA | 12000 |
| Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 8542.31.00.01 | 1.9V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 3.6V | - | - | I2C, SPI, UART | - | 16kB Flash 1kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | - | 2Mbps | - | I2C, JTAG, SPI, UART | 12.4mA~13.3mA | 6.8mA~11.1mA | - | GFSK | -94 dBm | - | - | 15 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD9371BBCZ-REEL Analog Devices Inc. | 2578 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 196-LFBGA, CSPBGA | YES | 196 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e1 | no | Active | 3 (168 Hours) | 196 | TxRx Only | Tin/Silver/Copper (Sn/Ag/Cu) | - | 3.3V | BOTTOM | BALL | 260 | 1 | 1.3V | 0.8mm | - | 300MHz~6GHz | 30 | AD9371 | 196 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7dbm | - | - | - | - | SPI | 1A | 1.1A | - | - | - | - | - | 19 | - | - | 1.27mm | 12mm | 12mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EM3585-RT Silicon Labs | 1500 |
| - | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | - | - | -40°C~85°C | Tray | 2014 | - | - | - | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | 2.1V~3.6V | QUAD | - | - | - | 1.25V | 0.5mm | - | 2.4GHz | - | - | - | - | - | - | - | 4 | - | - | 512kB Flash 32kB RAM | - | - | 32kB | - | - | - | - | - | - | - | - | Zigbee® | - | 8dBm | 802.15.4 | -102dBm | 5Mbps | - | I2C, JTAG, SPI, UART | 23.5mA~30mA | 24mA~45mA | - | O-QPSK | - | - | - | 24 | - | - | 0.9mm | 7mm | 7mm | - | No | - | RoHS Compliant | - | ||
![]() EZR32WG230F128R60G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | FLASH | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | - | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | - | I2C, SPI, UART, USART | - | 128kB Flash 32kB RAM | - | - | 32kB | - | - | - | 32b | - | - | 4 | - | EZRadioPro | ARM | 13dBm | 802.15.4 | - | 1Mbps | 1 | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | - | - | 2 | 900μm | - | 9.1mm | 9.1mm | - | - | Unknown | RoHS Compliant | - | ||
![]() NRF51822-CDAB-R Nordic Semiconductor ASA | 4 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 56-UFBGA, WLCSP | YES | 56 | - | - | - | - | - | -25°C~75°C | Cut Tape (CT) | 2007 | - | - | - | Discontinued | 1 (Unlimited) | 56 | TxRx + MCU | - | 8542.39.00.01 | 1.8V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.4mm | - | 2.4GHz | NOT SPECIFIED | - | - | - | - | 3.6V | - | - | I2C, SPI, UART | - | 128kB Flash 16kB RAM | - | - | 16kB | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 4dBm | Bluetooth, General ISM > 1GHz | - | 2Mbps | - | I2C, SPI, UART | 9.7mA~13.4mA | 4.7mA~16mA | - | GFSK | -96 dBm | - | - | 32 | - | - | 0.55mm | 3.5mm | 3.33mm | - | - | - | ROHS3 Compliant | - |