- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Speed | RAM Size | Max Supply Current | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Seated Height-Max | Density | Protocol | On Chip Program ROM Width | Power - Output | RF Family/Standard | Consumer IC Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG13P233F512GM48-B Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | - | Discontinued | 2 (1 Year) | - | - | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | - | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | 64kB | - | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4, General ISM < 1GHz | CONSUMER CIRCUIT | -102dBm | 2Mbps | I2C, UART, USART | 8.4mA~11mA | 8.5mA~134.3 | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 28 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MICRF008BM Micrel | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 8 | MICREL INC | Micrel Inc | MICRF008BM | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 30 | 5.91 | No | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | - | not_compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.879 mm | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | - | ||
![]() EZR32HG320F64R63G-B0 Silicon Labs | 240 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | 8192 | - | - | - | 65536 | -40°C~85°C | Tray | 2016 | - | e3 | - | Discontinued | 3 (168 Hours) | 48 | TxRx + MCU | Matte Tin (Sn) | - | - | 8542.31.00.01 | 1.98V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | S-XQCC-N48 | - | - | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | 32 | YES | YES | - | YES | YES | - | - | - | 8 | 20dBm | 802.15.4 | - | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | - | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | 0.9mm | 7mm | 7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EZR32HG220F32R55G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | yes | Discontinued | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | - | - | 32kB Flash 8kB RAM | - | - | - | 8kB | - | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | - | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | - | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NRF24AP2-8CHQ32-T Nordic Semiconductor ASA | 468 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2007 | - | - | - | Active | 2 (1 Year) | 32 | TxRx Only | - | - | - | - | 1.9V~3.6V | QUAD | - | - | - | 3V | - | 5mm | - | 2.4GHz | - | - | - | - | - | 3V | - | 3V | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANT™ | - | 0dBm | General ISM > 1GHZ | - | - | 1Mbps | USART | 17mA | 11mA~15mA | - | GFSK | -85 dBm | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MC13226VR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 145-TFLGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | 99 | TxRx + MCU | - | - | - | 8542.31.00.01 | 2V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | - | 2.7V | - | - | - | 2.4GHz | NOT SPECIFIED | - | - | S-XBGA-B99 | - | - | - | - | - | - | - | - | 128kB Flash 80kB ROM 96kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | 4dBm | 802.15.4 | - | -100dBm | 250kbps | I2C, I2S, JTAG, SPI, UART | 22mA~24mA | 29mA | - | O-QPSK | - | - | 64 | - | 1.2mm | 9.5mm | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32WG230F64R67G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART, USART | 64kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | EZRadioPro | - | 13dBm | 802.15.4 | - | -133dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | 41 | 41 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EZR32WG230F64R68G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART, USART | 64kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | EZRadioPro | - | 20dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 41 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC1000PW Texas Instruments | 88 | - | Datasheet | - | NRND (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 117.508773mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Not For New Designs | 3 (168 Hours) | 28 | TxRx Only | - | - | - | - | 2.1V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 4.5mm | - | 315MHz 433MHz 868MHz 915MHz | - | CC1000 | 28 | - | - | 3V | - | - | - | - | - | - | - | - | 9.6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dBm Max | General ISM < 1GHz | - | - | 76.8kBaud | UART | 7.4mA~9.6mA | 5.3mA~26.7mA | 1 | FSK | -110 dBm | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CC2511F8RSPR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 3 (168 Hours) | 36 | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | 2.4GHz | - | CC2511 | 36 | - | - | 3.3V | - | 3V | - | - | - | SPI, UART | 8kB Flash 1kB SRAM | - | - | - | 1kB | - | - | - | - | 8b | - | - | - | 64 kb | - | - | 1dBm | General ISM > 1GHZ | - | - | 500kBaud | I2S, SPI, USART, USB | 14.7mA~22.9mA | 15.5mA~26mA | - | 2FSK, GFSK, MSK | -103 dBm | 21 | 19 | - | 0.9mm | 6mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() NRF24AP2-1CHQ32-T Nordic Semiconductor ASA | 11 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2007 | - | - | - | Active | 2 (1 Year) | 32 | TxRx Only | - | - | - | - | 1.9V~3.6V | QUAD | NO LEAD | - | - | 3V | - | 5mm | - | 2.4GHz | - | - | - | - | Not Qualified | - | - | 3V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANT™ | - | 0dBm | General ISM > 1GHZ | - | - | 1Mbps | USART | 17mA | 11mA~15mA | - | GFSK | -85 dBm | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32LG230F256R55G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2015 | EZR32LG | - | yes | Not For New Designs | 2 (1 Year) | 64 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | 48 MHz | 32kB | - | 32 | YES | YES | - | YES | - | - | - | EZRadio | - | 13dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | - | - | - | - | 9mm | 9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() EZR32LG230F128R69G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2015 | EZR32LG | - | yes | Not For New Designs | 2 (1 Year) | 64 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | 48 MHz | 32kB | - | 32 | YES | YES | - | YES | - | - | - | EZRadioPro | - | 20dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | - | - | - | 9mm | 9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() EZR32LG330F256R67G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART, USART, USB | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | EZRadioPro | - | 13dBm | 802.15.4 | - | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | 38 | 38 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG1V032F128GM32-C0 Silicon Labs | 22 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | compliant | 2.4GHz | - | - | - | S-XQCC-N32 | - | - | - | - | - | - | - | - | 128kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Flex Gecko | - | 8dBm | 802.15.4 | - | -94dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.7mA | 8.2mA~126.7mA | - | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | 0.9mm | 5mm | 5mm | - | - | - | RoHS Compliant | - | ||
![]() ADF7024BCPZ-RL Analog Devices Inc. | 3062 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32 | 32-LFCSP-WQ (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 85°C | -40°C | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | 431MHz~435MHz 862MHz~928MHz | - | ADF7024 | - | - | - | 3.6V | - | - | - | - | - | SPI | 240B RAM | 24.1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5dBm | General ISM < 1GHz | - | -111dBm | 300kbps | SPI | 12.8mA | 8.7mA~32.1mA | - | FHSS, FSK, GFSK | -111 dBm | 6 | 6 | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EZR32LG230F128R55G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2015 | EZR32LG | - | yes | Not For New Designs | 2 (1 Year) | 64 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | 48 MHz | 32kB | - | 32 | YES | YES | - | YES | - | - | - | EZRadio | - | 13dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | - | - | - | - | 9mm | 9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() EZR32HG220F64R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | compliant | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | - | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | - | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRF9E5-REEL Nordic Semiconductor ASA | 3340 |
| Datasheet | 20 Weeks | - | - | - | - | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | 32 | TxRx + MCU | - | - | - | - | 1.9V~3.6V | QUAD | NO LEAD | - | - | 3V | - | 5mm | - | 433MHz 868MHz 915MHz | - | - | - | S-PQCC-N32 | Not Qualified | - | - | 3V | - | - | - | - | 4.25kB RAM | - | - | - | - | 12.5mA | - | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | - | -100dBm | 50kbps | SPI | - | 9mA~30mA | - | GFSK | -100 dBm | - | 8 | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AX-SFUS-1-01-TX30 ON Semiconductor | 33 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | yes | Active | - | 40 | TxRx + MCU | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | - | 902MHz | - | - | - | R-XQCC-N40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIGFOX™ | - | 24dBm | General ISM < 1GHz | - | -128dBm | 600bps | SPI, UART | 34mA | 230mA | - | FSK, GFSK | - | - | 8 | - | 1mm | 7mm | 5mm | - | - | - | ROHS3 Compliant | - |