- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Nominal Supply Current | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Peripherals | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Number of Timers/Counters | Density | Protocol | Core Architecture | Max Frequency | Boundary Scan | Number of Programmable I/O | Power - Output | RF Family/Standard | RAM (words) | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Bus Compatibility | Number of I2C Channels | Number of GPIO | GPIO | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG1V131F256GM32-C0 Silicon Labs | 11 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | Flex Gecko | - | yes | Active | 2 (1 Year) | 32 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 169MHz~915MHz | - | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | 32kB | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | 16.5dBm | - | - | -121dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | - | - | - | - | 16 | - | 0.9mm | 5mm | 5mm | - | - | Unknown | RoHS Compliant | - | ||
![]() EZR32WG330F64R60G-B0 Silicon Labs | 115 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | FLASH | 41 | - | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | - | yes | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | I2C, SPI, UART, USART, USB | - | - | 64kB Flash 32kB RAM | - | - | - | 32kB | - | - | - | - | - | 32b | - | 4 | - | EZRadioPro | ARM | - | - | - | 13dBm | 802.15.4 | - | - | 1Mbps | 1 | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | 2 | - | 38 | 900μm | - | 9.1mm | 9.1mm | - | - | Unknown | RoHS Compliant | - | ||
![]() MKW41Z512CAT4R NXP USA Inc. | 46 |
| - | 16 Weeks | - | - | - | 75-UFBGA, WLCSP | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | 5A992 | TxRx + MCU | - | - | - | 8542.31.00.01 | 1.71V~3.6V | - | - | 260 | - | - | - | - | 2.36GHz~2.48GHz | 40 | - | - | - | - | - | - | - | - | - | 512kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | - | 3.5dBm | 802.15.4, Bluetooth | - | -100dBm | 1Mbps | - | I2C, SPI, UART | 6.76mA | 6.08mA | FSK, GFSK, MSK, O-QPSK | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW43143KMLG Cypress Semiconductor Corp | 2 |
| - | 13 Weeks | - | - | Surface Mount | 56-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | 0°C~65°C | Tray | 2016 | - | e4 | - | Active | 3 (168 Hours) | 56 | 5A992.C | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.31.00.01 | 1.2V~3.6V | QUAD | NO LEAD | 260 | 1 | 1.2V | 0.4mm | - | 2.4GHz | 30 | - | - | S-XQCC-N56 | - | - | - | - | - | - | 256kB ROM 448kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11b/g/n | - | - | - | - | 21dBm | WiFi | - | -97dBm | 150Mbps | - | I2C, I2S, SPI, UART | 68mA~94mA | 368mA~427mA | - | - | - | - | - | 19 | - | 0.9mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI1024-B-GM3R Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | 85-LGA (6x8) | - | FLASH | - | - | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | TxRx + MCU | - | 85°C | -40°C | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | - | - | I2C, SMBus, SPI, UART | - | - | 128kB Flash 8.5kB RAM | - | - | - | 8.3kB | - | - | - | - | - | 8b | - | 4 | - | EZRadioPro | 8051 | 25MHz | - | 53 | 13dBm Max | General ISM < 1GHz | - | -121dBm | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | 53 | 53 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSR8630B04-IQQF-R Qualcomm | 733 | - | - | - | - | - | Surface Mount | 68-VFBGA | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56KB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | - | - | 8dBm | Bluetooth | - | -91dBm | - | - | I2S, SPI, PCM, UART, USB | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY8C4127LQI-BL493 Cypress Semiconductor Corp | 33 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 56-UFQFN Exposed Pad | - | 56 | - | - | FLASH | 36 | - | - | Yes | -40°C~85°C TA | Tube | 2011 | PSOC® 4 CY8C4xx8 BLE | - | - | Active | 3 (168 Hours) | 56 | 5A992.B | - | - | - | - | - | - | QUAD | NO LEAD | - | - | 3.3V | - | - | 48MHz | - | - | - | - | - | - | - | I2C, IrDA, LIN, SPI, SSP, UART, USART | 5.5V | 1.71V | 128kB | Internal | - | - | 16kB | MULTIFUNCTION PERIPHERAL | Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT | - | - | - | 32b | - | 4 | - | - | ARM | - | NO | - | - | - | 16000 | - | - | - | - | - | - | - | - | I2C, SPI, UART | - | - | - | - | 0.6mm | 7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32MG1P232F256IM48-C0 Silicon Labs | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | Mighty Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | - | 19dBm | 802.15.4, Bluetooth | - | - | 2Mbps | - | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | - | - | - | 31 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BCM4319GKUBG Broadcom Limited | 290 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG220F32R63G-B0 Silicon Labs | 18 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | yes | Discontinued | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | - | -126dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | - | - | - | 25 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32MG12P433F1024GM48-BR Silicon Labs | 17400 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | - | yes | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~915MHz 2.4GHz | - | - | - | - | - | - | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | - | - | 20dBm | 802.15.4, Bluetooth | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | - | - | - | 28 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CC2510F8RHHT Texas Instruments | 303 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 36 | - | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2V~3.6V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 2.4GHz | - | CC2510 | - | - | - | - | 2.5/3.3V | SPI, UART | - | - | 8kB Flash 1kB SRAM | - | - | - | 1kB | - | - | - | - | - | 8b | - | - | 64 kb | - | 8051 | - | - | - | 1dBm | General ISM > 1GHZ | - | - | 500kBaud | - | I2S, SPI, USART | 14.7mA~22.9mA | 15.5mA~26mA | 2FSK, GFSK, MSK | -103 dBm | - | - | - | 21 | 1mm | - | 6mm | 6mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CC2420ZRTC Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 48 | - | TxRx Only | - | - | - | 8542.39.00.01 | 2.1V~3.6V | QUAD | - | - | 1 | 1.8V | 0.5mm | - | 2.4GHz | - | CC2420 | 48 | - | - | - | 1.81.8/3.3V | - | - | - | - | - | 17.4mA | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | 0dBm | 802.15.4 | - | - | 250kbps | - | SPI | 18.8mA | 8.5mA~17.4mA | DSSS, O-QPSK | -95 dBm | - | - | - | - | 900μm | - | 7.1mm | 7.1mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() BCM20793S1KML1G Broadcom Limited | 479 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MICRF103YM Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JN5161/001,515 NXP USA Inc. | 180 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | 22 | 8192 | 65536 | - | -40°C~125°C | Cut Tape (CT) | 2013 | - | - | - | Active | 3 (168 Hours) | 40 | - | TxRx + MCU | - | - | - | - | 2V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 2.4GHz | - | - | 40 | S-PQCC-N40 | Not Qualified | - | 2.5/3.3V | - | - | - | 64kB Flash 4kB EEPROM 8kB RAM | - | - | 32 MHz | - | - | - | 32 | YES | NO | - | YES | - | - | ZigbeePRO® | - | - | - | - | 2.5dBm | 802.15.4 | - | -96dBm | 1Mbps | - | I2C, JTAG, SPI, UART | 17mA | 15.3mA | O-QPSK | - | - | - | - | 20 | - | - | 6mm | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() NRF8002-R1Q32-R Nordic Semiconductor ASA | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | 188.609377mg | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | 70°C | -25°C | - | 1.9V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 3V | - | 2-Wire, UART | - | - | - | - | - | - | - | - | - | - | - | - | 8b | - | 2 | - | Bluetooth v4.0 | - | - | - | - | 0dBm | Bluetooth | - | -87dBm | 1Mbps | - | UART | 14.5mA | 14.5mA | GFSK | -87 dBm | - | - | - | - | 850μm | - | 5mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32MG1B232F256GM48-C0R Silicon Labs | 12000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 2 (1 Year) | 48 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | - | S-XQCC-N48 | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | 19.5dBm | 802.15.4 | - | -99dBm | 250kbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | - | - | - | - | - | 31 | - | 0.9mm | 7mm | 7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32FG14P231F256GM48-B Silicon Labs | 504 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | Flex Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~915MHz | - | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | 20dBm | 802.15.4 | - | -126.2dBm | 1Mbps | - | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | - | - | 32 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NRF51422-QFAA-R7 Nordic Semiconductor ASA | 2 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | 48-QFN (6x6) | - | - | - | - | - | - | -25°C~75°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | 75°C | -25°C | - | 1.8V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | I2C, SPI, UART | - | - | 256kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | ANT, Bluetooth v4.0 | - | - | - | - | 4dBm | Bluetooth, General ISM > 1GHz | - | -96dBm | 2Mbps | - | I2C, SPI, UART | 12.6mA~13.4mA | 5.5mA~16mA | GFSK | -96 dBm | - | - | 32 | 32 | - | - | - | - | - | - | - | ROHS3 Compliant | - |