- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Speed | RAM Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32HG220F32R67G-B0R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 3 (168 Hours) | - | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | compliant | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | 27 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LMX5252LQ/NOPB Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | - | 36 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 36 | - | TxRx Only | Matte Tin (Sn) | 8542.39.00.01 | 2.5V~3V | QUAD | NO LEAD | 260 | 1 | 2.75V | 0.5mm | - | - | 2.4GHz | NOT SPECIFIED | LMX5252 | - | - | Not Qualified | - | 2.75V | - | - | - | - | - | - | - | - | - | - | Bluetooth v1.2 | - | 1dBm | Bluetooth | - | 1Mbps | SPI | 39mA | 44mA | GFSK | -80 dBm | - | - | 0.8mm | 6mm | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATR2406-PNQG 86 Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | 2.9V~3.6V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4dBm | General ISM > 1GHZ | -93dBm | 1.125Mbps | SPI | 31mA | 16mA | GFSK | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC13190FCR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | - | - | - | 0°C~50°C | Cut Tape (CT) | 1994 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CYBL10162-56LQXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | 56-UFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 128kB Flash 8kB ROM 16kB SRAM | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | 3dBm | Bluetooth | -91dBm | 1Mbps | I2C, SPI, UART | 16.4mA~21.5mA | 12.5mA~20mA | GFSK | - | 36 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI1030-A-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 85-VFLGA Exposed Pad | YES | 85 | - | - | FLASH | 53 | Yes | -40°C~85°C | Tray | 2000 | - | - | - | Obsolete | 3 (168 Hours) | 85 | 3A991.A.2 | TxRx + MCU | - | - | 1.8V~3.8V | BOTTOM | BUTT | - | - | 3.3V | 0.5mm | - | - | 240MHz~960MHz | - | - | 85 | - | - | 3.3V | - | I2C, SMBus, SPI, UART | 128kB Flash 8.5kB RAM | 25 MHz | 8.3kB | YES | YES | 8b | YES | NO | 4 | EZRadioPro | 8051 | 20dBm Max | General ISM < 1GHz | - | 256kbps | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | - | - | 8mm | - | - | No | RoHS Compliant | - | ||
![]() EZR32HG220F64R63G-B0 Silicon Labs | 10 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | yes | Discontinued | 3 (168 Hours) | - | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | 25 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32FG1P132F128GM48-C0 Silicon Labs | 260 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | - | - | yes | Active | 2 (1 Year) | 48 | - | TxRx + MCU | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | 2.4GHz | - | - | - | S-XQCC-N48 | - | - | - | - | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | 19.5dBm | - | -99dBm | 2Mbps | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | 31 | - | 0.9mm | 7mm | 7mm | - | - | Non-RoHS Compliant | - | ||
![]() CC2420RGZR Texas Instruments | 2500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | TxRx Only | - | 8542.39.00.01 | 2.1V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | 2.4GHz | - | CC2420 | - | - | - | - | 1.81.8/3.3V | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | 0dBm | 802.15.4 | - | 250kbps | SPI | 18.8mA | 8.5mA~17.4mA | DSSS, O-QPSK | -95 dBm | - | 1mm | - | 7mm | 7mm | 900μm | No | ROHS3 Compliant | Lead Free | ||
![]() EFR32MG12P433F1024IM48-CR Silicon Labs | 2500 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Mighty Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | compliant | 169MHz~915MHz 2.4GHz | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | 20dBm | 802.15.4, Bluetooth | -126.2dBm | 2Mbps | I2C, I2S, SPI, UART, USART | 8.4mA~10.8mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 28 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TRF6903PTRG4 Texas Instruments | 16 |
| Datasheet | - | - | - | - | Surface Mount | 48-LQFP | YES | 48 | - | 181.692094mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 48 | - | TxRx Only | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.2V~3.6V | QUAD | GULL WING | 260 | 1 | 2.7V | 0.5mm | 7.2mm | - | 315MHz 433MHz 868MHz 915MHz | NOT SPECIFIED | TRF6903 | 48 | - | Not Qualified | - | 2.5/3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 8dBm | General ISM < 1GHz | - | 64kbps | SPI | 10mA~20mA | 10mA~37mA | ASK, FSK, OOK | - | - | - | 1.6mm | 7.2mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EFR32MG1P132F256IM32-C0 Silicon Labs | 490 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | Mighty Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | 16.5dBm | 802.15.4, Bluetooth | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | 16 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32MG1P233F256IM48-C0 Silicon Labs | 33 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | Mighty Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | 20dBm | 802.15.4, Bluetooth | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | DSSS, O-QPSK, GFSK | - | 28 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BC57G687C-INN-E4 Qualcomm | 894 | - | - | - | - | - | - | - | 105-LFBGA | - | 105 | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 16MB Flash 48kB RAM | - | - | - | - | - | - | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | - | 5dBm | Bluetooth | - | - | - | 45mA | - | - | -90 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CYW43569PKFFBG Cypress Semiconductor Corp | 33 | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | 254-TFBGA, FCBGA | - | - | - | - | - | - | - | 0°C~60°C | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | 3.3V | - | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | - | - | - | - | 640kB ROM 768kB SRAM | - | - | - | - | - | - | - | - | 802.11ac, Bluetooth v4.1 +EDR | - | 12dBm | Bluetooth, WiFi | -94dBm | - | JTAG, UART | 94mA~240mA | 344mA~694mA | 4DQPSK, 8DPSK, GFSK | - | 16 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW89071A1CUBXGT Cypress Semiconductor Corp | 33 |
| - | 13 Weeks | - | - | - | Surface Mount | 42-UFBGA, WLBGA | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | TxRx + MCU | - | - | 3.3V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 384kB ROM 112kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | 10dBm | Bluetooth | -91dBm | 3Mbps | I2S, SPI, UART | 31mA~32mA | 59mA~65mA | 4DQPSK, 8DPSK, GFSK | - | 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32MG12P232F1024GM48-B Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | Mighty Gecko | - | yes | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | 19dBm | 802.15.4, Bluetooth | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | 31 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SX1238IMLTRT Semtech Corporation | 13 |
| - | 16 Weeks | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 40 | - | TxRx Only | - | 8542.39.00.01 | 2.7V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | 863MHz~928MHz | NOT SPECIFIED | SX123 | - | R-XQCC-N40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27dBm | General ISM < 1GHz | - | 300kbps | SPI | 19.3mA~25.3mA | 158mA~408mA | FSK, GFSK, GMSK, MSK, OOK | -124 dBm | 6 | - | 1mm | 7mm | 5mm | - | - | RoHS Compliant | - | ||
![]() EFR32MG1P232F256IM32-C0R Silicon Labs | 32973 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | Mighty Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | 19dBm | 802.15.4, Bluetooth | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | 16 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CYW20706UA2KFFB4GT Cypress Semiconductor Corp | In Stock | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | 49-TFBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | 3.3V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 848kB ROM 352kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 12dBm | Bluetooth | -96.5dBm | 2Mbps | I2C, I2S, SPI, UART | 12.5mA | 26.5mA | 4DQPSK, 8DPSK, GFSK | - | 24 | - | - | - | - | - | - | ROHS3 Compliant | - |