- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna Connector Type | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Mounting Styles | NF - Noise Figure | Number of I/Os | Package | Package Description | Part # Aliases | Part Life Cycle Code | Processor Series | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Utilized IC / Part | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Number of Transmitters | GPIO | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPM2100SR Qorvo | In Stock |
| - | - | QFN-49 | - | - | - | - | - | - | 100 | - | - | - | - | - | - | + 95 C | - | - 55 C | - | Yes | SMD/SMT | - | - | - | - | QPM2100 | - | - | - | - | - | Details | - | - | - | 3.6 V | 3 V | - | - | - | Cut Tape | QPM2100 | Radar | - | - | - | - | - | - | - | - | - | - | 14.5 dBm | - | - | - | - | - | 2.5 GHz to 4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMX991Q3-REEL CML Microcircuits | In Stock | - | - | - | VQFN-48 | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | CMX991Q3 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | CMX991/CMX992-EV9910B/20B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO9072 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 70 C | - | - 30 C | - | - | Screw | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | Bulk | - | Radar | - | - | - | - | - | - | 5 V | - | - | - | 5 mW | - | - | - | - | - | - | - | - | - | - 90 dBc | - | - | - | - | - | 2 Receiver | - | - | 2 Transmitter | - | - | - | - | - | ||
![]() MO86735PF Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 70 C | - | - 30 C | - | - | Screw | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | Bulk | - | Radar | - | - | - | - | - | - | 8.5 V | - | - | - | 5 mW | - | - | - | - | - | - | - | - | - | - 95 dBc | - | - | - | - | - | 2 Receiver | - | - | 2 Transmitter | - | - | - | - | - | ||
![]() MO9082-01 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 70 C | - | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 8 V | 6 V | - | - | - | Bulk | - | Radar | - | - | - | - | - | - | 6 V to 8 V | - | - | - | 20 mW | - | - | - | - | - | - | - | - | - | - 90 dBc | - | - | - | - | - | 2 Receiver | - | - | 2 Transmitter | - | - | - | - | - | ||
![]() MO9082-02 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 70 C | - | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 8 V | 6 V | - | - | - | Bulk | - | Radar | - | - | - | - | - | - | 6 V to 8 V | - | - | - | 20 mW | - | - | - | - | - | - | - | - | - | - 90 dBc | - | - | - | - | - | 2 Receiver | - | - | 2 Transmitter | - | - | - | - | - | ||
![]() SI4055-C2A-AMR Silicon Labs | In Stock | - | - | - | QFN-20 | - | Integrated | - | - | - | - | - | - | GPIO, SPI | - | - | - | 500 kbps | + 85 C | - | - 40 C | FSK, GFSK, OOK | - | SMD/SMT | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | 10.9 mA | 24 mA | 3.6 V | 1.8 V | - | - | - | - | - | FSK/OOK | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | 13 dBm | - | - | - | - | - | 284 MHz to 960 MHz | - | - | - | - 102.7 dBm | - | - | - | - | - | 0 Receiver | - | - | 1 Transmitter | - | - | - | - | - | ||
![]() SI4463M1307CAMR Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | - | - | SPI | - | - | - | 1 Mbps | + 85 C | - | - 40 C | FSK, GFSK, MSK, GMSK, OOK | - | SMD/SMT | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | 13 mA | 85 mA | 3.6 V | 1.8 V | - | - | - | - | SI4463 | ISM | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | - | - | - | - 126 dBm | - | - | - | - | - | 1 Receiver | - | - | 1 Transmitter | - | - | - | - | - | ||
![]() SI4455-C2A-AM Silicon Labs | In Stock | - | - | - | QFN-20 | - | Integrated | - | - | - | - | - | - | GPIO, SPI | - | - | - | 500 kbps | + 85 C | - | - 40 C | FSK, GFSK, OOK | - | SMD/SMT | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | 10.9 mA | 24 mA | 3.6 V | 1.8 V | - | - | - | - | Si4455 | FSK/OOK | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | 13 dBm | - | - | - | - | - | 284 MHz to 960 MHz | - | - | - | - 102.7 dBm | - | - | - | - | - | 1 Receiver | - | - | 1 Transmitter | - | - | - | - | - | ||
![]() SI4460-C2A-AM Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | - | - | SPI | - | - | - | 1 Mbps | + 85 C | - | - 40 C | FSK, GFSK, MSK, GMSK, OOK | - | SMD/SMT | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | 13 mA | 20 mA | 3.6 V | 1.8 V | - | - | - | - | SI4460 | ISM | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | 13 dBm | - | - | - | - | - | 142 MHz to 1050 MHz | - | - | - | - 126 dBm | - | - | - | - | - | 1 Receiver | - | - | 1 Transmitter | - | - | - | - | - | ||
![]() PSB83513MV12 MaxLinear | 37 |
| - | - | - | - | - | - | - | - | - | 1470 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 951794 | - | - | - | - | - | Details | - | - | - | - | - | XWAY | - | - | Tray | WAV500 | 802.11 n WLAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSB83512MV12 MaxLinear | In Stock | - | - | - | - | - | - | - | - | - | - | 1470 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 951796 | - | - | - | - | - | Details | - | - | - | - | - | XWAY | - | - | Tray | WAV500 | 802.11 n WLAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR1120IMLTRT Semtech | 12000 | - | - | Surface Mount | MLPQ-32 | - | - | - | - | - | - | 3000 | - | SPI | - | - | - | 43.3 Mbps | + 85 C | Semtech Corporation | - 40 C | 16-QAM, BPSK, FSK, GFSK, QPSK | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | Details | - | 8.3 mA | 118 mA | 3.7 V | 1.8 V | - | - | -55°C ~ 125°C | MouseReel | LR1120 | Wi-Fi | - | - | 1.8V ~ 3.7V | - | 869MHz, 915MHz, 1.57542GHz, 2.45GHz | - | 1.8 V to 3.7 V | - | - | - | 22 dBm | 43.3Mbps | - | - | - | 802.11b/g/n, BeiDou, GNSS, GPS, LoRa™ | 150 MHz to 960 MHz, 150 MHz to 2500 MHz, 2412 MHz to 2484 MHz, 2400 MHz to 2500 MHz | 22dBm | Navigation, WiFi | Antenna Not Included | -144dBm | - | - | SPI | 5.4mA ~ 8.3mA | 18.5mA ~ 118mA | - | - | 16-QAM, BPSK, DBPSK, DQPSK, DSSS, FHSS, FSK, GFSK, GMSK, OFDM, QPSK | 2 Transmitter | - | - | - | - | - | ||
![]() CY8C4128LQI-BL543 Infineon Technologies | 1123 |
| Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | - | CY8C4128 | Infineon Technologies | 32 kB | SRAM | 1300 | - | I2C/SPI/UART | Infineon | - | 24 MHz | - | - | Infineon Technologies | - | - | Yes | SMD/SMT | - | 36 I/O | Tray | - | - | - | - | Active | - | - | Details | - | - | - | 5.5 V | 1.71 V | PSoC 4 | 0.003343 oz | -40°C ~ 85°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 5.5V | - | 2.4GHz | 2.4 GHz | 1.71 V to 5.5 V | 256kB Flash, 8kB ROM, 32kB SRAM | Flash | 256 kB | - 18 dBm to + 3 dBm | - | 32 bit | - | RF Microcontrollers - MCU | Bluetooth v4.2 | - | 3dBm | Bluetooth | - | -92dBm | 8Mbps | 24 Channel | I2C, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | - | 4 x 16 bit | GFSK | - | 36 | RF Microcontrollers - MCU | - | - | - | ||
![]() DA16200-00000A32 Dialog Semiconductor GmbH | 6000 | - | - | - | - | - | - | DA16200 | Dialog Semiconductor | 512 kB | SRAM | 3000 | DIALOG SEMICONDUCTOR GMBH | GPIO, I2C, I2S, JTAG, SDIO, SPI, UART | Dialog Semiconductor | DA16200-00000A32 | 160 MHz | 54 Mbps | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | Yes | SMD/SMT | - | - | - | , | - | Active | DA16200 | Active | - | 1.79 | Details | Yes | 38.5 mA | 280 mA | 3.6 V | 2.1 V | - | - | - | Cut Tape | - | - | Wireless & RF Integrated Circuits | Si | - | unknown | - | 2.4 GHz | - | - | OTP | 8 kB, 256 kB | 20 dBm | - | 32 bit | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | 4 Channel | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | 0.4 mm | 6 mm | 6 mm | ||
![]() DA16200-00000F22 Dialog Semiconductor GmbH | In Stock | - | - | - | - | - | - | DA16200 | Dialog Semiconductor | 512 kB | SRAM | 4000 | - | GPIO, I2C, I2S, JTAG, SDIO, SPI, UART | Dialog Semiconductor | - | 160 MHz | 54 Mbps | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | Yes | SMD/SMT | - | - | - | - | - | - | DA16200 | Active | - | - | Details | - | 38.5 mA | 280 mA | 3.6 V | 2.1 V | - | - | - | Cut Tape | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.4 GHz | - | - | OTP | 8 kB, 256 kB | 20 dBm | - | 32 bit | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | 4 Channel | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | 0.4 mm | 3.8 mm | 3.8 mm | ||
![]() K32W041AMY NXP USA Inc. | 3620 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | - | - | NXP Semiconductors | 152 kB | SRAM | 4000 | - | I2C, SPI, Serial | NXP | - | 48 MHz | - | + 125 C | NXP USA Inc. | - 40 C | - | Yes | SMD/SMT | 7 dB, 7.3 dB | 22 I/O | Tape & Reel (TR) | - | 935414893518 | - | - | Active | - | - | Details | - | - | - | 3.6 V | 1.9 V | - | - | -40°C ~ 125°C | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.9V ~ 3.6V | - | 2.4GHz | 2.4 GHz | 1.9 V to 3.6 V | 640kB Flash, 152kB SRAM | Flash | 640 kB | - | - | 32 bit | - | RF Microcontrollers - MCU | - | - | 11.2dBm | 802.15.4, Bluetooth | - | -101.3dBm | 2Mbps | 8 Channel | I2C, SPI, PWM, UART | 4.3mA | 7.4mA ~ 20.3mA | - | 2 | - | - | 22 | RF Microcontrollers - MCU | - | - | - | ||
![]() K32W041AY NXP USA Inc. | 13 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | - | - | NXP Semiconductors | 152 kB | SRAM | 4000 | - | I2C, SPI, Serial | NXP | - | 48 MHz | - | + 125 C | NXP USA Inc. | - 40 C | - | Yes | SMD/SMT | 7 dB, 7.3 dB | 22 I/O | Tape & Reel (TR) | - | 935414892518 | - | - | Active | - | - | Details | - | - | - | 3.6 V | 1.9 V | - | - | -40°C ~ 125°C | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.9V ~ 3.6V | - | 2.4GHz | 2.4 GHz | 1.9 V to 3.6 V | 640kB Flash, 152kB SRAM | Flash | 640 kB | - | - | 32 bit | - | RF Microcontrollers - MCU | - | - | 11.2dBm | 802.15.4, Bluetooth | - | -101.3dBm | 2Mbps | 8 Channel | I2C, SPI, PWM, UART | 4.3mA | 7.4mA ~ 20.3mA | - | 2 | - | - | 22 | RF Microcontrollers - MCU | - | - | - | ||
![]() K32W041AMK NXP USA Inc. | 2113 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | - | - | NXP Semiconductors | 152 kB | SRAM | 2450 | - | I2C, SPI, Serial | NXP | - | 48 MHz | - | + 125 C | NXP USA Inc. | - 40 C | - | Yes | SMD/SMT | 7 dB, 7.3 dB | 22 I/O | Tray | - | 935414893557 | - | - | Active | - | - | Details | - | - | - | 3.6 V | 1.9 V | - | - | -40°C ~ 125°C | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.9V ~ 3.6V | - | 2.4GHz | 2.4 GHz | 1.9 V to 3.6 V | 640kB Flash, 152kB SRAM | Flash | 640 kB | - | - | 32 bit | - | RF Microcontrollers - MCU | - | - | 11.2dBm | 802.15.4, Bluetooth | - | -101.3dBm | 2Mbps | 8 Channel | I2C, SPI, PWM, UART | 4.3mA | 7.4mA ~ 20.3mA | - | 2 | - | - | 22 | RF Microcontrollers - MCU | - | - | - | ||
![]() RAA604S002GNP#HC1 Renesas Electronics America Inc | 49 |
| - | - | - | - | - | RAA604 | Renesas Electronics | - | - | 5000 | - | - | Renesas Electronics | - | - | - | - | Renesas Electronics America Inc | - | - | Yes | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | Reel | * | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - |