- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Comparators | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Instruction Set Architecture | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Processing Unit | Product Status | Qualification | Rad Hardened | Receiver Sensitivity | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Watchdog | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Capacitance | Subcategory | Technology | Voltage - Supply | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | RAM Size | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Product Category | Product Length | Product Width | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1669 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 378 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | RISC | I2C/Serial I2S/SPI/UART/USB | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | 1 | -30 to 85 °C | - | - | - | - | - | - | - | - | - | - | 68 | - | 5, 16 V | - | - | 512 KB | ROM | 128 KB | - | - | 32 Bit | - | - | - | Extended | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | ARM Cortex-M4F | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | - | - | - | - | - | Wi-Fi/Bluetooth SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F5280AVGK8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20742A2KFB1GT Infineon | In Stock | - | - | Surface Mount | 81-TFBGA | 81-FBGA (8x8) | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2831ETM T Analog Devices | 39 |
| Datasheet | Surface Mount | 48-WFQFN Exposed Pad | 48-TQFN (7x7) | - | MAX2831 | - | - | - | - | - | Parallel, Serial | - | - | 54 Mbps | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | OFDM | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 62 mA | 82 mA | 2.7 V | 2.7 V | - | - | - | - | -40°C ~ 85°C | - | - | - | TxRx Only | - | - | - | - | 2.7V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | - | - | 18.5 dBm | - | - | - | 802.11b/g | 2.4 GHz to 2.5 GHz | - | 21dBm | WiFi | -76dBm | 54Mbps | - | SPI | 62mA | 82mA ~ 209mA | - | CCK, OFDM, QPSK | - | - | - | - | - | - | - | - | ||
![]() CYW20732Y Infineon | In Stock | - | - | Surface Mount | 27-VFLGA Module | 27-LGA (3.5x3.2) | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | - | - | TxRx + MCU | - | - | - | - | 1.4V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 4dBm | Bluetooth | -92dBm | - | - | I²C, SPI, UART | 20.8mA | 19mA | - | - | - | - | - | - | - | - | - | - | ||
![]() CYRF69303-40LFXC Infineon | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | PRoC® | - | TxRx + MCU | - | - | - | - | 2.7V ~ 3.6V | 2.4GHz | - | - | - | - | 8kB Flash, 256B SRAM | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHz | -90dBm | 1Mbps | - | SPI | 18.9mA ~ 21.9mA | 21.2mA ~ 28.5mA | - | DSSS, GFSK | 15 | - | - | - | - | - | - | - | ||
![]() EFR32MG24A020F1024IM40-BR Silicon Labs | 39 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | EFR32MG24A020 | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Mighty Gecko | - | TxRx + MCU | - | - | - | - | 1.71V ~ 3.8V | 2.4GHz | - | - | - | - | 1024kB Flash, 128kB RAM | - | - | - | - | - | - | - | Bluetooth v5.3 | - | - | 19.5dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 26 | - | - | - | - | - | - | - | ||
![]() AT86RF215IQ-ZU Atmel | 84 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | TxRx Only | - | - | - | - | 1.8V ~ 3.6V | 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | 802.15.4, General ISM < 1GHz | -123dBm | 2.4Mbps | - | SPI | 5mA ~ 33mA | 62mA ~ 64mA | - | FSK, OFDM, O-QPSK | - | - | - | - | - | - | - | - | ||
![]() EFR32BG22C224F512GM32-C Silicon Labs | 9 |
| - | Surface Mount | QFN-32 | 32-QFN (4x4) | - | EFR32BG22C224 | Silicon Labs | 32 kB | RAM | 490 | - | - | Silicon Laboratories | 76.8 MHz | 2 Mbps | + 85 C | - | Silicon Labs | - 40 C | - | Yes | Surface Mount | SMD/SMT | MSL 2 - 1 year | 18 I/O | 3.8(V) | 1.71(V) | 3(V) | 85C | -40C | Tray | QFN EP | - | Active | - | No | - | Details | - | 3.6 mA | 8.2 mA | 3.8 V | 1.71 V | - | 0.118956 oz | - | - | -40°C ~ 85°C (TA) | Tray | EFR32™ Blue Gecko | - | Bluetooth | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz ~ 2.4835GHz | 32 | 2.4 GHz | - | EUART, I2C, I2S, PDM, SMBus, SPI, UART | 512kB Flash, 32kB RAM | - | Flash | 512KB | 6 dBm | - | 32bit | RF System on a Chip - SoC | Bluetooth v5.2 | - | - | 6dBm | Bluetooth | - 96.2 dBm | 2000(kbps) | - | ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART | 3.6mA ~ 4.5mA | 4.1mA ~ 8.5mA | 4 x 16 bit, 1 x 32 bit | 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK | 18 | RF System on a Chip - SoC | - | - | ARM Cortex-M33F | 0.85 mm | 4 mm | 4 mm | ||
![]() ER400RS LOWPOWER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW4330FKUBGT Infineon | In Stock | - | - | Surface Mount | 133-UFBGA, WLBGA | 133-WLBGA (4.89x5.33) | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | - | - | TxRx + MCU | - | - | - | - | 1.2V ~ 3.3V | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/n, Bluetooth v4.0 | - | - | 12dBm | Bluetooth, WiFi | -95dBm | 72.2Mbps | - | I²S, SPI, UART | - | - | - | 8DPSK, DQPSK, GFSK | 7 | - | - | - | - | - | - | - | ||
![]() GS2000D1-68-100 GainSpan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | Active | TxRx + MCU | - | - | - | - | -- | 2.4GHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | WiFi | -- | 54Mbps | - | I²C, I²S, SPI, UART | -- | -- | - | -- | - | - | - | - | - | - | - | - | ||
![]() 4460BCBS Texas Instruments | 9500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | MIL-PRF-55681/10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | 0.0056 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 1.5 | - | - | - | - | ||
![]() CYW4390DKWBGT Infineon | In Stock | - | Datasheet | Surface Mount | 286-XFBGA, WLCSP | 286-WLCSP (4.87x5.41) | - | CYW4390 | Infineon Technologies | - | - | 5000 | - | - | Miscellaneous | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | Details | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Reel | - | - | TxRx + MCU | - | - | Wireless & RF Integrated Circuits | Si | 1.2V ~ 3.3V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | RF Microcontrollers - MCU | 802.11b/g/n | - | - | 20.5dBm | WiFi | -98.4dBm | 72Mbps | - | I²C, I²S, JTAG, SPI, UART | - | - | - | 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM | 24 | RF Microcontrollers - MCU | - | - | - | - | - | - | ||
![]() CC3230SM2RGKR Texas Instruments | 2500 |
| Datasheet | Surface Mount | VQFN-64 | 64-VQFN (9x9) | - | CC3230 | Texas Instruments | 256 kB | RAM | 2500 | - | ADC, GPIO, I2S, I2C, SPI, UART | Texas Instruments | - | - | + 85 C | - | Texas Instruments | - 40 C | - | Yes | - | SMD/SMT | - | 27 I/O | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | - | - | - | 3.6 V | 2.1 V | SimpleLink | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | CC3230S | - | TxRx + MCU | - | - | Wireless & RF Integrated Circuits | Si | 2.1V ~ 3.6V | 2.412GHz ~ 2.472GHz | - | - | 2.1 V to 3.6 V | - | 256kB RAM | - | - | - | - | - | 32 bit | RF Microcontrollers - MCU | 802.11b/g/n | - | - | 18dBm | WiFi | -96dBm | 72Mbps | 4 Channel | ADC, I²C, I²S, SPI, UART | 59mA | 160mA ~ 272mA | - | CCK, DSSS, OFDM | 27 | RF Microcontrollers - MCU | - | - | - | - | - | - | ||
![]() BLUENRG-232N STMicroelectronics | 38418 |
| Datasheet | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | BLUENRG | STMicroelectronics | - | - | 3000 | - | - | STMicroelectronics | - | 2 Mbps | + 105 C | - | STMicroelectronics | - 40 C | - | Yes | - | - | MSL 3 - 168 hours | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | QFN32 | Microcontroller | Active | - | - | - | Details | - | 7.7 mA | 15.1 mA | 3.6 V | 1.7 V | - | 0.001270 oz | - | - | -40°C ~ 105°C | MouseReel | BlueNRG-2N | - | Bluetooth | Bluetooth | - | Wireless & RF Integrated Circuits | Bluetooth Smart | 1.7V ~ 3.6V | 2.4GHz ~ 2.4835GHz | 32 | 2.4 GHz | - | SPI, UART | - | - | - | - | 8 dBm | - | 32bit | RF System on a Chip - SoC | Bluetooth v5.0 | - | - | 8dBm | Bluetooth | - 88 dBm | 1Mbps | - | SPI, UART | 7.7mA ~ 14.5mA | 6.6mA ~ 28.8mA | - | GFSK | 15 | RF System on a Chip - SoC | - | - | ARM Cortex-M0 | - | - | - | ||
![]() BLUENRG-345AC STMicroelectronics | 111038 | - | Datasheet | Surface Mount | QFN-32 | 32-QFN (5x5) | - | BLUENRG | STMicroelectronics | 32 kB | RAM | 3000 | - | I2C, LPART, Serial, USART | STMicroelectronics | 32 MHz | 2 Mbps | + 105 C | 8dBm | STMicroelectronics | - 40 C | - | Yes | - | SMD/SMT | MSL 3 - 168 hours | 32 | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | -97dBm | Details | - | 3.4 mA | 4.3 mA | 3.6 V | 1.7 V | - | 0.002434 oz | - | - | -40°C ~ 85°C (TA) | MouseReel | BlueNRG-LP | - | Bluetooth | - | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | 2.4GHz ~ 2.4835GHz | - | 2.4 GHz | - | - | 256kB Flash, 32kB RAM | - | Flash | 256 kB | 8 dBm | 2Mbps | 32 bit | RF System on a Chip - SoC | Bluetooth v5.2 | - | - | 8dBm | Bluetooth | - 97 dBm | 2Mbps | 8 | I²C, SPI | 3.4 mA | 4.3mA | 1 | GFSK | 32 | RF System on a Chip - SoC | - | - | - | 0.9 mm | 5 mm | 5 mm |