- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Case Code - in | Case Code - mm | Contact Materials | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Interface Type | Ipp - Peak Pulse Current | Lead Free Status / RoHS Status | Manufacturer | Mating Style | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Processor Series | Product Status | Qualification | RoHS | Shell Sizes | Shell Style# | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Voltage - Supply | Current Rating | Frequency | Termination Style | Contact Gender | Operating Frequency | Operating Supply Voltage | Working Voltage | Failure Rate | Polarity | Number of Channels | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Clamping Voltage | Data Bus Width | Product Type | Operating Temperature Range | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Shell Plating | Number of Timers | Modulation | GPIO | Product | Mounting Angle | Features | Product Category | Device Core | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32MG21B010F1024IM32-B Silicon Labs | 236 | - | - | - | Surface Mount | QFN-32 | - | 32-QFN (4x4) | EFR32MG21B010 | Silicon Labs | - | - | - | - | 96 kB | RAM | 490 | - | I2C, USART | - | - | Silicon Laboratories | - | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 20 I/O | Tray | - | - | EFR32MG21 | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | - | - | - | - | - | Bluetooth, Zigbee | - | - | - | Red | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | 2.4GHz ~ 2.4835GHz | - | - | 2.4 GHz | - | - | - | - | - | I2C, I2S, SPI, UART, USART | 1MB Flash, 96kB RAM | Flash | 1MB | 10 dBm | - | 32bit | RF System on a Chip - SoC | - | Bluetooth v5.1, Thread, Zigbee® | 10dBm | 802.15.4, Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | DSSS, GFSK, O-QPSK | 20 | - | - | - | RF System on a Chip - SoC | ARM Cortex-M33F | - | 4 mm | 4 mm | - | ||
![]() EFR32MG21B020F512IM32-B Silicon Labs | 2717 | - | - | - | Surface Mount | QFN-32 | - | 32-QFN (4x4) | EFR32MG21B020 | Silicon Labs | - | - | - | - | 64 kB | RAM | 490 | - | I2C, USART | - | - | Silicon Laboratories | - | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 20 I/O | Tray | - | - | EFR32MG21 | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Mighty Gecko | - | - | - | - | Bluetooth, Zigbee | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | 2.4GHz ~ 2.4835GHz | - | - | 2.4 GHz | - | - | - | - | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | - | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.1, Thread, Zigbee® | 20dBm | 802.15.4, Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | DSSS, GFSK, O-QPSK | 20 | - | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | ||
![]() EFR32BG21B010F1024IM32-B Silicon Labs | 30000 | - | - | - | Surface Mount | QFN-32 | - | 32-QFN (4x4) | EFR32BG21B010 | Silicon Labs | - | - | - | - | 96 kB | RAM | 490 | - | I2C, USART | - | - | Silicon Laboratories | - | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 20 I/O | Tray | - | - | EFR32BG21 | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | - | - | - | - | - | Bluetooth | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | 2.4GHz ~ 2.4835GHz | - | - | 2.4 GHz | - | - | - | - | - | I2C, I2S, SPI, UART, USART | 1MB Flash, 96kB RAM | Flash | 1MB | 10 dBm | - | 32bit | RF System on a Chip - SoC | - | Bluetooth v5.1 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | GFSK | 20 | - | - | - | RF System on a Chip - SoC | ARM Cortex-M33F | - | 4 mm | 4 mm | - | ||
![]() EFR32BG21B010F768IM32-B Silicon Labs | 31 |
| - | - | Surface Mount | QFN-32 | - | 32-QFN (4x4) | EFR32BG21B010 | Silicon Labs | - | - | - | - | 64 kB | RAM | 490 | - | I2C, USART | - | - | Silicon Laboratories | - | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 20 I/O | Tray | - | - | EFR32BG21 | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Blue Gecko | - | - | - | - | Bluetooth | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | 2.4GHz ~ 2.4835GHz | - | - | 2.4 GHz | - | - | - | - | - | - | 768kB Flash, 64kB RAM | Flash | 768 kB | 10 dBm | - | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.1 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | GFSK | 20 | - | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | ||
![]() EFR32MG21B020F768IM32-B Silicon Labs | 1916 |
| - | - | Surface Mount | QFN-32 | - | 32-QFN (4x4) | EFR32MG21B020 | Silicon Labs | - | - | - | - | 64 kB | RAM | 490 | - | I2C, USART | - | - | Silicon Laboratories | - | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 20 I/O | Tray | - | - | EFR32MG21 | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Mighty Gecko | - | - | - | - | Bluetooth, Zigbee | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | 2.4GHz ~ 2.4835GHz | - | - | 2.4 GHz | - | - | - | - | - | - | 768kB Flash, 64kB RAM | Flash | 768 kB | 20 dBm | - | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.1, Thread, Zigbee® | 20dBm | 802.15.4, Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | DSSS, GFSK, O-QPSK | 20 | - | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | ||
![]() EFR32BG21B010F512IM32-BR Silicon Labs | 31 |
| - | - | Surface Mount | QFN-32 | - | 32-QFN (4x4) | EFR32BG21B010 | Silicon Labs | - | - | - | - | 64 kB | RAM | 2500 | - | I2C, USART | - | - | Silicon Laboratories | - | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 20 I/O | Tape & Reel (TR) | - | - | EFR32BG21 | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | Blue Gecko | - | - | - | - | Bluetooth | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | 2.4GHz ~ 2.4835GHz | - | - | 2.4 GHz | - | - | - | - | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 10 dBm | - | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.1 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | GFSK | 20 | - | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | ||
![]() EFR32BG21B020F1024IM32-BR Silicon Labs | 7876 |
| - | - | Surface Mount | QFN-32 | - | 32-QFN (4x4) | EFR32BG21B020 | Silicon Labs | - | - | - | - | 96 kB | RAM | 2500 | - | I2C, USART | - | - | Silicon Laboratories | - | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 20 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | EFR32BG21 | Active | - | Non-Compliant | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | - | - | - | - | Bluetooth | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | 2.4GHz ~ 2.4835GHz | - | - | 2.4 GHz | - | - | - | - | - | - | 1MB Flash, 96kB RAM | Flash | 1 MB | 20 dBm | - | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.1 | 20dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | GFSK | 20 | - | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | ||
![]() ATSAMR21G18A-MF Micrel | In Stock | - | - | Gold | - | 48-VFQFN Exposed Pad | Aluminum | - | - | Amphenol Aerospace | - | - | - | Copper Alloy | - | - | 1 | 25-24 | - | - | Lead free / RoHS Compliant | Amphenol | Self Locking | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | Details | 25 | Jam Nut | - | - | - | - | 38999 | - | - | - | 600 VAC, 850 VDC | -40°C ~ 125°C | Tray | TV 38999 III | - | 3 (168 Hours) | - | - | TxRx + MCU | - | 24 Position | - | - | - | Circular Connectors | - | - | - | 1.8 V ~ 3.6 V | 13 A, 23 A | 2.4GHz | Crimp | Pin (Male) | - | - | - | - | - | - | - | 256kB Flash, 32kB SRAM | - | - | - | - | - | Standard Circular Connector | - | - | 4dBm | General ISM < 1GHz | -99dBm | 250kbps | - | I²C, SPI, UART, USART, USB | 11.3mA ~ 11.8mA | 7.2mA ~ 13.8mA | Black Zinc Nickel | - | O-QPSK | 28 | Receptacles | Straight | - | Standard Circular Connector | - | - | - | - | - | ||
![]() BCM20738A1KFBG AVAGO | In Stock | - | - | - | - | 64-VFBGA | - | - | - | Vishay / Draloric | - | 0406 (Reversed) | 1016 (Reversed) | - | - | - | 5000 | - | - | - | Lead free / RoHS Compliant | Vishay | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | - | - | - | - | - | 0.000071 oz | - | - | 50 V | - | MouseReel | RCL | 1 % | 1 (Unlimited) | - | 100 PPM / C | High Power, Wide Terminal Resistor | 19.1 kOhms | - | - | - | Automotive Grade | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 320kB ROM, 60kB RAM | - | - | - | - | - | Thick Film Resistors | - | Bluetooth v4.0 | 4dBm | - | -93dBm | 1Mbps | - | I²C, SPI, UART | - | - | - | - | DPSK, DQPSK, GFSK, GMSK | - | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 0.25 mm | 1 mm | 1.6 mm | - | ||
![]() CYRF6986-40LTXC Infineon | In Stock | - | Datasheet | - | Surface Mount | P600-2 | - | 40-QFN (6x6) | - | Panjit | 144 V | - | - | - | - | - | 800 | - | - | 14.4 A | - | Panjit | - | - | - | + 175 C | Infineon Technologies | - 55 C | - | - | - | - | Tray | - | 3 kW | - | Obsolete | - | Details | - | - | - | - | - | - | - | 0.071959 oz | 30 kV | 30 kV | - | 0°C ~ 70°C | Reel | WirelessUSB™ | - | - | - | - | TxRx Only | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | 2.7V ~ 3.6V | - | 2.4GHz | Axial | - | - | - | 130 V | - | Unidirectional | 1 Channel | - | - | - | - | - | 209 V | - | TVS Diodes | - | - | -5dBm | General ISM > 1GHz | -90dBm | 1Mbps | - | SPI | 21.2mA | 26.2mA | - | - | DSSS, GFSK | 3 | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() CY8C4128LQI-BL543T Cypress | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 2512 | 6432 | - | - | - | 1800 | - | - | - | - | TT Electronics | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001429 oz | - | - | - | - | Reel | PWC | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | ||
![]() SI4010-C2-ATR Silicon Labs | 259 | - | - | - | - | MSOP-10 | - | - | - | Silicon Labs | - | - | - | - | 8 B, 256 B, 4 kB | RAM | - | - | 2-Wire | - | - | Silicon Laboratories | - | 24 MHz | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 5 I/O | - | - | - | - | - | AEC-Q100 | Non-Compliant | - | - | - | - | 3.6 V | 1.8 V | EZRadio | - | - | - | - | - | Bulk | SI4010 | 0.1 % | - | 2 | 50 ppm/°C | - | 252 Ω | - | Metal Film | - | - | Wireless & RF Integrated Circuits | 100 mW | 100 mW | Si | - | - | - | - | - | 27 MHz to 960 MHz | 1.8 V to 3.6 V | - | 0.001 % | - | - | - | - | OTP | 8 kB | - | - | 8 bit | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | RF Microcontrollers - MCU | - | - | 3.81 mm | 1.78 mm | Contains Lead | ||
![]() BM57SPP03MC2-000501 Microchip | In Stock | - | - | - | Surface Mount | 32-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | 1.8V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 512MB Flash | - | - | - | - | - | - | - | Bluetooth v3.0 + EDR | - | Bluetooth | - | - | - | I²C | - | - | - | - | 4PSK, 8DPSK, GFSK | - | - | - | - | - | - | - | - | - | - | ||
![]() CYWUSB6934-28SEC Infineon | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) Exposed Pad | - | 28-SOIC | - | TE Connectivity / AMP | - | - | - | - | - | - | 1 | - | - | - | - | TE Connectivity | - | - | - | - | Infineon Technologies | - | - | - | - | - | Bag | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | WirelessUSB™ | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHz | -90dBm | 62.5kbps | - | SPI | 57.7mA | 69.1mA | - | - | DSSS, GFSK | - | - | - | - | TE Connectivity | - | - | - | - | - | ||
![]() CYW43362KUBG Infineon | In Stock | - | - | - | Surface Mount | 69-UFBGA, WLBGA | - | 69-WLBGA (4.52x2.92) | - | ITT Cannon | - | - | - | - | - | - | 1 | - | - | - | - | ITT Cannon | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | 155003-0021 | - | - | Obsolete | - | Details | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | MKJ0 | - | - | - | - | TxRx + MCU | - | - | - | - | - | Circular Connectors | - | - | - | 1.2V ~ 3.3V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 448kB ROM, 240kB RAM | - | - | - | - | - | Circular MIL Spec Connector | - | 802.11b/g/n | 18.5dBm | WiFi | -97dBm | 72Mbps | - | JTAG, SPI, UART | 52mA ~ 59mA | 260mA ~ 320mA | - | - | 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM | 5 | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() NRF52810-CAAA-E-R7 Nordic | 25 |
| - | - | Surface Mount | 33-UFBGA, WLCSP | - | 33-WLCSP (2.48x2.46) | NRF52810 | - | - | - | - | - | 24 kB | RAM | - | - | SPI | - | - | - | - | 64 MHz | 2 Mbps | + 85 C | Nordic Semiconductor ASA | - 40 C | - | SMD/SMT | - | 32 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | 11.2 mA | 15.4 mA | 3.6 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.7V ~ 3.6V | - | 2.4GHz | - | - | 2.36 GHz to 2.5 GHz | 1.7 V to 3.6 V | - | - | - | - | - | 192kB Flash, 24kB RAM | Flash | 192 kB | 8 dBm | - | 32 bit | RF System on a Chip - SoC | - 40 C to + 85 C | Bluetooth, Thread | -96dBm | Bluetooth | -96dBm | 2Mbps | 8 Channel | I²C, PCM, PWM, SPI, UART | 4.6mA | 4.6mA ~ 7mA | - | 3 Timer | FSK | 21 | - | - | - | - | - | 0.327 mm | 2.482 mm | 2.464 mm | - | ||
![]() QT10GU-B1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 546-FBGA, FCBGA | - | 546-FCBGA (17x17) | QT10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/-c, 802.11b/g/n | - | General ISM > 1GHz, WiFi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC3220RM2RGKR Texas Instruments | In Stock | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-VQFN (9x9) | CC3220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SimpleLink™ | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | 2.1V ~ 3.6V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 256kB RAM | - | - | - | - | - | - | - | 802.11b/g/n | 18.3dBm | WiFi | -96dBm | 16Mbps | - | I²C, I²S, JTAG, SPI, UART | - | - | - | - | CCK, DSSS, OFDM | 27 | - | - | - | - | - | - | - | - | - | ||
![]() CYW20702A1KWFBGT Infineon | In Stock | - | - | - | Surface Mount | 50-WFBGA | - | 50-WFBGA (4.5x4) | CYW20702 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | 2.3V ~ 5.5V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 +EDR | 10dBm | Bluetooth | -92dBm | 3Mbps | - | I²C, I²S, SPI, UART, USB | 32mA | 65mA | - | - | 4DQPSK, 8DPSK, GFSK | 7 | - | - | - | - | - | - | - | - | - | ||
![]() CYWUSB6953-48LTXC Infineon | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | WirelessUSB™ | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 8kB Flash, 512B SRAM | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHz | -95dBm | 62.5kbps | - | I²C, SPI | 61.3mA | 74.7mA | - | - | DSSS | 18 | - | - | - | - | - | - | - | - | - |