- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPLS63-W A Telit | In Stock | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | Tray | Active | - | - | - | - | - | - | - | -40°C ~ 95°C | - | Cinterion® | - | 3V ~ 4.5V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | 10.2Mbps | - | - | EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS, WCDMA | - | Cellular, Navigation | Antenna Not Included, U.FL | - | GPIO, I²S, PCM, UART, USB | - | - | - | - | - | ||
![]() AI-WB2-32S Ai-Thinker | In Stock | - | - | Surface Mount | 38-SMD Module | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Strip | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | 2.7V ~ 3.6V | 2.4GHz | - | 4MB Flash | - | 72.2Mbps | BL602 | - | 802.11b/g/n, Bluetooth v5.0 | 19dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX, PCB Trace | -98dBm | GPIO, I²C, JTAG, PWM, SDIO, SPI, UART | 65mA | 230mA ~ 260mA | - | - | - | ||
![]() MGM240SA22VNA2 Silicon Labs | 1325 | - | - | Surface Mount | Module | Built-In, RF | MGM240 | Silicon Labs | 7 mm x 7 mm x 1.18 mm | - | I2C, USART | Silicon Laboratories | + 105 C | Silicon Labs | - 40 C | Yes | Tray | Active | - | - | - | - | - | 3.8 V | 1.8 V | -40°C ~ 105°C | Tray | - | Wireless & RF Modules | 1.8V ~ 3.8V | 2.4GHz | - | 1.5MB Flash, 256kB RAM | 10 dBm | 2Mbps | EFR32MG24 | Multiprotocol Modules | Bluetooth v5.3, Thread, Zigbee® | 10dBm | 802.15.4, Bluetooth | PCB Trace, Antenna Not Included, U.FL | -105.1dBm | GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 5.1mA ~ 5.9mA | 4.6mA ~ 23.4mA | DSSS, GFSK, O-QPSK | - | Multiprotocol Modules | ||
![]() EHS6T USB REL.4 Telit | In Stock | - | - | - | - | - | EHS6 | - | - | - | - | - | - | Telit Cinterion | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGM240PA32VNN3 Silicon Labs | 165 | - | - | - | - | - | - | Silicon Labs | - | - | - | Silicon Laboratories | - | Silicon Labs | - | Yes | Cut Tape (CT) | Active | - | - | Details | - | - | - | - | - | - | BGM240P | Wireless & RF Modules | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | ||
![]() MC7430_1104645 Sierra Wireless | In Stock | - | - | Card Edge | Module | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | MC - AirPrime® | - | - | - | - | - | - | 300Mbps | - | - | 4G LTE CAT-6 (APAC) | - | Cellular | Antenna Not Included | - | mPCIe | - | - | - | - | - | ||
![]() RFM95W-915S2R RF Solutions | 91 |
| - | Surface Mount | 16-SMD Module | - | - | - | - | - | - | - | - | RF Solutions | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | - | 1.8V ~ 3.7V | 915MHz | - | - | - | 300kbps | RFM95W | - | LoRa™ | 20dBm | 802.15.4 | Antenna Not Included | -148dBm | SPI | 10.8mA ~ 12.1mA | 20mA ~ 120mA | FSK, GFSK, GMSK, MSK, OOK | - | - | ||
![]() TOBY-L201-02S-03 u-blox | In Stock | - | - | Surface Mount | 152-SMD Module | - | - | - | - | - | - | - | - | u-blox | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Last Time Buy | - | - | - | - | - | - | - | -40°C ~ 85°C | - | TOBY-L2 | - | 3.2V ~ 4.35V | 700MHz, 750MHz, 850MHz, 1.7GHz, 1.9GHz | - | - | - | 150Mbps | - | - | HSDPA, HSUPA, LTE, UMTS | 24dBm | Cellular | Antenna Not Included | -112dBm | GPIO, SDIO, UART, USB | 185mA ~ 660mA | 185mA ~ 660mA | - | - | - | ||
![]() BGM240PB32VNN3 Silicon Labs | 219 | - | - | - | - | - | - | Silicon Labs | - | - | - | Silicon Laboratories | - | Silicon Labs | - | Yes | Cut Tape (CT) | Active | - | - | Details | - | - | - | - | - | - | BGM240P | Wireless & RF Modules | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | ||
![]() XBP24CZ7UIS-005 Digi | 469 |
| - | Surface Mount | Module | - | - | - | 34 mm x 21.99 mm x 3.05 mm | - | - | - | + 85 C | Digi | - 40 C | - | Tray | Active | - | - | - | 34 mA | 115 mA | 3.6 V | 2.7 V | -40°C ~ 85°C | - | XBee-Pro® | Wireless & RF Modules | 2.7V ~ 3.6V | 2.4GHz | - | - | 63 mW | 250kbps | EM357 | RF Modules | - | 18dBm | General ISM > 1GHz | Antenna Not Included, U.FL | -101dBm | ADC, SPI, UART | 34mA | 115mA | - | RF Transceivers | - | ||
![]() PLS83-X REL.1.1 Telit | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -30°C ~ 85°C | - | PLS83 | - | 3V ~ 4.5V | 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | - | - | 150Mbps | - | - | Beidou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, WCDMA | 33dBm | Cellular, Navigation | Antenna Not Included | -102.2dBm | ADC, GPIO, I²C, I²S, PCM, UART | 139mA ~ 2.9A | 139mA ~ 2.9A | 8PSK | - | - | ||
![]() SIM7600G-H-PCIE R2 Simcom | In Stock | - | - | Card Edge | Module | - | - | - | - | - | - | - | - | SIMCom Wireless Solutions Limited | - | - | Tray | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | 3V ~ 3.6V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | 150Mbps | - | - | GSM, LTE, WCDMA | - | Cellular | Antenna Not Included | - | PCM, UART, USB | - | - | - | - | - | ||
![]() AX411.NGWG.NV Intel | In Stock | - | - | - | - | - | - | - | 30 mm x 22 mm x 2.4 mm | - | - | - | + 80 C | - | 0 C | - | - | - | WiFi - 802.11 | 802.11 ax | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | 2.4 GHz, 5 GHz, 6 GHz | - | - | - | 2.4 Gb/s | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLS63-W CI REL.1.1 Telit | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 95°C | - | Cinterion PLS63-W | - | 3V ~ 4.5V | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | - | - | - | 480Mbps | - | - | Beidou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, WCDMA | - | Cellular, Navigation | Antenna Not Included | - | I²C, I²S, PCM, USB | - | - | - | - | - | ||
![]() BC95GVBA-I01-SBK Quectel | In Stock | - | - | Surface Mount | Module | - | BC95 | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | 3.1V ~ 4.2V | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz | - | - | - | 150kbps | - | - | GPRS, GSM, LTE | 23dBm | Cellular | - | -129dBm | ADC, UART | 60mA | 70mA ~ 280mA | - | - | - | ||
![]() SX-PCEAC2-SMT Extech | In Stock | - | - | - | - | - | - | Silex Technology | 12 mm x 16 mm x 1.5 mm | 1500 | Serial | Silex Technology | + 70 C | - | 0 C | - | - | - | WiFi | 802.11 a/b/g/n/ac, Bluetooth 5.0 | Details | 285 mA | 610 mA | 3.3 V | 3.3 V | - | Reel | SX-PCEAC2 | Wireless & RF Modules | - | 2.4 GHz, 5 GHz | 3.3 V | - | - | 876 Mb/s | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | ||
![]() XBRR-24DMCM Digi | 22 |
| - | - | - | - | XBRR-24 | - | - | - | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | - | Bulk | Active | - | - | - | - | - | 3.8 V | 1.71 V | - | - | - | Wireless & RF Modules | - | 2.4 GHz | 1.71 V to 3.8 V | - | 8 dBm | - | - | RF Modules | - | - | - | - | - | - | - | - | - | RF Modules | - | ||
![]() TOBY-L280-03A u-blox | In Stock | - | - | Surface Mount | 152-SMD Module | - | - | - | - | - | - | - | - | u-blox | - | - | Tray | Obsolete | - | - | - | - | - | - | - | -20°C ~ 65°C | - | TOBY-L2 | - | 3.4V ~ 4.35V | 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | - | - | 42Mbps | - | - | EDGE, GSM, GPRS, HSDPA, HSUPA, LTE, UMTS | 33dBm | Cellular | Antenna Not Included | -112dBm | GPIO, I²C, SDIO, UART, USB | 185mA ~ 660mA | 185mA ~ 660mA | 8PSK, GMSK | - | - | ||
![]() M100EVO-IP11 Lantronix | In Stock | - | - | - | - | - | - | Lantronix | - | 1 | - | Lantronix | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | Cellular Modules | - | - | - | - | - | - | - | - | - | - | Cellular Modules | ||
![]() MC60CA-04-AMT Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -35°C ~ 75°C | - | MC60 | - | 3.3V ~ 4.6V | 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz | - | - | - | 85.6kbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS | - | Cellular, Navigation | Antenna Not Included | -167dBm | ADC, GPIO, PCM, UART | 0.9mA ~ 1.2mA | - | - | - | - |