- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Class | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Protocol - WiFi - 802.11 | Range | Receiver Sensitivity | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Voltage - Supply | Shielding | Supply Voltage | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique | Supply Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESP-WROOM-02(M1002H3200PH3Q0) Espressif Systems | 16 |
| - | Surface Mount | 18-SMD Module | - | ESP-WROOM | - | - | - | - | - | - | - | - | Espressif Systems | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | ESP | - | - | - | 2.7V ~ 3.6V | - | - | 2.4GHz ~ 2.5GHz | - | 50kB RAM | - | 72.2Mbps | ESP8266EX | - | 802.11b/g/n | - | 20dBm | WiFi | PCB Trace | -98dBm | GPIO, I²C, I²S, PWM, SPI, UART | 50mA ~ 56mA | 120mA ~ 170mA | 64QAM, BPSK, CCK, DSSS, OFDM | - | - | - | - | - | - | - | ||
![]() CA-01 Ai-Thinker | In Stock | - | - | Through Hole | 117-LGA Module | - | - | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Tray | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | 8Mbps | - | - | LTE | - | 23dBm | Cellular | Antenna Not Included | -99dBm | SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() OEM-900-SC DIGITAL | In Stock | - | - | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | Whisker.IO™ | Active | - | - | 1.8 V ~ 3.6 V | - | - | 900MHz | - | -- | - | -- | -- | - | LoRa™ | - | 13dBm | 802.15.4 | Integrated, Trace | -120dBm | I²C, UART | 13mA | 125mA | -- | - | - | - | - | - | - | - | ||
![]() SARA-R422M10S-01B u-blox | 250 |
| - | Surface Mount | 96-SMD Module | - | - | - | - | 26 mm x 16 mm x 2.12 mm | - | GPIO, UART, USB | - | + 85 C | - | u-blox | - 40 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | 4.5 V | 3.2 V | -40°C ~ 85°C | - | SARA-R4 | - | - | - | 3V ~ 4.5V | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz | 3.8 V | - | - | 480Mbps | - | - | GNSS, LTE | - | 33dBm | Cellular, Navigation | Antenna Not Included | -116.5dBm | UART, USB | 65mA ~ 350mA | 800mA ~ 1.9A | 8PSK, GMSK, QPSK | - | - | - | - | - | - | - | ||
![]() M2-JODY-W263-10C u-blox | 66 |
| - | - | - | - | - | - | - | 30 mm x 22 mm x 3.21 mm | - | GPIO, UART | - | + 85 C | - | - | - 40 C | - | - | - | 802.11 a/b/g/n | - | - | - | - | - | 3.465 V | 3.2 V | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3.3 V | - | 16 dBm, 19 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAYA-W276-00B u-blox | 377 |
| - | - | - | PCB Antenna | - | - | - | 14.3 mm x 10.4 mm x 1.9 mm | - | SPI | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 VDC, 3.3 VDC | - | 18 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL7548_1103144 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2611036024001 Wurth Electronics | 47 |
| - | - | - | USB | - | Wurth Elektronik | Bluetooth Low Energy (BLE) | 67.75 mm x 23.65 mm x 12 mm | 1 | USB | Wurth Elektronik | + 85 C | -2dBm | - | - 40 C | SMD/SMT | - | - | - | - | - 90 dBm | Details | - | - | - | - | - | Bulk | WIRL-BTLE | - | USB Adapter | Wireless & RF Modules | - | Shielded | 3.6V | 2.44 GHz | - | 1048 kB Flash | 4 dBm | - | - | Bluetooth Modules | Bluetooth 5.1 | 2402 MHz to 2480 MHz | - | - | - | - 90 dBm | - | - | - | - | Bluetooth Modules | FM | - | Bluetooth Modules - 802.15.1 | 12 mm | 67.75 mm | 23.65 mm | ||
![]() 2607021191011 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HUM-868-PRO-CAS TE Connectivity | 16 |
| - | - | - | - | - | - | - | 11.43 mm x 20.57 mm x 3 mm | - | UART | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | 23.5 mA | 40.5 mA | 3.6 V | 2 V | - | - | - | - | - | Wireless & RF Modules | - | - | - | 863 MHz to 870 MHz | 2 V to 3.6 V | - | 9.5 dBm | - | - | RF Modules | - | - | - | - | External | - | - | - | - | - | RF Transceivers | - | - | - | - | - | - | ||
![]() OTX-433-HH-LR8-MS TE Connectivity | 1431 |
| - | - | - | - | - | - | - | 106.3 mm x 41.1 mm x 15.2 mm | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | 3.6 V | 2.1 V | - | - | - | - | - | Wireless & RF Modules | - | - | - | 433.92 MHz | 3 V | - | - | - | - | RF Modules | - | - | - | - | Integrated | - | - | - | - | - | RF Transmitters | - | - | - | - | - | - | ||
![]() VC-02 Ai-Thinker | In Stock | - | - | Surface Mount | 20-SMD Module | - | - | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 3.6V ~ 5V | - | - | - | - | 2MB Flash, 242kB SRAM | - | 3Mbps | US516P6 | - | - | - | - | - | Antenna Not Included | - | ADC, GPIO, I²C, PWM, SPI, UART | - | - | - | - | - | - | - | - | - | - | ||
![]() NL-SW-LTE-TC1NAG-B NimbeLink | In Stock | - | - | Through Hole | 20-DIP Module | - | - | - | - | - | - | - | - | - | - | NimbeLink, LLC | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 3.4V ~ 4.2V | - | - | 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz | - | - | - | 10Mbps | - | - | 4G LTE CAT-1 (AT&T/T-Mobile), HSPA+ | - | 23.5dBm | Cellular | Antenna Not Included, U.FL | -112dBm | UART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() HL7810_1105043 Sierra Wireless | 478 |
| - | Surface Mount | 86-BFLGA Module | - | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 900MHz | - | - | - | 1.1Mbps | - | - | GLONASS, GPS | - | 23dBm | Navigation | Antenna Not Included | - | GPIO, UART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() XBRR-24Z8UM Digi | 27 |
| - | Surface Mount | 34-SMD Module | u.FL | XBRR-24 | - | - | 19 mm x 13 mm x 2 mm | - | Bluetooth, I2C, SPI, UART | - | + 85 C | - | Digi | - 40 C | - | Tray | Active | - | 300 ft, 2 mile | - | - | 14.5 mA | 30 mA | 3.8 V | 1.72 V | -40°C ~ 85°C | - | XBee® | - | - | Wireless & RF Modules | 1.71V ~ 3.8V | - | - | 2.4GHz | - | 1MB Flash, 96kB RAM | 19 dBm | 250kbps | EFR32MG | Zigbee Modules | Zigbee® | - | 19dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | -103dBm | I²C, SPI, UART | 14.5mA | 195mA | DSSS | - | - | - | - | - | - | - | ||
![]() BL652-SA-01-T/R-SPB Laird | In Stock | - | - | Surface Mount | 39-SMD Module | - | BL652-SA-01 | - | - | - | - | - | - | - | - | Laird Connectivity Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | BL652 | - | - | - | 1.8V ~ 3.6V | - | - | 2.4GHz | - | - | - | 1Mbps | nRF52832 | - | Bluetooth v5.0 | - | 4dBm | Bluetooth | Integrated, Chip | -96dBm | I²C, I²S, PWM, SPI, UART, USB | 5.4mA | 2.7mA ~ 7.5mA | - | - | - | - | - | - | - | - | ||
![]() L30960N2425A301 Telit | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 3.3V ~ 4.2V | - | - | 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | 480Mbps | - | - | EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA | - | - | Cellular | Antenna Not Included | -158dBm | USB | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-C6-WROOM-1-N4 Espressif Systems | 3250 |
| - | Surface Mount | 28-SMD Module | PCB | ESP32-C6 | - | - | 25.5 mm x 18 mm x 3.2 mm | - | - | - | - | - | Espressif Systems | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | WiFi | - | - | - | - | - | - | - | - | - | ESP32-S | - | - | - | - | - | - | 2.4GHz | - | 16MB Flash, 320kB ROM, 512kB RAM | - | - | ESP32-C6 | - | Bluetooth v5.0, Zigbee® | - | - | 802.15.4, Bluetooth, WiFi | PCB Trace | - | GPIO, I²C, I²S, PWM, SPI, UART | - | - | - | - | - | - | - | - | - | - | ||
![]() ELS61-US REL.2 Telit | In Stock | - | - | Surface Mount | 122-LGA Module | - | ELS61 | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Last Time Buy | - | - | - | - | - | - | - | - | -40°C ~ 90°C | - | Cinterion ELS61 | - | - | - | 3V ~ 4.5V | - | - | 700MHz, 850MHz, AWS1, 1,9GHz | - | 30MB Flash, 18MB RAM | - | 10.2Mbps | Intel XMM 7160 | - | HSDPA, HSUPA, LTE, UMTS | - | 23dBm | Cellular | Antenna Not Included | - | ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB | - | - | 64-QAM | - | - | - | - | - | - | - | ||
![]() RA-08H Ai-Thinker | In Stock | - | - | Surface Mount | 18-SMD Module | - | - | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 2.7V ~ 3.6V | - | - | 410MHz ~ 525MHz | - | 128kB Flash, 16kB SRAM | - | - | - | - | LoRa™ | - | 21dBm | General ISM < 1GHz | Antenna Not Included, I-PEX | -138dBm | ADC, GPIO, I²C, I²S, PWM, SPI, UART | 9.5mA | 115mA | BPSK, FSK, GFSK, GMSK, MSK | - | - | - | - | - | - | - |