- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Contact Materials | Core | Dimensions | Factory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Programmable | Protocol - Bluetooth, BLE - 802.15.1 | Protocol - Cellular, NBIoT, LTE | Protocol - WiFi - 802.11 | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Type | Resistance | Power Rating | Voltage - Supply | Resistor Type | Frequency | Number of Channels | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Resistance Tolerance | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NEO-F10N-00B u-blox | 512 |
| Datasheet | - | Surface Mount | 24-SMD Module | - | - | - | - | - | - | - | - | u-blox | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Active | - | - | - | - | 2.7V ~ 3.6V | - | 1.176GHz, 1.575GHz | - | - | 921.6kbps | - | BeiDou, Galileo, GNSS, GPS, QZSS | 0dBm | Navigation | Antenna Not Included | -167dBm | - | UART | - | - | - | - | ||
![]() PLS62-W REL.1 Telit Cinterion | 868 |
| - | - | Surface Mount | 156-LGA Module | - | PLS62 | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | Not Verified | - | - | - | - | - | - | -40°C ~ 90°C | Tape & Reel (TR) | Cinterion PLS62 | Obsolete | - | - | - | - | 3V ~ 4.5V | - | 700MHz, 800MHz, 850MHz, 900MHz, AWS1, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | 31MB Flash, 18MB RAM | 10.2Mbps | Intel XMM 7160 | EDGE, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA | 33dBm | Cellular | Antenna Not Included | -101dBm | - | ADC, GPIO, I2C, I2S, PCM, SPI, UART, USB | - | 60mA ~ 530mA | 64-QAM | - | ||
![]() ELS61-E REL2 Telit Cinterion | In Stock | - | - | - | Surface Mount | 122-LGA Module | - | ELS61 | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | Not Verified | - | - | - | - | - | - | -40°C ~ 90°C | Tape & Reel (TR) | Cinterion ELS61 | Obsolete | - | - | - | - | 3V ~ 4.5V | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz | - | 30MB Flash, 18MB RAM | 10.2Mbps | Intel XMM 7160 | EDGE, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS | 33dBm | Cellular | Antenna Not Included | - | - | ADC, GPIO, ETH, I2C, I2S, PCM, RS232, SPI, UART | - | - | 64-QAM | - | ||
![]() LC76FAAMD Quectel | 136 | - | - | - | Surface Mount | 18-SMD Module | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | - | - | - | - | 2.8V ~ 4.3V | - | - | - | - | 9.6kbps | GK9501 | BeiDou, Galileo, GLONASS, GNSS, GPS | - | Navigation | Antenna Not Included | -165dBm | - | - | - | - | - | - | ||
![]() RN4870-I/RM142 Microchip | In Stock | - | - | Gold | Surface Mount | 30-SMD Module | - | - | Copper Alloy | - | - | - | - | - | Microchip Technology | - | Surface Mount | - | Tray | Active | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 1.9V ~ 3.6V | - | 2.4GHz | - | - | 10kbps | RN4870 | Bluetooth v4.2 | 0dBm | Bluetooth | Integrated, Chip | -90dBm | - | I²C, AIO, PIO, PWM, SPI, UART | 10mA | 10mA | GFSK | - | ||
![]() LBEH5Z9UWC-TEMP Murata | In Stock | - | - | - | Surface Mount | 74-LGA Module | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | - | 50 ppm/K | - | 464 kOhm | 0.125 W | 3V ~ 4.2V | Semi-Precision | 2.4GHz, 5GHz | - | - | 65Mbps | WL1273L | 802.11a/b/g/n, Bluetooth v4.0 | 18dBm | Bluetooth, WiFi | Antenna Not Included | -87dBm | 0.5 | SDIO, PCM, UART | - | - | - | - | ||
![]() PLS63-LA REL.1 Telit | In Stock | - | - | - | Surface Mount | 156-SMD Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -30°C ~ 85°C | - | Cinterion® PLSx3 | - | - | - | - | - | 3V ~ 4.5V | - | 700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | - | 150Mbps | - | Beidou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, WCDMA | 33dBm | Cellular, Navigation | Antenna Not Included | -102.2dBm | - | ADC, GPIO, I²C, I²S, PCM, UART | 139mA ~ 2.9A | 139mA ~ 2.9A | 8PSK | - | ||
![]() ENS22-E REL.1 Telit | In Stock | - | - | - | Surface Mount | 106-BLGA Module | - | ENS22 | - | - | - | - | - | - | Telit Cinterion | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Cinterion ENS22 | - | - | - | - | - | 2.8V ~ 4.2V | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz | - | - | 250kbps | Hi2115 | LTE CAT.NB | 23dBm | Cellular | Antenna Not Included | - | - | UART, USB | - | - | - | - | ||
![]() LE910S1EG01T020100 Telit Cinterion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00172C Ezurio LLC | 615 | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Ezurio LLC | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | Lyra 24 | Active | - | - | - | - | 2.6V ~ 3.3V | - | 2.4GHz | - | 256kB Flash, 1MB ROM, 176kB RAM | 2Mbps | CYW20820 | Bluetooth v5.0 + EDR | 10dBm | Bluetooth | Antenna Not Included, MHF4 | -93.5dBm | - | ADC, GPIO, I2C, PWM, SPI, UART | 6.28mA ~ 6.87mA | 13.95mA ~ 20.1mA | GFSK | - | ||
![]() NRF9151-LACA-R Nordic Semiconductor ASA | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nordic Semiconductor ASA | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCA-6335-0-133NSP-TR-02-0 Qualcomm | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRIS-W106-10B u-blox | In Stock | - | - | - | Surface Mount | 152-SMD Module | - | - | - | - | - | - | - | - | u-blox | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | IRIS-W10 | Active | - | - | - | - | 3.15V ~ 3.45V | - | 2.4GHz, 5GHz | - | 16MB Flash, 1.2MB SRAM | 54Mbps | RW612 | 802.11a/b/g/n/ax, Bluetooth v5.3, Zigbee® | 18dBm | 802.15.4, Bluetooth, WiFi | PCB Trace | -97dBm | - | Ethernet, GPIO, I2C, I2S, JTAG, PWM, QVGA, RMII, SDIO, SPI, UART, USART, USB | - | - | CCK, DBPSK, GFSK, OFDM, QPSK | - | ||
![]() HCM511SABTB-0P Quectel | 17 |
| Datasheet | - | - | - | - | - | - | ARM Cortex M33 | 16.6 mm x 11.2 mm x 2.1 mm | 1 | UART | + 85 C | - | - 40 C | - | - | - | - | - | Bluetooth, BLE | - | - | - | 3.8 V | 1.71 V | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | BLE, Bluetooth 5.4 | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM511SACMD-0P Quectel | 46 |
| - | - | - | - | PCB | - | - | ARM Cortex M33 | 16.6 mm x 11.2 mm x 2.1 mm | 500 | UART | + 85 C | - | - 40 C | - | - | - | - | - | Bluetooth, BLE | - | - | - | 3.8 V | 1.71 V | - | Reel | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | BLE, Bluetooth 5.4 | - | - | - | - | - | - | - | - | - | - | ||
![]() CMP9670-2C CEL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 500 | PCIe, USB | - | - | - | - | - | - | - | - | Bluetooth | - | WiFi 6e | RoHS Compliant | - | - | - | Bulk | CMP9670 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth and Wi-Fi Modules | ||
![]() LEXI-R10401D-00B u-blox | 2344 |
| Datasheet | - | - | - | - | - | - | - | 16 mm x 16 mm x 2 mm | - | I2C, UART, USB | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Cellular, NBIot, LTE, LTE Cat 1, LTE-M | - | RoHS Compliant | 3.8 V | - | - | - | LEXI-R10 | - | - | Single Mode LTE Module | - | - | - | - | - | 8 Channel | - | 10 Mb/s | - | - | - | - | - | - | - | - | - | - | - | Cellular Modules | ||
![]() BG95M3LB-64-SGNS Quectel | 16 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | MDM9205-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM520NGLAP-M20-SGASA Quectel | 2099 |
| - | - | Card Edge | Module | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 75°C | Tape & Reel (TR) | - | Active | - | - | - | - | 3.135V ~ 4.4V | - | 6GHz | - | - | 3.4Gbps | SDX62-0-AA | LTE, WCDMA | - | Cellular | Antenna Not Included | - | - | USB | - | - | - | - | ||
![]() LE910R1BR01T010100 Telit Cinterion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |