- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Antenna Mounting | Automotive | Base Product Number | Dimensions | ECCN (US) | EU RoHS | External Antenna Connector Type | Factory Pack Quantity | Flash Size (KB) | HTS | Indoor Range | Interface Type | Internal Antenna Type | ISM Band | Lead Shape | Maximum Data Rate (Kbps) | Maximum Operating Frequency (MHz) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Power | Mfr | Minimum Operating Frequency (MHz) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Module/IC Classification | Mounting | Outdoor Range | Package Height | Package Length | Package Width | PCB changed | PPAP | Processing Unit Type | Programmable | Protocol - Bluetooth, BLE - 802.15.1 | Protocol - WiFi - 802.11 | Protocol Stack | Protocols Supported | RAM Size (KB) | RoHS | Security | Solutions | Standard Package Name | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Typical Operating Supply Voltage (V) | Typical Sensitivity | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Frequency | Pin Count | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Modulation Technique |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WILCS02PE-I/100 Microchip Technology | 165 | - | - | - | - | PCB Antenna | - | - | - | 21.7 mm x 14.7 mm x 2.1 mm | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | WiFi - 802.11 b/g/n | - | - | - | RoHS Compliant | WPA3 | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | 20 MHz | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WILCS02IC-I/ZZX Microchip Technology | 383 |
| - | - | - | UFL | - | - | - | 7 mm x 7 mm x 0.9 mm | - | - | - | 416 | - | - | - | SPI | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Bluetooth | - | - | 802.11 b/g/n | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | Tray | - | - | - | 2.4 GHz | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WINCS02ICT-V/ZZX Microchip Technology | In Stock | - | - | - | - | U.FL | - | - | - | 21.7 mm x 17.3 mm x 2.1 mm | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Bluetooth | 802.11b/g/n | - | - | - | RoHS Compliant | - | - | - | - | 288 mA | 94 mA | 3.6 V | 3 V | - | - | - | Reel | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WINCS02IC-I/ZZX Microchip Technology | 373 |
| - | - | - | - | - | - | - | - | - | - | - | 416 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WINCS02UE-I/100 Microchip Technology | 165 | - | - | - | - | U.FL | - | - | - | 21.7 mm x 14.7 mm x 2.1 mm | - | - | - | - | - | - | - | UART | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | WiFi - 802.11 b/g/n | - | - | - | RoHS Compliant | WPA3 | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | 20 MHz | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WILCS02ICT-V/ZZX Microchip Technology | In Stock | - | - | - | - | U.FL | - | - | - | 7 mm x 7 mm x 0.85 mm | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Bluetooth | 802.11b/g/n | - | - | - | RoHS Compliant | - | - | - | - | 288 mA | 94 mA | 3.6 V | 3 V | - | - | - | Reel | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WINCS02ICT-I/ZZX Microchip Technology | In Stock | - | - | - | - | U.FL | - | - | - | 21.7 mm x 17.3 mm x 2.1 mm | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Bluetooth | 802.11b/g/n | - | - | - | RoHS Compliant | - | - | - | - | 288 mA | 94 mA | 3.6 V | 3 V | - | - | - | Reel | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-C6-WROOM-1U-N8 Espressif Systems | 3250 |
| Datasheet | Surface Mount | 37-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Espressif Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | ESP32-C6 | Active | 3V ~ 3.6V | 2.4GHz | - | - | - | - | 8MB Flash | 150Mbps | ESP32-C6 | 802.11b/g/n, Bluetooth v5.3 | 20.5dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -105.5dBm | ADC, GPIO, I2C, I2S, JTAG, SPI, UART, USB | 73mA ~ 82mA | 87mA ~ 382mA | CCK, DSSS, OFDM | - | ||
![]() EC200ACNHA-N06-SNASA Quectel | 600 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L30960-N4500-A300 Telit Cinterion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG69TAJMD Quectel | 293 |
| - | Surface Mount | 102-BLGA Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | LG69T | Active | 3V ~ 3.6V | - | - | - | - | - | - | 460.8kbps | STA8100GA-B2 | Galileo, GNSS, GPS | - | Navigation | Antenna Not Included | -160dBm | I2C, SPI, UART | - | - | - | - | ||
![]() LEPCIC4AP10T100700 Telit Cinterion | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGS1-E REL.2 Telit Cinterion | 348 |
| - | Surface Mount | Module | - | - | - | BGS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 90°C | Tape & Reel (TR) | Cinterion BGS1 | Obsolete | 3.3V ~ 4.5V | 900MHz, 1.8GHz | - | - | - | - | - | 85kbps | SPRD SC6500 | GPRS, GSM | 33dBm | Cellular | Antenna Not Included | - | ADC, PCM, UART | - | 30mA ~ 350mA | GMSK | - | ||
![]() DA14592-01000O92 Renesas Electronics Corporation | 3038 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00140C Ezurio LLC | 226 | - | - | Surface Mount | 47-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ezurio LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | - | Active | 2V ~ 3.7V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | - | - | - | - | 1Mbps | - | LoRa?, LoRaWAN | 22dBm | General ISM < 1GHz | Antenna Not Included | -139.2dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 7.6mA ~ 8.1mA | 25mA ~ 107mA | FSK | - | ||
![]() QCA-6335-0-133NSP-MT-02-0 Qualcomm | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC5800IWR-IPMA#2MYPBF Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | On Board | No | - | - | 5A992.c | Compliant | - | - | - | - | 100m | - | Chip | - | No Lead | 250(Typ) | 2483.5 | 3.76 | - | 85 | 8dBm(Typ) | - | 2400 | 2.1 | - | -40 | IC | Surface Mount | 300m | 0.83 | 10 | 10 | 72 | No | Microprocessor | - | - | - | 802.15.4e | - | - | - | - | - | QFN | QFN EP | - | - | - | - | 3.6 | -95dBm | - | - | - | Unconfirmed | - | - | 72 | - | 15 | SPI/UART | - | - | - | - | - | - | - | - | - | - | - | - | DSSS | ||
![]() LTC5800IWR-HWMA#PBF Analog Devices, Inc. | In Stock | - | - | - | - | - | - | No | - | - | 5A992.c | Compliant | - | - | 256 | 8542.31.00.01 | 100m | - | - | 2.4GHz | No Lead | 250(Typ) | 2483.5 | 3.76 | - | 85 | 8dBm(Typ) | - | 2400 | 2.1 | - | -40 | Module | Surface Mount | 300m | 1(Max) - 0.02 | 10 | 10 | 72 | No | Microprocessor | - | - | - | 802.15.4/WirelessHart | - | - | - | - | ISM | QFN | QFN EP | - | - | - | - | - | -95dBm | - | Tray | - | Active | - | - | 72 | - | 15 | SPI/UART | - | - | - | - | - | - | - | - | - | - | - | - | PWM | ||
![]() LTC5800IWRIPRA#PBFES Analog Devices, Inc. | In Stock | - | - | - | - | - | - | No | - | - | 5A992.c | Compliant | - | - | 256 | 8542.31.00.01 | 100m | - | - | 2.4GHz | No Lead | 250(Typ) | 2483.5 | 3.76 | - | 85 | - | - | 2400 | 2.1 | - | -40 | Module | Surface Mount | 300m | 1(Max) - 0.02 | 10 | 10 | 72 | No | Microprocessor | - | - | - | 802.15.4e | - | 72 | - | - | ISM | QFN | QFN EP | - | - | - | - | - | -95dBm | - | Tray | - | Unconfirmed | - | - | 72 | - | 15 | SPI/UART | - | - | - | - | - | - | - | - | - | - | - | - | DSSS | ||
![]() LTP5902IPC-IPMAYYY#PBFES Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | External | No | - | - | 5A992.c | Compliant | MMCX | - | 512 | 8542.39.00.01 | 100m | - | - | 2.4GHz | - | 250(Typ) | 2483.5 | 3.76 | - | 85 | 8dBm(Typ) | - | 2400 | 2.1 | - | -40 | Module | Surface Mount | 300m | 6.23 | 37.5 | 24 | 66 | No | Microprocessor | - | - | - | 802.15.4e | - | 72 | - | - | ISM | - | - | - | - | - | - | - | -95dBm | - | - | - | Unconfirmed | - | - | 66 | - | 15 | SPI/UART | - | - | - | - | - | - | - | - | - | - | - | - | DSSS |