- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESP32-S2-WROVER-I-N16R2 Espressif Systems | 6500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Hi-07SL Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Hi-12F Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB-03M Ai-Thinker | In Stock | - | - | Through Hole | 18-DIP Module | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | 2.7V ~ 3.6V | 2.4GHz | - | 256kB Flash, 96kB ROM, 64kB SRAM | - | 2Mbps | PHY6252 | - | Bluetooth v5.2 | 8dBm | Bluetooth | PCB Trace | -102dBm | ADC, GPIO, I²C, I²S, PDM, PWM, SPI | 9.4mA | 8mA ~ 11.5mA | - | - | ||
![]() ESP32-MINI-1U-N4 Espressif Systems | 6500 | - | - | Surface Mount | 55-SMD Module | IPEX | - | Espressif Systems | 13.2 mm x 19 mm x 2.4 mm | 6500 | I2C, I2S, SDIO, SPI, PWM, UART | Espressif | + 85 C | Espressif Systems | - 40 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11 b/g/n | - | - | - | - | - | 3.6 V | 3 V | - | -40°C ~ 85°C (TA) | Tray | ESP32 | Wireless & RF Modules | 3V ~ 3.6V | 2.4 GHz | - | 4MB Flash, 448kB ROM, 536kB SRAM | 19.5 dBm | 150Mbps | ESP32-U4WDH | Multiprotocol Modules | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | 19.5dBm | Bluetooth, WiFi | PCB Trace | -97dBm | ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART | 112mA ~ 118mA | 260mA ~ 379mA | 8DPSK, DQPSK | Multiprotocol Modules | ||
![]() A7680C-LAAS SIMCom Wireless Solutions | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-WROVER-IB-N16R8 Espressif Systems | 427 |
| - | Surface Mount | 38-SMD Module | - | ESP32 | - | - | - | - | - | - | Espressif Systems | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | ESP32 | - | 2.3V ~ 3.6V | 2.412GHz ~ 2.484GHz | - | 448kB ROM, 536kB SRAM | - | 150Mbps | ESP32-D0WD | - | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | 20dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -98dBm | GPIO, I²C, I²S, PWM, SDIO, SPI, UART | 95mA ~ 100mA | 130mA ~ 240mA | CCK, DSSS, OFDM | - | ||
![]() ESP-WROOM-02D-N4 Espressif Systems | 10000 |
| - | Surface Mount | 18-SMD Module | PCB | ESP-WROOM | Espressif Systems | 18 mm x 20 mm x 3.2 mm | 650 | GPIO, HSPI, I2C, I2S. IR, PWM, UART | Espressif | + 85 C | Espressif Systems | - 40 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ESP-WROOM-02D(M1102H3200PH3Q0) | Active | - | WiFi | 802.11 b/g/n | - | WPA, WPA2 | 56 mA | 170 mA | 3.6 V | 2.7 V | 0.484841 oz | -40°C ~ 85°C | Cut Tape | ESP | Wireless & RF Modules | 2.7V ~ 3.6V | 2.4GHz ~ 2.5GHz | 2.7 V to 3.6 V | 4MB Flash, 50kB RAM | 20 dBm | 72.2Mbps | ESP8266EX | WiFi Modules | 802.11b/g/n | 20.5dBm | WiFi | Integrated, Trace | -98dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART | 50mA ~ 56mA | 120mA ~ 170mA | 64-QAM, BPSK, CCK, OFDM | WiFi Modules - 802.11 | ||
![]() ESP32-MINI-1-N4 Espressif Systems | 6500 | - | - | Chassis Mount | Module | PCB | ESP32 | Espressif Systems | 13.2 mm x 19 mm x 2.4 mm | 3250 | I2C, SPI, UART | Espressif | + 85 C | Espressif Systems | - 40 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth, BLE | Details | - | 118 mA | 239 mA | 3.3 V | 3.3 V | - | -40°C ~ 85°C (TA) | Cut Tape | ESP32 | Wireless & RF Modules | 2.3V ~ 3.6V | 2.412GHz ~ 2.484GHz | 3.3 V | 448kB ROM, 536kB SRAM | 19.5 dBm | 150Mbps | ESP32 | Multiprotocol Modules | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | 13dBm | Bluetooth, WiFi | Integrated, Trace | -98dBm | ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART | 95mA ~ 100mA | 130mA ~ 240mA | CCK, DSSS, OFDM | Multiprotocol Modules | ||
![]() ESP-C3-13-Kit(2MB) Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S2-WROVER-N4R2 Espressif Systems | In Stock | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | ESP32-S2 | - | - | - | - | - | - | Espressif Systems | - | - | Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | ESP32 | - | 2.8V ~ 3.6V | 2.4GHz | - | 4MB Flash, 2MB PSRAM | - | 150Mbps | ESP32-S2 | - | 802.11b/g/n | 19.5dBm | WiFi | PCB Trace | -97dBm | ADC, I²C, I²S, SPI, PWM, UART | 63mA ~ 68mA | 160mA ~ 310mA | - | - | ||
![]() ESP32-WROOM-32E-N16 Espressif Systems | 102 | - | - | Surface Mount | 38-SMD Module | PCB | ESP32 | Espressif Systems | 18 mm x 25.5 mm x 3.1 mm | 650 | I2C, I2S, SPI, UART | Espressif | + 85 C | Espressif Systems | - 40 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ESP32WROOM32E(M113EH2800PH3Q0) | Active | - | WiFi | 802.11 b/g/n, Bluetooth, BLE | Details | - | - | - | 3.6 V | 3 V | 0.348654 oz | -40°C ~ 85°C | Cut Tape | ESP32-WROOM | Wireless & RF Modules | 3V ~ 3.6V | 2.4 GHz to 2.5 GHz | 3 V to 3.6 V | 16MB Flash, 448kB ROM, 536kB SRAM | 20 dBm | 150 Mb/s | ESP32-D0WD-V3 | Multiprotocol Modules | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | 20dBm | Bluetooth, WiFi | Integrated, Trace | -98dBm | ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | Multiprotocol Modules | ||
![]() ESP32-WROVER-IE-N4R8 Espressif Systems | 10000 |
| - | Surface Mount | 38-SMD Module | PCB | ESP32 | Espressif Systems | 18 mm x 31.4 mm x 3.3 mm | 650 | I2C, I2S, SPI, UART | Espressif | + 65 C | Espressif Systems | - 40 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ESP32WROVER-IE(M213EH3264UH3Q0 | Active | - | WiFi | 802.11 b/g/n, Bluetooth, BLE | Details | - | - | - | 3.6 V | 2.3 V | - | -40°C ~ 85°C | Tray | ESP32-WROVER | Wireless & RF Modules | 2.3V ~ 3.6V | 2.4 GHz to 2.5 GHz | 2.3 V to 3.6 V | 4MB Flash, 8MB SRAM | 20 dBm | 150 Mb/s | ESP32-D0WD-V3 | Multiprotocol Modules | 802.11b/g/n, Bluetooth v4.2 +EDR | 20.5dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX | -98dBm | ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART | 80mA | 80mA | CCK, DSSS, OFDM | Multiprotocol Modules | ||
![]() ESP32-S2-WROVER-I-N4R2 Espressif Systems | 46 |
| - | Surface Mount | 56-VFQFN Exposed Pad | - | ESP32-S2 | - | - | - | - | - | - | Espressif Systems | - | - | Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | ESP32 | - | 2.8V ~ 3.6V | 2.4GHz | - | 4MB Flash, 2MB PSRAM | - | 150Mbps | ESP32-S2 | - | 802.11b/g/n | 19.5dBm | WiFi | Antenna Not Included | -97dBm | ADC, I²C, I²S, SPI, PWM, UART | 63mA ~ 68mA | 160mA ~ 310mA | - | - | ||
![]() TB-03F-AT_Mesh Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BW18 Ai-Thinker | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BW14 Ai-Thinker | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB-04--AT_Mesh Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB-03F Ai-Thinker | 10 |
| - | Surface Mount | 22-SMD Module | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | 2.7V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | Bluetooth v5.0 | 10dBm | Bluetooth | PCB Trace | -93dBm | ADC, GPIO, I²S, PWM, SPI | - | 6.36mA ~ 20.54mA | - | - | ||
![]() BW15 Ai-Thinker | 10 |
| - | Surface Mount | 16-SMD Module | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | 3V ~ 3.6V | 2.4GHz | - | 2MB Flash | - | 54Mbps | - | - | Bluetooth v4.2 | 18dBm | Bluetooth | PCB Trace, Antenna Not Included, I-PEX | -98dBm | ADC, GPIO, I²C, PWM, SPI, UART | - | 600mA | 64-QAM, BPSK, CCK | - |