- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Shielding | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESP32-S2-MINI-1U-N4 Espressif Systems | 3178 |
| - | Surface Mount | 65-SMD Module | - | - | IPEX | ESP32-S2 | - | - | 15.4 mm x 15.4 mm x 2.4 mm | 650 | GPIO, I2C, I2S, SPI, UART, USB | + 85 C | - | Espressif Systems | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | WiFi | 802.11 b/g/n | - | - | Details | - | - | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C | Tray | ESP32 | - | 3V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | 3 V to 3.6 V | 128kB ROM, 320kB SRAM | 15 dBm, 19.5 dBm | 150 Mb/s | ESP32-S2 | 802.11b/g/n | - | - | 19.5dBm | WiFi | Antenna Not Included | -97dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - | - | - | - | - | ||
![]() ESP32-WROVER-B(M213DH6464PH3Q0) Espressif Systems | 21 |
| - | Surface Mount | 38-SMD Module | - | - | - | ESP32 | - | - | - | 650 | Serial | + 65 C | - | Espressif Systems | - 40 C | Yes | - | - | Tape & Reel (TR) | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth | - | - | Details | - | - | - | - | 3.6 V | 2.7 V | - | - | 0.168175 oz | - | -40°C ~ 85°C (TA) | - | ESP32-WROVER | - | 2.7V ~ 3.6V | - | 2.4 GHz to 2.5 GHz | 2.7 V to 3.6 V | 448kB ROM, 536kB SRAM | 18.5 dBm | 150 Mb/s | ESP32-D0WD | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | - | 20dBm | Bluetooth, WiFi | PCB Trace | -98dBm | ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART | - | - | - | - | - | - | - | - | ||
![]() EC21AUFA-512-STD Quectel | 10 |
| - | Card Edge | Module | - | - | Pad | EC21 | - | - | 32 mm x 29 mm x 2.4 mm | 250 | I2C, UART, USB | + 75 C | - | Quectel | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | - | - | - | 3.3 V | 3.3 V | - | Wireless communication module | 0.163318 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Cat 1 Module | 3V ~ 3.6V | - | - | 3.3 V | - | 33 dBm | 10 Mbps | - | GSM, LTE, WCDMA | 850, 900, 1800, 1900 MHz | Industrial | 33dBm | Cellular | Antenna Not Included | -102.5/-110.5/-109 dBm | UART, USB | 34mA | 34mA | - | - | - | - | - | - | ||
![]() EC25MXGA-128-SNNS Quectel | In Stock | - | - | Card Edge | Module | - | - | Patch | EC25 | - | - | 32 mm x 29 mm x 2.4 mm | 250 | ADC, I2C, SDIO, SGMII, UART, USB | + 75 C | - | Quectel | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Last Time Buy | - | - | - | - | - | Details | - | LCC | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.163318 oz | - | -40 to 85 °C | Cut Tape | - | LTE Cat 4 Module | 3V ~ 3.6V | - | 1.561GHz, 1.575GHz, 1.602GHz | 3.8 V | - | 33 dBm | 480Mbps | - | LTE, WCDMA | 1900/1700/850/2600/700/1700 MHz | Extended | 33dBm | Cellular | Antenna Not Included | - | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | - | ||
![]() BG95M2LA-64-SGNS Quectel | 12 |
| - | Surface Mount | Module | - | - | - | BG95 | - | - | 23.6 mm x 19.9 mm x 2.2 mm | 250 | GPIO, I2C, UART, USB | + 75 C | - | Quectel | - 30 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | - | - | - | 3.3 V | 3.3 V | - | Wireless communication module | 0.141096 oz | - | -40 to 85 °C | Cut Tape | - | LTE Cat M1/Cat NB2/EGPRS Module | - | - | - | 3.3 V | - | 21 dBm | 1.2 Mbps | - | - | 600/700/800/850/900/1700/1800/1900/2100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L26LB-A31 Quectel | 600 |
| - | Surface Mount | 24-SMD Module | - 148 dBm | - | - | L26 | - | - | 16 mm x 12.2 mm x 2.3 mm | 250 | I2C, UART | + 85 C | - | Quectel | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Last Time Buy | - | - | - | - | - | Details | - | - | - | - | 3.3 V | 3.3 V | 35 s | Wireless communication module | 0.032452 oz | - | -40°C ~ 85°C | Cut Tape | - | - | 2.7V ~ 2.9V | - | 1561.098 MHz, 1575.42 MHz, 1602.5625 MHz | 3.3 V | - | - | 921.6kbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation | Antenna Not Included | -165dBm | I²C, UART | - | - | - | - | - | - | - | - | ||
![]() EC21KLFA-MINIPCIE-SKT Quectel | In Stock | - | - | - | - | - | - | Pad | - | - | - | 32 mm x 29 mm x 2.4 mm | 100 | I2C, PCM, UART, USB | + 80 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 34 mA | 34 mA | 3.6 V | 3 V | - | Wireless communication module | 0.368613 oz | - | - | Tray | - | LTE Module | - | - | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9113-NBZ-S0W-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | 14 mm x 15 mm x 2.1 mm | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() 7260.HMWNBGC Intel | In Stock | - | - | - | - | - | - | Integrated | - | - | - | - | 100 | PCI | + 80 C | - | - | 0 C | - | - | - | - | 928479 | - | - | WiFi | 802.11 a/g/n | - | - | Details | 802.1x, EAP-AKA, EAP-FAST, EAP-SIM, EAP-TLS, LEAP, PEAP, TTLS, WPA, WPA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 300 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGM210LA22JIF2 Silicon Labs | In Stock | - | - | - | - | - | - | PCB | - | Class 2 | ARM Cortex M33 | 12.5 mm x 15.5 mm x 2.25 mm | 100 | I2C, SPI, UART | + 125 C | - | - | - 40 C | Yes | - | PCB Mount | - | - | - | - | - | - | - | - 93.9 dBm | Details | - | - | - | - | 3.8 V | 1.8 V | - | Blue Gecko | - | - | - | Cut Tape | MGM210L | - | - | Shielded | 2.4 GHz | 1.8 V to 3.8 V | - | 12.5 dBm | 2 Mb/s | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | ||
![]() BGM210LA22JIF2 Silicon Labs | 70 |
| - | - | - | - | - | - | - | Class 2 | ARM Cortex M33 | 15.5 mm x 22.5 mm | 100 | I2C, SPI, UART | + 125 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - 97 dBm | Details | - | - | - | - | 3.8 V | 1.8 V | - | Mighty Gecko | - | - | - | Cut Tape | MGM210L | - | - | Shielded | 2.4 GHz | 1.8 V to 3.8 V | - | 12.5 dBm | 1 Mb/s | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | GFSK | - | - | - | ||
![]() 60285 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Lantronix, Inc. | - | - | - | - | Bulk | NFC-READER-WINDSCREEN | Active | NFC | - | - | - | - | Details | - | - | - | - | - | - | - | - | 2.575940 oz | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBT-343151-02 Infineon Technologies | 434 |
| Datasheet | Surface Mount | 24-SMD Module | - | - | - | CYBT-343151 | Bluetooth Low Energy (BLE), Class 1, Class 2 | ARM Cortex M3 | 12 x 15.5 x 1.95mm | 500 | Ethernet, I2C, I2S, SPI, UART | + 85 C | 9 dBm, 12dBm | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - 89.5 dBm, - 96.5 dBm | Details | - | - | 26.4 mA | 52.5 mA | 3.6 V | 2.3 V | - | EZ-BT | - | - | -30°C ~ 85°C (TA) | Cut Tape | EZ-BT™ WICED | USB Adapter | 2.3V ~ 3.6V | Shielded | 2.44 GHz | 2.3 V to 3.6 V | 512 kB | 12 dBm | 4 Mb/s | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | 12dBm | Bluetooth | Integrated, Trace | - 89.5 dBm, - 96.5 dBm | I²C, I²S, PCM, SPI, UART | 26.4mA | 60.3mA | 8DPSK, DQPSK, GFSK | Bluetooth Modules | - | 1.95 mm | 15.5 mm | 12 mm | ||
![]() AX200.D2WG.LTNV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | PCIe, USB | + 80 C | - | - | 0 C | Yes | - | - | - | 999ADP | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | - | Wi-Fi 6 AX200 | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9260.D2WG.L Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | PCIe, USB | + 80 C | - | - | 0 C | - | - | - | - | 984180 | - | - | WiFi | 802.11 ac | - | - | Details | - | - | - | - | - | - | - | Wireless-AC | - | - | - | - | Wireless-AC 9260 | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWR0063 Pulse Electronics | 724 |
| - | - | - | - | - | - | - | - | - | 14.7 mm x 10.8 mm x 3.2 mm | 1000 | USB 2.0 | + 60 C | - | Pulse Electronics | - 5 C | - | - | - | Bag | CTWR0063 | Active | - | WiFi | 802.11 b/g/n | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | - | 0.304137 oz | - | -5°C ~ 60°C | Tray | TWR | - | 3V ~ 3.6V | - | 2.4 GHz | 3.3 V | - | 14 dBm, 16 dBm | 11 Mb/s, 54 Mb/s, 150 Mb/s | MT7601UN | 802.11b/g/n | - | - | 16dBm | WiFi | Integrated, Chip + IPEX | -90dBm | USB | - | - | CCK, DBPSK, DSSS, DQPSK, OFDM | - | - | - | - | - | ||
![]() CYBLE-212023-10 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 31-SMD Module | - | Integrated | - | - | Bluetooth Low Energy (BLE) | - | - | 500 | I2C, I2S, SPI, UART | + 85 C | - | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - 91 dBm | Details | - | - | 16.4 mA | 15.6 mA | 5.5 V | 1.8 V | - | EZ-BLE | 0.025026 oz | - | -40°C ~ 85°C | Cut Tape | EZ-BLE™ PRoC™ | - | 1.8V ~ 4.5V | - | 2.45 GHz | 1.8 V to 5.5 V | 256kB Flash, 32kB SRAM | 3 dBm | 1 Mb/s | - | Bluetooth 4.1 | 2.4 GHz to 2.5 GHz | - | 3dBm | Bluetooth | Integrated, Trace | - 91 dBm | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | 0.75 mm | 19.2 mm | 14.52 mm | ||
![]() ESP32-S2-MINI-2-N4R2 Espressif Systems | 49 |
| - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | ESP32-S2 | - | - | 20 mm x 15.4 mm × 2.4 mm | 650 | I2C, I2S, SPI, UART | - | - | Espressif Systems | - | Yes | - | - | Bulk | - | Active | - | WiFi | 802.11 b/g/n | - | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C (TA) | - | ESP32 | - | 3V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | - | 4MB Flash, 2MB PSRAM, 128kB ROM, 336kB SRAM | - | 150 Mb/s | ESP32-S2FN4R2 | 802.11b/g/n | - | - | 19.5dBm | WiFi | PCB Trace | -97dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - | - | - | - | - | ||
![]() M2-JODY-W377-00C u-blox | 140 |
| - | Card Edge | Module | - | - | u.FL | - | - | - | 22 mm x 30 mm x 4.2 mm | 140 | I2S, PCIe, SDIO, UART | + 85 C | - | u-blox | - 40 C | Yes | - | - | Tray | - | Active | - | Wi-Fi 6, IEEE 802.11ax | - | - | - | Details | - | - | - | - | 3.3 V | 1.8 V | - | - | - | - | -40°C ~ 85°C | Tray | JODY-W3 | Wi-Fi 6 and Bluetooth 5.3 Module | 1.8V, 3.3V | - | 2.4 GHz, 5 GHz | - | - | 19 dBm | 1.2Gbps | NXP Q9098 | 802.11ax, Bluetooth v5.3 + EDR | - | - | 19dBm | Bluetooth, WiFi | Integrated, Chip + U.FL | - | GPIO, HCI, I²S, PCM, SDIO, UART | - | - | - | RF Module | - | - | - | - | ||
![]() XBRR-24Z8CM Digi | 26 |
| - | Surface Mount | 34-SMD Module | - | - | Chip | XBRR-24 | - | - | 19 mm x 13 mm x 2 mm | 90 | Bluetooth, I2C, SPI, UART | + 85 C | - | Digi | - 40 C | Yes | - | - | Tray | - | Active | - | - | - | 15 m, 90 m, 300 mm, 3.2 km | - | Details | - | - | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | - | - | - | -40°C ~ 85°C | Tray | XBRR | - | 1.71V ~ 3.8V | - | 2.4 GHz | - | 1MB Flash, 96kB RAM | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | Zigbee® | - | - | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | - 103 dBm | I²C, SPI, UART | 14mA | 193mA | DSSS | - | - | - | - | - |