- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Host Interface | Interface Type | Main Category | Maximum Data Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | RoHS | Security | Shipping Restrictions | Sub-Category | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Media Type | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Shielding | Frequency | Operating Supply Voltage | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Data Interface | Protocol | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Antenna Connector | Product | Features | Modulation Technique | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBH7BTZ39A Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | Class 2 | - | - | 1000 | - | UART | - | - | - | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - 87 dBm | Details | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | MBH7BTZ | - | - | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | 4 dBm | - | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - 87 dBm | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 12.4 mm | 9.4 mm | - | ||
![]() 18260.NGWGC.RF Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 944021 | - | WiFi | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBH7BTZ43-E2 Fujitsu | In Stock | - | - | - | - | - | - | Integrated | - | - | Class 2 | - | - | 1 | - | GPIO, SPI, UART | - | - | - | + 70 C | - | - | - 20 C | Yes | - | SMD/SMT | - | - | - | - | - | - 87 dBm | Details | - | - | - | - | 47 mA | 44 mA | 3.6 V | 2.7 V | - | - | - | - | - | - | MBH7BTZ | - | - | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | 4 dBm | 3 Mb/s | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - 87 dBm | - | - | - | - | - | - | - | - | - | 2FSK, 8DPSK, DQPSK | 2.3 mm | 22.5 mm | 10.6 mm | - | ||
![]() ENW-C9A31A1EF Panasonic | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | 29.8 mm x 19 mm x 2.55 mm | 500 | GPIO/I2C/UART | SPI, UART | Module | 250 Kbps | 3.6 V | + 85 C | - | 1.9 V | - 40 C | Yes | Surface Mount | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | Data | SMD | 17 mA | 20 mA | 3 V | 3 V | - | Wireless | 3 V | Industrial grade | -40 to 85 °C | Reel | PAN4580 | - | - | - | - | 2.4 GHz | 3 V | - | 20 mA | 3 dBm | 2 Mb/s | - | - | - | Industrial | - | - | - | - 98 dBm | - | - | - | - | - | - | - | - | - | DSSS/OQPSK | - | - | - | Lead Free | ||
![]() MBH7BTZ52 Fujitsu | In Stock | - | - | - | - | - | - | Integrated | - | - | Class 2 | - | - | 1000 | - | UART | - | - | - | + 85 C | - | - | - 25 C | Yes | - | SMD/SMT | - | - | - | - | - | - 87 dBm | Details | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | MBH7BTZ | - | - | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | 4 dBm | - | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - 87 dBm | - | - | - | - | - | - | - | - | - | - | 1.9 mm | 17.6 mm | 14 mm | - | ||
![]() MBH7BTZ42A Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | Class 2 | - | - | 1000 | - | UART | - | - | - | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - 87 dBm | Details | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | MBH7BTZ | - | - | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | 4 dBm | - | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - 87 dBm | - | - | - | - | - | - | - | - | - | - | 1.9 mm | 17.6 mm | 10.6 mm | - | ||
![]() ENW-89809M5A Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Class 2 | - | - | 500 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | Bluetooth 2.0 + EDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEL0134 DFRobot | In Stock | - | - | Through Hole | Module | - | - 105 dB | - | - | - | - | - | - | 1 | - | - | - | - | - | + 70 C | DFRobot | - | - 20 C | - | - | - | Bulk | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | - | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | 85.6kbps | RDA8955 | - | GPRS, GPS, GSM | - | - | Cellular, Navigation | Antenna Not Included | -105dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGM210PB32JIA2R Silicon Labs | 45 |
| - | Surface Mount | 31-SMD Module | - | - | - | U.FL | MGM210 | Bluetooth Low Energy (BLE), Class 2 | ARM Cortex M33 | - | 1000 | - | I2C | - | - | - | + 125 C | Silicon Labs | - | - 40 C | Yes | - | PCB Mount | Tape & Reel (TR) | - | Active | - | - | - 94.1 dBm | Details | - | - | - | - | 9.9 mA | 181.3 mA | 3.8 V | 1.71 V | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | Mighty Gecko | USB Adapter | - | 1.71V ~ 3.8V | Shielded | 2.44 GHz | 3 V | 1 MB | - | 20 dBm | 2 Mb/s | EFR32MG21 | - | Bluetooth 5.1 | - | 20dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | - | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 59.7mA ~ 181.3mA | - | DSSS, GFSK, O-QPSK | - | Bluetooth Modules | - | - | - | - | - | - | ||
![]() MGM210PB32JIA2 Silicon Labs | 12 | - | - | Surface Mount | 31-SMD Module | - | - | Built-in, RF | U.FL | MGM210 | Bluetooth Low Energy (BLE), Class 2 | ARM Cortex M33 | 12.9 mm x 15 mm x 2.2 mm | 100 | - | I2C | - | - | - | + 125 C | Silicon Labs | - | - 40 C | Yes | - | PCB Mount | Strip | - | Active | - | - | - 94.1 dBm | Details | - | - | - | - | 9.9 mA | 181.3 mA | 3.8 V | 1.8 V | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | Mighty Gecko | USB Adapter | - | 1.71V ~ 3.8V | Shielded | 2.44 GHz | 3 V | 1 MB | - | 10 dBm | 2 Mb/s | EFR32MG21 | - | Bluetooth 5.1 | - | 20dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | - | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 59.7mA ~ 181.3mA | - | DSSS, GFSK, O-QPSK | - | Bluetooth Modules | - | - | - | - | - | - | ||
![]() BGX220S22HNA21 Silicon Labs | 20 |
| - | Surface Mount | Module | - | - | Internal | - | BGX220S22 | Bluetooth Low Energy (BLE) | - | - | 490 | - | I2C | - | - | - | + 105 C | Silicon Labs | - | - 40 C | Yes | - | - | Tray | - | Last Time Buy | - | - | - 98.6 dBm | Details | - | - | - | - | - | - | 3.8 V | 1.8 V | - | - | - | - | -40°C ~ 105°C | Tray | - | USB Adapter | - | 1.71V ~ 3.8V | - | 2.44 GHz | 3 V | 512kB Flash, 32kB RAM | - | 6 dBm | 1 Mb/s | - | - | Bluetooth 5.2 | - | 6dBm | Bluetooth | Integrated, Chip | -98.6dBm | - | I²C, UART | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | ||
![]() ZED-F9T-00B u-blox | 2701 | - | - | Surface Mount | 54-SMD Module | 54-LGA (22x17) | - | - | - | ZED-F9 | - | - | - | 250 | - | I2C, I2S, SPI, UART | - | - | - | + 85 C | u-blox | - | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | -40°C ~ 85°C | MouseReel | ZED-F9T | - | General Purpose | 2.7V ~ 3.6V | - | - | 2.7 V to 3.6 V | - | - | - | - | - | I²C, SPI, UART, USB | - | - | - | - | - | -167dBm | - | - | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | - | - | - | - | - | - | - | - | ||
![]() ESP32M4 Fanstel Corp. | In Stock | - | - | Surface Mount | 38-SMD Module | - | - | - | - | ESP32 | - | - | - | 700 | - | CAN,Ethernet, GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | - | + 105 C | Fanstel Corp. | - | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11 b/g/n | - | Details | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | -40°C ~ 105°C | Cut Tape | - | - | - | 3V ~ 3.6V | - | 2.4 GHz | - | 4MB Flash, 16kB SRAM | - | 23.98 dBm | 150 Mb/s | ESP32-D0WD | - | 802.11b/g/n, Bluetooth v4.2 | - | 23.98dBm | Bluetooth, WiFi | PCB Trace | -97dBm | - | ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC833M Fanstel Corp. | In Stock | - | - | Surface Mount | 24-SMD Module | - | - | - | Built-In, Trace | BC833 | - | - | 10 mm x 14.3 mm x 1.9 mm | 1000 | - | I2C, SPI, UART | - | - | - | + 105 C | Fanstel Corp. | - | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | Details | - | - | - | - | - | - | 5.5 V | 1.7 V | - | - | - | - | -40°C ~ 105°C | Cut Tape | - | - | - | 1.7V ~ 5.5V | - | 2.4 GHz | - | 512kB Flash, 128kB RAM | - | 8.73 dBm | 2Mbps | nRF52833 | - | Bluetooth v5.2, Thread, Zigbee® | - | 8dBm | 802.15.4, Bluetooth | PCB Trace | -95dBm | - | ADC, GPIO, I²C, SPI, UART, USB | 4.7mA | 4.9mA | - | - | - | - | - | - | - | - | - | - | ||
![]() BC805M Fanstel Corp. | 3000 | - | - | Surface Mount | 14-SMD Module | - | - | - | - | BC805 | Bluetooth Low Energy (BLE) | - | - | 1000 | - | I2C, SPI, UART | - | - | - | + 85 C | Fanstel Corp. | - | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - 97 dBm | Details | - | - | - | - | - | - | 3.6 V | 1.7 V | - | - | - | - | -40°C ~ 85°C | - | - | - | - | 1.7V ~ 3.6V | - | 2.4 GHz | 1.7 V to 3.6 V | 192kB Flash, 24kB RAM | - | 5.2 dBm | 1 Mb/s | nRF52805 | - | Bluetooth 5.2 | - | 4dBm | Bluetooth | PCB Trace | -97dBm | - | ADC, GPIO, I²C, SPI, UART | 4.6mA | 4.6mA | - | - | - | - | - | - | - | - | - | - | ||
![]() WGM160P022KGA3 Silicon Labs | 791 |
| - | Surface Mount | 55-SMD Module | - | - | - | - | WGM160 | - | - | - | 100 | - | CAN, Ethernet, GPIO, I2C, I2S, QSPI, SPI, UART, USART, USB 2.0 | - | - | - | + 85 C | Silicon Labs | - | - 40 C | Yes | - | - | Strip | - | Active | - | 802.11 b/g/n | - | Details | - | - | - | - | 34.5 mA, 38.5 mA | 131.4 mA, 141.3 mA | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | Wi-Fi® | - | - | 3V ~ 3.6V | - | 2.437 GHz | - | 2MB Flash, 512kB RAM | - | 16 dBm | 72.2 Mb/s | - | - | 802.11b/g/n | - | 16dBm | WiFi | Integrated, Chip | -95.5dBm | - | Ethernet, I²C, SPI, UART, USART, USB | 34.5mA ~ 38.5mA | 131.4mA ~ 141.3mA | - | - | - | - | - | - | - | - | - | - | ||
![]() WGM160PX22KGN3 Silicon Labs | 100 |
| - | Surface Mount | 55-SMD Module | - | - | - | - | WGM160 | - | - | 23.8 mm x 14.2 mm x 2.3 mm | 100 | - | I2C, SPI, UART, USB | - | - | - | + 85 C | Silicon Labs | - | - 40 C | Yes | - | - | Strip | - | Active | WiFi | 802.11 b/g/n | - | Details | WPA, WPA2 | - | - | - | 38.5 mA | 141.3 mA | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | Wi-Fi® | - | - | 3V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | - | 2MB Flash, 512kB RAM | - | 16 dBm | 72.2 Mb/s | - | - | 802.11b/g/n | - | 16dBm | WiFi | Antenna Not Included | -95.5dBm | - | Ethernet, I²C, SPI, UART, USART, USB | 34.5mA ~ 38.5mA | 131.4mA ~ 141.3mA | - | - | - | - | - | - | - | - | - | - | ||
![]() NINA-W156-02B u-blox | In Stock | - | - | - | - | - | - | - | PCB | - | - | - | - | 500 | - | GPIO, I2C, I2S, SPI, UART | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 b/g/n | - | - | - | - | - | - | - | 110 mA | 120 mA | 3.3 V | 3.3 V | - | - | - | - | - | Reel | NINA-W15 | - | - | - | - | 2.4 GHz | 3.3 V | - | - | 8 dBm, 18 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - | - | ||
![]() WFM200SS22XNN3R Silicon Labs | 28 |
| - | Surface Mount | 58-SMD Module | - | - | - | External | WFM200 | - | - | 6.5 mm x 6.5 mm x 1.3 mm | 2500 | - | SPI | - | - | - | + 105 C | Silicon Labs | - | - 40 C | Yes | - | - | Tape & Reel (TR) | - | Active | - | 802.11 b/g/n | - | Details | - | - | - | - | 48.3 mA | 99.4 mA | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | - | - | - | -40°C ~ 105°C (TA) | Cut Tape | WFM200S | - | - | 1.62V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | 1.8 V, 3.3 V | - | - | 15.1 dBm | 72.2 Mb/s | WFM200S | - | 802.11b/g/n | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | - | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | - | DSSS | - | - | - | - | - | - | - | - | ||
![]() BGM210LA22JIF2R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Mighty Gecko | - | - | - | - | Reel | MGM210L | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |