- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Shielding | Supply Voltage | Frequency | Function | Operating Supply Voltage | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Form Factor | Modulation | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESP32-S2-WROVER-I(M22S2H3216UH3Q0) Espressif Systems | In Stock | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | IPEX | ESP32-S2 | - | - | 18 mm x 31 mm x 3.3 mm | 650 | GPIO, I2C, I2S, PWM, SPI, UART, USB OTG 1.1 | + 85 C | - | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR) | - | Active | - | WiFi | 802.11 b/g/n | - | - | Details | - | - | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | 0.338401 oz | -40°C ~ 105°C (TA) | Tray | ESP32-S2-WROVER | - | - | 2.8V ~ 3.6V | - | - | 2.412 GHz to 2.484 GHz | - | 3.3 V | - | 128kB ROM, 320kB SRAM | 13 dBm, 15 dBm, 19.5 dBm | 150 Mb/s | ESP32-S2 | 802.11b/g/n | - | 19.5dBm | WiFi | Antenna Not Included, U.FL | -97dBm | - | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - | - | - | - | - | - | - | - | ||
![]() RS9116W-SB00-AA1-X23 Silicon Labs | In Stock | - | - | - | - | - | u.FL | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | Yes | - | - | - | - | - | - | 802.11 a/b/g/n/j | - | - | - | EAP-FAST, EAP-TLS, EAP-TTLS, PEAP-MSCHAP-v2, WPA/WPA2 | - | 30 mA | 260 mA | 3.6 V | 1.85 V | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 1.85 V, 3.3 V | - | - | 20 dBm | 100 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMST-J Digi | 115 |
| - | - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | - | 25 | I2C, SPI, UART | + 85 C | - | Digi | - 40 C | - | - | Tray | - | Active | - | - | - | 200 ft, 4000 ft | - | Details | - | - | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | 8 dBm | - | - | - | - | - | - | Antenna Not Included, RP-SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMUS-J Digi | 87 |
| - | - | - | - | PCB/U.FL | XB3-24 | - | - | 0.866 in x 1.33 in x 0.120 in | 36 | I2C, SPI, UART | + 85 C | - | Digi | - 40 C | Yes | - | Tray | - | Active | - | - | - | 200 ft, 4000 ft | - | Details | - | - | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | 8 dBm | - | - | - | - | - | - | Antenna Not Included, U.FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMUT-J Digi | 366 |
| - | - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | - | 25 | I2C, SPI, UART | + 85 C | - | Digi | - 40 C | - | - | Tray | - | Active | - | - | - | 200 ft, 4000 ft | - | Details | - | - | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | 8 dBm | - | - | - | - | - | - | Antenna Not Included, U.FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMPT Digi | 24 | - | - | - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | - | 25 | I2C, SPI, UART | + 85 C | - | Digi | - 40 C | - | - | Tray | - | Active | - | - | - | 300 ft, 2 mile | - | Details | - | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | 19 dBm | - | - | - | - | - | - | PCB Trace | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24AUS-J Digi | 63 |
| - | - | - | - | u.FL | XB3-24 | - | - | 2.199 cm x 3.4 cm x 0.305 cm | 36 | I2C, SPI, UART | + 85 C | - | Digi | - 40 C | Yes | - | Tray | - | Active | - | - | - | 60 m, 1200 m | - | Details | - | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 8 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | 802.15.4 | Antenna Not Included, U.FL | - 103 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LILY-W132-10B u-blox | 25 |
| - | Surface Mount | 37-SMD Module | - | - | LILY-W132 | - | - | - | 500 | SDIO, USB 2.0 | + 85 C | - | u-blox | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Last Time Buy | - | 802.11 b/g/n | 802.11 b/g/n | - | - | - | - | - | 84 mA | 340 mA | 3.6 V | 3 V | - | -40°C ~ 85°C | Cut Tape | LILY-W1 | - | - | 3V ~ 3.6V | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | 19 dBm | 72.2 Mb/s | - | 802.11b/g/n | - | 19dBm | WiFi | Integrated, Chip | -97dBm | - | SDIO, USB | 82mA ~ 84mA | 270mA ~ 340mA | - | - | - | - | - | - | - | - | - | ||
![]() DFR0781 DFRobot | In Stock | - | - | Surface Mount | 31-SMD Module | - | - | - | - | - | - | 1 | - | - | - | DFRobot | - | - | - | Bulk | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 80°C | - | - | - | - | 3.3V ~ 5V | - | - | 2.4 GHz | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | Bluetooth | Antenna Not Included | - | - | UART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NORA-B100-00B u-blox | 3846 |
| - | Surface Mount | Module | - | - | NORA-B1 | Bluetooth Low Energy (BLE) | ARM Cortex-M33 | - | 500 | I2C, I2S, SPI, UART | + 105 C | - | u-blox | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - 94.3 dBm | - | - | - | - | - | 3.6 V | 1.7 V | - | -40°C ~ 105°C | Cut Tape | NORA-B1 | - | - | 1.7V ~ 5.5V | Unshielded | - | 2.4 GHz | - | 1.7 V to 3.6 V | - | 1 MB | 3 dBm | 2 Mb/s | nRF5340 | Bluetooth 5.2 | - | 3dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | - 94.3 dBm | - | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB | - | - | - | - | PWM | Bluetooth Modules | - | - | 1.8 mm | 14.3 mm | 10.4 mm | ||
![]() NINA-W101-01B u-blox | 524 |
| - | Surface Mount | 36-SMD Module | - | - | NINA-W101 | - | - | 10 mm x 10.6 mm x 2.2 mm | 500 | I2C, I2S, SPI, UART | + 85 C | - | u-blox | - 40 C | Yes | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3 V | - | -40°C ~ 85°C | Cut Tape | NINA-W10 | - | - | 3V ~ 3.6V | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | 16Mb Flash, 448kB ROM, 520kB SRAM | - | 72Mbps | ESP32-D0WDQ6-V3 | 802.11b/g/n, Bluetooth v4.2 | - | 5dBm | Bluetooth, WiFi | Antenna Not Included | -96dBm | - | ADC, GPIO, I²C, SPI, UART | 95mA | 130mA | - | - | CCK, DSSS, GFSK, QDPSK, QPSK, OFDM | - | - | - | - | - | - | ||
![]() EKI-6333ACXL-M12-A Advantech | In Stock | - | - | - | - | - | Reverse SMA | - | - | - | 186 mm x 104.8 mm x 50.1 mm | 1 | Ethernet | + 70 C | - | - | - 40 C | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n/ac | - | - | Details | With Security | - | - | - | 48 V | 24 V | 1.653 lbs | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 24 V to 48 V | - | - | - | 867 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRL-15127 SparkFun | In Stock | - | - | Through Hole | 20-DIP Module | - | PCB | - | - | - | - | 1 | SPI, UART | + 85 C | - | SparkFun Electronics | - 40 C | - | - | Bulk | - | Active | - | - | - | - | - | Details | - | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | -40°C ~ 85°C | - | - | - | - | 2.1V ~ 3.6V | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | 19 dBm | 1Mbps | - | GPS, Zigbee® | - | 19dBm | 802.15.4 | PCB Trace | -103dBm | - | GPIO, I²C, PWM, SPI, UART, USB | 17mA | 40mA | - | - | DSSS | RF Modules | - | - | - | - | - | ||
![]() B43H007S Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | RS-232 | - | - | - | - | - | - | - | BOLERO43#05 | - | - | - | - | - | - | Details | - | - | - | - | 48 V | 10.8 V | 7.407532 oz | - | Bulk | BOLERO | - | - | - | - | - | - | - | 10.8 V to 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43H002S Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | RS-232 | - | - | Lantronix, Inc. | - | - | - | Bulk | BOLERO43#02 | Active | - | - | - | - | - | Details | - | - | - | - | 48 V | 10.8 V | 7.407532 oz | - | Bulk | BOLERO | - | GPS, LTE | 10.8V ~ 48V | - | - | 1.8GHz | Tracker | 10.8 V to 48 V | RS 232 | - | - | - | - | - | - | - | - | - | -147dBm | 1.2Mbps | - | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, TCP, UDP | - | - | - | IP67 | - | - | - | - | ||
![]() F38H002S Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | I2C, RS-232, USB | + 85 C | - | - | - 40 C | - | - | - | 60192 FOX3-4G-EU | - | - | - | - | - | - | Details | - | - | - | - | 32 V | 10.8 V | 4.585615 oz | - | Bulk | FOX3 | - | - | - | - | - | - | - | 10.8 V to 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBEE5XV1YM-574 Murata Electronics | 2078 |
| - | Surface Mount | 120-SMD Module | On Module | u.FL | - | - | - | 11.8 mm x 8.4 mm x 1.3 mm | 1000 | UART, USB | + 85 C | 6dBm | Murata Electronics | - 30 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | WiFi | 802.11 a/ac/b/g/n, Bluetooth | - | -97 dBm | Details | - | This product may require additional documentation to export from the United States. | - | - | 5.5 V | 2.7 V | - | -30°C ~ 85°C | Cut Tape | 1YM | - | - | 2.7V ~ 5.5V | - | - | 2.4 GHz, 5 GHz | - | 2.7 V to 5.5 V | - | - | 17 dBm | 390 Mb/s | 88W8997 | 802.11a/b/g/-c, Bluetooth v5.2 | 2.4/5 GHz | 17dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -51dBm | - | SDIO, PCle, UART | - | - | - | Module | 256-QAM, CCK, DSSS, OFDM | - | - | CCK, DSSS, OFDM | - | - | - | ||
![]() LBEE5QD1ZM-572 Murata Electronics | 14978 | - | - | Surface Mount | 94-SMD Module | On Module | u.FL | - | - | - | 10.2 x 9.3 x 1.3mm | 1000 | UART | + 70 C | - | Murata Electronics | - 30 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | WiFi | 802.11 a/ac/b/g/n, Bluetooth | - | -97 dBm | Details | - | - | - | - | 5.5 V | 2.7 V | - | -20°C ~ 85°C | Cut Tape | 1ZM | - | - | 2.7V ~ 4.8V | - | 1.92V | 2.4 GHz, 5 GHz | - | 2.7 V to 5.5 V | - | - | 13 dBm, 14 dBm, 15 dBm, 16 dBm, 17 dBm | 65 Mb/s | 88W8987 | 802.11a/b/g/-c, Bluetooth v5.1 | 2.4/5 GHz | 17dBm | Bluetooth, WiFi | PCB Trace | -54dBm | - | SDIO, PCM, UART | - | - | - | Module | 256-QAM, CCK, DSSS, OFDM | - | - | CCK, DSSS, OFDM | - | - | - | ||
![]() NINA-B401-00B u-blox | 717 |
| - | - | - | External | SMA | - | - | ARM Cortex-M4 | 15 mm x 10 mm x 2.2 mm | 500 | GPIO, I2C, SPI, UART, USB | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - 95 dBm, - 102 dBm | - | - | - | - | - | 3.6 V | 1.7 V | - | - | - | - | USB Adapter | - | - | Shielded | - | 2.4 GHz | - | 1.7 V to 3.6 V | - | 128 kB, 512 kB | 8 dBm | 2 Mb/s | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | 2.2 mm | 15 mm | 10 mm | ||
![]() LARA-R281-02B u-blox | In Stock | - | - | - | - | - | - | - | - | - | - | 150 | GPIO, I2C, UART, USB | + 65 C | - | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 540 mA | 540 mA | 3.8 V | 3.8 V | - | - | - | - | - | - | - | - | - | 2600 MHz | - | 3.8 V | - | - | 25 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - |