- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Class | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Shipping Restrictions | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Technology | Voltage - Supply | Shielding | Frequency | Function | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC25MXGA-128-SNNS Quectel | In Stock | - | - | Card Edge | Module | - | Patch | EC25 | - | 32 mm x 29 mm x 2.4 mm | 250 | ADC, I2C, SDIO, SGMII, UART, USB | + 75 C | Quectel | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Last Time Buy | - | - | - | - | - | Details | - | - | LCC | - | - | 3.8 V | 3.8 V | Wireless communication module | 0.163318 oz | -40 to 85 °C | Cut Tape | - | LTE Cat 4 Module | - | - | 3V ~ 3.6V | - | 1.561GHz, 1.575GHz, 1.602GHz | - | 3.8 V | - | - | - | 33 dBm | 480Mbps | - | LTE, WCDMA | 1900/1700/850/2600/700/1700 MHz | Extended | 33dBm | Cellular | Antenna Not Included | - | - | I²C, PCM, UART, USB | - | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | ||
![]() BG95M2LA-64-SGNS Quectel | 12 |
| - | Surface Mount | Module | - | - | BG95 | - | 23.6 mm x 19.9 mm x 2.2 mm | 250 | GPIO, I2C, UART, USB | + 75 C | Quectel | - 30 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | - | - | - | - | 3.3 V | 3.3 V | Wireless communication module | 0.141096 oz | -40 to 85 °C | Cut Tape | - | LTE Cat M1/Cat NB2/EGPRS Module | - | - | - | - | - | - | 3.3 V | - | - | - | 21 dBm | 1.2 Mbps | - | - | 600/700/800/850/900/1700/1800/1900/2100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBLE-212023-10 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 31-SMD Module | Integrated | - | - | Bluetooth Low Energy (BLE) | - | 500 | I2C, I2S, SPI, UART | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - 91 dBm | Details | - | - | - | 16.4 mA | 15.6 mA | 5.5 V | 1.8 V | EZ-BLE | 0.025026 oz | -40°C ~ 85°C | Cut Tape | EZ-BLE™ PRoC™ | - | - | - | 1.8V ~ 4.5V | - | 2.45 GHz | - | 1.8 V to 5.5 V | - | 256kB Flash, 32kB SRAM | - | 3 dBm | 1 Mb/s | - | Bluetooth 4.1 | 2.4 GHz to 2.5 GHz | - | 3dBm | Bluetooth | Integrated, Trace | - 91 dBm | - | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | 0.75 mm | 19.2 mm | 14.52 mm | ||
![]() BM70BLES1FC2-0B05BA Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | Bluetooth Low Energy (BLE) | - | 88 | ADC, GPIO, I2C, SPI, UART | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - 90 dBm | Details | - | - | - | 10 mA | 10 mA | 3.6 V | 1.9 V | - | - | - | Tray | - | - | - | - | - | Shielded | 2.44 GHz | - | 1.9 V to 3.6 V | - | - | - | 0 dBm | 8.6 kb/s | - | Bluetooth 5.0 | 2.402 GHz to 2.48 GHz | - | - | - | - | - 90 dBm | - | - | - | - | - | PWM | Bluetooth Modules | 2.4 mm | 18 mm | 12 mm | ||
![]() NORA-W251AWS-00B u-blox | 7228 |
| - | Surface Mount | 82-SMD Module | - | Pin | - | - | 14.3 mm x 10.4 mm x 1.8 mm | - | UART | + 85 C | u-blox | - 40 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11 b/g/n | - | - | - | - | - | - | - | - | - | 3.6 V | 3 V | - | - | -40°C ~ 85°C | - | NORA-W2 | 802.11 b/g/n, BLE | - | - | 3V ~ 3.6V | - | 2.4 GHz | - | - | - | 8MB Flash, 384kB ROM, 512kB SRAM | - | 8 dBm, 18 dBm | 500 kb/s, 2 Mb/s, 11 Mb/s, 54 Mb/s, 72 Mb/s, | - | 802.11b/g/n, Bluetooth v5.0 | - | - | 20dBm | Bluetooth, WiFi | Antenna Not Included | -105dBm | - | SPI | - | - | - | CCK, DSSS, GFSK, OFDM | 802.11 b/g/n, BLE | - | - | - | ||
![]() RS9116W-SB00-QMS-B2A Silicon Labs | 5021 |
| - | - | - | - | - | - | - | - | 260 | SPI, UART, USB | + 85 C | - | - 40 C | Yes | - | - | - | - | - | - | WiFi | - | - | - 98.5 dBm | Details | - | - | - | - | - | 3.63 V | 1.75 V | - | - | - | Tray | - | - | - | Si | - | - | 2.412 GHz to 2.484 GHz | - | - | - | - | 1.75 V to 3.63 V | - | 11 Mb/s, 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 725-TRX9-16K RF Solutions | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | + 50 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 95 mA | 32 V | 12 V | - | 3.527396 oz | - | - | 725 | - | - | - | - | - | 915 MHz | - | 12 V to 32 V | - | - | - | 20 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SARA-R410M-83B u-blox | In Stock | - | - | Surface Mount | 96-SMD Module | - | - | - | - | 26 mm x 16 mm x 2.53 mm | 250 | SPI, UART, USB | + 65 C | u-blox | - 20 C | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | 240 mA | 240 mA | 3.8 V | 3.8 V | - | - | -40°C ~ 85°C | - | SARA-R4 | - | - | - | 3.2V ~ 4.2V | - | 2100 MHz | - | 3.8 V | - | - | - | 25 dBm | 375kbps | - | CDMA, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA, LTE, UMTS | - | - | 23dBm | Cellular, Navigation | Antenna Not Included | -167dBm | - | GPIO, I²C, UART, USB | 100mA ~ 190mA | 100mA ~ 500mA | - | QPSK | RF Modules | - | - | - | ||
![]() SARA-R410M-73B u-blox | In Stock | - | - | Surface Mount | 96-SMD Module | - | - | - | - | 26 mm x 16 mm x 2.53 mm | 250 | SPI, UART, USB | + 65 C | u-blox | - 20 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | 240 mA | 240 mA | 3.8 V | 3.8 V | - | - | -40°C ~ 85°C | - | SARA-R4 | - | - | - | 3.2V ~ 4.2V | - | 2100 MHz | - | 3.8 V | - | - | - | 25 dBm | 375kbps | - | CDMA, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA, LTE, UMTS | - | - | 23dBm | Cellular, Navigation | Antenna Not Included | -167dBm | - | GPIO, I²C, UART, USB | 100mA ~ 190mA | 100mA ~ 500mA | - | QPSK | RF Modules | - | - | - | ||
![]() AWB2021-B HMS Networks | In Stock | - | - | - | - | - | Built-In | - | - | 68 mm x 75 mm | 1 | Bluetooth, CAN, Ethernet, WiFi | + 65 C | HMS Networks | - 40 C | - | - | Screw Mount | Box | - | Active | - | 802.11 a/b/g/n/d | - | 100 m | - | Details | - | - | - | - | - | 30 V | 9 V | Anybus | 10.559991 oz | - | - | Anybus Wireless | Wireless Bolt - CAN | - | - | - | - | 2.4 GHz, 5 GHz | - | 9 V to 30 V | - | - | - | 10 dBm, 14 dBm, 18 dBm | 1 Mb/s | - | - | - | - | - | - | - | - 90 dBm | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | ||
![]() INWMPPAN001I000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | 127 mm x 50 mm x 17 mm | 1 | - | + 40 C | HMS Networks | 0 C | - | - | - | Box | - | Active | - | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | - | - | Intesis | 2.879998 oz | - | - | Intesis | - | General Purpose | - | - | - | 2.4 GHz | Gateway | 12 V | - | - | - | 8 dBm | - | - | - | - | - | 8dBm | - | - | - | 11Mbps | - | - | - | 802.11 b/g/n | - | - | - | - | - | ||
![]() PCB3241-eHealth-3.02 Silicon Labs | In Stock | - | - | - | - | - | - | - | Class 1 | - | 1 | Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | 3241 | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX200.NGWG.NV Intel | 5000 | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | PCIe, USB | + 80 C | - | 0 C | - | - | - | - | 985927 | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX200 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9462.NGWG.NV Intel | In Stock | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | - | + 80 C | - | 0 C | - | - | - | - | 958856 | - | - | WiFi | 802.11 ac | - | - | Details | - | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9462 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 433 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9560.NGWG.NVR Intel | In Stock | - | - | - | - | - | - | - | - | - | 100 | PCIe, USB | + 80 C | - | 0 C | - | - | - | - | 959531 | - | - | WiFi | 802.11 ac, Bluetooth 5.1 | - | - | Details | - | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9560 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9560.D2WG.L Intel | In Stock | - | - | - | - | - | - | - | - | - | 1000 | PCIe, USB | + 80 C | - | 0 C | - | - | - | - | 958862 | - | - | WiFi | 802.11 ac | - | - | Details | - | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9560 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.D2WG.LNV Intel | In Stock | - | - | - | - | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | Bluetooth, M.2, WiFi | + 80 C | - | 0 C | Yes | - | - | - | 985871 | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX201 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9260.NGWG.NV Intel | 1000 | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | PCIe, USB | + 80 C | - | 0 C | - | - | - | - | 958867 | - | - | WiFi | 802.11 ac, Bluetooth 5.1 | - | - | Details | - | - | - | - | - | - | - | Wireless-AC | 0.102294 oz | - | - | Wireless-AC 9260 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.NGWG Intel | In Stock | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | Bluetooth, M.2, WiFi | + 80 C | - | 0 C | - | - | - | - | 985841 | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX201 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8265.NGWMG.NVK Intel | In Stock | - | - | - | - | - | - | - | - | - | 100 | PCIe, UART, USB | + 80 C | - | 0 C | - | - | - | - | 951821 | - | - | WiFi | 802.11 ac, Bluetooth 4.2 | - | - | Details | - | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 8265 | - | - | - | - | - | - | - | - | - | - | - | - | 867 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |