- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Host Interface | Interface Type | Main Category | Maximum Data Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Shipping Restrictions | Sub-Category | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Transmission Media Type | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBH7BTZ53-E2 Fujitsu | In Stock | - | - | - | - | Integrated | - | - | Class 2 | - | - | 1 | - | UART | - | - | - | + 85 C | - | - | - 25 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - 87 dBm | Details | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | MBH7BTZ | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - | - 87 dBm | - | - | - | - | - | - | 2.3 mm | 26 mm | 19 mm | - | ||
![]() MBH7BLZ02-EF3 Fujitsu | In Stock | - | - | - | - | - | - | - | Bluetooth Low Energy (BLE) | - | - | 1 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MBH7BLZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8265.NGWMG.DTX1 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 958156 | - | WiFi | 802.11 ac, Bluetooth 4.2 | - | - | Details | - | - | - | - | - | - | - | - | - | - | 0.091712 oz | - | - | - | 8265 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBH7WLZ30-EVB-E Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | UART | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi | 802.11 b/g | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MBH7WLZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MACS-007801-0M1RMR MACOM Technology Solutions | 2853 |
| - | Chassis Mount | Module | - | - | MACS-007801 | - | - | 26.67 mm x 20.57 mm x 19.69 mm | 50 | - | - | - | - | - | + 85 C | MACOM Technology Solutions | - | - 40 C | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5 V | 5 V | - | - | 1.717464 oz | - | -40°C ~ 85°C | - | - | - | 5V | 24.125 GHz | 5 V | - | - | 8 mW | - | - | - | - | - | - | - | Antenna Not Included | - | - | - | - | - | Doppler Transceivers | - | - | - | - | - | ||
![]() MBH7WLZ30 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | UART | - | - | - | + 70 C | - | - | 0 C | Yes | - | - | - | - | - | WiFi | 802.11 b/g | - | - | Details | WEP, WPA-PSK, WPA2-PSK | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | MBH7WLZ | - | - | - | 3.3 V | - | - | 12 dBm, 16 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBH7BTZ39A Fujitsu | In Stock | - | - | - | - | - | - | - | Class 2 | - | - | 1000 | - | UART | - | - | - | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - 87 dBm | Details | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | MBH7BTZ | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - | - 87 dBm | - | - | - | - | - | - | 1.5 mm | 12.4 mm | 9.4 mm | - | ||
![]() 18260.NGWGC.RF Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 944021 | - | WiFi | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBH7BTZ43-E2 Fujitsu | In Stock | - | - | - | - | Integrated | - | - | Class 2 | - | - | 1 | - | GPIO, SPI, UART | - | - | - | + 70 C | - | - | - 20 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - 87 dBm | Details | - | - | - | - | 47 mA | 44 mA | 3.6 V | 2.7 V | - | - | - | - | - | - | MBH7BTZ | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | 4 dBm | 3 Mb/s | - | Bluetooth 2.1 + EDR | - | - | - | - | - | - 87 dBm | - | - | - | - | - | 2FSK, 8DPSK, DQPSK | 2.3 mm | 22.5 mm | 10.6 mm | - | ||
![]() ENW-C9A31A1EF Panasonic | In Stock | - | - | - | - | - | Ceramic | - | - | - | 29.8 mm x 19 mm x 2.55 mm | 500 | GPIO/I2C/UART | SPI, UART | Module | 250 Kbps | 3.6 V | + 85 C | - | 1.9 V | - 40 C | Yes | Surface Mount | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | Data | SMD | 17 mA | 20 mA | 3 V | 3 V | Wireless | 3 V | - | Industrial grade | -40 to 85 °C | Reel | PAN4580 | - | - | 2.4 GHz | 3 V | - | 20 mA | 3 dBm | 2 Mb/s | - | - | - | Industrial | - | - | - | - 98 dBm | - | - | - | - | - | DSSS/OQPSK | - | - | - | Lead Free | ||
![]() MBH7BTZ52 Fujitsu | In Stock | - | - | - | - | Integrated | - | - | Class 2 | - | - | 1000 | - | UART | - | - | - | + 85 C | - | - | - 25 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - 87 dBm | Details | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | MBH7BTZ | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - | - 87 dBm | - | - | - | - | - | - | 1.9 mm | 17.6 mm | 14 mm | - | ||
![]() MBH7BTZ42A Fujitsu | In Stock | - | - | - | - | - | - | - | Class 2 | - | - | 1000 | - | UART | - | - | - | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - 87 dBm | Details | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | MBH7BTZ | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - | - 87 dBm | - | - | - | - | - | - | 1.9 mm | 17.6 mm | 10.6 mm | - | ||
![]() EWM-C118HD01E Advantech | In Stock | - | - | - | - | - | RF Antenna | - | - | - | 26.8 mm x 30 mm x 4.2 mm | 1 | - | PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | EWM-C118HD | - | - | 900 MHz, 1.8 GHz, 2.1 GHz | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1507-AX-R2 Insight SiP | In Stock | - | - | - | - | Integrated | Integrated | - | Bluetooth Low Energy (BLE) | ARM Cortex M4 | - | 2000 | - | I2C, PDM, SPI, UART | - | - | - | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | 100 m | - 96 dBm | Details | - | - | - | - | 6.5 mA | 7.1 mA | 3.6 V | 1.7 V | - | - | 1.896 lbs | - | - | Reel | ISP1507 | USB Adapter | - | 2.44 GHz | 1.7 V to 3.6 V | 64 kB, 512 kB | - | 4 dBm | 2 Mb/s | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | - | - | - | - 96 dBm | - | - | - | - | - | - | 1 mm | 8 mm | 8 mm | - | ||
![]() MBH7BLZ02A-109009 Fujitsu | In Stock | - | - | - | - | - | - | - | Class 2 | - | - | 1000 | - | GPIO, I2C, SPI, UART | - | - | - | + 85 C | - | - | - 25 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - 88 dBm | Details | - | - | - | - | 13 mA | 10.5 mA | 3.6 V | 1.9 V | - | - | - | - | - | - | MBH7BLZ | - | - | 2.4 GHz | 1.9 V to 3.6 V | - | - | 4 dBm | - | - | Bluetooth 4.1 | - | - | - | - | - | - 88 dBm | - | - | - | - | - | - | 2 mm | 15.7 mm | 9.8 mm | - | ||
![]() MBH7WLZ30-E1 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 20 mm x 20 mm x 2.5 mm | 1 | - | UART | - | - | - | + 70 C | - | - | 0 C | Yes | - | - | - | - | - | WiFi | 802.11 b/g | - | - | Details | WEP, WPA-PSK, WPA2-PSK | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | MBH7WLZ | - | - | - | 3.3 V | - | - | 12 dBm, 16 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18260.NGWLCGRS Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 942857 | - | WiFi | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18260.NGWLCG Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 942855 | - | WiFi | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7260.NGWNBGC Intel | In Stock | - | - | - | - | - | Integrated | - | - | - | - | 100 | - | PCI | - | - | - | + 80 C | - | - | 0 C | - | - | - | - | 928484 | - | WiFi | 802.11 a/g/n | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Band Wireless-N 7260 | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 300 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7265.D2WANG Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 112 | - | - | - | - | - | - | - | - | - | - | - | - | - | 935906 | - | WiFi | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Band Wireless-N 7265 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |