- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | RoHS | Security | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Shielding | Supply Voltage | Frequency | Function | Operating Supply Voltage | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS9113-N00-D1F-XFS Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | 27 mm x 16 mm x 3.1 mm | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 3 V to 3.6 V | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() WFM200S022XNN3 Silicon Labs | 471 | - | - | Surface Mount | 58-SMD Module | Integrated | WFM200 | - | - | 6.5 mm x 6.5 mm | 260 | SPI | + 105 C | Silicon Labs | - 40 C | Yes | - | - | Tray | - | Active | - | WiFi | 802.11 b/g/n | - | Details | - | - | 42.3 mA | 145 mA | 3.6 V | 1.62 V | - | - | -40°C ~ 105°C (TA) | Tray | - | - | - | 1.62V ~ 3.6V | - | - | 2.412 GHz to 2.484 GHz | - | 1.8 V, 3.3 V | - | - | 15.1 dBm | 72.2 Mb/s | WFM200S | 802.11b/g/n | - | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | - | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | - | DSSS | - | - | - | - | - | - | ||
![]() BC66NSNB-04-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Wireless communication module | 0.039648 oz | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25AUTFA-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | - | 100 | I2C, UART, USB | + 75 C | - | - 35 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | Wireless communication module | 0.368613 oz | - | Tray | - | Mini PCIe | - | - | - | - | 698 MHz to 960 MHz, 1561 MHz to 1571 MHz, 1602 MHz to 1606 MHz, 1700 MHz to 2700 MHz | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG95EXGA-128-SGNS Quectel | 9860 |
| - | Surface Mount | Module | - | EG95 | - | - | 29 mm x 25 mm x 2.3 mm | 250 | Audio, I2C, SPI, UART, USB | + 75 C | Quectel | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | Details | - | - | - | - | 3.8 V | 3.8 V | Wireless communication module | 0.149562 oz | -40 to 85 °C | Cut Tape | - | LTE Cat 4 Module | - | 3.3V ~ 4.3V | - | - | - | - | 3.8 V | - | - | - | 150 Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA | 900/1800 MHz | Extended | - | Cellular, Navigation | Antenna Not Included | -112.5 dBm | - | I²C, PCM, SPI, UART, USB | 31mA | 31mA | - | - | - | - | - | - | - | - | ||
![]() EG91VXGA-128-SGNS Quectel | 38 |
| - | Surface Mount | Module | - | EG91 | - | - | 29 mm x 25 mm x 2.3 mm | 250 | Audio, I2C, SPI, UART, USB | + 75 C | Quectel | - 35 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | Details | - | - | - | - | 3.8 V | 3.8 V | Wireless communication module | 0.146740 oz | -35°C ~ 75°C | Cut Tape | - | - | - | 3.3V ~ 4.3V | - | - | - | - | 3.8 V | - | - | - | 10Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS | - | - | - | Cellular, Navigation | Antenna Not Included | - | - | I²C, PCM, SPI, UART, USB | 29mA | 29mA | - | - | - | - | - | - | - | - | ||
![]() EC21EUGA-MINIPCIE Quectel | 187 |
| - | Card Edge | Module | SMA | EC21 | - | - | 32 mm x 29 mm x 2.4 mm | 100 | I2C, PCM, UART, USB | + 80 C | Quectel | - 40 C | - | Socket Mount | - | Tray | - | Active | - | - | - | - | Details | - | - | 23 mA | 23 mA | 3.6 V | 3 V | Wireless communication module | 0.368613 oz | -40 to 80 °C | Cut Tape | - | LTE Module | - | 3V ~ 3.6V | - | - | 600 MHz to 6000 MHz | - | 3.3 V | - | - | 33 dBm | 42 Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA | 900/1800 MHz | - | - | Cellular, Navigation | Antenna Not Included | -110.5 dBm | - | I²C, PCM, UART, USB | 23mA | 23mA | - | - | - | - | - | - | - | - | ||
![]() BG95M3LA-MINIPCIE Quectel | 46 | - | - | Surface Mount | Module | - | BG95 | - | - | 23.6 mm x 19.9 mm x 2.2 mm | 100 | GPIO, I2C, PCM, UART, USB | + 75 C | Quectel | - 35 C | - | Surface Mount | - | Tray | - | Active | - | - | - | - | Details | - | - | - | - | 4.3 V | 3.3 V | Wireless communication module | 0.373199 oz | -35 to 75 °C | Cut Tape | - | Multi Band LTE Cat M1/Cat NB2 Module | - | 3.3V ~ 4.3V | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | 3.8 V | - | - | 21 dBm | 1.119Mbps | - | BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE | 2100/1900/1800/1700/850/900/700/800/1900/850/700/1700/ MHz | - | 21dBm | Cellular, Navigation | Antenna Not Included | - | - | GPIO, I²C, PCM, UART, USB | 18.9mA | - | - | - | - | - | - | - | - | - | ||
![]() EM12GPA-512-SGAD Quectel | 2802 |
| - | Card Edge | Module | - | EM12 | - | - | 30 mm x 42 mm x 2.3 mm | 100 | I2C, USB | + 70 C | Quectel | - 30 C | - | - | - | Tray | - | Active | - | - | - | - | Details | - | - | - | - | 4.4 V | 3.135 V | Wireless communication module | 0.222931 oz | - | Cut Tape | - | M.2 Module | - | - | - | - | - | - | 3.7 V | - | - | - | 600Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, UMTS | - | - | - | Cellular, Navigation | Antenna Not Included | - | - | USB | - | - | - | 256-QAM | - | - | - | - | - | - | ||
![]() NORA-B101-00B u-blox | 1464 |
| - | Surface Mount | Module | - | NORA-B1 | Bluetooth Low Energy (BLE) | ARM Cortex-M33 | - | 500 | I2C, I2S, SPI, UART | + 105 C | u-blox | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - 94.3 dBm | - | - | - | - | - | 3.6 V | 1.7 V | - | - | -40°C ~ 105°C | Cut Tape | NORA-B1 | - | - | 1.7V ~ 5.5V | Unshielded | - | 2.4 GHz | - | 1.7 V to 3.6 V | - | 1 MB | 3 dBm | 2 Mb/s | nRF5340 | Bluetooth 5.2 | - | - | 3dBm | 802.15.4, Bluetooth | Antenna Not Included | - 94.3 dBm | - | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB | - | - | - | PWM | Bluetooth Modules | - | - | 1.8 mm | 14.3 mm | 10.4 mm | ||
![]() CMP9010-1-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | MHF4 | - | - | - | 27.8 mm x 16.64 mm x 3.47 mm | 600 | SDIO, UART | + 85 C | CEL | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11 a/b/g/n | 802.11 a/b/g/n, Bluetooth 5.1, Bluetooth Mesh | - | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | -40°C ~ 85°C | Cut Tape | CMP9010 | - | - | - | - | - | 40 MHz | - | - | - | - | 20 dBm | 150 Mb/s | NXP IW416 | 802.11a/b/g/n, Bluetooth v5.1 | - | - | 20dBm | Bluetooth, WiFi | Integrated, Trace | - | - | SDIO, UART | - | - | - | - | - | - | - | - | - | - | ||
![]() CMP4010-1C-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | PCB | - | - | - | 16.7 mm x 26.3 mm | 600 | GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | CEL | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth 5.0, Bluetooth Mesh | - | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | -40°C ~ 85°C | Cut Tape | CMP4010 | - | - | - | - | - | - | - | - | - | 2MB Flash, 512kB PSRAM, 64kB SRAM | 18 dBm | - | RTL8721 | 802.11b/g/n, Bluetooth v5.0 | - | - | 18dBm | Bluetooth, WiFi | Integrated, Trace + U.FL | - | - | GPIO, I²C, I²S, PWM, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() CMP4010-1C-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | PCB | - | - | - | 16.7 mm x 26.3 mm | 1 | GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | CEL | - | Yes | - | - | Bulk | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth 5.0, Bluetooth Mesh | - | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | -40°C ~ 85°C | Bulk | CMP4010 | - | - | - | - | - | - | - | - | - | 2MB Flash, 512kB PSRAM, 64kB SRAM | 18 dBm | - | RTL8721 | 802.11b/g/n, Bluetooth v5.0 | - | - | 18dBm | Bluetooth, WiFi | Integrated, Trace + U.FL | - | - | GPIO, I²C, I²S, PWM, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() ENW-F9408A1EF Panasonic | 884 | - | - | Surface Mount | 64-SMD Module | - | - | - | - | 24 x 12 x 2.8mm | 500 | - | + 85 C | Panasonic Electronic Components | - 30 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac | - | Details | - | This product may require additional documentation to export from the United States. | 70 mA | 320 mA | 3.3 V | 3.3 V | - | - | -30°C ~ 85°C (TA) | MouseReel | PAN9028 | - | - | 3V ~ 3.6V | - | 3.3V | 2.4 GHz, 5 GHz | - | 3.3 V | - | - | 16 dBm | 200Mbps | 88W8987, PAN9028 | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | - | 16dBm | Bluetooth, WiFi | Antenna Not Included | -97dBm | - | SDIO, JTAG, PCM, UART | 60mA | 320mA | - | 16QAM, 64QAM, BPSK, CCK, DPSK, DQPSK, DSSS, GFSK, QPSK, OFDM | - | - | - | - | - | - | ||
![]() ENW-F9408A2EF Panasonic | 1012 |
| - | Surface Mount | 64-SMD Module | - | - | - | - | 24 x 12 x 2.8mm | 500 | - | + 85 C | Panasonic Electronic Components | - 30 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac | - | Details | - | This product may require additional documentation to export from the United States. | 70 mA | 320 mA | 3.3 V | 3.3 V | - | - | -30°C ~ 85°C (TA) | MouseReel | PAN9028 | - | - | 3V ~ 3.6V | - | 3.3V | 2.4 GHz, 5 GHz | - | 3.3 V | - | - | 16 dBm | 200Mbps | 88W8987, PAN9028 | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | - | 16dBm | Bluetooth, WiFi | Antenna Not Included | -97dBm | - | SDIO, JTAG, PCM, UART | 60mA | 320mA | - | 16QAM, 64QAM, BPSK, CCK, DPSK, DQPSK, DSSS, GFSK, QPSK, OFDM | - | - | - | - | - | - | ||
![]() ESP32-S3-WROOM-1-N8R8 Espressif Systems | 6500 | - | - | Surface Mount | 41-SMD Module | PCB | ESP32-S3 | - | - | 25.5 mm x 18 mm x 3.1 mm | 650 | SPI | + 85 C | Espressif Systems | - 40 C | Yes | - | - | - | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth 5.0 | - | - | - | - | 100 mA | 330 mA | 3.3 V | 3.3 V | - | - | -40°C ~ 85°C | Tray | - | - | - | 3V ~ 3.6V | - | - | 2.4 GHz | - | 3.3 V | - | 8MB Flash, 384kB ROM, 512kB SRAM | 20.5 dBm | 150 Mb/s | ESP32-S3R8 | 802.11b/g/n, Bluetooth v5.0 | - | - | 20.5dBm | Bluetooth, WiFi | PCB Trace | -104.5dBm | - | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 97mA ~ 100mA | 273mA ~ 330mA | - | - | - | - | - | - | - | - | ||
![]() SARA-R510M8S-01B u-blox | 34 |
| - | Surface Mount | 96-SMD Module | - | SARA-R510 | - | - | 16 mm x 26 mm x 2.2 mm | 250 | GPIO, I2C, UART, USB | + 85 C | u-blox | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | 395 mA | 195 mA | 4.5 V | 3 V | - | - | -40°C ~ 85°C | Cut Tape | SARA-R5 | - | - | 3.3V ~ 4.4V | - | - | 2100 MHz | - | 3 V to 4.5 V | - | - | 23 dBm | 1.2Mbps | UBX-R5 | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE | - | - | 23dBm | Cellular, Navigation | Antenna Not Included | -167dBm | - | GPIO, I²C, I²S, SDIO, SPI, UART, USB | 95mA ~ 195mA | 95mA ~ 395mA | - | - | LTE-M and NB-IoT Modules | - | - | - | - | - | ||
![]() 1119246 Phoenix Contact | 2933 |
| - | - | - | - | - | - | - | 113 mm x 63 mm x 26 mm | - | Ethernet | + 60 C | Phoenix Contact | - 40 C | - | - | - | Bulk | - | Active | - | - | 802.11 a/b/g/n | - | Details | AES, TKIP, WPA2, WPA PSK | This product may require additional documentation to export from the United States. | - | - | 24 V | 24 V | - | - | - | - | FL | - | Wireless LAN | 9V ~ 32V | - | - | 2.4 GHz, 5 GHz | Access Point | 24 V | RJ-45 Ethernet | - | 19 dBm | 100 Mb/s | - | - | - | - | 19dBm | - | - | - | 300Mbps | - | - | - | 802.11 a/b/g/n | - | - | IP20 | - | - | - | - | ||
![]() ESP32-S2-WROVER(M22S2H3216PH3Q0) Espressif Systems | 41 |
| - | Surface Mount | 56-VFQFN Exposed Pad | PCB | ESP32-S2 | - | - | 18 mm x 31 mm x 3.3 mm | 650 | GPIO, I2C, I2S, PWM, SPI, UART, USB OTG 1.1 | + 85 C | Espressif Systems | - 40 C | Yes | - | - | Tape & Reel (TR) | - | Active | - | WiFi | 802.11 b/g/n | - | Details | - | - | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | 0.326108 oz | -40°C ~ 105°C (TA) | Cut Tape | ESP32-S2-WROVER | - | - | 2.8V ~ 3.6V | - | - | 2.412 GHz to 2.484 GHz | - | 3.3 V | - | 128kB ROM, 320kB SRAM | 13 dBm, 15 dBm, 19.5 dBm | 150 Mb/s | ESP32-S2 | 802.11b/g/n | - | - | 19.5dBm | WiFi | PCB Trace | -97dBm | - | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - | - | - | - | - | - | - | ||
![]() F35HH0FB02 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | 1 | 1-Wire, CAN, RS-232, RS-485 | + 85 C | - | - 40 C | - | - | - | - | 60250 | - | - | - | - | - | Details | - | - | - | - | 32 V | 10.8 V | - | 4.585615 oz | - | Bulk | FOX3 | - | - | - | - | - | - | - | 10.8 V to 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |