- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Brand | Class | Component Type | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Illuminated | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Voltage - Supply | Current Rating | Frequency | Termination Style | Actuator Type | Operating Supply Voltage | Memory Size | Operating Supply Current | Number of Poles | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Compliance | Modulation Technique | Product Category | Module Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9461.D2WG.NV Intel | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 80 C | - | 0 C | - | - | - | - | 958853 | - | - | WiFi | 802.11 ac | - | - | Details | - | - | - | - | - | - | Wireless-AC | - | - | - | - | - | Wireless-AC 9461 | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | 433 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX200.NGWG Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | - | PCIe, USB | - | + 80 C | - | 0 C | - | - | - | - | 985897 | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | - | - | Wi-Fi 6 AX200 | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX101.D2WG.NV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | 999CWG | - | - | WiFi | 802.11 ax | - | - | Details | - | - | - | - | - | - | Wi-Fi 6 | - | - | - | - | - | Wi-Fi 6 AX101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFR0624 DFRobot | In Stock | - | - | - | - | - | PCB | - | - | - | - | - | 31.4 mm x 18 mm x 3.3 mm | 1 | - | GPIO, I2C,I2S, PWM, SDIO, SPI, UART | - | + 65 C | - | - 40 C | - | - | - | - | - | - | - | WiFi | 802.11 b/g/n, Bluetooth | - | - | Details | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 GHz | - | - | 2.7 V to 3.6 V | - | - | - | 20 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-L103S01E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 mm x 10 mm x 1.22 mm | 1 | - | UART | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 860 MHz to 930 MHz | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-C117FL06E Advantech | In Stock | - | - | - | - | - | RF Antenna | - | - | - | - | - | - | 1 | - | PCIe | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.1 GHz | - | - | 3.3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1907-LL-ST Insight SiP | In Stock | - | - | - | - | Built-In | - | - | - | - | - | ARM Cortex M4 | - | 1 | - | ADC, I2C, ISC, NFC, PDM, UART, USB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | 400 m | - | Details | - | - | 6.1 mA | 5.8 mA | 3.6 V | 1.7 V | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | 2.43 GHz | - | - | 1.7 V to 3.6 V | 192 kB, 24 kB | - | - | 4 dBm | 2 Mb/s | - | - | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - 94 dBm | - | - | - | - | Bluetooth Modules | - | - | - | - | 1 mm | 8 mm | 8 mm | ||
![]() BGM210LA22JNF2R Silicon Labs | 1245 |
| - | - | - | - | - | - | - | Class 2 | - | - | - | 1000 | - | I2C, SPI, UART | - | + 105 C | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - 97 dBm | Details | - | - | - | - | 3.8 V | 1.8 V | Mighty Gecko | - | - | - | - | Cut Tape | MGM210L | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | 1.8 V to 3.8 V | - | - | - | 12.5 dBm | 1 Mb/s | - | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBEE5KL1YN-814 Murata Electronics | 596 | - | - | Surface Mount | 46-SMD Module | - | External | - | - | - | - | - | 6.95 mm x 5.15 mm x 1.1 mm | 1000 | - | SDIO, UART | - | + 70 C | Murata Electronics | - 30 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth 5.2 | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 3.63 V | 1.71 V | - | - | - | - | -30°C ~ 70°C | Cut Tape | 1YN | - | - | - | - | - | - | - | - | - | 3V ~ 4.8V | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | 17 dBm | 65Mbps | CYW43439 | - | 802.11b/g/n, Bluetooth v5.2 | - | 19dBm | Bluetooth | Antenna Not Included | -95dBm | PCM, SDIO, UART | 60mA | 370mA | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | ||
![]() ESP32-C3-MINI-1-N4-A Espressif Systems | 36 |
| - | Surface Mount | 53-SMD Module | - | IPEX | - | - | - | - | - | 13.2 mm x 16.6 mm x 2.4 mm | 650 | - | I2C, I2S, JTAG, PWM, SPI, UART, USB | - | + 85 C | Espressif Systems | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11b/g/n | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | 3.6 V | 3 V | - | - | - | - | -40°C ~ 105°C | Bulk | ESP32-C3 | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | - | - | - | 4MB Flash, 400kB SRAM, 384kB ROM | - | - | 20.5 dBm | 150Mbps | ESP32-C3FH4 | - | 802.11b/g/n, Bluetooth v5.0 | - | 21dBm | Bluetooth, WiFi | PCB Trace | -104dBm | ADC, GPIO, I²C, I²S, JTAG, SPI, PWM, UART | 82mA ~ 84mA | 290mA ~ 350mA | - | - | - | - | - | - | - | - | - | ||
![]() 453-00083C Laird Connectivity | 235 |
| - | PCB | 47-SMD Module | - | PCB | - | - | - | Module | - | 12 mm x 12 mm x 3 mm | 375 | - | SDIO, UART | - | + 85 C | Laird Connectivity Inc. | - 40 C | Yes | SMD/SMT | - | Strip | - | Active | - | 802.11b/g/n | Bluetooth, WiFi | - | - | Details | - | - | - | - | 3.3 V | 3.3 V | - | 0.014110 oz | - | - | -40°C ~ 85°C | Cut Tape | Sterling LWB + | - | - | - | - | - | - | - | - | - | 2.97V ~ 3.63V | - | 2.4 GHz | - | - | 3.3 V | - | 301 mA | - | 18 dBm | 65 Mb/s | CYW43439 | - | 802.11b/g/n, Bluetooth v5.2, Class 1 and 2 | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -94dBm | SDIO, PCM, UART | - | - | OFDM | - | - | DSSS, GFSK | - | RF Module | - | - | - | ||
![]() ZGM230SA27HGN2R Silicon Labs | 1507 | - | - | Surface Mount | Module | - | RF Pin | - | - | - | - | ARM Cortex-M33 | 6.5 mm x 6.5 mm | - | - | I2C | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | Sub GHz | - | - | - | - 110.9 dBm | - | Vault-Mid | - | 5.1 mA | 30 mA | 3.6 V | 1.8 V | - | - | - | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.6V | - | 39 MHz | - | - | 1.8 V to 3.6 V | 64 kB | - | - | 14 dBm | 32 bit | - | - | Z-Wave® | - | 14dBm | General ISM < 1GHz | Antenna Not Included | 14 dBm | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 4.8mA ~ 5.1mA | 10.7mA ~ 30mA | FSK, GFSK, O-QPSK | SiP Modules | - | - | - | - | - | - | - | ||
![]() DWM3000-ESSR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | GPIO, SPI | - | + 85 C | - | - 40 C | Yes | - | - | - | DWM3000.E1.1 | - | - | - | - | - | - | - | - | - | 55 mA | 45 mA | 3.6 V | 1.62 V, 2.5 V | - | - | - | - | - | Cut Tape | DWM3000 | - | - | - | - | - | - | - | - | - | - | - | 6.5 GHz, 8 GHz | - | - | 1.62 V to 3.6 V, 2.5 V to 3.6 V | - | - | - | Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultra-Wideband Transceivers | - | - | - | - | - | - | - | ||
![]() WGM160P022KGN3 Silicon Labs | 233 |
| - | Surface Mount | 55-SMD Module | - | - | WGM160 | - | - | - | - | - | 100 | - | CAN, Ethernet, GPIO, I2C, I2S, QSPI, SPI, UART, USART, USB 2.0 | - | + 85 C | Silicon Labs | - 40 C | Yes | - | - | Strip | - | Active | - | - | 802.11 b/g/n | - | - | Details | - | - | 34.5 mA, 38.5 mA | 131.4 mA, 141.3 mA | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | Wi-Fi® | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | 2.437 GHz | - | - | - | 2MB Flash, 512kB RAM | - | - | 16 dBm | 72.2 Mb/s | - | - | 802.11b/g/n | - | 16dBm | WiFi | Antenna Not Included | -95.5dBm | Ethernet, I²C, SPI, UART, USART, USB | 34.5mA ~ 38.5mA | 131.4mA ~ 141.3mA | - | - | - | - | - | - | - | - | - | ||
![]() WGM160PX22KGA3 Silicon Labs | 148 |
| - | Surface Mount | 55-SMD Module | - | - | WGM160 | - | - | - | - | 23.8 mm x 14.2 mm x 2.3 mm | 100 | - | I2C, SPI, UART, USB | - | + 85 C | Silicon Labs | - 40 C | Yes | - | - | Strip | - | Active | - | WiFi | 802.11 b/g/n | - | - | Details | WPA, WPA2 | - | 38.5 mA | 141.3 mA | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | Wi-Fi® | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | - | - | - | 2MB Flash, 512kB RAM | - | - | 16 dBm | 72.2 Mb/s | - | - | 802.11b/g/n | - | 16dBm | WiFi | Integrated, Chip | -95.5dBm | Ethernet, I²C, SPI, UART, USART, USB | 34.5mA ~ 38.5mA | 131.4mA ~ 141.3mA | - | - | - | - | - | - | - | - | - | ||
![]() AX211.D2WG.LNV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | - | + 80 C | - | 0 C | - | - | - | - | 999M68 | - | - | WiFi | - | - | - | Details | WPA2, WPA3 | - | - | - | - | - | Wi-Fi 6 | - | - | - | - | - | Wi-Fi 6 AX211 | - | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRL-17830 SparkFun | In Stock | - | - | Surface Mount | 38-SMD Module | - | PCB | WRL-17 | - | - | - | - | 18 mm x 25.5 mm x 3.1 mm | 1 | - | I2C, I2S, SPI, UART | - | + 85 C | SparkFun Electronics | - 40 C | - | - | - | Bulk | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth, BLE | - | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | - | - | 3 V to 3.6 V | 4MB Flash | - | - | 20 dBm | 150 Mb/s | ESP32-D0WDQ6 | - | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 2 | - | 19.5dBm | Bluetooth, WiFi | PCB Trace | -97dBm | Ethernet, GPIO, I²C, I²S, JTAG, PWM, SDIO, SPI, UART | 112mA ~ 118mA | 165mA ~ 239mA | 4-DQPSK, 8-DPSK | - | - | - | - | - | - | - | - | ||
![]() G40855562 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | Tempo Semiconductor | - | - | - | - | 1 | - | - | Tempo Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G4085 | - | - | - | - | - | - | - | Interface ICs | - | - | - | 38 kHz | - | - | - | - | - | - | - | - | - | CODECs | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface - CODECs | - | - | - | - | ||
![]() MACS-007802-0M1RSF MACOM | 302 |
| - | Chassis Mount | Module | - | - | MACS-007802 | TE Connectivity / P&B | - | - | - | - | 100 | Not Illuminated | - | TE Connectivity | + 60 C | MACOM Technology Solutions | - 20 C | - | Panel Mount | - | Bulk | 3-1423695-2 | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1.499143 oz | 50 VDC | 50 V | -40°C ~ 85°C | - | W58 | - | - | Thermal | - | - | - | - | Circuit Breakers | - | 5V | 10 A | 24 GHz | Screw | Pushbutton | - | - | - | 1 Pole | - | - | - | Thermal Circuit Breakers | - | - | - | - | Antenna Not Included | - | - | - | - | - | - | CSA | - | Circuit Breakers | - | 34.93 mm | 34.93 mm | 16.76 mm | ||
![]() XB3-C-GM2-UT-102 Digi | 64 |
| - | Surface Mount | Module | - | - | XB3 | - | - | - | - | - | - | - | - | - | - | Digi | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | -40°C ~ 85°C | - | XBee® 3 Cellular | 0.25 % | 100 ppm/°C | - | 167 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 3.3V ~ 4.3V | - | - | - | - | - | 1MB Flash, 64kB RAM | - | - | - | 1Mbps | - | - | - | - | 33dBm | Bluetooth, Cellular, Navigation | Integrated, Chip + U.FL | -113dBm | I²C, JTAG, SPI, UART, USB | - | - | - | - | - | - | - | - | 650 µm | - | - |