- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna Connector Type | Base Product Number | Class | Component Type | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Processor Type | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Applications | Voltage - Supply | Shielding | Supply Voltage | Frequency | Function | Operating Supply Voltage | Interface | Memory Size | Number of Ports | Output Power | Data Rate | Utilized IC / Part | Data Interface | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Antenna Connector | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEO-D30-RD1 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 121.5 mm x 74.2 mm x 14.5 mm | 1 | USB | + 70 C | - | 0 C | - | - | - | - | - | NFC | - | - | - | - | - | - | - | - | 5 V | 5 V | - | - | - | - | LEO-D30 | - | - | - | - | 13.56 MHz | - | 5 V | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-WSD2C31010 Advantech | In Stock | - | - | - | - | - | RP-SMA | BB-WSD2 | - | - | - | - | 1 | M12 | + 80 C | Advantech Corp | - 40 C | - | Box | - | - | Active | - | - | - | 100 m, 300 m | - | Details | - | - | - | 48 V | 48 V | Wzzard | 1.653 lbs | - | - | Wzzard™ | IoT Finished Device, Wireless Mesh Networks | 0V ~ 48V | - | - | 2.4 GHz to 2.4835 GHz | Sensor | 48 V | Digital | - | - | 8 dBm | 250 kb/s | - | - | - | 8dBm | - | - | - 93 dBm | 250kbps | - | - | - | 802.15.4, DSSS | - | - | Wireless Sensor Networks | IP67 | - | - | - | - | ||
![]() ZPT-8TD RF Solutions | 17 |
| - | Through Hole | 12-DIP Module | Module | - | - | - | Module | - | 16.5 x 19.25 x 1mm | 10 | Serial | + 85 C | RF Solutions | - 20 C | - | Bulk | - | - | Active | - | - | - | - | -121dBm | Details | - | 16 mA | 24 mA | 3.6 V | 1.8 V | - | 0.176370 oz | -20°C ~ 85°C (TA) | Bulk | - | General Purpose | 1.8V ~ 3.6V | - | 1.8 → 3.6V | 868 MHz | - | 1.8 V to 3.6 V | - | - | - | 15 dBm | - | - | - | - | 15dBm | - | Pin | - | - | - | - | 24mA | - | - | PCB, Surface Mount | RF Transmitters | - | FM | 1mm | 16.5mm | 19.25mm | ||
![]() ZPT-4TS RF Solutions | 15 |
| - | - | - | - | - | ZPT-4 | - | Module | - | 16.5 x 19.25 x 1mm | 10 | Serial | + 85 C | RF Solutions | - 20 C | - | Bulk | - | - | Active | - | - | - | - | -121dBm | Details | - | 16 mA | 24 mA | 3.6 V | 1.8 V | - | 0.176370 oz | - | Bulk | - | Remote Control | 1.8V ~ 3.6V | - | 1.8 → 3.6V | 433 MHz | Transmitter | 1.8 V to 3.6 V | CMOS, Serial | - | - | 15 dBm | - | - | - | - | 15dBm | - | Pin | -121dBm | 19.2kBaud | - | - | - | - | - | - | RF Transmitters | 2km Range | FM | 1mm | 16.5mm | 19.25mm | ||
![]() ZPT-4TD RF Solutions | 24 |
| - | - | - | - | - | ZPT-4 | - | Module | - | 16.5 x 19.25 x 1mm | 10 | Serial | + 85 C | RF Solutions | - 20 C | - | Bulk | - | - | Active | - | - | - | - | -121dBm | Details | - | 16 mA | 24 mA | 3.6 V | 1.8 V | - | 0.176370 oz | - | Bulk | - | Remote Control | 1.8V ~ 3.6V | - | 1.8 → 3.6V | 433 MHz | Transmitter | 1.8 V to 3.6 V | CMOS, Serial | - | - | 15 dBm | - | - | - | - | 15dBm | - | Pin | -121dBm | 19.2kBaud | - | - | - | - | - | - | RF Transmitters | 2km Range | FM | 1mm | 16.5mm | 19.25mm | ||
![]() ZPT-8TS RF Solutions | 16 |
| - | Surface Mount | 12-SMD Module | Module | - | - | - | Module | - | 16.5 x 19.25 x 1mm | 10 | Serial | + 85 C | RF Solutions | - 20 C | - | Bulk | - | - | Active | - | - | - | - | -121dBm | Details | - | 16 mA | 24 mA | 3.6 V | 1.8 V | - | 0.176370 oz | -20°C ~ 85°C (TA) | Bulk | - | General Purpose | 1.8V ~ 3.6V | - | 1.8 → 3.6V | 868 MHz | - | 1.8 V to 3.6 V | - | - | - | 15 dBm | - | - | - | - | 15dBm | - | Pin | - | - | - | - | 24mA | - | - | PCB, Surface Mount | RF Transmitters | - | FM | 1mm | 16.5mm | 19.25mm | ||
![]() EWM-W190H02E Advantech | In Stock | - | - | - | - | - | MHF1 | - | - | - | - | - | 1 | USB, PCIe | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11ac/a/b/g/n | 802.11 a/b/g/n/ac, Bluetooth 4.2 | - | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 Ghz | - | - | - | - | - | 7 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9260.NGWGIE Intel | In Stock | - | - | - | - | - | 2 x 2, Dual Band | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | PCIe, USB | + 80 C | - | 0 C | Yes | - | 999LV7 | - | - | - | WiFi | 802.11 ac, Bluetooth 5.1 | - | - | Details | CHAP, PAP, WPA, WPA2 | - | - | - | - | - | - | - | - | AC 9260 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.D2WG.LNVW Intel | In Stock | - | - | - | - | - | 2 x 2, Dual Band | - | - | - | - | - | 1000 | - | + 80 C | - | 0 C | Yes | - | 999TDR | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WEP, WPA2, WPA3, WPA | - | - | - | - | Wi-Fi 6 | 0.504594 oz | - | - | AX201 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX200.D2WG.LP Intel | In Stock | - | - | - | - | - | 2 x 2, Dual Band | - | - | - | - | - | 1000 | PCIe, USB | + 80 C | - | 0 C | Yes | - | 999MD9 | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WEP, WPA2, WPA3, WPA | - | - | - | - | Wi-Fi 6 | - | - | - | AX200 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX200.D2WG.LTNP Intel | In Stock | - | - | - | - | - | 2 x 2, Dual Band | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | PCIe, USB | + 80 C | - | 0 C | Yes | - | 999MDF | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WEP, WPA2, WPA3, WPA | - | - | - | - | Wi-Fi 6 | - | - | - | AX200 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.NGWG.W Intel | In Stock | - | - | - | - | - | 2 x 2, Dual Band | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | Bluetooth, M.2, WiFi | + 80 C | - | 0 C | - | - | 999TCZ | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WEP, WPA2, WPA3, WPA | - | - | - | - | Wi-Fi 6 | 1.829425 oz | - | - | AX201 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMST-J Digi | 115 |
| - | - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | - | - | 25 | I2C, SPI, UART | + 85 C | Digi | - 40 C | - | Tray | - | - | Active | - | - | - | 200 ft, 4000 ft | - | Details | - | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | - | 8 dBm | - | - | - | - | - | - | Antenna Not Included, RP-SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMUS-J Digi | 87 |
| - | - | - | - | PCB/U.FL | XB3-24 | - | - | - | 0.866 in x 1.33 in x 0.120 in | 36 | I2C, SPI, UART | + 85 C | Digi | - 40 C | Yes | Tray | - | - | Active | - | - | - | 200 ft, 4000 ft | - | Details | - | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | - | 8 dBm | - | - | - | - | - | - | Antenna Not Included, U.FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMUT-J Digi | 366 |
| - | - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | - | - | 25 | I2C, SPI, UART | + 85 C | Digi | - 40 C | - | Tray | - | - | Active | - | - | - | 200 ft, 4000 ft | - | Details | - | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | - | 8 dBm | - | - | - | - | - | - | Antenna Not Included, U.FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMPT Digi | 24 | - | - | - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | - | - | 25 | I2C, SPI, UART | + 85 C | Digi | - 40 C | - | Tray | - | - | Active | - | - | - | 300 ft, 2 mile | - | Details | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | - | 19 dBm | - | - | - | - | - | - | PCB Trace | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24AUS-J Digi | 63 |
| - | - | - | - | u.FL | XB3-24 | - | - | - | 2.199 cm x 3.4 cm x 0.305 cm | 36 | I2C, SPI, UART | + 85 C | Digi | - 40 C | Yes | Tray | - | - | Active | - | - | - | 60 m, 1200 m | - | Details | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | 8 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | 802.15.4 | Antenna Not Included, U.FL | - 103 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LILY-W132-10B u-blox | 25 |
| - | Surface Mount | 37-SMD Module | - | - | LILY-W132 | - | - | - | - | 500 | SDIO, USB 2.0 | + 85 C | u-blox | - 40 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Last Time Buy | - | 802.11 b/g/n | 802.11 b/g/n | - | - | - | - | 84 mA | 340 mA | 3.6 V | 3 V | - | - | -40°C ~ 85°C | Cut Tape | LILY-W1 | - | 3V ~ 3.6V | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 19 dBm | 72.2 Mb/s | - | - | 802.11b/g/n | 19dBm | WiFi | Integrated, Chip | -97dBm | - | SDIO, USB | 82mA ~ 84mA | 270mA ~ 340mA | - | - | - | - | - | - | - | - | - | ||
![]() DFR0781 DFRobot | In Stock | - | - | Surface Mount | 31-SMD Module | - | - | - | - | - | - | - | 1 | - | - | DFRobot | - | - | Bulk | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 80°C | - | - | - | 3.3V ~ 5V | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | Bluetooth | Antenna Not Included | - | - | UART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NORA-B100-00B u-blox | 3846 |
| - | Surface Mount | Module | - | - | NORA-B1 | Bluetooth Low Energy (BLE) | - | ARM Cortex-M33 | - | 500 | I2C, I2S, SPI, UART | + 105 C | u-blox | - 40 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - 94.3 dBm | - | - | - | - | 3.6 V | 1.7 V | - | - | -40°C ~ 105°C | Cut Tape | NORA-B1 | - | 1.7V ~ 5.5V | Unshielded | - | 2.4 GHz | - | 1.7 V to 3.6 V | - | 1 MB | - | 3 dBm | 2 Mb/s | nRF5340 | - | Bluetooth 5.2 | 3dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | - 94.3 dBm | - | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB | - | - | - | PWM | - | Bluetooth Modules | - | - | 1.8 mm | 14.3 mm | 10.4 mm |