- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Shielding | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DFR0809 DFRobot | In Stock | - | - | - | - | - | PCB | - | - | - | - | 1 | I2C, I2S, SPI, UART | + 85 C | - | - | - 40 C | - | - | - | - | - | - | WiFi | 802.11 b/g/n, Bluetooth 5.0 | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMP9010-1C-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | - | MHF4 | - | - | - | 27.8 mm x 16.64 mm x 3.47 mm | - | - | + 85 C | - | CEL | - 40 C | Yes | - | Tape & Reel (TR) | - | Active | - | 802.11 a/b/g/n | 802.11 a/b/g/n, Bluetooth 5.1, Bluetooth Mesh | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Reel | CMP9010 | - | - | - | 40 MHz | - | - | 20 dBm | 150 Mb/s | NXP IW416 | 802.11a/b/g/n, Bluetooth v5.1 | - | 20dBm | Bluetooth, WiFi | Integrated, Trace | - | SDIO, UART | - | - | - | - | - | - | - | - | ||
![]() ELITE-8R4 RF Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | WiFi | + 60 C | - | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC, 32 V | 230 VAC, 12 V | - | - | - | - | - | - | - | 868 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Receivers | - | - | - | - | ||
![]() M2-JODY-W263-00C u-blox | 13 |
| - | Card Edge | Module | - | U.FL | - | - | - | 22 mm x 30 mm x 4.2 mm | 140 | UART | + 85 C | - | u-blox | - 40 C | Yes | Connector | Tray | - | Active | - | 802.11a/b/g/n/ac, Wi-Fi 5 | - | - | Details | - | - | - | 3.3 V | 1.8 V | - | -40°C ~ 85°C | Tray | JODY-W2 | Wi-Fi 5 and Bluetooth 5.2 Module | 1.8V, 3.3V | - | 2.4 GHz, 5 GHz | 1.8 V, 3.3 V | - | 13 dBm, 18 dBm | 433Mbps | NXP 88W8987 | 802.11a/b/g/-c, Bluetooth v5.2 + EDR | - | 18dBm | Bluetooth, WiFi | Integrated, Chip + U.FL | - | GPIO, HCI, PCM, SDIO, SPI, UART, USB | - | - | - | RF Module | - | - | - | - | ||
![]() ATWINC3400-MR210CA142 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | Chip | - | - | - | - | 50 | I2C, SPI, UART | + 85 C | - | - | - 40 C | Yes | - | - | - | - | - | 802.11 b/g/n | - | - | - | - | - | - | 3. 6 V | 2.7 V | - | - | Tray | - | - | - | - | 2.4 GHz | - | - | 18.3 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM83SM1-00TB Atmel (Microchip Technology) | In Stock | - | - | - | - | PCB Antenna | - | - | Class 1, Class 2 | DSP | - | 56 | GPIO, I2C, SPI, UART, USB | + 85 C | - | - | - 40 C | Yes | PCB Mount | - | - | - | - | - | - | - 90 dBm | - | - | 49 mA | 59 mA | 3.3 V | 3.3 V | - | - | Tray | - | USB Adapter | - | Shielded | 2.44 GHz | 3.3 V | - | 11 dBm | 3 Mb/s | - | Bluetooth 5.0 | 2.402 GHz to 2.48 GHz | - | - | - | - | - | - | - | - | Bluetooth Modules | DPSK, DQSK, GFSK | 2.5 mm | 32 mm | 15 mm | ||
![]() RN4678-V/RM122 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | Class 2 | - | - | 88 | UART | + 70 C | - | - | - 20 C | - | - | - | - | - | - | - | - | - 90 dBm, - 92 dBm | - | - | - | - | 4.2 V | 3.3 V | - | - | Tray | - | - | - | - | 2.44 GHz | 3.3 V to 4.2 V | - | 1.5 dBm | 1 Mb/s | - | Bluetooth 5.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIW-166K3 Advantech | In Stock | - | - | Card Edge | Module | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | - | PCIe, USB | + 85 C | - | Advantech Corp | - 40 C | - | - | Box | - | Active | - | IEEE 802.11 ax/ac/a/b/g/n | 802.11 ax/ac/a/b/g/n | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | 3.3V | - | 2.4 GHz, 5 GHz, 6 GHz | 3.3 V | - | - | - | - | 802.11a/b/d/e/g/h/i/k/n/r/u/v/w/ac/ax, Bluetooth v5.3 | - | - | Bluetooth, WiFi | Whip, Tilt | - | USB | - | - | - | - | - | - | - | - | ||
![]() SARA-R422-01B u-blox | 78 |
| - | Surface Mount | 96-SMD Module | - | - | SARA-R422 | - | - | 26 mm x 16 mm | 250 | SPI | + 65 C | - | u-blox | - 20 C | Yes | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | 4.5 V | 3 V | - | -40°C ~ 85°C | - | SARA-R4 | - | 3.2V ~ 4.5V | - | 700MHz, 750MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz | 3.8 V | - | - | 1.119Mbps | UBX-M8 | BeiDou, CDMA, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA, LTE, UMTS | - | 33dBm | Cellular, Navigation | Antenna Not Included | -167dBm | I²C, I²S, SPI, SDIO, UART, USB | 65mA ~ 1.9A | 65mA ~ 1.9A | 8PSK, GMSK, QPSK | Cellular Modules | - | - | - | - | ||
![]() ATWINC1510-MR210PB1976 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | PCB | - | - | - | - | 50 | I2C, SPI, UART | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n | - | - | WEP, WPA, WPA2 | 61 mA | 265 mA | 3.6 V | 2.7 V | - | - | Tray | - | - | - | - | 2.4 GHz | - | - | 18.5 dBm | 72.2 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | - | - | ||
![]() BM78SPPS5MC2-0006AA Atmel (Microchip Technology) | In Stock | - | - | - | - | Internal Antenna | - | - | Class 2 | - | - | 88 | UART, I2C | + 70 C | - | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - 90 dBm, -92 dBm | - | - | - | - | 4.2 V | 3.3 V | - | - | Tray | - | - | - | Unshielded | 2.44 GHz | 3.8 V | - | 1.5 dBm | - | - | Bluetooth 5.0 + EDR | 2.402 GHz to 2.48 GHz | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | ||
![]() ATWINC1500-MR210UB1976 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | u.FL | - | - | - | - | 50 | I2C, SPI, UART | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n | - | - | WEP, WPA, WPA2 | 61 mA | 265 mA | 3.6 V | 2.7 V | - | - | Tray | - | - | - | - | 2.4 GHz | - | - | 18.5 dBm | 72.2 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | - | - | ||
![]() BM71BLE01FC2-0B05BA Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | Class 2 | - | - | 320 | I2C, SPI, UART | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - 90 dBm | - | - | 10 mA | 13 mA | 3.6 V | 1.9 V | - | - | Tray | - | - | - | - | 2.4 GHz | 1.8 V, 3.3 V | - | 0 dBm | - | - | Bluetooth 4.2 + EDR | 2.402 GHz to 2.48 GHz | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | ||
![]() SARA-R422S-01B u-blox | 50 |
| - | Surface Mount | 96-SMD Module | - | - | SARA-R422 | - | - | 26 mm x 16 mm | 250 | SPI | + 65 C | - | u-blox | - 20 C | Yes | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | 4.5 V | 3 V | - | -40°C ~ 85°C | - | SARA-R4 | - | 3.2V ~ 4.5V | - | 700MHz, 750MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz | 3.8 V | - | - | 1.119Mbps | UBX-M8 | BeiDou, CDMA, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA, LTE, UMTS | - | 33dBm | Cellular, Navigation | Antenna Not Included | -167dBm | I²C, I²S, SPI, SDIO, UART, USB | 65mA ~ 1.9A | 65mA ~ 1.9A | 8PSK, GMSK, QPSK | Cellular Modules | - | - | - | - | ||
![]() ATWINC1510-MR210UB1976 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | u.FL | - | - | - | - | 50 | I2C, SPI, UART | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n | - | - | WEP, WPA, WPA2 | 61 mA | 265 mA | 3.6 V | 2.7 V | - | - | Tray | - | - | - | - | 2.4 GHz | - | - | 18.5 dBm | 72.2 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | - | - | ||
![]() 453-00090R Laird Connectivity | 780 | - | - | Surface Mount | Module | - | - | - | - | - | - | 1000 | I2C, SPI, UART | + 105 C | + 8dBm | Laird Connectivity Inc. | - 40 C | Yes | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -96dBm | Details | - | - | - | 3.8 V | 1.8 V | 0.352740 oz | -40°C ~ 105°C | Cut Tape | Lyra | - | 1.8V ~ 3.8V | - | 2.4 GHz | 1.8 V to 3.8 V | 512 kB | - | 2Mbps | EFR32BG22 | Bluetooth v5.3 | - | 8dBm | Bluetooth | Integrated, Trace | - | ADC, GPIO, PDM | 4.3mA | 4.8mA | GFSK | Bluetooth Modules | - | - | - | - | ||
![]() 453-00091C Laird Connectivity | 522 | - | - | Surface Mount | 44-SMD Module | - | - | - | - | - | - | 625 | I2C, SPI, UART | + 105 C | - | Laird Connectivity Inc. | - 40 C | Yes | PCB Mount | Strip | - | Active | - | - | - | - | Details | - | - | - | 3.8 V | 1.8 V | 0.352740 oz | -40°C ~ 105°C | Cut Tape | Lyra | - | 1.8V ~ 3.8V | - | 2.4 GHz | 1.8 V to 3.8 V | 512 kB | - | 2Mbps | EFR32BG22 | Bluetooth v5.3 | - | 6dBm | Bluetooth | Antenna Not Included | - | ADC, GPIO, I²C, SPI, PDM, PWM, UART | 4.2mA | 4.6mA | GFSK | Bluetooth Modules | - | - | - | - | ||
![]() ESP32-WROVER-IE-N8R8 Espressif Systems | 6500 |
| - | Surface Mount | 38-SMD Module | - | IPEX | ESP32 | - | - | 18 mm x 31.4 mm x 3.3 mm | 650 | I2C, I2S, SPI, UART | + 65 C | - | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ESP32WROVER-IE(M213EH6464UH3Q0 | Active | - | WiFi | 802.11 b/g/n, Bluetooth, BLE | - | Details | - | - | - | 3.6 V | 2.3 V | - | -40°C ~ 85°C | Tray | ESP32-WROVER | - | 2.3V ~ 3.6V | - | 2.4 GHz to 2.5 GHz | 2.3 V to 3.6 V | 8MB Flash, 8MB SRAM | 20 dBm | 150 Mb/s | ESP32-D0WD-V3 | 802.11b/g/n, Bluetooth v4.2 +EDR | - | 20.5dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX | -98dBm | ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART | 80mA | 80mA | CCK, DSSS, OFDM | - | - | - | - | - | ||
![]() ESP32-S3-WROOM-1U-N8 Espressif Systems | 3 |
| - | Surface Mount | 41-SMD Module | - | PCB | ESP32-S3 | - | - | 19.2 mm x 18 mm x 3.2 mm | 650 | SPI | + 85 C | - | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth 5.0 | - | Details | - | - | - | 3.6 V | 3 V | - | -40°C ~ 85°C (TA) | Bulk | ESP32-S3 | - | 3V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | 3 V to 3.6 V | 8MB Flash, 384kB ROM, 512kB SRAM | 20.5 dBm | 150 Mb/s | ESP32-S3 | 802.11b/g/n, Bluetooth v5.0 | - | 20.5dBm | Bluetooth, WiFi | Antenna Not Included | -103.5dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 95mA ~ 97mA | 285mA ~ 355mA | - | - | - | - | - | - | ||
![]() ESP32-WROOM-32UE-N4 Espressif Systems | 11700 | - | - | Surface Mount | 38-SMD Module | - | IPEX | ESP32 | - | - | 18 mm x 19 mm x 3.2 mm | 650 | I2C, I2S, SPI, UART | + 85 C | - | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ESP32WROOM32UE(M113EH3200UH3Q0 | Active | - | WiFi | 802.11 b/g/n, Bluetooth, BLE | - | Details | - | - | - | 3.6 V | 3 V | - | -40°C ~ 105°C | Tray | ESP32-WROOM | - | 3V ~ 3.6V | - | 2.4 GHz to 2.5 GHz | 3 V to 3.6 V | 4MB Flash, 448kB ROM, 536kB SRAM | 20 dBm | 150 Mb/s | ESP32-D0WD-V3 | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | - | 20dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -98dBm | ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | - | - |