- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna Connector Type | Approvals | Base Product Number | Brand | Class | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Part Life Cycle Code | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Rad Hardened | Receiver Sensitivity | Risk Rank | RoHS | Rohs Code | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Voltage - Rated DC | Technology | Voltage - Supply | Reach Compliance Code | Frequency | Base Part Number | Termination Style | Voltage - Rated AC | Operating Supply Voltage | Failure Rate | Configuration | Inductance | Memory Size | Current | Output Power | Data Rate | Utilized IC / Part | Filter Type | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Frequency - Operating | Product | Features | Supply Current | Product Category | Height Seated (Max) | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC14CVMDECT SF02T Renesas | 3023 |
| - | Surface Mount | Axial | Axial | - | - | SC14 | - | - | - | - | - | - | UART | - | - | - | Renesas Design Germany GmbH | - | - | - | Tray | - | Active | - | - | - | - | - | Compliant | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 3.24 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | 3.3V | - | 1.9GHz | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | General ISM > 1GHz | Integrated, Chip | - | - | 10mA | 47mA | - | - | Cordless Voice Modules | Military, Moisture Resistant, Weldable | 47mA | - | -- | - | Lead Free | ||
![]() SC14WAMDECT SF01T Renesas | 5 |
| - | Surface Mount | Axial | Axial | - | - | SC14 | - | - | - | - | - | - | UART | - | - | - | Renesas Design Germany GmbH | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 35.7 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | - | 3.4V | - | 1.9GHz | - | - | - | 2.1 V to 3.45 V | S (0.001%) | - | - | - | - | - | - | - | - | - | - | 20dBm | General ISM > 1GHz | Integrated, Chip | -93dBm | UART | 85mA | 200mA | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | ||
![]() LARA-R220-62B u-blox | In Stock | - | - | Chassis Mount | 100-SMD Module | - | - | CSA, EN, UL | LARA-R220 | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | RSAL | - | - | Active | - | - | - | - | General Purpose | - | - | 250V | - | 3.3V ~ 4.4V | - | 850MHz, 2.1GHz | - | Wire Leads | 250V | - | - | Single Stage | -- | - | 3A | - | 10.3Mbps | - | Single Phase | - | 4G LTE | - | Cellular | Antenna Not Included, Castellation | -111.5dBm | GPIO, I²C, SDIO, UART, USB | 540mA | 540mA | QPSK | -- | - | - | - | - | - | - | - | ||
![]() NINA-B222-00B u-blox | In Stock | - | - | Chassis Mount | 36-SMD Module | - | - | CSA, EN, UL | NINA-B222 | - | - | - | - | - | U-BLOX AG | - | u-blox AG | NINA-B222-00B | - | u-blox | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Obsolete | - | - | - | - | 5.32 | - | Yes | - | - | - | - | - | -25°C ~ 85°C | - | RSEN | - | - | Active | - | - | - | - | General Purpose | - | - | 250V | - | 3V ~ 3.6V | unknown | 2.4GHz ~ 2.4835GHz | - | Terminal Block | 250V | - | - | Single Stage | -- | 2MB Flash, 520kB RAM | 10A | - | 3Mbps | ESP32 | Single Phase | - | Bluetooth v4.2 +EDR | 11dBm | Bluetooth | Integrated, Chip | -88dBm | GPIO, UART | 108mA | 147mA | 4-QPSK, 8DPSK, GFSK | -- | - | - | - | - | - | - | - | ||
![]() NINA-W151-00B u-blox | 1074 |
| - | DIN Rail | 36-SMD Module | - | - | CSA, EN, UL | NINA-W151 | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | RSEN | - | - | Active | - | - | - | - | General Purpose | - | - | 250V | - | 3V ~ 3.6V | - | 2.4GHz | - | Terminal Block | 250V | - | - | Single Stage | -- | 16Mb Flash, 448kB ROM, 520kB SRAM | 20A | - | 115.2kBaud | ESP32 | Single Phase | - | 802.11b/g/n, Bluetooth v4.2 | 6dBm | Bluetooth, WiFi | Antenna Not Included | - | GPIO, UART | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() MPCI-L200-02S u-blox | In Stock | - | - | Chassis Mount | 52-SMD Module | - | - | CSA, EN, UL | - | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Cut Tape (CT) | RSEL | - | - | Active | - | - | - | - | General Purpose | - | - | 250V | - | 3.3V | - | 850MHz, 900MHz, 1.9GHz, 2.1GHz | MPCI-L200-02S | Quick Connect | 250V | - | - | Single Stage | -- | - | 3A | - | 150Mbps | - | Single Phase | - | GSM, LTE, UMTS | 12dBm | Cellular | - | - | UART, USB | 245mA ~ 650mA | 245mA ~ 650mA | GMSK | -- | - | - | - | - | - | - | - | ||
![]() SARA-N211-02X u-blox | In Stock | - | - | Chassis Mount | 96-SMD Module | - | - | CSA, EN, UL | - | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | RSAN | - | - | Active | - | - | - | - | General Purpose | - | - | 250V | - | 3.1V ~ 4V | - | 703MHz ~ 960MHz | - | Terminal Block | 250V | - | - | Single Stage | -- | - | 20A | - | 31.25kbps | - | Single Phase | - | 4G LTE CAT NB-IoT | 23dBm | Cellular | Antenna Not Included, Castellation | -135dBm | GPIO, UART | 46mA | 220mA | BPSK, QPSK | -- | - | - | - | - | - | - | - | ||
![]() ODIN-W262-03B u-blox | In Stock | - | - | DIN Rail | 52-SMD Module | - | - | CSA, EN, UL | - | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | RSEN | - | - | Active | - | - | - | - | General Purpose | - | - | 250V | - | 3V ~ 3.6V | - | 2.4GHz ~ 2.5GHz | - | Terminal Block | 250V | - | - | Single Stage | -- | - | 3A | - | 1Mbps | - | Single Phase | - | 802.11a/b/g/n, Bluetooth v4.0 +EDR | 10dBm | Bluetooth, WiFi | Integrated, Chip | -95dBm | UART | 102mA | 250mA | 4DQPSK, 8DPSK, GFSK | -- | - | - | - | - | - | - | - | ||
![]() SARA-G350-02X u-blox | In Stock | - | - | Chassis Mount | 96-SMD Module | - | - | CSA, EN, UL | SARA-G350 | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | RSEN | - | - | Active | - | - | - | - | General Purpose | - | - | 250V | - | 3.8V | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | SARA-G350 | Terminal Block | 250V | - | - | Single Stage | -- | -- | 6A | - | 9.6kbps | -- | Single Phase | - | GPRS, GSM | 32.2dBm | Cellular, Navigation | Not Included, Castellation | -109dBm | I²C, SPI, UART, USB | 300mA | 300mA | -- | -- | - | - | - | - | - | - | - | ||
![]() TOBY-L201-02S u-blox | In Stock | - | - | Chassis Mount | 152-SMD Module | - | - | CSA, EN, UL | TOBY-L201 | u-blox | - | Multi-mode LTE Cat 4 Modules | - | 150 | - | GPIO, I2C, I2S, SDIO, UART, USB | u-blox | - | + 65 C | u-blox | - 20 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | 660 mA | 660 mA | 4.35 V | 3.4 V | - | -25°C ~ 85°C | Reel | RSAN | - | - | Active | - | - | - | - | General Purpose | - | Wireless & RF Modules | 250V | - | 3.2V ~ 4.35V | - | 850MHz, 1.9GHz | - | Terminal Block | 250V | 3.4 V to 4.35 V | - | Single Stage | -- | - | 3A | 25 dBm | 150Mbps | - | Single Phase | Cellular Modules | 4G LTE CAT-4 (AT&T/Verizon) | 35dBm | Cellular | Antenna Not Included | -112dBm | GPIO, SDIO, UART, USB | 660mA | 660mA | 8PSK, GMSK | -- | Multi Mode LTE Cat 4 Modules | - | - | Cellular Modules | - | - | - | ||
![]() NINA-B301-00B u-blox | 583 |
| - | DIN Rail | 55-SMD Module | - | - | CSA, EN, UL | NINA-B301 | u-blox | Bluetooth Low Energy (BLE) | - | - | 500 | U-BLOX AG | I2C, I2S, SPI, UART, USB | u-blox | NINA-B301-00B | + 85 C | u-blox | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Active | - | - | - | - 94 dBm | 2.24 | - | Yes | - | - | 3.6 V | 1.7 V | - | -25°C ~ 85°C | Cut Tape | RSEN | - | - | Active | - | - | - | - | General Purpose | - | Wireless & RF Modules | 250V | - | 1.7V ~ 3.6V | unknown | 2.4GHz | - | Terminal Block | 250V | 1.7 V to 3.6 V | - | Single Stage | -- | 1MB Flash, 256kB RAM | 16A | 8 dBm | 2Mbps | nRF52840 | Single Phase | Bluetooth Modules | Bluetooth v5.0 | 10.5dBm | Bluetooth | Antenna Not Included | -100dBm | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 4.8mA | 14.1mA | GFSK | -- | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | ||
![]() SX-PCEAN2C-SP Extech | In Stock | - | - | - | - | - | - | - | - | Silex Technology | - | - | - | 20 | - | - | Silex Technology | - | - | - | - | - | Screw | - | - | - | WiFi | - | No | - | - | Details | - | - | - | - | - | 0.116404 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | IEEE 802.11a/b/g/n | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | 3.45(mm) | - | ||
![]() SX-PCEAC2-HMC-SP Extech | In Stock | - | - | - | - | - | MHF4 | - | - | Silex Technology | - | - | 30 mm x 26.8 mm x 3.4 mm | 1 | - | Serial | Silex Technology | - | + 70 C | - | 0 C | - | - | - | - | - | WiFi | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | - | - | Details | - | 285 mA | 610 mA | 3.3 V | 3.3 V | 3 oz | - | Bulk | SX-PCEAC2 | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | - | - | - | - | - | 876 Mb/s | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | ||
![]() SX-SDMGN-2830C Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDIO | - | - | + 85 C | - | - 20 C | - | - | - | - | - | WiFi | 802.11 b/g/n | - | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | 54 Mb/s | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-PCEAC2-SMT-SP Extech | In Stock | - | - | - | - | - | - | - | - | Silex Technology | - | - | 12 mm x 16 mm x 1.5 mm | 1 | - | Serial | Silex Technology | - | + 70 C | - | 0 C | - | - | - | - | - | WiFi | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | - | - | Details | - | 285 mA | 610 mA | 3.3 V | 3.3 V | - | - | Cut Tape | SX-PCEAC2 | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | - | - | - | - | - | 876 Mb/s | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | ||
![]() 1104245 Sierra Wireless | 247 |
| - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | - | Strip | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | Active | 2 | ±50ppm/°C | 6.04 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | 10Mbps | - | - | - | 4G LTE CAT-1 (Verizon) | - | Cellular | Antenna Not Included, Castellation | - | I²C, UART, USB | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | ||
![]() PCM-24S34G-ABE Advantech | In Stock | - | - | Card Edge | Module | - | - | - | PCM-24 | - | - | - | - | - | - | - | Miscellaneous | - | - | Advantech Corp | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 3.6V | - | 700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | Cellular, WiFi | Whip, Tilt | - | USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WT11U-A-AI55IAP Silicon Labs | In Stock | - | - | Surface Mount | 28-SMD Module | - | - | - | WT11U | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | - | Bluetooth v2.1 +EDR, Class 1 | 17dBm | Bluetooth | Integrated, Chip | -88dBm | SPI, UART, USB | 36mA | 88mA ~ 138mA | - | - | - | - | - | - | - | - | - | ||
![]() ABBTM-103-2.4GHZ-T Abracon | In Stock | - | - | Surface Mount | 12-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash | - | - | - | - | - | - | Bluetooth v1.2 | - | Bluetooth | Antenna Not Included | - | UART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP7611_1104893 Sierra Wireless | In Stock | - | - | Surface Mount | 239-BFLGA Module | - | - | - | WP7611 | - | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | - | Tape & Reel (TR) | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | WP - AirPrime® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | BeiDou, Galileo, GLONASS, GPS, HSPA+, LTE, UMTS | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, PCM, SDIO, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - |