- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Approvals | Base Product Number | Brand | Class | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Family Name | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | MSL | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Qualification | Rad Hardened | Receiver Sensitivity | Risk Rank | RoHS | Rohs Code | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Applications | Subcategory | Voltage - Rated DC | Technology | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Pin Count | Termination Style | Voltage - Rated AC | Operating Supply Voltage | Configuration | Inductance | Interface | Memory Size | Current | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Utilized IC / Part | Filter Type | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Frequency - Operating | Product | Product Category | Device Core | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOBY-L201-02S u-blox | In Stock | - | - | Chassis Mount | 152-SMD Module | - | CSA, EN, UL | TOBY-L201 | u-blox | - | Multi-mode LTE Cat 4 Modules | - | 150 | - | - | GPIO, I2C, I2S, SDIO, UART, USB | u-blox | - | + 65 C | u-blox | - 20 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 660 mA | 660 mA | 4.35 V | 3.4 V | - | - | -25°C ~ 85°C | Reel | RSAN | Active | General Purpose | Wireless & RF Modules | 250V | - | 3.2V ~ 4.35V | - | - | 850MHz, 1.9GHz | - | Terminal Block | 250V | 3.4 V to 4.35 V | Single Stage | -- | - | - | 3A | - | - | 25 dBm | 150Mbps | - | - | Single Phase | Cellular Modules | 4G LTE CAT-4 (AT&T/Verizon) | 35dBm | Cellular | Antenna Not Included | -112dBm | GPIO, SDIO, UART, USB | 660mA | 660mA | 8PSK, GMSK | -- | Multi Mode LTE Cat 4 Modules | Cellular Modules | - | - | ||
![]() NINA-B301-00B u-blox | 583 |
| - | DIN Rail | 55-SMD Module | - | CSA, EN, UL | NINA-B301 | u-blox | Bluetooth Low Energy (BLE) | - | - | 500 | - | U-BLOX AG | I2C, I2S, SPI, UART, USB | u-blox | NINA-B301-00B | + 85 C | u-blox | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Active | - | - | - | - | - 94 dBm | 2.24 | - | Yes | - | - | 3.6 V | 1.7 V | - | - | -25°C ~ 85°C | Cut Tape | RSEN | Active | General Purpose | Wireless & RF Modules | 250V | - | 1.7V ~ 3.6V | - | unknown | 2.4GHz | - | Terminal Block | 250V | 1.7 V to 3.6 V | Single Stage | -- | - | 1MB Flash, 256kB RAM | 16A | - | - | 8 dBm | 2Mbps | - | nRF52840 | Single Phase | Bluetooth Modules | Bluetooth v5.0 | 10.5dBm | Bluetooth | Antenna Not Included | -100dBm | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 4.8mA | 14.1mA | GFSK | -- | - | Bluetooth Modules - 802.15.1 | - | - | ||
![]() RG500LWIFI5GTEA Quectel | 39 |
| - | - | - | - | - | - | Quectel | - | - | - | 1 | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | ||
![]() FC21SA-Q93 Quectel | 46 |
| - | - | - | - | - | - | Quectel | - | - | - | 250 | - | - | - | Quectel | - | - | Quectel | - | Yes | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | ||
![]() IW611UK/A1CZ NXP | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IW611HN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG915NEUAG-N06-SGNSA Quectel | In Stock | - | - | - | - | - | - | - | Quectel | - | - | - | 250 | - | - | - | Quectel | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | EG915 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | ||
![]() ATWINC3400-MR210UA131 Microchip | 52 |
| - | Surface Mount | 36-SMD Module | U.FL | - | ATWINC3400 | Microchip Technology / Atmel | - | - | 22.43 mm x 14.73 mm x 2 mm | 50 | - | - | I2C, SPI, UART | Microchip | - | + 85 C | Microchip Technology | - 40 C | Yes | - | - | Tray | - | - | - | Active | 802.11 b/g/n | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | -40°C ~ 85°C (TA) | Tray | ATWINC3400-MR210xA | - | - | Wireless & RF Modules | - | - | 2.7V ~ 3.6V | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | 18.3 dBm | 65Mbps | - | ATWINC3400 | - | Multiprotocol Modules | 802.11b/g/n | 18.3dBm | WiFi | Antenna Not Included, U.FL | -95dBm | I²C, SPI, UART | 23.68mA ~ 63.9mA | 23.68mA ~ 275mA | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | - | Multiprotocol Modules | - | - | ||
![]() SX-PCEAN2C-SP Extech | In Stock | - | - | - | - | - | - | - | Silex Technology | - | - | - | 20 | - | - | - | Silex Technology | - | - | - | - | - | Screw | - | - | - | - | - | - | WiFi | - | - | No | - | - | Details | - | - | - | - | - | - | 0.116404 oz | - | Bulk | - | - | - | Wireless & RF Modules | - | IEEE 802.11a/b/g/n | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | 3.45(mm) | ||
![]() SX-PCEAC2-HMC-SP Extech | In Stock | - | - | - | - | MHF4 | - | - | Silex Technology | - | - | 30 mm x 26.8 mm x 3.4 mm | 1 | - | - | Serial | Silex Technology | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | - | - | - | Details | - | 285 mA | 610 mA | 3.3 V | 3.3 V | - | 3 oz | - | Bulk | SX-PCEAC2 | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 876 Mb/s | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | ||
![]() SX-SDMGN-2830C Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDIO | - | - | + 85 C | - | - 20 C | - | - | - | - | - | - | - | - | WiFi | 802.11 b/g/n | - | - | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 54 Mb/s | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-PCEAC2-SMT-SP Extech | In Stock | - | - | - | - | - | - | - | Silex Technology | - | - | 12 mm x 16 mm x 1.5 mm | 1 | - | - | Serial | Silex Technology | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | - | - | - | Details | - | 285 mA | 610 mA | 3.3 V | 3.3 V | - | - | - | Cut Tape | SX-PCEAC2 | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 876 Mb/s | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | ||
![]() WT11U-A-AI55IAP Silicon Labs | In Stock | - | - | Surface Mount | 28-SMD Module | - | - | WT11U | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | - | - | Bluetooth v2.1 +EDR, Class 1 | 17dBm | Bluetooth | Integrated, Chip | -88dBm | SPI, UART, USB | 36mA | 88mA ~ 138mA | - | - | - | - | - | - | ||
![]() ABBTM-103-2.4GHZ-T Abracon | In Stock | - | - | Surface Mount | 12-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash | - | - | - | - | - | - | - | - | - | Bluetooth v1.2 | - | Bluetooth | Antenna Not Included | - | UART | - | - | - | - | - | - | - | - | ||
![]() STM32WB5MMGH6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 86-LFLGA Module | Chip | - | STM32 | STMicroelectronics | - | - | 7.3 mm x 11 mm x 1.34 mm | 1800 | STM32WB | - | I2C, USART, USB | STMicroelectronics | - | + 85 C | STMicroelectronics | - 40 C | Yes | - | MSL 3 - 168 hours | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | LGA 86L | STM32WB5MMGH6 | - | Active | - | - | - | - | - | - | Details | - | - | - | 3.6 V | 1.7 V | STM32 | 0.009630 oz | -40°C ~ 85°C (TA) | MouseReel | STM32WB | - | - | Wireless & RF Modules | - | - | 1.71V ~ 3.6V | - | - | 2.4GHz | 86 | - | - | - | - | - | I2C, LPUART, SAI, SPI, USART, USB | 1MB Flash, 256kB SRAM | - | Flash | 1 MB | 6 dBm | 2Mbps | 32bit | STM32WB55VGY | - | Multiprotocol Modules | Bluetooth v5.0, Thread, Zigbee® | 6dBm | 802.15.4, Bluetooth | Integrated, Chip | -100dBm | ADC, I²C, SPI, UART, USART, USB | - | - | - | - | - | Multiprotocol Modules | ARM Cortex M0+, ARM Cortex M4 | - | ||
![]() RYZ012B100FZ00#BD0 Renesas | 8 |
| - | Surface Mount | 26-SMD Module | External | - | RYZ012 | - | Bluetooth Low Energy (BLE) | - | 12 mm x 12 mm x 2.31 mm | - | - | - | SPI, UART | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | - | Tray | - | - | - | Active | - | - | - | - | - 101 dBm | - | - | - | 5.3 mA | 4.8 mA | 3.6 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Wireless & RF Modules | - | - | 1.8V ~ 3.6V | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 10 dBm | 2Mbps | - | - | - | Bluetooth Modules | Bluetooth v5.0 | 10dBm | Bluetooth | Antenna Not Included | -101dBm | SPI, UART | 5.3mA | 4.8mA | - | - | Bluetooth Modules | - | - | - | ||
![]() RYZ012A100FZ00#HD0 Renesas | 25 |
| - | Surface Mount | 26-SMD Module | Internal | - | RYZ012 | Renesas Electronics | Bluetooth Low Energy (BLE) | - | 12 mm x 12 mm x 2.31 mm | 1000 | - | - | SPI, UART | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | Yes | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - 101 dBm | - | - | - | 5.3 mA | 4.8 mA | 3.6 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | Reel | - | - | - | Wireless & RF Modules | - | - | 1.8V ~ 3.6V | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 10 dBm | 2Mbps | - | - | - | Bluetooth Modules | Bluetooth v5.0 | 10dBm | Bluetooth | Integrated, Trace | -101dBm | SPI, UART | 5.3mA | 4.8mA | - | - | Bluetooth Modules | Renesas Electronics | - | - | ||
![]() RYZ012B100FZ00#HD0 Renesas | 25 |
| - | Surface Mount | 26-SMD Module | External | - | RYZ012 | - | Bluetooth Low Energy (BLE) | - | 12 mm x 12 mm x 2.31 mm | - | - | - | SPI, UART | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - 101 dBm | - | - | - | 5.3 mA | 4.8 mA | 3.6 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Wireless & RF Modules | - | - | 1.8V ~ 3.6V | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 10 dBm | 2Mbps | - | - | - | Bluetooth Modules | Bluetooth v5.0 | 10dBm | Bluetooth | Antenna Not Included | -101dBm | SPI, UART | 5.3mA | 4.8mA | - | - | Bluetooth Modules | - | - | - | ||
![]() AMB2220-1 Wurth Electronics | In Stock | - | - | Surface Mount | 33-SMD Module | - | - | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | Active | - | - | - | - | 1.9 V ~ 3.6 V | - | - | 2.4GHz | - | - | - | - | - | - | - | -- | - | - | - | - | 72kbps | - | -- | - | - | -- | 10dBm | General ISM > 1GHZ | Not Included, Castellation | -115dBm | UART | 10mA | 38mA | FSK | - | - | - | - | - | ||
![]() ENW-49D01A1KF Panasonic | 413 |
| - | Surface Mount | 87-SMD Module | - | - | ENW-49 | - | - | - | 24 x 13 x 3.1mm | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | PAN9520 | - | - | - | - | - | 3V ~ 3.6V | 3.3V | - | 2.4GHz | - | - | - | - | - | - | - | 4MB Flash, 128kB ROM, 320kB SRAM | - | - | - | - | 150Mbps | - | ESP32-S2 | - | - | 802.11b/g/n | 19.5dBm | WiFi | PCB Trace | -97dBm | ADC, DAC, GPIO, I²C, I²S, LCD, RMT, SPI, PWM, UART, USB | 73mA ~ 76mA | 175mA ~ 260mA | CCK, DSSS, OFDM | - | - | - | - | - | ||
![]() ATWINC3400-MR210UA142 Microchip | 20000 |
| - | Surface Mount | 36-SMD Module | U.FL | - | - | Microchip Technology / Atmel | - | - | 22.43 mm x 14.73 mm x 2 mm | 50 | - | - | I2C, SPI, UART | Microchip | - | + 85 C | Microchip Technology | - 40 C | Yes | - | - | Tray | - | - | - | Active | 802.11 b/g/n | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | -40°C ~ 85°C | Tray | ATWINC3400-MR210xA | - | - | Wireless & RF Modules | - | - | 2.7V ~ 3.6V | - | - | 2.4 GHz | - | - | - | - | - | - | - | 1MB Flash, 256kB ROM, 708kB RAM | - | - | - | 18.3 dBm | 72.2Mbps | - | ATWINC3400 | - | Multiprotocol Modules | 802.11b/g/n, Bluetooth v5.0 | 18.3dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -95dBm | I²C, SPI, UART | 23.68mA ~ 63.9mA | 23.68mA ~ 275mA | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DSSS, DQPSK, GFSK, OFDM, QPSK | - | - | Multiprotocol Modules | - | - |