- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | AGP | Antenna | Antenna Connector Type | Audio Interfaces | Automotive | Base Product Number | Contact Finish Mating | Core | Data Cache Size (B) | Dimensions | Display Interface | ECCN (US) | Ethernet Speed | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Graphic Card Resolution (Pixels) | HTS | I2C | Interface Type | JTAG Support | Linux | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Power | Medical Application | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting Styles | Operating Systems | Package | PATA | PCI | PPAP | Primary Material | Processor Cores | Processor Number | Processor Speed (Hz) | Processor Type | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | RAM Type | Receiver Sensitivity | RoHS | RS232 | RS422 | RS485 | Security | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | System Memory Maximum Size (B) | Typical Operating Supply Voltage (V) | UART | Usage Level | USART | VGA | Video In | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Voltage - Supply | Terminal Position | Orientation | Shielding | Number of Functions | Ingress Protection | Supply Voltage | Frequency | Base Part Number | Output | Shell Finish | Shell Size - Insert | JESD-30 Code | Operating Supply Voltage | Interface | Number of Circuits | Memory Size | Shell Size, MIL | Output Power | Data Rate | Utilized IC / Part | Input | Protocol | Ratio - Input:Output | Display Type | PLL | Differential - Input:Output | Frequency Range | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Divider/Multiplier | Serial Interfaces | Current - Receiving | USB | Current - Transmitting | Form Factor | Modulation | Sensitivity (dBm) | GPIO | SATA | Product | SPI | CAN | Features | Modulation Technique | Firmware Version | Height | Length | Width | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF66TAAMD Quectel | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | - | CA310 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | - | - | Metal | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | - | - | MIL-DTL-5015, CA-B | - | - | - | Solder Cup | Receptacle, Male Pins | - | 48 | Olive Drab | Reverse Bayonet Lock | 22A | - | - | Y | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Olive Drab Cadmium | 36-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | 19.7µin (0.50µm) | - | - | - | - | ||
![]() AMW007-2.2.14 Silicon Labs | In Stock | - | - | - | - | Surface Mount | 38-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | Strip | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | - | * | Active | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 2.412GHz ~ 2.484GHz | - | - | - | - | - | - | - | - | 2MB Flash | - | - | 72.2Mbps | AMW007 | - | 802.11b/g/n | - | - | - | - | - | - | - | 20dBm | WiFi | Integrated, Trace | -98dBm | - | ADC, GPIO, PWM, UART | 50mA | - | 100mA ~ 200mA | - | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP7502_1102734 Sierra Wireless | In Stock | - | - | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | WP7502 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | WP - AirPrime® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900MHz, 1.8GHz | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | - | 4G LTE CAT-3 (Verizon), Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS | - | - | - | - | - | - | - | - | Cellular, Navigation | Antenna Not Included, Castellation | - | - | ADC, GPIO, I²C, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL7690_1103365 Sierra Wireless | In Stock | - | - | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | HL7690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | HL - AirPrime® | - | - | - | - | - | - | - | - | - | - | 3.2V ~ 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | 4G LTE CAT-1 | - | - | - | - | - | - | - | 23dBm | Cellular | - | - | - | UART, USB | - | - | - | - | 16-QAM, 64-QAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L30960-N5450-A100 Telit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L30960-N5450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SARA-R422-00B u-blox | 647 |
| - | - | - | Surface Mount | 96-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 mm x 16 mm x 2.12 mm | - | - | - | - | 250 | - | - | - | I2C, UART | - | - | - | + 65 C | - | - | - | u-blox | - | - 20 C | - | Yes | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 350 mA | 350 mA | 3.8 V | 3.8 V | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | - | SARA-R4 | - | - | - | - | - | - | - | - | - | - | 3.2V ~ 4.5V | - | - | - | - | - | - | 2100 MHz | - | - | - | - | - | 3.8 V | - | - | - | - | 33 dBm | 1.119Mbps | - | - | 4G LTE CAT M1/NB-IoT | - | - | - | - | - | - | - | 33dBm | Cellular | Antenna Not Included, Castellation | - | - | GPIO, I²C, UART, USB | 350mA | - | 350mA | - | 8PSK, GMSK | - | - | - | RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NINA-W156-03B u-blox | 647 |
| - | - | - | Surface Mount | 36-SMD Module | - | - | - | - | - | - | PCB | - | - | NINA-W156 | - | - | - | 10 mm x 14 mm x 2.2 mm | - | - | - | - | 500 | - | - | - | GPIO, SPI, UART | - | - | - | + 85 C | - | - | - | u-blox | - | - 40 C | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | WiFi | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | - | NINA-W15 | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 2.4GHz ~ 2.5GHz | - | - | - | - | - | - | - | - | 16Mb Flash, 4Mb SRAM | - | 15 dBm | 72Mbps | ESP32 | - | 802.11b/g/n, Bluetooth v4.2 | - | - | - | - | - | - | - | 15dBm | Bluetooth, WiFi | PCB Trace | -96dBm | - | GPIO, SPI, UART | 49mA ~ 117mA | - | 67mA ~ 122mA | - | CCK, DSSS, GFSK, QDPSK, QPSK, OFDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBEE5XV1YM-574 Murata Electronics | 2078 |
| - | - | - | Surface Mount | 120-SMD Module | - | - | - | - | - | On Module | u.FL | - | - | - | - | - | - | 11.8 mm x 8.4 mm x 1.3 mm | - | - | - | - | 1000 | - | - | - | UART, USB | - | - | - | + 85 C | - | 6dBm | - | Murata Electronics | - | - 30 C | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | WiFi | 802.11 a/ac/b/g/n, Bluetooth | - | -97 dBm | Details | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | 5.5 V | 2.7 V | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Cut Tape | - | 1YM | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 2.7 V to 5.5 V | - | - | - | - | 17 dBm | 390 Mb/s | 88W8997 | - | 802.11a/b/g/-c, Bluetooth v5.2 | - | - | - | - | 2.4/5 GHz | - | - | 17dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -51dBm | - | SDIO, PCle, UART | - | - | - | Module | 256-QAM, CCK, DSSS, OFDM | - | - | - | - | - | - | - | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | - | ||
![]() LBEE5QD1ZM-572 Murata Electronics | 14978 | - | - | - | - | Surface Mount | 94-SMD Module | - | - | - | - | - | On Module | u.FL | - | - | - | - | - | - | 10.2 x 9.3 x 1.3mm | - | - | - | - | 1000 | - | - | - | UART | - | - | - | + 70 C | - | - | - | Murata Electronics | - | - 30 C | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | WiFi | 802.11 a/ac/b/g/n, Bluetooth | - | -97 dBm | Details | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | - | - | - | - | - | - | - | -20°C ~ 85°C | Cut Tape | - | 1ZM | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 4.8V | - | - | - | - | - | 1.92V | 2.4 GHz, 5 GHz | - | - | - | - | - | 2.7 V to 5.5 V | - | - | - | - | 13 dBm, 14 dBm, 15 dBm, 16 dBm, 17 dBm | 65 Mb/s | 88W8987 | - | 802.11a/b/g/-c, Bluetooth v5.1 | - | - | - | - | 2.4/5 GHz | - | - | 17dBm | Bluetooth, WiFi | PCB Trace | -54dBm | - | SDIO, PCM, UART | - | - | - | Module | 256-QAM, CCK, DSSS, OFDM | - | - | - | - | - | - | - | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | - | ||
![]() NINA-B401-00B u-blox | 717 |
| - | - | - | - | - | - | - | - | - | - | External | SMA | - | - | - | - | ARM Cortex-M4 | - | 15 mm x 10 mm x 2.2 mm | - | - | - | - | 500 | - | - | - | GPIO, I2C, SPI, UART, USB | - | - | - | + 105 C | - | - | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 95 dBm, - 102 dBm | - | - | - | - | - | - | - | - | 3.6 V | 1.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Adapter | - | - | - | - | - | - | - | Shielded | - | - | - | 2.4 GHz | - | - | - | - | - | 1.7 V to 3.6 V | - | - | 128 kB, 512 kB | - | 8 dBm | 2 Mb/s | - | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | 2.2 mm | 15 mm | 10 mm | - | - | - | - | - | ||
![]() LARA-R281-02B u-blox | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | GPIO, I2C, UART, USB | - | - | - | + 65 C | - | - | - | - | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 540 mA | 540 mA | 3.8 V | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2600 MHz | - | - | - | - | - | 3.8 V | - | - | - | - | 25 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NINA-W152-03B u-blox | 431 |
| - | - | - | Surface Mount | 36-SMD Module | - | - | - | - | - | - | Integrated | - | - | - | - | - | - | 10 mm x 14 mm x 2.2 mm | - | - | - | - | 500 | - | - | - | GPIO, SPI, UART | - | - | - | + 85 C | - | - | - | u-blox | - | - 40 C | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | WiFi | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | - | NINA-W15 | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 16Mb Flash, 4Mb SRAM | - | 15 dBm | 72Mbps | ESP32 | - | 802.11b/g/n, Bluetooth v4.2 + EDR | - | - | - | - | - | - | - | 15dBm | Bluetooth, WiFi | Integrated, Stamped Metal | -96dBm | - | GPIO, SPI, UART | 50mA ~ 125mA | - | 60mA ~ 170mA | - | CCK, DSSS, GFSK, QDPSK, QPSK, OFDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LILY-W133-10B u-blox | 2442 |
| - | - | - | Surface Mount | 37-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm x 10 mm x 3.8 mm | - | - | - | - | 500 | - | - | - | SDIO, USB 2.0 | - | - | - | + 85 C | - | - | - | u-blox | - | - 40 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | WiFi | 802.11 b/g/n | - | - | - | - | - | - | AES, TKIP, WAPI, WPA-PSK, WPA2-PSK, WPA3 | - | 340 mA | 340 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | - | LILY-W1 | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | 3 V to 3.6 V | - | - | - | - | 15 dBm | 72 Mb/s | 88W8801 | - | 802.11b/g/n | - | - | - | - | - | - | - | 19dBm | WiFi | Integrated, Chip | -97dBm | - | SDIO, USB | 82mA ~ 84mA | - | 260mA ~ 340mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-MINI-1U-H4 Espressif Systems | 342 |
| - | - | - | Surface Mount | 55-SMD Module | - | - | - | - | - | - | IPEX | - | - | - | - | - | - | 13.2 mm x 19 mm x 2.4 mm | - | - | - | - | 6500 | - | - | - | I2C, I2S, SDIO, SPI, PWM, UART | - | - | - | + 85 C | - | - | - | Espressif Systems | - | - 40 C | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | 802.11 b/g/n | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Cut Tape | - | ESP32 | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | 4MB Flash, 448kB ROM, 536kB SRAM | - | 19.5 dBm | 150Mbps | ESP32-U4WDH | - | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | - | - | - | - | - | - | - | 19.5dBm | Bluetooth, WiFi | PCB Trace | -97dBm | - | ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART | 112mA ~ 118mA | - | 260mA ~ 379mA | - | 8DPSK, DQPSK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RASP PI COMP MOD 3 Raspberry Pi | In Stock | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0 | Unknown | - | - | - | 512K | - | DPI|DSI|HDMI | 5A992c. | - | Compliant | - | - | 8471.50.01.50 | 2 | - | Yes | Linux Kernel | 3.465 | - | 80 | - | No | - | 3.135 | - | -25 | - | - | Linux Kernel | - | 0 | 0 | Unknown | - | Quad Core | BCM2837 | - | Raspberry Pi | - | - | - | LPDDR2 | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 1G | 3.3 | 2 | - | 0 | 0 | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 48 | 0 | - | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-005AFS301 Samsung ARTIK WIFI Module Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | 0 | - | - | I2S | No | - | - | - | 1M | - | HDMI|LVDS|MIPI DSI | 5A992c. | 10Mbps/100Mbps/1000Mbps | Compliant | - | 1280x720@LVDS|1920x1080@HDMI|1920x1080@MIPI DSI | 8517.62.00.90 | 3 | - | Yes | - | - | - | 85 | - | No | - | - | - | -25 | - | - | - | - | 0 | 0 | No | - | Quad Core | - | 1.2G | - | - | - | - | DDR3 | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 512M(Typ) | - | 3 | - | 0 | 0 | No | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 107 | 0 | - | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-4486FL-M0A3E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN42-I/RM Microchip Technology | 6 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 35-SMD Module | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | - | - | - | - | -40°C~85°C | Tray | 2010 | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 3V~3.6V | UNSPECIFIED | - | - | 1 | - | 3.3V | 2.4GHz | RN42 | - | - | - | R-XXMA-N32 | 3.3V | SPI, UART | - | - | - | - | 300kbps | - | - | Bluetooth v2.1 +EDR, Class 2 | - | - | - | - | - | TS 16949 | TELECOM CIRCUIT | 4dBm | Bluetooth | Integrated, Trace | - | - | UART | 25mA | - | 30mA | - | - | -80 dBm | - | - | - | - | - | - | - | 6.15 | 2mm | 25.8mm | 13.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F1128ANLGK8 Renesas | In Stock | - | - | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | 48-WQFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Clock Generator | - | - | - | - | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 1 | - | - | - | - | - | LVCMOS, Crystal | - | 2:8 | - | Yes with Bypass | Yes/Yes | - | - | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 944884 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |