- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Automotive | Base Product Number | BT Frequency Range (MHz) | BT Interface | BT Protocol Supported | Category | Dimensions | ECCN (US) | EU RoHS | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | HTS | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Package | Package Height | Package Length | Package Width | Part # Aliases | PCB changed | PPAP | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | RoHS | Shaft Type | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Usage Level | WLAN Frequency Range (MHz) | WLAN Maximum Data Rate (MBps) | WLAN Maximum Output Power | WLAN Technology | Operating Temperature | Packaging | Series | Part Status | Termination | Voltage - Supply | Construction | Style | Frequency | Pin Count | Output Voltage | Output Type | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Input Voltage | Bearings | IP Rating | Mating Connector |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC21AUTLFA-512-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS35050080000 | - | - | - | - | - | - | - | Hollowshaft | - | - | - | - | - | - | - | - | - | - | - | - | Hollow | - | - | - | - | - | - | - | - | - | - | -40 to 70 Degrees C | - | - | - | 6 Pin Connector | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP67 | Not Included | ||
![]() SC20AUSA-16GB-UGAD Quectel | 2631 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS35060083345 | - | - | - | - | - | - | - | Hollowshaft | - | - | - | - | - | - | - | - | - | - | - | - | Hollow | - | - | - | - | - | - | - | - | - | - | -40 to 70 Degrees C | - | - | - | 6 Pin Connector | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP67 | Included | ||
![]() UC20AB-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS35060085205PS | - | - | - | - | - | - | - | Hollowshaft | - | - | - | - | - | - | - | - | - | - | - | - | Hollow | - | - | - | - | - | - | - | - | - | - | -40 to 70 Degrees C | - | - | - | 6 Pin Connector | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP67 | Included | ||
![]() NINA-W156-04B u-blox | 1149 |
| - | Surface Mount | 36-SMD Module | U.FL | - | NINA-W156 | - | - | - | - | - | - | - | - | - | - | GPIO, I2C, I2S, SPI, UART | - | - | + 85 C | - | u-blox | - 40 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | 802.11 b/g/n | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | -40°C ~ 85°C | - | NINA-W15 | - | - | 3V ~ 3.6V | - | - | 2.4GHz ~ 2.48GHz | - | - | - | 3 V | 2MB Flash, 0.5MB SRAM | 8 dBm, 18 dBm | 54Mbps | ESP32 | 802.11b/g/n, Bluetooth v4.2 | - | 18dBm | Bluetooth, General ISM > 1GHz, WiFi | PCB Trace | -96dBm | SDIO, SPI, UART | 110mA ~ 125mA | 120mA ~ 170mA | CCK, DSSS, OFDM | - | - | - | - | - | ||
![]() SARA-R422-00B u-blox | 647 |
| - | Surface Mount | 96-SMD Module | - | - | - | - | - | - | - | 26 mm x 16 mm x 2.12 mm | - | - | - | 250 | - | I2C, UART | - | - | + 65 C | - | u-blox | - 20 C | - | Yes | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | 350 mA | 350 mA | 3.8 V | 3.8 V | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | SARA-R4 | - | - | 3.2V ~ 4.5V | - | - | 2100 MHz | - | - | - | 3.8 V | - | 33 dBm | 1.119Mbps | - | 4G LTE CAT M1/NB-IoT | - | 33dBm | Cellular | Antenna Not Included, Castellation | - | GPIO, I²C, UART, USB | 350mA | 350mA | 8PSK, GMSK | RF Modules | - | - | - | - | ||
![]() NINA-W156-03B u-blox | 647 |
| - | Surface Mount | 36-SMD Module | PCB | - | NINA-W156 | - | - | - | - | 10 mm x 14 mm x 2.2 mm | - | - | - | 500 | - | GPIO, SPI, UART | - | - | + 85 C | - | u-blox | - 40 C | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | WiFi | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | NINA-W15 | - | - | 3V ~ 3.6V | - | - | 2.4GHz ~ 2.5GHz | - | - | - | - | 16Mb Flash, 4Mb SRAM | 15 dBm | 72Mbps | ESP32 | 802.11b/g/n, Bluetooth v4.2 | - | 15dBm | Bluetooth, WiFi | PCB Trace | -96dBm | GPIO, SPI, UART | 49mA ~ 117mA | 67mA ~ 122mA | CCK, DSSS, GFSK, QDPSK, QPSK, OFDM | - | - | - | - | - | ||
![]() CMP9377-SA-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | 60 | - | PCIe | - | - | + 85 C | - | CEL | - 40 C | - | Yes | - | - | Tray | - | - | - | - | - | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac, Bluetooth 5.0 | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | 3.3V | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | 20 dBm | - | QCA9377 | 802.11a/b/g/-c, Bluetooth v5.0 | - | 20dBm | Bluetooth, WiFi | Integrated, Chip | - | SDIO, UART | - | - | - | - | - | - | - | - | ||
![]() CMP9377-SC-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | 78 | - | PCIe | - | - | + 85 C | - | CEL | - 40 C | - | Yes | - | - | Tray | - | - | - | - | - | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac, Bluetooth 5.0 | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | 3.3V | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | 20 dBm | - | QCA9377 | 802.11a/b/g/-c, Bluetooth v5.0 | - | 20dBm | Bluetooth, WiFi | Antenna Not Included | - | SDIO, UART | - | - | - | - | - | - | - | - | ||
![]() CMP9377-UA-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | 60 | - | PCIe | - | - | + 85 C | - | CEL | - 40 C | - | Yes | - | - | Tray | - | - | - | - | - | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac, Bluetooth 5.0 | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | 3.3V | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | 20 dBm | - | QCA9377 | 802.11a/b/g/-c, Bluetooth v5.0 | - | 20dBm | Bluetooth, WiFi | Integrated, Chip | - | USB | - | - | - | - | - | - | - | - | ||
![]() CMP9377-UC-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | 78 | - | PCIe | - | - | + 85 C | - | CEL | - 40 C | - | Yes | - | - | Tray | - | - | - | - | - | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac, Bluetooth 5.0 | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | 3.3V | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | 20 dBm | - | QCA9377 | 802.11a/b/g/-c, Bluetooth v5.0 | - | 20dBm | Bluetooth, WiFi | Antenna Not Included | - | USB | - | - | - | - | - | - | - | - | ||
![]() CMP9377-P CEL (California Eastern Laboratories) | In Stock | - | - | Socket | Module | - | - | - | - | - | - | - | 30 mm x 16.5 mm x 3 mm | - | - | - | 280 | - | PCIe | - | - | + 85 C | - | CEL | - 40 C | - | Yes | - | - | Tray | - | - | - | - | - | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac, Bluetooth 5.0 | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | 3.3V | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | 20 dBm | - | QCA9377 | 802.11a/b/g/-c, Bluetooth v5.0 | - | 20dBm | Bluetooth, WiFi | Antenna Not Included | - | PCle, UART | - | - | - | - | - | - | - | - | ||
![]() QCA-9377-3-115WLNSP-HR-03-0 Qualcomm | 200 | - | - | - | - | - | - | - | - | UART/PCM | Bluetooth v4.2 + HS | - | - | 5A992.c | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000(Typ)|2400(Typ) | 330 | - | IEEE 802.11a/b/g/n/ac | - | - | - | Unconfirmed | - | - | WLAN+BT | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBEP5CLWMC-603 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | LTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB3212F6R4SP2-1C-R CEL (California Eastern Laboratories) | In Stock | - | - | - | - | - | No | - | 2402 to 2480 | - | Bluetooth v5.0(BLE) | - | - | - | Compliant | - | - | 8517.62.00.90 | - | - | - | - | 85 | - | - | -40 | - | Surface Mount | - | - | 3(Max) | 23.87 | 16.63 | - | 33 | No | - | - | - | - | - | - | - | - | - | - | - | - | 2405 to 2480 | 0.25 | - | IEEE 802.15.4 | - | - | - | Active | - | - | BT+ZigBee | Module | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20WSC-8GB-UNN Quectel | 832 |
| - | Surface Mount | Module | - | Unknown | SC20 | - | - | - | Multi-mode Smart LTE Module with Wi-Fi & Bluetooth | 40.5 mm x 40.5 mm x 2.8 mm | 5A991 | Compliant with Exemption | - | - | - | ADC, Audio, GPIO, I2C, MIPI-CSI, MIPI-DSI, PWM, SD Card, SPI, UART, USB 2.0, Video | - | - | + 75 C | - | Quectel | - 35 C | - | - | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Unknown | Active | - | 802.11 a/b/g/n | - | - | - | LCC | - | - | 3.8 V | 3.8 V | Commercial grade | - | - | - | - | -40 to 75 °C | - | SC20 | Active | - | 3.5V ~ 4.2V | - | - | 2.4GHz, 5GHz | - | - | - | 3.8 V | - | 33 dBm | - | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2 | Commercial | - | Bluetooth, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, PCM, PWM, UART, USB | - | - | - | - | - | - | - | - | ||
![]() LBEP5CLWTC-601 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | UART | Bluetooth v4.1(BLE) + EDR | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | 70 | - | - | -20 | - | Surface Mount | - | - | 1.3 | 9.9 | 8.8 | - | - | - | - | - | - | - | - | - | LGA Module | - | - | - | - | - | 2400(Typ) | 65 | 15dBm(Typ) | IEEE 802.11b/g/n | - | - | - | Unconfirmed | - | - | WLAN+BT | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB3212F6R4SP2-1-R CEL (California Eastern Laboratories) | In Stock | - | - | - | - | - | No | - | 2402 to 2480 | - | Bluetooth v5.0(BLE) | - | - | - | Compliant | - | - | - | - | - | - | - | 85 | - | - | -40 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 2405 to 2480 | 0.25 | - | IEEE 802.15.4 | - | Tape and Reel | - | Unconfirmed | - | - | BT+ZigBee | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBEH5UL1CX-887 Murata Electronics | In Stock | - | - | Surface Mount | 96-SMD Module | - | - | - | 5000(Typ)|2400(Typ) | UART | Bluetooth v4.1(BLE) + EDR | - | - | - | - | - | - | 8517.62.00.90 | - | - | - | - | 75 | Murata Electronics | - | -20 | - | Surface Mount | - | Bulk | 1.05 | 11.5 | 8.8 | - | - | - | Last Time Buy | - | - | - | - | - | LGA Module | - | - | - | - | - | 5000(Typ)|2400(Typ) | 866 | 18dBm(Typ) | IEEE 802.11a/b/g/n/ac | -20°C ~ 75°C | - | - | LTB | - | 3.35V ~ 4.2V | WLAN+BT | Module | 2.4GHz, 5GHz | - | - | - | - | - | - | 866.7Mbps | CYW4356 | 802.11a/b/g/-c, Bluetooth v5.0 | - | 12dBm | Bluetooth, WiFi | Antenna Not Included | -80dBm | HCI, PCM, UART | 150mA | 450mA | 256-QAM, CCK, DSSS | - | - | - | - | - | ||
![]() 3160.HMWGC.R Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 936219 | - | - | - | - | WiFi | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3160.NGWGU.IR Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 937213 | - | - | - | - | WiFi | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |