- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Material | Dielectric Material | Weight | Material - Insulation | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Base Product Number | Brand | Current-UL | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frequency-Max | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Data Rate | Mfr | Moisture Sensitive | Mounting | Package | Power Class | Product Status | RoHS | Supplier Package | Usage Level | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Applications | Number of Rows | Capacitance | Fastening Type | Subcategory | Pitch | Voltage - Supply | Ingress Protection | Number of Positions Loaded | Current Rating | Frequency | Pin Count | Contact Finish | Termination Style | Actuator Type | Housing Color | Operating Supply Voltage | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Memory Size | Operating Supply Current | Impedance | Connector Style | Number of Levels | Number of Ports | Current | Illumination | Data Rate | Mating Cycles | Wire Gauge or Range - AWG | Contact Termination | Utilized IC / Part | Thread Size | Tool Type | Bushing Thread | Wire Gauge or Range - mm² | Product Type | Protocol | Includes | Frequency Range | Screening Level | Stripping Length | DC Resistance (DCR) (Max) | Insertion Loss | Power - Output | Body Finish | RF Family/Standard | Antenna Type | Connector Usage | Cable Group | Sensitivity | Shield Termination | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | End - Size | Product | Features | Product Category | Height Seated (Max) | Length | Contact Finish Thickness | Actuator Length | Height (Max) | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG95NAXDGA-128-SGNS Quectel | 44 |
| - | Through Hole | Radial | - | - | Polyester, Metallized | - | - | - | - | - | - | - | Quectel | - | - | 250 | - | - | - | -- | Quectel | - | - | - | Yes | - | - | - | - | Details | - | - | - | 160V | 250V | - | - | -40°C ~ 105°C | Bulk | MMR | 0.728 L x 0.217 W (18.50mm x 5.50mm) | ±10% | Active | -- | PC Pins | - | - | - | - | General Purpose | - | 0.47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Quectel Wireless Solutions | 0.512 (13.00mm) | - | - | - | - | - | - | -- | ||
![]() SC20EUSB-16GB-UGAD Quectel | In Stock | - | - | Direct Mount | Module | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | SC20 | - | 85A | - | - | - | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | 600V | - | 150°C | - | 200, Buchanan | - | - | Active | - | - | - | - | NEMA Open Construction | 2 | - | - | - | - | - | - | 3.5V ~ 4.2V | - | - | - | 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz | - | - | Tubular Screw | - | -- | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 150Mbps | - | 4-18 AWG | - | - | - | - | - | -- | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | -- | - | - | - | - | Bluetooth, Cellular, Navigation, WiFi | Antenna Not Included | - | - | - | - | ADC, GPIO, I²C, PCM, PWM, UART, USB | - | - | - | - | - | -- | - | - | 1.420 (36.07mm) | - | - | 1.270 (32.26mm) | 22.1mm | -- | - | ||
![]() UC200TEMAA-N06-MN0SA Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | 0.871 lb (395.08g) | - | - | - | - | - | UC200 | Quectel | - | - | 250 | Condition Based Monitoring | - | - | - | Quectel | - | - | Quectel | - | - | Tray | - | Obsolete | Details | - | - | - | - | - | - | - | -35°C ~ 75°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 3.4V ~ 4.5V | - | - | - | 900MHz, 1.8GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21Mbps | - | - | - | - | - | Vibration Tester | - | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA | - | - | - | - | - | - | - | - | Cellular | Antenna Not Included | - | - | - | - | ADC, I²C, PCM, SDIO, UART, USB | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | - | - | ||
![]() SC66ENATEA-64GB-UGAD Quectel | In Stock | - | - | Surface Mount | Pill, Square | - | - | - | - | - | - | - | - | - | SC66 | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | Box | - | Obsolete | - | - | - | 100V | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | 4702 | 0.315 L x 0.090 W (8.00mm x 2.29mm) | -20%, +80% | Active | - | - | -- | - | - | - | - | - | 2500pF | - | - | - | 3.55V ~ 4.4V | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | 300Mbps | - | - | - | - | -- | - | - | - | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, Bluetooth v5.0, BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | - | -- | 25dB @ 100MHz | - | - | Bluetooth, Navigation, WiFi | Antenna Not Included | - | - | - | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | 0.095 (2.42mm) | - | - | -- | ||
![]() EC21ECGA-128-SNNS Quectel | In Stock | - | - | Panel Mount | - | Flange | - | Polytetrafluoroethylene (PTFE) | - | - | Brass | - | Silver | Beryllium Copper | - | Quectel | - | - | 250 | - | 3GHz | UART/USB 2.0 | -- | Quectel | - | - | - | Yes | Surface Mount | - | - | - | Details | - | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | -- | - | - | Active | -- | - | - | Jack, Female Socket | LTE Cat 1 Module | - | - | - | - | Threaded | - | - | - | -- | - | - | - | - | - | - | - | Silver | 1.7, 3.6 V | - | - | - | - | - | - | - | - | 50 Ohm | 4.1/9.5 | - | 1 | - | - | 42 Mbps | 500 | - | Solder Eyelet | - | - | - | - | - | - | - | -- | 900/1800 MHz | Extended | - | - | 0.05dB | - | White Bronze | - | - | - | -- | -110.5 dBm | Solder | - | - | - | - | - | - | Low PIM | Quectel Wireless Solutions | - | - | - | - | - | - | - | - | ||
![]() AX210.NGWG.NV 999M85 Intel | 44 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500Vrms | -55°C ~ 125°C | Tube | Z-PACK | - | - | Obsolete | -- | Press-Fit | - | Header, Male Pins | - | 175 (125 + 50 Ground) | - | 5 + 2 | - | - | - | 0.079 (2.00mm) | - | - | 159 | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | B 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane | - | - | - | - | - | - | - | - | - | Alignment Strip | - | - | - | -- | - | - | - | - | - | ||
![]() SC600YJPPD-E61-UGADA Quectel | In Stock | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-15/16 | - | Angled 45°, Black Oxide Finish | - | - | 16.00 (406.4mm) | - | - | - | - | - | - | ||
![]() EM120RGLAU-M21-SGADA Quectel | 2106 |
| - | Panel Mount, Right Angle | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | EM120 | Quectel | - | 30,000 Cycles | 1 | - | - | - | - | Quectel | - | - | Quectel | - | - | Tray | - | Active | - | - | - | - | 20V | 20V | - | - | -30°C ~ 85°C | Bulk | 34C | - | - | Active | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | -- | - | 0.4VA (AC/DC) | - | - | - | PC Pin | Standard Round | - | - | SPDT | On-Off-On | - | Circular - 6.35mm Dia | -- | -- | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | 1/4-40 | - | RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | RF Modules | - | - | - | 5.08mm | - | - | - | - | ||
![]() AMB2524 Wurth Electronics | In Stock | - | - | Surface Mount | 20-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Allen Bradley Control | 700-HD32A12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Tray | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 3.6 V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 500kbps | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | -2dBm | - | General ISM > 1GHZ | Integrated, Ceramic Patch | - | - | -102dBm | - | UART | 21mA | 25mA | 2-FSK, MSK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-WLNN-SE-DP551 Advantech | In Stock | - | - | Through Hole | Module | - | - | - | - | - | - | - | - | - | BB-WLNN | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Tray | - | Last Time Buy | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AirborneM2M™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65Mbps | - | - | - | CC2530 | - | - | - | - | - | 802.11a/b/g/n | - | - | - | - | - | - | 17dBm | - | WiFi | Antenna Not Included, U.FL | - | - | -92dBm | - | UART | 200mA | 370mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1570 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL600-SA-32-01 Laird | In Stock | - | - | Surface Mount | 44-SMD Module | - | - | - | - | - | - | - | - | - | - | Laird Connectivity | - | - | 100 | - | - | - | - | Laird Connectivity | - | 1 Mbps | Laird Connectivity Inc. | - | Surface Mount | Tray | Class II | Obsolete | - | SMD Module | Industrial grade | - | - | - | - | - | -40 to 85 °C | Tray | - | - | - | - | - | - | - | - | Bluetooth v4.0 Module | - | - | - | - | - | Wireless & RF Modules | - | 1.8V ~ 3.6V | - | - | - | 2.4GHz | 44 | - | - | - | - | 1.35 V | - | - | - | - | - | - | - | 800 uA | - | - | - | - | - | - | 1Mbps | - | - | - | nRF51822 | - | - | - | - | Bluetooth Modules | Bluetooth v4.0 | - | - | Industrial | - | - | - | 4dBm | - | Bluetooth | Integrated, Trace | - | - | -91dBm | - | ADC, GPIO, I²C, SPI, UART | 8.7mA | 5mA ~ 16mA | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | - | - | - | - | ||
![]() LN60G840XE Fanstel Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fanstel | - | - | 15 | - | - | - | - | Fanstel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTE Cat M1, NBIoT, Bluetooth | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | ||
![]() NINA-B111-05B u-blox | 581 |
| - | Surface Mount | 30-SMD Module | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | 500 | - | - | - | - | u-blox | - | - | u-blox | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | NINA-B1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | 1.7V ~ 3.6V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | 512kB Flash, 64KB RAM | - | - | - | - | - | - | - | 2Mbps | - | - | - | nRF52832 | - | - | - | - | Bluetooth Modules | Bluetooth v5.0 | - | - | - | - | - | - | 7dBm | - | Bluetooth | Antenna Not Included | - | - | -95dBm | - | ADC, GPIO, I²C, SPI, UART | 5.4mA | 5.3mA | GFSK | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | - | - | - | - | ||
![]() ANNA-B112-04B u-blox | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | - | - | - | - | - | u-blox | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | - | - | - | - | ||
![]() LC79H Quectel | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | 250 | - | - | - | - | Quectel | - | - | Schneider Electric | Yes | - | Bulk | - | Obsolete | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular - 80.00mm x 80.00mm (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | - | - |