- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KLC-4 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC7620-1_1104626 Sierra Wireless | In Stock | - | - | Surface Mount | 239-BFLGA Module | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | AirPrime® | - | - | - | - | 900MHz, 1.8GHz | - | - | - | - | 10Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, LTE | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, UART, USB | - | - | - | - | ||
![]() HL7588_1104001 Sierra Wireless | In Stock | - | - | Surface Mount | Module | - | HL7588 | - | - | - | - | - | - | Sierra Wireless | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | -30°C ~ 70°C | HL - AirPrime® | - | - | - | 3.2V ~ 4.5V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | 150Mbps | - | - | 4G LTE CAT-4 (AT&T/Verizon) | - | Cellular | Antenna Not Included | - | UART, USB | - | - | - | - | ||
![]() WT11-A-HCI Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 3.4 V | UART, USB | - | - | 3 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WIT2492M RFM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM13P22HGA-V2-P1605 Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | 100 | - | Silicon Laboratories | - | - | - | Yes | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - | - | - | - | - | RF Modules | ||
![]() DA16200MOD-AAE4WA32 Renesas | 885 |
| - | Surface Mount | 37-SMD Module | U.FL | DA16200 | - | 22.1 mm x 13.8 mm x 3.3 mm | - | GPIO, I2C, I2S, JTAG, PWM, SDIO, SPI, SWD, UART | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 802.11 b/g/n | 802.11 b/g/n | - | 29 mA, 30.5 mA, 37.5 mA, 38.5 mA | 200 mA, 260 mA, 280 mA | 3.6 V | 2.1 V | -40°C ~ 85°C | DA16200MOD-AA | - | - | Wireless & RF Modules | 2.1V ~ 3.6V | - | 3.3 V | - | 256kB ROM, 512kB SRAM | 19 dBm | 54Mbps | DA16200 | WiFi Modules | 802.11b/g/n | 19dBm | WiFi | Antenna Not Included, U.FL | -98.5dBm | GPIO, I²C, I²S, PWM, SDIO, SPI, UART | 28.1mA ~ 37.4mA | 200mA ~ 280mA | CCK, DSSS, OFDM | - | ||
![]() 8260.D2WMLGU.NV Intel | In Stock | - | - | - | - | - | - | Intel | - | 1000 | - | Intel | - | - | - | - | - | 942171 | - | WiFi | - | Details | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | ||
![]() 8260.D2WMLGUNVS Intel | In Stock | - | - | - | - | - | - | Intel | - | 1000 | - | Intel | - | - | - | - | - | 947825 | - | WiFi | - | Details | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | ||
![]() 7265.D2WANG.I Intel | In Stock | - | - | - | - | - | - | Intel | - | 112 | - | Intel | - | - | - | - | - | 937889 | - | WiFi | - | Details | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | ||
![]() 30125 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGS2-E REL.4.5 Telit | In Stock | - | - | Surface Mount | 106-BLGA Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | Tape & Reel (TR) | - | Last Time Buy | - | - | - | - | - | - | - | -40°C ~ 90°C | Cinterion® BGS2 | - | - | - | 3.3V ~ 4.5V | 900MHz, 1.8GHz | - | - | - | - | 85.6kbps | - | - | GPRS, GSM, HSPA | 2W | Cellular | Antenna Not Included | - | ADC, GPIO | - | - | - | - | ||
![]() EM9191 5G SUB6 (1104629) Sierra Wireless | 2190 |
| - | Card Edge | Module | - | EM9191 | - | - | - | - | - | - | Sierra Wireless | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | EM - AirPrime® | - | - | - | - | - | - | - | - | - | 4.5Gbps | - | - | 3G, 4G, 5G, BeiDou, Galileo, GLONASS, GNSS, GPS | - | Cellular | - | - | M.2, USB | - | - | - | - | ||
![]() EC21KLFA-MINIPCIE-KT Quectel | In Stock | - | - | Card Edge | Module | - | EC21 | - | - | - | - | - | - | Quectel | - | - | Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | 10Mbps | - | - | LTE | - | Cellular | Antenna Not Included | - | I²C, PCM, UART, USB | 22mA | 22mA | - | - | ||
![]() BGS12 REL.1 M Telit | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | Cinterion® | - | - | - | 3.3V ~ 4.5V | - | - | - | - | - | 85.6kbps | - | - | GPRS, GSM | - | Cellular | Antenna Not Included | - | GPIO, I²C, I²S, PWM | - | - | - | - | ||
![]() UC20GD-MINIPCIE Quectel | In Stock | - | - | Surface Mount | Module | - | UC20 | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | 3.3V ~ 4.3V | 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | - | 14.4Mbps | - | - | GLONASS, GPS, GNSS, GSM, HSPA+, UMTS | 33dBm | Cellular, Navigation | Antenna Not Included | -161dBm | ADC, PCM, UART, USB | - | - | - | - | ||
![]() BG95N1LA-64-SGNS Quectel | In Stock | - | - | Surface Mount | Module | - | BG95 | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | 2.6V ~ 4.8V | - | - | - | - | - | 158.5kbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE | 21dBm | Cellular, Navigation | Antenna Not Included | - | GPIO, I²C, PCM, UART, USB | 20mA | - | - | - | ||
![]() ESP32-WROVER (IPEX 8MB) Espressif Systems | In Stock | - | - | Surface Mount | 38-SMD Module | - | ESP32 | - | - | - | - | - | - | Espressif Systems | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | ESP32 | - | - | - | 2.3V ~ 3.6V | 2.412GHz ~ 2.484GHz | - | - | 4MB Flash, 8MB SRAM | - | 150Mbps | ESP32-D0WDQ6 | - | 802.11b/g/n, Bluetooth v4.2 + EDR | 18.5dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX | -98dBm | ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART | - | - | DPSK, DQPSK | - | ||
![]() HL7692_1104356 Sierra Wireless | In Stock | - | - | Surface Mount | Module | - | HL7692 | - | - | - | - | - | - | Sierra Wireless | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | HL - AirPrime® | - | - | - | - | 900MHz, 1.8GHz | - | - | - | - | 10Mbps | - | - | EDGE, GPRS, GSM, LTE | - | Cellular | Antenna Not Included | - | UART, USB | - | - | - | - | ||
![]() ESP32-S2-MINI-1-N4R2 Espressif Systems | 51 |
| - | Surface Mount | 65-SMD Module | - | - | - | 20 mm x 15.4 mm x 2.4 mm | - | GPIO, I2C, I2S, SPI, UART, USB | - | + 85 C | Espressif Systems | - 40 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | WiFi | 802.11 b/g/n | - | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | -40°C ~ 85°C | ESP32 | - | - | Wireless & RF Modules | 3V ~ 3.6V | 2.4GHz | 3.3 V | - | 4MB Flash, 320kB SRAM, 128kB ROM | 15 dBm, 19.5 dBm | 150Mbps | ESP32-S2FH4 | WiFi Modules | 802.11b/g/n | 19.5dBm | WiFi | PCB Trace | -97dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - |