- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGM240PA32VNN3R Silicon Labs | 39 |
| - | - | - | RF | - | Silicon Labs | 12.9 mm x 15 mm | - | I2C, USART | Silicon Laboratories | + 105 C | Silicon Labs | - 40 C | Yes | Tape & Reel (TR) | Active | - | - | Details | - | - | 3.8 V | 1.8 V | - | MGM240P | - | - | Wireless & RF Modules | - | 2.4 GHz | - | - | - | 20 dBm | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | ||
![]() BGM240PB32VNA3R Silicon Labs | 39 |
| - | - | - | - | - | Silicon Labs | - | - | - | Silicon Laboratories | - | Silicon Labs | - | Yes | Tape & Reel (TR) | Active | - | - | Details | - | - | - | - | - | BGM240P | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | ||
![]() BGM240PB32VNN3R Silicon Labs | 39 |
| - | - | - | - | - | Silicon Labs | - | - | - | Silicon Laboratories | - | Silicon Labs | - | Yes | Tape & Reel (TR) | Active | - | - | Details | - | - | - | - | - | BGM240P | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | ||
![]() MGM240PB22VNA3R Silicon Labs | 924 |
| - | - | - | Built-In | - | Silicon Labs | 12.9 mm x 15 mm | - | I2C, USART | Silicon Laboratories | + 105 C | Silicon Labs | - 40 C | Yes | Tape & Reel (TR) | Active | - | - | Details | - | - | 3.8 V | 1.8 V | - | MGM240P | - | - | Wireless & RF Modules | - | 2.4 GHz | - | - | - | 10 dBm | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | ||
![]() MGM240PA32VNN3 Silicon Labs | 100 | - | - | - | - | RF | - | Silicon Labs | 12.9 mm x 15 mm | - | I2C, USART | Silicon Laboratories | + 105 C | Silicon Labs | - 40 C | Yes | Cut Tape (CT) | Active | - | - | Details | - | - | 3.8 V | 1.8 V | - | MGM240P | - | - | Wireless & RF Modules | - | 2.4 GHz | - | - | - | 20 dBm | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | ||
![]() BGM240PA32VNN3R Silicon Labs | 39 |
| - | - | - | - | - | Silicon Labs | - | - | - | Silicon Laboratories | - | Silicon Labs | - | Yes | Tape & Reel (TR) | Active | - | - | Details | - | - | - | - | - | BGM240P | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | ||
![]() MPLS83-X A Telit | In Stock | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | Tray | Active | - | - | - | - | - | - | - | -40°C ~ 95°C | Cinterion® | - | - | - | 3V ~ 4.5V | - | - | - | - | - | 150Mbps | - | - | EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS, WCDMA | - | Cellular, Navigation | Antenna Not Included, U.FL | - | GPIO, I²S, PCM, UART, USB | - | - | - | - | ||
![]() NORA-B101-ES u-blox | 39 |
| - | Surface Mount | 83-SMD Module | - | - | - | - | - | - | - | - | u-blox | - | - | Strip | Active | - | - | - | - | - | - | - | -40°C ~ 105°C | NORA-B10 | - | - | - | 1.7V ~ 5.8V | - | - | - | 1MB Flash, 512kB RAM | - | 2Mbps | nRF5340 | - | Bluetooth v5.2, Thread, Zigbee® | 3dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | -104dBm | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB | 3.7mA | 3.2mA | - | - | ||
![]() ALS3-E REL.4 Telit | In Stock | - | - | Surface Mount | Module | - | ALS3 | - | - | - | - | - | - | Telit Cinterion | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | -40°C ~ 90°C | Cinterion ALS3 | - | - | - | 3.3V ~ 4.5V | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | - | - | - | 100Mbps | Qualcomm MDM9215 | - | EDGE, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS, WCDMA | 33dBm | Cellular | Antenna Not Included | - | UART, USB | - | - | 64-QAM | - | ||
![]() KLC-4 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAMMA62T-89S RF Solutions | 26 | - | - | Surface Mount | 31-SMD Module | - | - | RF Solutions | - | 1 | - | RF Solutions | - | RF Solutions | - | - | Bag | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | GAMMA | - | - | - | 2.4V ~ 3.6V | 868MHz, 918MHz | - | - | - | - | - | - | - | LoRa™ | 22dBm | General ISM < 1GHz | Antenna Not Included | -148dBm | - | 20mA | 118mA | OFDM | RF Solutions | ||
![]() GAMMA62T-89D RF Solutions | 23 | - | - | Through Hole | 18-SIP Module | - | - | RF Solutions | - | 1 | - | RF Solutions | - | RF Solutions | - | - | Bag | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | GAMMA | - | - | - | 2.4V ~ 3.6V | 868MHz, 918MHz | - | - | - | - | - | - | - | LoRa™ | 22dBm | General ISM < 1GHz | Antenna Not Included | -148dBm | - | 20mA | 118mA | OFDM | RF Solutions | ||
![]() WT11-A-HCI Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 3.4 V | UART, USB | - | - | 3 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AI-WB2-12F Ai-Thinker | 50 |
| - | Surface Mount | 22-SMD Module | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Strip | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | 2.7V ~ 3.6V | 2.4GHz | - | - | 4MB Flash | - | 72.2Mbps | BL602 | - | 802.11b/g/n, Bluetooth v5.0 | 19dBm | Bluetooth, WiFi | PCB Trace | -98dBm | GPIO, I²C, JTAG, PWM, SDIO, SPI, UART | 65mA | 230mA ~ 260mA | - | - | ||
![]() 27265 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC7620-1_1104626 Sierra Wireless | In Stock | - | - | Surface Mount | 239-BFLGA Module | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | AirPrime® | - | - | - | - | 900MHz, 1.8GHz | - | - | - | - | 10Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, LTE | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, UART, USB | - | - | - | - | ||
![]() HL7588_1104001 Sierra Wireless | In Stock | - | - | Surface Mount | Module | - | HL7588 | - | - | - | - | - | - | Sierra Wireless | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -30°C ~ 70°C | HL - AirPrime® | - | - | - | 3.2V ~ 4.5V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | 150Mbps | - | - | 4G LTE CAT-4 (AT&T/Verizon) | - | Cellular | Antenna Not Included | - | UART, USB | - | - | - | - | ||
![]() SARA-G300-00S u-blox | In Stock | - | - | Surface Mount | 96-SMD Module | - | SARA-G300 | - | - | - | - | - | - | u-blox | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | SARA-G3 | - | - | - | 3.35V ~ 4.5V | 900MHz, 1.8GHz | - | - | - | - | 85.6kbps | - | - | GPRS, GSM | 32.2dBm | Cellular | Antenna Not Included | -109dBm | UART | 300mA | 300mA | - | - | ||
![]() 30126 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NINA-W131-04B u-blox | 598 |
| - | Surface Mount | 36-SMD Module | U.FL | NINA-W131 | - | - | - | GPIO, SPI, UART | - | + 85 C | u-blox | - 40 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 802.11b/g/n | 802.11b/g/n | - | 125 mA, 110 mA | 120 mA, 110 mA | 3.6 V | 3 V | -40°C ~ 85°C | NINA-W13 | - | - | Wireless & RF Modules | 3V ~ 3.6V | 2.4GHz ~ 2.48GHz | 3.3 V | - | 2MB Flash, 0.5MB SRAM | 15 dBm, 18 dBm | 54Mbps | ESP32 | WiFi Modules | 802.11b/g/n | 15dBm | General ISM > 1GHz, WiFi | Antenna Not Included | -96dBm | SDIO, SPI, UART | 110mA ~ 125mA | 120mA ~ 170mA | CCK, DSSS, OFDM | - |