- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Class | Dimensions | For Use With/Related Products | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Protocol - WiFi - 802.11 | Receiver Sensitivity | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Series | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Accessory Type | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Specifications | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 453-00053R-SPB Laird | 1124 |
| - | Surface Mount | 75-SMD Module | - | - | - | - | - | - | - | - | - | Laird Connectivity Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | BL5340 | - | 1.7V ~ 3.6V | 2.4GHz | - | 1MB Flash, 512kB RAM | - | - | 2Mbps | nRF5340 | - | Bluetooth v5.2, NFC, Thread, Zigbee® | - | 3dBm | 802.15.4, Bluetooth, NFC | Antenna Not Included | -104dBm | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB | 2.7mA ~ 8.6mA | 1.5mA ~ 9.1mA | - | - | - | ||
![]() ALS3-US REL.4 Telit | In Stock | - | - | Surface Mount | Module | - | ALS3 | - | - | - | - | - | - | - | Telit Cinterion | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | -40°C ~ 90°C | Cinterion ALS3 | - | 3.3V ~ 4.5V | 850MHz, 900MHz, 1.8GHz, 1.9GHz, AWS1 | - | - | - | - | 100Mbps | Qualcomm MDM9215 | - | EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS, WCDMA | - | 33dBm | Cellular | Antenna Not Included | - | UART, USB | - | - | 64-QAM | - | - | ||
![]() EHS6T USB Telit | In Stock | - | - | DIN Rail | Module | - | EHS6 | - | - | - | - | - | - | - | Telit Cinterion | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 90°C | Cinterion EHS6T | - | 8V ~ 30V | 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | 10MB Flash, 10MB RAM | - | - | 7.2Mbps | Intel XMM 6260 | - | EDGE, GPRS, GSM, HSPA+, UMTS | - | 33dBm | Cellular | Antenna Not Included | - | GPIO, I²C, PCM, PWM, RS232, SPI, USB | 60mA ~ 530mA | 60mA ~ 530mA | 16-QAM | - | - | ||
![]() TXM-433-LR TE Connectivity | 2785 |
| - | - | - | - | - | - | - | 12.7 mm x 9.14 mm x 3.81 mm | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | LR | Wireless & RF Modules | - | 433 MHz | 3 V | - | - | 4 dBm | - | - | RF Modules | - | - | - | - | Integrated | - | - | - | - | - | RF Transmitters | - | ||
![]() OTX-418-HH-KF4-DS TE Connectivity | 31 |
| - | - | - | - | - | - | - | 2.23 in x 1.37 in x 0.45 in | - | - | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | 3.6 V | 2.3 V | - | - | - | - | - | 418 MHz | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTX-418-HH-KF4-HT TE Connectivity | 31 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | 3.6 V | 2.3 V | - | - | - | - | - | 418 MHz | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRM-433-LT TE Connectivity | 3248 |
| - | - | - | - | - | - | - | 16 mm x 15.72 mm x 3.18 mm | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | 6.1 mA | 12 mA | 3.6 V | 2.1 V | - | - | LT | Wireless & RF Modules | - | 433 MHz | 3 V | - | - | 9.2 dBm | - | - | RF Modules | - | - | - | - | PCB | - | - | - | - | - | RF Transceivers | - | ||
![]() RA-08H-915 Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NINA-B221-04B u-blox | 650 |
| - | - | - | Pin | - | - | Bluetooth BR/EDR, Bluetooth Low Energy (BLE) | 10.6 mm x 10 mm x 2.2 mm | - | GPIO, SPI, UART | - | + 85 C | - | - 40 C | - | - | - | - | - 88 dBm | - | 60 mA, 110 mA | 80 mA, 150 mA | 3.45 V | 3 V | - | - | - | Wireless & RF Modules | - | 2.4 GHz to 2.4835 GHz | - | - | - | 5 dBm | 1 Mb/s, 2 Mb/s, 3 Mb/s | - | Bluetooth Modules | Bluetooth 4.2 + EDR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW612UK/A1IZ NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NBR-0077 Pi Supply | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Pi Supply | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 3.3V | 915MHz | - | - | - | - | - | SX1302 | - | LoRa | - | 27dBm | General ISM < 1GHz | Antenna Not Included, U.FL | -139dBm | SPI, USB | 40mA | 415mA | FSK, GFSK | - | - | ||
![]() EC-01G Ai-Thinker | In Stock | - | - | Surface Mount | 54-SMD Module | - | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 3.3V ~ 4.5V | - | - | 4MB Flash, 272kB SRAM | - | - | - | EC616S | - | - | - | - | - | Antenna Not Included | - | ADC, GPIO, I²C, PWM, SPI, UART | 10mA ~ 16mA | 108mA ~ 120mA | - | - | - | ||
![]() NF-05-S Ai-Thinker | In Stock | - | - | Through Hole | 8-DIP Module | - | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | Tray | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 2.1V ~ 3.6V | 2.4GHz ~ 2.525GHz | - | - | - | - | 2Mbps | - | - | - | - | 8dBm | General ISM > 1GHz | PCB Trace | -91dBm | SPI | 16mA | 36.6mA | FSK, GFSK | - | - | ||
![]() HL8548_1104158 Sierra Wireless | In Stock | - | - | Surface Mount | Module | - | HL8548 | - | - | - | - | - | - | - | Sierra Wireless | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | HL - AirPrime® | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | 7.2Mbps | - | - | EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA | - | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, UART, USB | - | - | - | - | - | ||
![]() ESP32-WROVER-I-N8R8 Espressif Systems | In Stock | - | - | Surface Mount | 38-SMD Module | - | ESP32 | - | - | - | - | - | - | - | Espressif Systems | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | - | - | - | - | - | - | - | -40°C ~ 85°C | ESP32 | - | 2.3V ~ 3.6V | 2.4GHz ~ 2.5GHz | - | 448kB ROM, 536kB SRAM | - | - | 150Mbps | ESP32-D0WDQ6 | - | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | - | 20dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX | -98dBm | GPIO, I²C, I²S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | ||
![]() L30960-N4030-A400 Telit | In Stock | - | - | Surface Mount | Module | - | L30960-N4030 | - | - | - | - | - | - | - | Telit Cinterion | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | - | 3V ~ 4.5V | 800MHz, 900MHz, 1.8GHz, 2.1GHz | - | 30MB Flash, 18MB RAM | - | - | 10.2Mbps | - | - | EDGE, GPRS, GSM, LTE | - | 32.5dBm | Cellular | Antenna Not Included | -110dBm | GPIO, I²C, PWM, SPI, USB | - | 2.2A ~ 2.4A | 8PSK, GMSK | - | - | ||
![]() U261-001-BT5 Tripp Lite | In Stock | - | - | - | - | - | - | - | Bluetooth Low Energy (BLE), Class 2 | - | Computer, Laptop | USB | - | + 50 C | Tripp Lite | 0 C | Rack Mount, 1U | Box | Active | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | 2.4 GHz | - | - | Mini Bluetooth 5.0 USB Adapter | - | 3 Mb/s | - | Bluetooth Modules | Bluetooth 5.0 | Black | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-USBAC-SMT Extech | In Stock | - | - | - | - | On Board | - | - | - | 22 mm x 21 mm x 2.75 mm | - | USB | - | + 85 C | - | - 20 C | - | - | - | 802.11 a/b/g/n/ac | - | - | - | - | 3.3 V | 3.3 V | - | - | SX-USBAC | - | - | 2.4 GHz, 5 GHz | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X09-001NSI Digi | In Stock | - | - | - | - | - | - | DIGI | - | - | - | - | DIGI | - | - | - | - | - | - | - | - | Details | - | - | - | - | 7.054792 oz | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | Sub-GHz Modules | - | - | - | - | - | - | - | - | - | - | - | Sub-GHz Modules | ||
![]() ESP32-S3FN8 Espressif Systems | 6500 | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - |