- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Dimensions | Factory Pack Quantity | Flash Size (Bytes) | Interface Type | InterfaceType / Connectivity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Method | Mounting Styles | Package Style | Programmable | Protocol - Bluetooth, BLE - 802.15.1 | Protocol - WiFi - 802.11 | RF Family | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Shielding | Frequency | Operating Supply Voltage | Memory Size | RAM Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | RF Type | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRIS-W101-10B u-blox | In Stock | - | - | Surface Mount | 146-SMD Module | - | - | - | - | - | - | - | - | u-blox | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | IRIS-W10 | Active | 3.15V ~ 3.45V | - | 2.4GHz, 5GHz | - | 16MB Flash, 1.2MB SRAM | - | 54Mbps | RW612 | 802.11a/b/g/n/ax, Bluetooth v5.3, Zigbee® | 18dBm | 802.15.4, Bluetooth, WiFi | Antenna Not Included | -97dBm | - | Ethernet, GPIO, I2C, I2S, JTAG, PWM, QVGA, RMII, SDIO, SPI, UART, USART, USB | - | - | CCK, DBPSK, GFSK, OFDM, QPSK | - | ||
![]() IRIS-W101-30B u-blox | 525 |
| - | Surface Mount | 146-SMD Module | - | - | - | - | - | - | - | - | u-blox | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | IRIS-W10 | Active | 3.15V ~ 3.45V | - | 2.4GHz, 5GHz | - | 8MB Flash, 1.2MB SRAM | - | 54Mbps | RW612 | 802.11a/b/g/n/ac/ax, Bluetooth v5.3, Zigbee® | 22dBm | 802.15.4, Bluetooth, WiFi | Antenna Not Included | -100dBm | - | ADC, GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | - | CCK, DBPSK, GFSK, OFDM, QPSK | - | ||
![]() 453-00199C Ezurio | In Stock | - | - | - | - | - | - | 16 mm x 12 mm x 0.43 mm | - | - | SDIO, UART | - | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | Bluetooth | 802.11a/b/g/n/ax | - | - | - | - | - | 3.6 V | 1.62 V | Sona | 0.018342 oz | - | - | TI351 | - | - | Shielded | 2.4 GHz, 5 GHz | 1.8 V, 3.3 V | - | - | 86 Mb/s | - | - | - | - | - | - | - | - | - | - | GFSK | Wireless Modules | ||
![]() WILCS02ICT-I/ZZX Microchip Technology | In Stock | - | - | - | - | U.FL | - | 7 mm x 7 mm x 0.85 mm | 3000 | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | Bluetooth | 802.11b/g/n | - | RoHS Compliant | - | 288 mA | 94 mA | 3.6 V | 3 V | - | - | - | Reel | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WILCS02IC-V/ZZX Microchip Technology | In Stock | - | - | - | - | U.FL | - | 7 mm x 7 mm x 0.85 mm | 416 | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | Bluetooth | 802.11b/g/n | - | RoHS Compliant | - | 288 mA | 94 mA | 3.6 V | 3 V | - | - | - | Tray | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00209 Ezurio | In Stock | - | - | - | - | MHF4L | - | 30 mm x 22 mm x 3.1 mm | - | - | SDIO, UART | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | Bluetooth | 802.11a/b/g/n/ax | - | - | - | - | - | - | - | Sona | 0.023281 oz | - | - | TI351 | - | - | Shielded | 2.4 GHz, 5 GHz | - | - | - | 86 Mb/s | - | - | - | - | - | - | - | - | - | - | - | Wireless Modules | ||
![]() WINCS02IC-V/ZZX Microchip Technology | In Stock | - | - | - | - | U.FL | - | 21.7 mm x 17.3 mm x 2.1 mm | 416 | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | Bluetooth | 802.11b/g/n | - | RoHS Compliant | - | 288 mA | 94 mA | 3.6 V | 3 V | - | - | - | Tray | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WILCS02UE-I/100 Microchip Technology | 137 | - | - | - | - | U.FL | - | 21.7 mm x 14.7 mm x 2.1 mm | - | - | SPI | - | + 85 C | - | - 40 C | - | - | - | - | - | - | WiFi - 802.11 b/g/n | - | RoHS Compliant | WPA3 | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | - | 20 MHz | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WINCS02PE-I/100 Microchip Technology | 135 | - | - | - | - | PCB Antenna | - | 21.7 mm x 14.7 mm x 2.1 mm | - | - | UART | - | + 85 C | - | - 40 C | - | - | - | - | - | - | WiFi - 802.11 b/g/n | - | RoHS Compliant | WPA3 | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | - | 20 MHz | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-C6-MINI-1U-N4 Espressif Systems | 3250 |
| Datasheet | Surface Mount | 61-SMD Module | - | - | - | - | - | - | - | - | Espressif Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | ESP32-C6 | Active | 3V ~ 3.6V | - | 2.4GHz | - | 4MB Flash | - | 150Mbps | ESP32-C6 | 802.11ax, Bluetooth v5.0, Zigbee® | 20.5dBm | 802.15.4, Bluetooth, WiFi | Antenna Not Included | -105.5dBm | - | ADC, GPIO, I2C, I2S, JTAG, PWM, SDIO, SPI, UART, USB | 73mA ~ 82mA | 84mA ~ 382mA | CCK, DSSS, OFDM, O-QPSK | - | ||
![]() ESP32-C6-MINI-1U-H4 Espressif Systems | 3250 |
| Datasheet | Surface Mount | 61-SMD Module | - | - | - | - | - | - | - | - | Espressif Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | ESP32-C6 | Active | 3V ~ 3.6V | - | 2.4GHz | - | 4MB Flash | - | 150Mbps | ESP32-C6 | 802.11ax, Bluetooth v5.0, Zigbee® | 20.5dBm | 802.15.4, Bluetooth, WiFi | Antenna Not Included | -105.5dBm | - | ADC, GPIO, I2C, I2S, JTAG, PWM, SDIO, SPI, UART, USB | 73mA ~ 82mA | 84mA ~ 382mA | CCK, DSSS, OFDM, O-QPSK | - | ||
![]() 2609011081000 Würth Elektronik | In Stock | - | Datasheet | Surface Mount | 27-SMD Module | - | - | - | - | - | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Active | 2.2V ~ 3.8V | - | 863MHz ~ 870MHz | - | 128kB Flash, 20kB RAM | - | 400kbps | TI - CC1310 | Tinymesh | 14dBm | General ISM < 1GHz | Antenna Not Included, Integrated, Chip | -124dBm | - | UART | 8mA | 26mA | - | - | ||
![]() 2617011025000 Würth Elektronik | 402 | - | Datasheet | Surface Mount | 23-SMD Module | - | - | - | - | - | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | 3V ~ 3.6V | - | 2.4GHz | - | 4MB Flash, 400kB RAM | - | 150Mbps | ESP32-C3FH4 | 802.11b/g/n, Bluetooth v5.0 | 13.4dBm | Bluetooth, WiFi | Integrated, Chip | -89dBm | - | GPIO, UART | 81mA ~ 82mA | 161mA ~ 167mA | - | - | ||
![]() 2618011181000 Würth Elektronik | 447 | - | Datasheet | Surface Mount | 38-SMD Module | - | - | - | - | - | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | 2V ~ 3.6V | - | 863MHz ~ 870MHz | - | 262.14kB Flash, 65.536kB RAM | - | 50kbps | STM32WLE5CCU6 | LoRaWAN | 13.4dBm | General ISM < 1GHz | Antenna Not Included | -138dBm | - | UART | 6.9mA | 24.5mA | - | - | ||
![]() CC660DLSAA-I03-CNNSA Quectel | 33 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | MT6825 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE910C1NA12T127100 Telit Cinterion | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | LE910Cx | Active | 3.3V ~ 4.2V | - | - | - | - | - | 150Mbps | - | BeiDou, Galileo, GLONASS, GPS, LTE | 23dBm | Cellular, Navigation | Antenna Not Included | - | - | PCM, UART, USB | - | - | - | - | ||
![]() EMBC22-F141-H0001 EM Microelectronic | 34 |
| Datasheet | Chassis Mount | Module | - | EMBC22 | - | - | - | - | - | - | EM Microelectronic | - | - | - | - | - | Not Verified | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | Tray | - | Active | 2V ~ 3.6V | - | 2.4GHz | - | - | - | - | - | Bluetooth v5.0 | 6dBm | Bluetooth | PCB Trace | - | - | - | - | - | - | - | ||
![]() LC86GPAMD Quectel | 476 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | AG3352QN/A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM500UEAAA-D10-SNADA Quectel | 2579 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | UDX710M1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8 |
| Datasheet | - | - | - | - | - | - | 1MB | - | CAN | - | - | - | - | Surface Mount | - | HVQFN-40 | - | - | - | 802.15.4, Bluetooth | - | - | - | - | - | - | - | - | -40°C to +125°C | - | - | - | - | - | - | - | - | 128kB | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - |