- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Operating Supply Voltage | Interface | Memory Size | RAM Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEL0073 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Module | - | - | - | -40°C~85°C | Bulk | 2015 | Bluno Bee | - | Active | 1 (Unlimited) | - | - | - | - | 3.3V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 1Mbps | CC2540 | Bluetooth v4.0 | - | - | Bluetooth | - | -93dBm | USB | 8.7mA | 11mA | GFSK | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC-WMX-L76C-TE-1 Digi | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | -40°C~85°C | Bulk | 2016 | ConnectCore® 6 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-BPIT-003J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZNet 2.5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.4V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 250kbps | - | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Trace | - | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-WEM-02T-NC Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | -30°C~85°C | Bulk | 2005 | Digi Connect® Wi-EM | - | Obsolete | 1 (Unlimited) | - | 85°C | -30°C | - | 3.3V | - | - | - | - | - | 2.4GHz | - | - | 3.3V | Ethernet, SPI, Serial | 4MB Flash 8MB RAM | 7.6MB | 11Mbps | - | 802.11b | - | 16dBm | WiFi | Antenna Not Included, RP-SMA | -92dBm | SPI | 400mA | 400mA | CCK, DBPSK, DQPSK | -92 dBm | - | - | 49.1mm | 47.1mm | 19.9mm | - | RoHS Compliant | Lead Free | ||
![]() CC-9U-T724-Z1 Digi | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Module | - | - | - | -20°C~70°C | - | 2008 | ConnectCore® 9U | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 3.14V~3.45V | - | - | - | - | - | 180MHz | - | - | 30V | UART | 32MB Flash 32MB SDRAM | - | 12Mbps | AT91RM9200 | - | - | - | General ISM < 1GHz | - | - | SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XBP24-BUIT-001J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZNet 2.5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.4V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 250kbps | - | Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7WIT-002J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3V~3.4V | - | - | - | - | - | 2.4GHz | - | - | - | UART | - | - | 250kbps | EM250 | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Wire Antenna | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7WIT-002 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3V~3.4V | - | - | - | - | - | 2.4GHz | - | - | - | UART | - | - | 250kbps | EM250 | Zigbee® | - | 17dBm | 802.15.4 | Integrated, Wire Antenna | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 317060016 Seeed Technology Co., Ltd | 162 |
| Datasheet | 9 Weeks | - | Through Hole | Module | - | 28.349523g | - | -20°C~100°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.3V | - | - | - | - | - | 2.4GHz~2.48GHz | - | - | - | - | 1MB Flash | - | 72.2Mbps | ESP8266 | 802.11b/g/n | - | 15dBm | WiFi | Integrated, Trace | -98dBm | UART | 62mA | 215mA | - | - | 6.35mm | - | 82.55mm | 57.15mm | - | - | RoHS Compliant | - | ||
![]() XM1205C915XE1 Semtech Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | Bulk | 2004 | TrueRF™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.4V | - | - | - | - | - | 915MHz | XM1205 | - | - | SPI | - | - | 152.3kbps | XE1205 | - | - | 15dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -121dBm | SPI | 14mA | 62mA | FSK | -121 dBm | - | - | 30mm | 55mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ENW-F9201A1EF Panasonic Electronic Components | 44 |
| Datasheet | 16 Weeks | - | Surface Mount | 51-SMD Module | - | - | Industrial grade | -30°C~85°C | Tape & Reel (TR) | - | PAN9026 | - | Active | 3 (168 Hours) | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | - | - | 150Mbps | 88W8977, PAN9026 | 802.11a/b/g/n, Bluetooth v5.0 | TELECOM CIRCUIT | 16dBm | Bluetooth, WiFi | Integrated, Chip | -98dBm | SDIO, JTAG, PCM, UART | 70mA | 400mA | CCK, DSSS, OFDM | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTP5902IPC-IPMA#PBF Linear Technology/Analog Devices | 110 |
| Datasheet | 16 Weeks | - | Surface Mount | Module | - | - | - | -40°C~85°C | Tray | 2013 | SmartMesh® IP | - | Active | 3 (168 Hours) | - | - | - | - | 2.1V~3.76V | - | - | - | - | - | 2.4GHz | LTP5902 | 66 | - | - | 512kB Flash 72kB SRAM | - | 250kbps | - | Smartmesh IP™, 6LoWPAN | - | 8dBm | 802.15.4 | Antenna Not Included, MMCX | -95dBm | SPI, UART | 4.5mA | 5.4mA~9.7mA | DSSS | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WT41-A-AI5 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 59 | - | - | -40°C~85°C | Cut Tape (CT) | 2010 | - | - | Obsolete | 3 (168 Hours) | 59 | - | - | 8542.39.00.01 | 3V~3.6V | UNSPECIFIED | 1 | 3.3V | 1.5mm | - | 2.4GHz | - | - | 3.3V | GPIO, SPI, UART, USB | - | - | 3Mbps | BlueCore4 | Bluetooth v2.1 + EDR, Class 1 | TELECOM CIRCUIT | 19dBm | Bluetooth | Integrated, Chip | - | PIO, SPI, UART, USB | 52.6mA | 51.6mA~120mA | - | -92 dBm | - | 5.65mm | 35.3mm | 14mm | - | No | RoHS Compliant | - | ||
![]() CC-9U-T724-Z1-B Digi | In Stock | - | - | 6 Weeks | - | Through Hole | Module | - | - | - | -20°C~70°C | - | 2017 | ConnectCore® 9U | - | Discontinued | 1 (Unlimited) | - | - | - | - | 3.14V~3.45V | - | - | - | - | - | 180MHz | - | - | - | - | 32MB Flash 32MB SDRAM | - | 12Mbps | AT91RM9200 | - | - | - | General ISM < 1GHz | - | - | SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XT09-MI Digi | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | - | -40°C~85°C | Bulk | 2006 | XTend® | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | 900MHz | - | - | - | - | - | - | 225kbps | - | - | - | 30dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -110dBm | UART | 80mA | 90mA~730mA | FHSS, FSK | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XBP09-DPSIT-156 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2009 | XBee-PRO® 900 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | 900MHz | - | - | 3.6V | - | - | - | 156kbps | ADF7023 | - | - | 17dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | - | UART | 80mA | 210mA | FHSS | -100 dBm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BMD-350-A-R U-Blox | 1055 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | BMD-300 | - | Active | 3 (168 Hours) | - | - | - | - | 1.7V~3.6V | - | - | - | - | unknown | 2.4GHz | - | - | - | - | 512kB Flash 64kB RAM | - | 2Mbps | nRF52832 | Bluetooth v5.0 | TELECOM CIRCUIT | 4dBm | Bluetooth | Integrated, Trace | -96dBm | I2C, I2S, SPI, UART | 5.4mA~11.7mA | 5.3mA~16.6mA | GFSK | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LTP5901IPC-IPMA#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Module | - | - | - | -40°C~85°C | Tray | 2013 | SmartMesh® IP | - | Active | 3 (168 Hours) | - | - | - | - | 2.1V~3.76V | - | - | - | - | - | 2.4GHz | LTP5901 | 66 | - | - | 512kB Flash 72kB SRAM | - | 250kbps | - | Smartmesh IP™, 6LoWPAN | - | 8dBm | 802.15.4 | Integrated, Chip | -95dBm | SPI, UART | 4.5mA | 5.4mA~9.7mA | DSSS | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HUM-868-DT Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | Module | - | - | - | -40°C~85°C | Tray | - | HumDT™ | yes | Active | 1 (Unlimited) | - | - | - | - | 2V~3.6V | - | - | - | - | - | 868MHz | - | - | - | - | - | - | 115.2kbps | - | Proprietary | - | 9.5dBm | General ISM < 1GHz | Antenna Not Included, Castellation | - | UART | 22mA | 20.5mA~38mA | FHSS, MSK | -101 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WT11U-E-HCI21001 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Module | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | Bluetooth v2.1 + EDR | - | 17dBm | Bluetooth | Antenna Not Included, U.FL | -86dBm | UART, USB | 36mA | 110mA | - | - | - | - | - | - | - | - | - | - |