- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | JESD-30 Code | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Consumer IC Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIP-005AUS332 Samsung Semiconductor, Inc. | 78 |
| Datasheet | 16 Weeks | - | Surface Mount | Module | - | 0°C~85°C | Tray | - | ARTIK | - | Obsolete | 3 (168 Hours) | - | - | - | - | 3.7V~5V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 4GB Flash 1GB DRAM | 54Mbps | - | 802.11a/b/g/n, Bluetooth v4.2 | - | 15dBm | Bluetooth, WiFi | Antenna Not Included, Castellation | - | -97dBm | I2C, I2S, JTAG, SPI, UART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMW037-1.2.0R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 44-SMD Module | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | 2.412GHz~2.484GHz | - | - | - | - | - | 2MB Flash | 72.2Mbps | - | 802.11b/g/n | - | 20dBm | WiFi | PCB Trace | - | -98dBm | SPI, UART | 50mA | 200mA | CCK, DSSS, OFDM | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WGM110E1MV2 Silicon Labs | 100 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | YES | -40°C~85°C | Strip | 2017 | Wizard Gecko | - | Active | 3 (168 Hours) | 40 | - | - | 8542.39.00.01 | 2.7V~4.8V | UNSPECIFIED | NO LEAD | 1 | 3.3V | 1.25mm | 2.4GHz | R-XXMA-N40 | - | - | - | - | 1MB Flash 128kB RAM | 72.2Mbps | - | 802.11b/g/n | TELECOM CIRCUIT | 16dBm | WiFi | Antenna Not Included, U.FL | - | -98dBm | I2C, SPI, UART, USB | 81mA | 261mA | - | - | 2.1mm | 21mm | 14.4mm | - | Non-RoHS Compliant | - | ||
![]() NL-SW-LTE-TNAG-B NimbeLink, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 20-DIP Module | - | -40°C~85°C | Tube | 2015 | Skywire™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3.5V~4.3V | - | - | - | - | - | 700MHz 850MHz 1.7GHz 1.9GHz | - | - | - | - | - | - | 100Mbps | - | 4G LTE CAT-3 (AT&T/T-Mobile) | - | - | Cellular, Navigation | Antenna Not Included, U.FL | - | - | UART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WT11U-A-AI56IAPC Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | - | - | Strip | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-W9P-V502-C Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | -40°C~85°C | Bulk | 2012 | ConnectCore® 9P 9215 | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3.3V | - | - | - | - | - | 2.4GHz 5GHz | - | 3.3V | I2C, SPI, UART | - | - | 4MB Flash 8MB RAM | 54Mbps | - | 802.11a/b/g | - | 18dBm | WiFi | Antenna Not Included, U.FL | - | -72dBm | I2C, JTAG, SPI, UART | 716mA | 716mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -72 dBm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XB24-BSIT-003 Digi | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | 2013 | XBee® ZNet 2.5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 250kbps | - | Zigbee® | - | 3dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | - | UART | 38mA~40mA | 35mA~40mA | DSSS | -96 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XB24-BUIT-001 Digi | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | 2013 | XBee® ZNet 2.5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 250kbps | - | Zigbee® | - | 3dBm | 802.15.4 | Antenna Not Included, U.FL | - | - | UART | 38mA~40mA | 35mA~40mA | DSSS | -96 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7WIT-001J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3V~3.4V | - | - | - | - | - | 2.4GHz | - | - | UART | - | - | - | 250kbps | EM250 | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Wire Antenna | - | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() EM351-MOD-RF-T Silicon Labs | In Stock | - | - | 2 Weeks | - | Connector Mount | Module | - | -40°C~85°C | Bulk | 2013 | Ember® | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | 3.6V | I2C, SPI, UART | - | - | 132kB Flash 12kB RAM | 5Mbps | EM351 | Zigbee® | - | 8dBm | 802.15.4 | Antenna Not Included | - | - | I2C, JTAG, SPI, UART | 26mA | 22.5mA~43.5mA | O-QPSK | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() WT11U-A-AI55 Silicon Labs | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 3V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 3Mbps | - | Bluetooth v2.1 + EDR, Class 1 | - | 17dBm | Bluetooth | Integrated, Chip | CONSUMER CIRCUIT | -84dBm | SPI, UART, USB | 36mA | 88mA~138mA | - | - | - | - | - | - | - | - | ||
![]() WT41U-E-AI56IAP Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WT41U-A-HCI21001 Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | Bluetooth v2.1 + EDR | - | 17dBm | Bluetooth | Integrated, Chip | - | -84dBm | UART, USB | 44mA | 110mA | - | - | - | - | - | - | - | - | ||
![]() EM357-MOD-LR-ANT-T Silicon Labs | 38 |
| Datasheet | 2 Weeks | - | Connector Mount | Module | - | -40°C~85°C | Bulk | 2013 | Ember® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | 3.6V | I2C, SPI, UART | - | - | 192kB Flash 12kB RAM | 5Mbps | EM357 | Zigbee® | - | 8dBm | 802.15.4 | Integrated, Chip | - | -102dBm | I2C, JTAG, SPI, UART | 26mA | 22.5mA~43.5mA | O-QPSK | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() HL8518_1102589 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | 2017 | HL | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 900MHz 1.8GHz | - | - | - | - | - | - | 10Mbps | - | EDGE, GLONASS, GPRS, GPS, GSM, GNSS | - | - | Cellular | - | - | - | UART, USB | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BT830-SA-01-T/R Laird - Wireless & Thermal Systems | 9 |
| Datasheet | 16 Weeks | - | Surface Mount | Module | - | -30°C~85°C | Tape & Reel (TR) | - | BT830 | - | Active | 3 (168 Hours) | - | - | - | - | 3.3V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 3Mbps | CSR8811 | Bluetooth v4.0 | - | 7dbm | Bluetooth | Integrated, Chip | - | -89dBm | I2C, SPI, UART | 7.1mA | 7.1mA | - | - | - | - | - | - | - | - | ||
![]() ZETAPLUS-433-SO RF Solutions | 54 | - | Datasheet | 9 Weeks | - | Surface Mount | 12-SMD Module | - | -40°C~85°C | Bulk | 2016 | ZETAPLUS | - | Active | 1 (Unlimited) | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | 433MHz | - | - | - | - | - | - | 500kbps | Si4455 | - | - | 13dBm | - | - | - | -116dBm | SPI, UART | 10mA | 18mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STM300U Enocean | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Module | - | -25°C~85°C | Tape & Reel (TR) | - | Scavenger | - | Active | 1 (Unlimited) | - | 85°C | -25°C | - | 2.1V~4.5V | - | - | - | - | - | 902MHz | - | - | - | 4.5V | 2.1V | 32kB Flash 2kB SRAM | 125kbps | - | - | - | 9.5dBm | General ISM < 1GHz | Antenna Not Included | - | -98dBm | - | 33mA | 24mA | FSK | -98 dBm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ZETA-915-D RF Solutions | 42 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 12-SMD Module | - | -40°C~85°C | Bulk | 2015 | - | - | Active | - | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | 915MHz | - | - | - | - | - | - | 500kbps | Si4455 | - | - | 13dBm | - | - | - | - | SPI | 10mA | 30mA | - | -116 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() HUM-900-PRO Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 32-SMD Module | - | -40°C~85°C | Tray | 2014 | HumPRO® | yes | Active | 1 (Unlimited) | - | - | - | - | 2V~3.6V | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | - | - | 115.2kbps | - | Proprietary | - | 9.5dBm | General ISM < 1GHz | Antenna Not Included, Castellation | - | - | UART | 23.5mA | 22mA~40.5mA | FHSS, FSK, MSK | -101 dBm | - | - | - | - | RoHS Compliant | - |