- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Composition | Voltage - Supply | Depth | Frequency | Max Output Current | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Impedance | RAM Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENW-C9A08A4EF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PCB Module | 32 | - | -40°C~85°C | Cut Tape (CT) | 2009 | PAN4555 | Obsolete | 3 (168 Hours) | 85°C | -40°C | Ceramic | 2V~3.4V | 12.2mm | 2.4GHz | - | 2.7V | - | - | 3.4V | 2V | 60kB Flash 4kB RAM | 50Ohm | - | 250kbps | MC13213 | Zigbee® | 0dBm | 802.15.4 | Integrated, Chip | -92dBm | - | 37mA | 30mA | - | -92 dBm | - | 16.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() BTM521 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -30°C~70°C | Tray | 2009 | - | Obsolete | 3 (168 Hours) | 70°C | -30°C | - | 3V~4.2V | - | 2.4GHz | - | 4.2V | - | UART | - | - | 16MB Flash | - | - | 2.1Mbps | CC2540 | Bluetooth v2.1 + EDR, Class 1 | 8dBm | Bluetooth | Integrated, Chip | -86dBm | UART | 80mA | 80mA | - | -86 dBm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() BTM421 Laird - Wireless & Thermal Systems | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | -30°C~85°C | Tray | 2009 | - | Obsolete | 3 (168 Hours) | 85°C | -30°C | - | 3V~3.3V | 12.5mm | 2.4GHz | - | - | - | USB | 3.3V | 3V | - | - | - | 2.1Mbps | BlueCore4 | Bluetooth v2.1 + EDR | 4dBm | Bluetooth | Integrated, Chip | -84dBm | HCI, USB | 40mA | 40mA | - | -84 dBm | - | 22mm | - | No | Unknown | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | - | FreeStar Pro | Obsolete | 3 (168 Hours) | - | - | - | 2.1V~3.6V | - | 2.4GHz | - | 3.6V | - | SPI, UART | - | - | 128kB Flash 80kB ROM 96kB SRAM | - | - | 250kbps | XE1205 | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, MMCX | - | I2C, SPI, UART | 30mA | 193mA | - | -94 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ZMXM-400-1-B CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | - | Matrix | Obsolete | 3 (168 Hours) | - | - | - | 2.1V~3.6V | - | 2.4GHz | - | 3.6V | - | - | - | - | 128kB Flash 8kB RAM | - | - | 250kbps | CC2430 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -92dBm | UART | 33mA | 50mA~130mA | - | -89 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() WLS1271L Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 3V~4.2V | - | 2.4GHz | - | 4.2V | - | SDIO, UART | - | - | - | - | - | 65Mbps | WL1271L | 802.11b/g/n, Bluetooth v4.0 Dual Mode | 8dBm | Bluetooth, WiFi | - | -90dBm | UART | 100mA | 250mA | - | -90 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() WLS1270 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | - | - | 2.4GHz | - | 3.6V | - | SDIO, UART | - | - | - | - | - | 65Mbps | WL1270 | 802.11b/g/n | 16dBm | WiFi | - | - | SDIO, UART | 100mA | 180mA | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() DC-WME-01T-S-50 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -30°C~75°C | Bulk | 2005 | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | - | - | - | 3.3V | - | 2.4GHz | 650mA | 3.45V | - | Serial | - | - | 4MB Flash 8MB SDRAM | - | 7.6MB | 11Mbps | - | 802.11b | 16dBm | WiFi | Antenna Not Included, RP-SMA | -92dBm | - | 270mA | - | CCK, DBPSK, DQPSK | -82 dBm | 18.7mm | 49.4mm | 19.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() DC-WME-01T-C-10 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -30°C~75°C | Bulk | 2005 | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 3.3V | - | 2.4GHz | - | - | - | - | - | - | 4MB Flash 8MB SDRAM | - | 7.6MB | 11Mbps | - | 802.11b | 16dBm | WiFi | Antenna Not Included, RP-SMA | -92dBm | - | 270mA | 270mA | CCK, DBPSK, DQPSK | -82 dBm | 18.7mm | 49.4mm | 19.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() WIZFI310-PA WIZnet | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 35-SMD Module | - | - | -20°C~85°C | - | - | - | Active | - | - | - | - | 3.3V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 150Mbps | - | 802.11b/g/n | 16dBm | WiFi | Integrated, Trace | -78dBm | UART | 62mA | 162mA | 16-QAM, 64-QAM, BPSK, CCK, DSSS, DBPSK, DQPSK, OFDM, QPSK | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 33-SMD Module | 33 | - | -40°C~85°C | Tray | - | MeshConnect™ | Discontinued | 3 (168 Hours) | - | - | - | 2.1V~3.6V | - | 2.4GHz | - | 3.3V | 16 | SPI, UART | - | - | 512kB Flash 64kB SRAM | - | 64kB | 250kbps | EM3588 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | - | JTAG, SPI, UART | 34mA | 58mA~150mA | - | -103 dBm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 450-0118C Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Strip | 2016 | WICED | Obsolete | 4 (72 Hours) | - | - | - | 3.13V~3.46V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 54Mbps | EM3588 | 802.11b/g/n | 19dBm | WiFi | Antenna Not Included | -91dBm | I2S, JTAG, UART | 65mA | 220mA~310mA | 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 88-00143-00 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-SMD Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | SN3020 | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 2.4V~3.4V | - | 2.4GHz | - | 3V | - | I2C, SPI, UART | - | - | 1MB Flash | - | - | - | EM357 | Zigbee® | 20dBm | 802.15.4 | Integrated, Chip + U.FL | -103dBm | - | 35mA | 175mA | - | -103 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 88-00144-00 Murata Electronics | 143 |
| Datasheet | - | Surface Mount | Surface Mount | 44-SMD Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | SN3021 | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 2.4V~3.4V | - | 2.4GHz | - | 3.4V | - | - | - | - | 1MB Flash | - | - | 1Mbps | EM357 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -103dBm | - | 35mA | 160mA | - | -103 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() X09-009NNI Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | 5V | - | 900MHz | - | - | - | - | - | - | - | - | - | 9.4kbps | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, Wire Antenna | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-009NST Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 23.999998g | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | 5V | - | 900MHz | - | - | - | - | - | - | - | - | - | 9.4kbps | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-019NMT Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 23.999998g | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | 5V | - | 900MHz | - | - | - | - | - | - | - | - | - | 18.8kbps | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | - | UART | 50mA | 140mA | FHSS | -107 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XH9-009WNC Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | - | 0°C~70°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | 5V | - | 923MHz | - | - | - | USB | - | - | - | - | - | 9.4kbps | - | - | 20dBm | General ISM < 1GHz | Integrated, Wire Antenna | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-019NST Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 23.999998g | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | 5V | - | 900MHz | - | - | - | - | - | - | - | - | - | 18.8kbps | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | - | UART | 50mA | 140mA | FHSS | -107 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-019NMC Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 23.999998g | 0°C~70°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | 900MHz | - | 5V | - | Serial, UART | - | - | - | - | - | 18.8kbps | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -107dBm | UART | 50mA | 140mA | FHSS | -107 dBm | - | - | - | - | - | RoHS Compliant | - |