- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | JESD-30 Code | Memory Size | uPs/uCs/Peripheral ICs Type | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2603011021000 Würth Elektronik | 43 |
| - | 10 Weeks | Surface Mount | 33-SMD Module | - | -40°C~85°C | Tray | - | - | Active | 3 (168 Hours) | - | - | 1.9V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 72kbps | - | - | - | 10dBm | General ISM > 1GHZ | Integrated, Chip | -115dBm | UART | 10mA | 38mA | FSK | - | - | - | ROHS3 Compliant | ||
![]() ATWINC3400-MR210CA131 Microchip Technology | 994 | - | Datasheet | 8 Weeks | Surface Mount | 36-SMD Module | YES | -40°C~85°C | - | - | - | Active | 3 (168 Hours) | 36 | SEATED HGT-CALCULATED | 2.7V~3.6V | UNSPECIFIED | NO LEAD | - | 3.6V | 1.204mm | 2.412GHz~2.472GHz | R-XXMA-N36 | 256kB ROM 708kB RAM | MICROPROCESSOR CIRCUIT | 72.2Mbps | - | 802.11b/g/n, Bluetooth v5.0 | - | 18.3dBm | Bluetooth, WiFi | Integrated, Chip | -95dBm | I2C, SPI, UART | 63.9mA | 232mA~275mA | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | 2.0874mm | 22.3774mm | 14.732mm | ROHS3 Compliant | ||
![]() AMB8420-2 Würth Elektronik | In Stock | - | - | 10 Weeks | Surface Mount | 19-SMD Module | - | -30°C~85°C | Tray | - | - | Active | 3 (168 Hours) | - | - | 2.7V~3.6V | - | - | - | - | - | 868MHz | - | - | - | 100Kbps | - | - | - | 10dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -108dBm | SPI, UART | 20mA | 45mA | 2-FSK, MSK | - | - | - | ROHS3 Compliant | ||
![]() 2607021181000 Würth Elektronik | 326 | - | - | 10 Weeks | Surface Mount | 23-SMD Module | - | -30°C~85°C | Tape & Reel (TR) | - | WIRL-PRO8 | Active | 3 (168 Hours) | - | - | 2V~3.6V | - | - | - | - | - | 868MHz~870MHz | - | - | - | 100Kbps | - | - | - | 14dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -117dBm | SPI, UART, USB | 30mA | 53mA | FSK, GFSK | - | - | - | ROHS3 Compliant | ||
![]() BGM13P32F512GA-V2R Silicon Labs | 1044 | - | Datasheet | 12 Weeks | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ATWILC1000-MR110PA Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NL-SW-LTE-SVZM20-B NimbeLink, LLC | In Stock | - | Datasheet | 12 Weeks | Through Hole | 20-DIP Module | - | -40°C~85°C | Tube | - | Skywire® LTE CAT M1 | Active | 1 (Unlimited) | - | - | 3.1V~4.5V | - | - | - | - | - | 700MHz 1.7GHz | - | - | - | 300kbps | - | 4G LTE CAT-M1 (Verizon) | - | - | Cellular | Antenna Not Included, U.FL | - | UART, USB | - | - | - | - | - | - | RoHS Compliant | ||
![]() NL-SW-LTE-TC4EU NimbeLink, LLC | In Stock | - | Datasheet | 8 Weeks | Through Hole | 20-DIP Module | - | -40°C~85°C | Tube | - | Skywire® LTE CAT 4 2G/3G FB | Active | 1 (Unlimited) | - | - | 3.5V~4.3V | - | - | - | - | - | 800MHz 900MHz 1.8GHz 2.1GHz 2.6GHz | - | - | - | 150Mbps | - | 4G LTE CAT-4 (Europe) 3G/2G Fallback | - | - | Cellular | Antenna Not Included, U.FL | - | UART, USB | - | - | - | - | - | - | RoHS Compliant | ||
![]() MICRF600Z Microchip Technology | 127 |
| Datasheet | - | Surface Mount | Module | - | -20°C~75°C | - | 2006 | RadioWire® | Obsolete | 3 (168 Hours) | - | - | 2V~2.5V | - | - | - | - | - | 902MHz~928MHz | - | - | - | 20kbps | - | - | - | 9dBm | General ISM < 1GHz | Integrated, Trace | -111dBm | - | 13.5mA | 28mA | FSK | - | - | - | ROHS3 Compliant | ||
![]() 2608011124000 Würth Elektronik | 293 |
| - | 10 Weeks | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | WIRL-BTLE | Active | 3 (168 Hours) | - | - | 1.8V~3.6V | - | - | - | - | - | 2.4GHz | - | 512kB Flash 64kB RAM | - | 1Mbps | nRF52832 | Bluetooth v4.2 | - | 3dBm | Bluetooth | Antenna Not Included, Castellation | -96dBm | I2C, SPI, UART | 5.4mA | 5.3mA | DSSS | - | - | - | ROHS3 Compliant | ||
![]() 2606031021000 Würth Elektronik | 25 |
| - | 35 Weeks | Surface Mount | 20-SMD Module | - | -30°C~85°C | Cut Tape (CT) | - | WIRL-PRO2 | Active | 3 (168 Hours) | - | - | 2.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 500kbps | - | - | - | -2dBm | General ISM > 1GHZ | Integrated, Ceramic Patch | -102dBm | UART | 21mA | 25mA | 2-FSK, MSK | - | - | - | ROHS3 Compliant | ||
![]() BLUENRG-M2SP STMicroelectronics | 320 | - | Datasheet | 20 Weeks | Surface Mount | 20-SMD Module | - | -40°C~85°C TA | Tape & Reel (TR) | - | BlueNRG | Active | 3 (168 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz~2.4835GHz | - | 256kB Flash 24kB RAM | - | - | BlueNRG-2 | Bluetooth v5.0 | TELECOM CIRCUIT | 7dbm | Bluetooth | PCB Trace | -85dBm | ADC, GPIO, I2C, SPI, UART | 15mA | 13.7mA~33.9mA | - | - | - | - | ROHS3 Compliant | ||
![]() MGM13S02F512GA-V2 Silicon Labs | In Stock | - | - | 12 Weeks | - | 51-SMD Module | - | - | Strip | - | - | Discontinued | 6 (Time on Label) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2608011024000 Würth Elektronik | 201 |
| - | 10 Weeks | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | WIRL-BTLE | Active | 3 (168 Hours) | - | - | 1.8V~3.6V | - | - | - | - | - | 2.4GHz | - | 512kB Flash 64kB RAM | - | 1Mbps | nRF52832 | Bluetooth v4.2 | - | 3dBm | Bluetooth | Integrated, Chip | -96dBm | I2C, SPI, UART | 5.4mA | 5.3mA | DSSS | - | - | - | ROHS3 Compliant | ||
![]() MGM13S12F512GA-V2 Silicon Labs | In Stock | - | - | 12 Weeks | Surface Mount | 51-SMD Module | - | - | Strip | - | - | Discontinued | 6 (Time on Label) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HL7800-M_1104150 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 86-LGA Module | - | -40°C~85°C | Tape & Reel (TR) | - | HL | Active | 3 (168 Hours) | - | - | 3.2V~4.35V | - | - | - | - | - | - | - | - | - | 375kbps | - | 4G LTE CAT-M1/NB1, GPS | - | - | Cellular | - | - | UART, USB | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2605041181000 Würth Elektronik | 16 |
| - | 10 Weeks | Surface Mount | 23-SMD Module | - | -30°C~85°C | Cut Tape (CT) | - | WIRL-PRO8 | Active | 3 (168 Hours) | - | - | 2.2V~3.6V | - | - | - | - | - | 868MHz | - | - | - | 100Kbps | - | - | - | 11dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -108dBm | SPI, UART | 24mA | 38mA | 2-FSK, MSK | - | - | - | ROHS3 Compliant | ||
![]() ODIN-W260-05B U-Blox | 200 | - | Datasheet | 8 Weeks | Surface Mount | 52-SMD Module | YES | -40°C~85°C | Tape & Reel (TR) | - | ODIN-W2 | Active | 4 (72 Hours) | 52 | - | 3V~3.6V | QUAD | NO LEAD | 1 | 3.3V | 1.2mm | 2.4GHz~2.5GHz | R-XQMA-N52 | - | - | 130Mbps | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR | TELECOM CIRCUIT | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -95dBm | UART | 140mA | 250mA | 4DQPSK, 8DPSK, CCK, DSSS, GFSK, OFDM | 3.2mm | 22.3mm | 14.8mm | RoHS Compliant | ||
![]() 450-0123 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Module | - | -40°C~85°C | Tray | - | SiFLEX02-R2 | Obsolete | 4 (72 Hours) | - | - | 2V~3.45V | - | - | - | - | - | 900MHz | - | 256kB Flash 4kB EEPROM 16kB RAM | - | 1Mbps | AT86RF212B | Zigbee® | - | 24dBm | 802.15.4 | Antenna Not Included, U.FL | -102dBm | JTAG, SPI, UART | 30mA | 285mA | BPSK, O-QPSK | - | - | - | - | ||
![]() HL7618RD_1104077 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | HL | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | GLONASS, GPS, GNSS | - | - | Cellular | - | - | UART, USB | - | - | - | - | - | - | RoHS Compliant |