- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | JESD-30 Code | Interface | Memory Size | uPs/uCs/Peripheral ICs Type | Data Rate | Utilized IC / Part | Protocol | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Firmware Version | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 451-00001 Laird - Wireless & Thermal Systems | 359 | - | Datasheet | 12 Weeks | - | Surface Mount | 72-SMD Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | BL654 | Active | 4 (72 Hours) | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 2Mbps | nRF52840 | Bluetooth v5.0, Thread | - | - | 8dBm | 802.15.4, Bluetooth | Integrated, Trace | -95dBm | I2C, I2S, PWM, SPI, UART, USB | 5.4mA | 14.1mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() RN2903A-I/RM105 Microchip Technology | 400 | - | Datasheet | 18 Weeks | - | Surface Mount | Module | YES | Industrial grade | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 47 | - | - | - | 2.1V~3.6V | UNSPECIFIED | NO LEAD | - | 3.3V | 1.27mm | - | 902MHz~928MHz | - | R-XXMA-N47 | - | - | MICROPROCESSOR CIRCUIT | 300kbps | - | LoRa™ | - | - | 18.5dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -146dBm | I2C, SPI, UART | - | 42.6mA~124.4mA | FSK, GFSK | - | - | 3.34mm | 26.7mm | 17.8mm | - | ROHS3 Compliant | ||
![]() SC14CVMDECT SF02T Dialog Semiconductor GmbH | 600 | - | Datasheet | 10 Weeks | - | Surface Mount | Module | - | - | - | Tray | 1997 | - | Active | 3 (168 Hours) | - | - | - | - | 3.3V | - | - | - | - | - | - | 1.9GHz | - | - | - | - | - | - | - | - | - | CORDLESS TELEPHONE RF AND BASEBAND CIRCUIT | - | General ISM > 1GHZ | Integrated, Chip | - | - | 10mA | 47mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 450-0123 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tray | - | SiFLEX02-R2 | Obsolete | 4 (72 Hours) | - | - | - | - | 2V~3.45V | - | - | - | - | - | - | 900MHz | - | - | - | 256kB Flash 4kB EEPROM 16kB RAM | - | 1Mbps | AT86RF212B | Zigbee® | - | - | 24dBm | 802.15.4 | Antenna Not Included, U.FL | -102dBm | JTAG, SPI, UART | 30mA | 285mA | BPSK, O-QPSK | - | - | - | - | - | - | - | ||
![]() HL7618RD_1104077 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | HL | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | GLONASS, GPS, GNSS | - | - | - | Cellular | - | - | UART, USB | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2605041183000 Würth Elektronik | 65 |
| - | 49 Weeks | - | Surface Mount | 23-SMD Module | - | - | -30°C~85°C | Cut Tape (CT) | - | WIRL-WMB8 | Active | 3 (168 Hours) | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | 868MHz | - | - | - | - | - | 100Kbps | - | - | - | - | 11dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -103dBm | SPI, UART | 24mA | 38mA | 2FSK, GFSK | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LTP5902IPC-IPMA1D1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tray | 2015 | SmartMesh® IP | Active | 3 (168 Hours) | - | - | - | - | 2.1V~3.76V | - | - | - | - | - | - | 2.4GHz | LTP5902 | - | - | 512kB Flash 72kB SRAM | - | 250kbps | - | Smartmesh IP™, 6LoWPAN | - | - | 8dBm | 802.15.4 | Antenna Not Included, MMCX | -95dBm | SPI, UART | 4.5mA | 5.4mA~9.7mA | DSSS | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2603011121000 Würth Elektronik | 34 |
| - | 10 Weeks | - | Surface Mount | 33-SMD Module | - | - | -40°C~85°C | Tray | - | WIRL-PRO2 | Active | 3 (168 Hours) | - | - | - | - | 1.9V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 72kbps | - | - | - | - | 10dBm | General ISM > 1GHZ | Antenna Not Included, Castellation | -115dBm | UART | 10mA | 38mA | FSK | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2607021191010 Würth Elektronik | 63 |
| - | 10 Weeks | - | Surface Mount | 23-SMD Module | - | - | -40°C~85°C | Tray | - | WIRL-PRO9 | Active | 3 (168 Hours) | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | 64kB Flash 6kB RAM | - | 38.4kbps | - | - | - | - | 15dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -99dBm | UART | 30mA | 53mA | 2-GFSK | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BM71BLE01FC2-0B04AA Microchip Technology | 379 |
| Datasheet | 16 Weeks | - | Surface Mount | 17-SMD Module | YES | Automotive grade | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 17 | - | - | - | 1.9V~3.6V | QUAD | NO LEAD | 1 | 3V | - | compliant | 2.4GHz | BM71 | R-XQMA-N17 | - | - | - | - | - | Bluetooth v5.0 | TS 16949 | TELECOM CIRCUIT | 0dBm | Bluetooth | Antenna Not Included, Castellation | -90dBm | UART | 13mA | - | - | - | 1.11 | 1.66mm | 8mm | 6mm | - | - | ||
![]() BGX13S22GA-V21R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WGM160P022KGN2R Silicon Labs | 26 |
| Datasheet | 12 Weeks | - | Surface Mount | 55-SMD Module | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | 2MB Flash 512kB RAM | - | 72.2Mbps | - | 802.11b/g/n | - | - | 16dBm | WiFi | Antenna Not Included | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WGM160PX22KGN2R Silicon Labs | 26 |
| Datasheet | 12 Weeks | - | Surface Mount | 55-SMD Module | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | 2MB Flash 512kB RAM | - | 72.2Mbps | - | 802.11b/g/n | - | - | 16dBm | WiFi | Antenna Not Included | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MGM12P22F1024GE-V4 Silicon Labs | 26 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C TA | - | - | Mighty Gecko | Active | 3 (168 Hours) | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | - | 1MB Flash 256kB RAM | - | 2Mbps | EFR32MG12 | Bluetooth v5.0, Thread, Zigbee® | - | TELECOM CIRCUIT | 10dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | -105.7dBm | I2C, SPI, UART | 10.3mA~12.6mA | 10mA~121mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | - | - | - | - | ||
![]() N5150M8CD-REEL Garmin Canada Inc. | In Stock | - | Datasheet | - | - | Through Hole | Module | - | - | -25°C~75°C | Tape & Reel (TR) | - | N5 | Last Time Buy | 1 (Unlimited) | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | 256kB Flash 32kB RAM | - | 60kbps | nRF51422 | Bluetooth v4.1 | - | - | 4dBm | Bluetooth | Integrated, Trace | -93dBm | I2C, SPI, UART | 16mA | 16mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ATWINC1510-MR210PB1961 Microchip Technology | 35 |
| Datasheet | 14 Weeks | - | Surface Mount | 28-SMD Module | YES | Industrial grade | -40°C~85°C | - | - | SmartConnect | Active | 3 (168 Hours) | 28 | - | - | SEATED HGT-NOM | 2.7V~3.6V | UNSPECIFIED | NO LEAD | - | 3.6V | - | compliant | 2.4GHz | - | R-XXMA-N28 | - | 8MB Flash 128kB RAM | MICROPROCESSOR CIRCUIT | 72.2Mbps | ATWINC1500 | 802.11b/g/n | - | - | 18.5dBm | WiFi | Integrated, Trace | -95dBm | I2C, SPI, UART | 61mA | 265mA | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | 19.6.1 | 2.113mm | 21.72mm | 14.73mm | - | - | ||
![]() BM71BLES1FC2-0B04AA Microchip Technology | 1271 | - | Datasheet | 16 Weeks | - | Surface Mount | 16-SMD Module | YES | Industrial grade | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3V | 1.2mm | compliant | 2.4GHz | BM71 | R-XXMA-N16 | - | - | - | 8.6 Mbps | - | Bluetooth v5.0 | - | TELECOM CIRCUIT | 0dBm | Bluetooth | Integrated, Chip | -90dBm | UART | 13mA | - | - | - | 1.11 | 2.1mm | 11.5mm | 9mm | - | - | ||
![]() 113990582 Seeed Technology Co., Ltd | 1 | - | Datasheet | 9 Weeks | - | Surface Mount | 61-SMD Module | - | - | -40°C~85°C | - | - | MDBT50Q | Active | 1 (Unlimited) | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | 2.36GHz~2.5GHz | - | - | - | 1MB Flash 256kB RAM | - | 2Mbps | nRF52840 | Bluetooth v5.0 | - | - | 8dBm | 802.15.4, General ISM < 1GHz | Integrated, Chip | -103dBm | ADC, GPIO, I2C, I2S, PCM, SPI, UART, USB | 2.3mA~32.7mA | 3.7mA~11.1mA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 450-0011 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | - | Through Hole | Module | - | - | -40°C~85°C | Tray | 2012 | Pro-Flex01 | Obsolete | 1 (Unlimited) | - | - | - | - | 2.2V~3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | 256kB Flash 16kB RAM | - | 250kbps | CC2520 | Zigbee® | - | - | 20dBm | 802.15.4 | Integrated, Trace | -98dBm | I2C, JTAG, SPI, UART | 30mA | 145mA | - | - | - | - | - | - | - | - | ||
![]() WF121-E-V2 Silicon Labs | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Cut Tape (CT) | 2013 | - | Active | 3 (168 Hours) | - | 85°C | -40°C | - | 2.3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | Ethernet, I2C, SPI, UART, USB | 512kB Flash 128kB SRAM | - | 72.2Mbps | - | 802.11b/g/n | - | - | 17dBm | WiFi | Antenna Not Included, U.FL | -97dBm | I2C, Ethernet, SPI, UART, USB | 127mA | 143mA | - | -97 dBm | - | - | - | - | No | RoHS Compliant |