- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Firmware Version | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BGM13S32F512GN-V3 Silicon Labs | 260 |
| Datasheet | 12 Weeks | Surface Mount | 51-SMD Module | - | - | -40°C~85°C | - | - | Blue Gecko | - | Active | 3 (168 Hours) | - | - | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | - | 512kB Flash 64kB RAM | 2Mbps | EFR32BG13 | Bluetooth v5.0 | TELECOM CIRCUIT | 18dBm | Bluetooth | Antenna Not Included | -102.1dBm | I2C, I2S, IrDA, SPI, UART | 10.5mA | 8.9mA | GFSK | - | - | - | - | ROHS3 Compliant | ||
![]() SCT2400HDA CML Microcircuits | 58 |
| - | 10 Weeks | Surface Mount | 144-LFBGA | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | 1.8V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.6kbps | SCT2400 | - | RF AND BASEBAND CIRCUIT | 12dBm | - | - | -119dBm | I2C, I2S, UART, USB | 12.5mA | 24mA | FSK, OOK | - | - | - | - | ROHS3 Compliant | ||
![]() ATSAMW25H18-MR210PB1954 Microchip Technology | 33000 |
| - | 16 Weeks | Surface Mount | 51-SMD Module | YES | Industrial grade | -40°C~85°C | - | - | SmartConnect | - | Active | 1 (Unlimited) | 51 | - | 2.7V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3.3V | 1.2mm | - | 2.4GHz | ATSAMW25 | - | R-XXMA-N51 | 256kB Flash 32kB SRAM | 72.2Mbps | ATWINC1500 | 802.11b/g/n | TELECOM CIRCUIT | 17dBm | WiFi | Integrated, Trace | -98dBm | SPI, UART | - | - | DSSS, OFDM | 19.5.4 | 2.138mm | 33.864mm | 14.908mm | ROHS3 Compliant | ||
![]() 453-00005 Laird - Wireless & Thermal Systems | 5122 |
| Datasheet | 11 Weeks | Surface Mount | 39-SMD Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | BL651 | - | Active | 4 (72 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | - | 192kB Flash 24kB RAM | 2Mbps | nRF52810 | Bluetooth v5.0 | - | 4dBm | Bluetooth | Integrated, Trace | -96dBm | ADC, GPIO, I2C, PWM, SPI, UART | 4.6mA | 7mA | - | - | - | - | - | RoHS Compliant | ||
![]() EYSLSNZWW Taiyo Yuden | 1616 |
| Datasheet | 13 Weeks | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | - | 192kB Flash 24kB RAM | 2Mbps | nRF52810 | Bluetooth v5.0 | TELECOM CIRCUIT | 4dBm | Bluetooth | PCB Trace | 0 ~ 0.5k Ω | I2C, SPI, UART | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BMD-200-B-R-00 U-Blox | In Stock | - | - | - | Surface Mount | 26-SMD Module | - | - | -25°C~75°C | Cut Tape (CT) | - | - | - | Obsolete | 3 (168 Hours) | - | - | 1.8V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | 256kB Flash 32kB RAM | 2Mbps | nRF51822 | Bluetooth v4.1 | - | 4dBm | Bluetooth | Integrated, Chip | -93dBm | I2C, SPI, UART | 12.6mA~13.4mA | 8mA~16mA | GFSK | - | - | - | - | RoHS Compliant | ||
![]() 453-00021R Laird - Wireless & Thermal Systems | 23 | - | Datasheet | 15 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | BL654PA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | nRF52840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1807-LR-RS Insight SIP | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | 1.7V~5.5V | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | - | 1MB Flash 256kB RAM | 2Mbps | nRF52840 | Bluetooth v5.0, Thread, Zigbee® | - | 8dBm | Bluetooth | Integrated, Trace | -103.3dBm | ADC, I2S, SPI, UART, USB | 6.26mA | 16.4mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() 453-00020R Laird - Wireless & Thermal Systems | 23 | - | Datasheet | 15 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | BL654PA | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | nRF52840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XA1110_1103891 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | - | - | - | Tape & Reel (TR) | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WT11-A-AI Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | -40°C~85°C | Bulk | - | WT | - | Obsolete | 1 (Unlimited) | - | - | 3.1V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | 8MB Flash | 2Mbps | EM351 | Bluetooth v2.0 + EDR, Class 1 | - | 18dBm | Bluetooth | Integrated, Chip | -82dBm | SPI, UART, USB | 170mA Max | 170mA Max | DQPSK, GFSK | - | - | - | - | - | ||
![]() ETRX2-PA Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Module | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 38 | - | 2.7V~3.5V | UNSPECIFIED | NO LEAD | 1 | 3V | 2.54mm | unknown | 2.4GHz | - | - | R-XXMA-N38 | 128kB Flash 5kB SRAM | 250kbps | EM250 | Zigbee® | TELECOM CIRCUIT | 18dBm | 802.15.4 | Integrated, Chip | -96dBm | I2C, SPI, UART | 37mA | 56mA~121mA | - | - | - | 37.5mm | 20.5mm | - | ||
![]() ETRX357HR-LR Silicon Labs | In Stock | - | - | - | Surface Mount | Module | NO | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 33 | 8542.39.00.01 | 2.1V~3.6V | DUAL | NO LEAD | 1 | 3V | 1.27mm | compliant | 2.4GHz | - | - | R-XDMA-N33 | 192kB Flash 12kB RAM | 250kbps | EM357 | Zigbee® | TELECOM CIRCUIT | 18dBm | 802.15.4 | Antenna Not Included, U.FL | -105dBm | - | 28mA | 106mA | - | - | - | 25mm | 19mm | RoHS Compliant | ||
![]() LTP5902IPC-WHMA1B2#PBF Linear Technology/Analog Devices | 2845 |
| Datasheet | 16 Weeks | Surface Mount | Module | - | - | -40°C~85°C | Tray | 2015 | Dust Networks®, SmartMesh®, WirelessHART | - | Active | 3 (168 Hours) | - | - | 2.1V~3.76V | - | - | - | - | - | - | 2.4GHz | LTP5902 | - | - | 512kB Flash 72kB SRAM | 250kbps | - | WirelessHART | - | 8dBm | 802.15.4 | Antenna Not Included, MMCX | -95dBm | SPI, UART | 4.5mA | 5.4mA~9.7mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() GXM-MR-T FreeWave Technologies | In Stock | - | Datasheet | 3 Weeks | Chassis Mount | Module | - | - | -40°C~85°C | - | - | GXM | - | Active | Not Applicable | - | - | 6.5V~30V | - | - | - | - | - | - | 2.4GHz~2.483GHz | - | - | - | - | 153.6kbps | - | - | - | - | General ISM > 1GHZ | Integrated, Trace | -104dBm | Serial TTL | 120mA | 375mA | GFSK | - | - | - | - | Non-RoHS Compliant | ||
![]() ADRV9008BBCZ-2REEL Analog Devices Inc. | 2510 |
| Datasheet | 14 Weeks | Surface Mount | 196-LFBGA, CSPBGA | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | 196 | - | 1.3V~1.8V | BOTTOM | BALL | 1 | 1.3V | 0.8mm | - | 75MHz~6GHz | - | 196 | S-PBGA-B196 | - | 12.3Gbps | - | - | TELECOM CIRCUIT | 9dBm | Cellular | - | - | JTAG, SPI | - | - | - | - | 1.27mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() GXM-MR-R FreeWave Technologies | In Stock | - | Datasheet | 3 Weeks | Chassis Mount | Module | - | - | -40°C~85°C | - | - | GXM | - | Active | Not Applicable | - | - | 6.5V~30V | - | - | - | - | - | - | 2.4GHz~2.483GHz | - | - | - | - | 153.6kbps | - | - | - | - | General ISM > 1GHZ | Integrated, Trace | -104dBm | - | 120mA | 375mA | GFSK | - | - | - | - | Non-RoHS Compliant | ||
![]() PIS-1019 Pi Supply | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 915MHz | - | - | - | - | - | - | LoRaWAN | - | 20dBm | - | - | -148dBm | UART | - | - | FSK, GFSK, OOK | - | - | - | - | - | ||
![]() PIS-1041 Pi Supply | 2144 |
| Datasheet | - | Card Edge | Module | - | - | -40°C~85°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | 3V~3.6V | - | - | - | - | - | - | 915MHz | - | - | - | - | - | - | LoRaWAN | - | 25dBm | - | Antenna Not Included, U.FL | -136.5dBm | SPI | 260mA | 135mA | - | - | - | - | - | - | ||
![]() ST60-2230C-P Laird - Wireless & Thermal Systems | 97 |
| Datasheet | 23 Weeks | Card Edge | Module | - | - | -30°C~85°C | - | - | 60 | - | Active | 1 (Unlimited) | - | - | 2.97V~3.63V | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | 866.7Mbps | 88W8997, 88PG823 | 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2 | - | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -95dBm | M.2, SDIO, UART, USB | - | - | 8-DPSK, CCK, DQPSK, OFDM, HT20, HT40, MCS0, MSC7 | - | - | - | - | RoHS Compliant |