- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ODIN-W262-01B-00 U-Blox | In Stock | - | Datasheet | - | - | Surface Mount | 52-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | ODIN-W2 | Obsolete | 4 (72 Hours) | - | - | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | 2.4GHz~2.5GHz 5.18GHz~5.825GHz | NOT SPECIFIED | - | - | - | - | 130Mbps | - | 802.11a/b/g/n, Bluetooth v4.0 | TELECOM CIRCUIT | 11dBm | Bluetooth, WiFi | Integrated, Stamped Metal | -95dBm | SPI, UART | 110mA | - | 4DQPSK, 8DPSK, GFSK | - | - | - | - | RoHS Compliant | - | ||
![]() ESP32-WROVER-I (8MB) Espressif Systems | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 38-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | ESP32 | Active | 3 (168 Hours) | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 448kB ROM 536kB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX | -98dBm | GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATZB-A24-UFLB Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -20°C~70°C | Bulk | - | ZigBit™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | 128kB Flash 4kB EEPROM 8kB RAM | 250kbps | AT86RF230 | Zigbee® | - | 20dBm | 802.15.4 | Antenna Not Included, U.FL | -101dBm | I2C, JTAG, SPI, UART, USART | 39.5mA | 183.5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DP1205C433 Semtech Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | 2.4V~3.6V | - | - | - | - | - | 433MHz | - | DP1205 | - | SPI | - | 152.3kbps | XE1205 | - | - | 15dBm | General ISM < 1GHz | Antenna Not Included | -118dBm | SPI | 14mA | 33mA~62mA | - | -118 dBm | - | 30.5mm | 18.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() SARA-U270-03S-01 U-Blox | 3934 | - | Datasheet | 8 Weeks | - | Surface Mount | 96-SMD Module | YES | -40°C~85°C | Tape & Reel (TR) | - | SARA-U201 | Active | 4 (72 Hours) | 96 | - | - | ALSO HAVE EXTENDED OPERATING INPUT VOLTAGE FROM 3.10V TO 4.5V | - | 3.3V~4.4V | BOTTOM | BUTT | - | 1 | 3.8V | 850MHz 1.8GHz | - | - | R-XBCC-B96 | - | - | 7.2Mbps | - | 3G (AT&T) | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included | -111dBm | GPIO, I2C, UART, USB | 595mA | - | - | - | 3.25mm | 26mm | 16mm | RoHS Compliant | - | ||
![]() LISA-U200-03S-02 U-Blox | 1000 | - | Datasheet | 8 Weeks | - | Surface Mount | 76-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | LISA-U2 | Active | 4 (72 Hours) | - | - | - | - | - | 3.3V~4.4V | - | - | - | - | - | 800MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | - | - | - | - | - | - | - | EDGE, GPRS, HSPA, UMTS | RF AND BASEBAND CIRCUIT | 35dBm | Cellular | Antenna Not Included | -112dBm | GPIO, I2C, SPI, UART, USB | 550mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SARA-U260-03S-01 U-Blox | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 96-SMD Module | YES | -40°C~85°C | Tape & Reel (TR) | - | SARA-U201 | Active | 4 (72 Hours) | 96 | - | - | ALSO HAVE EXTENDED OPERATING INPUT VOLTAGE FROM 3.10V TO 4.5V | - | 3.3V~4.4V | BOTTOM | BUTT | - | 1 | 3.8V | 850MHz 1.9GHz | - | - | R-XBCC-B96 | - | - | 7.2Mbps | - | 3G (AT&T) | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included | -111dBm | GPIO, I2C, UART, USB | 595mA | - | - | - | 3.25mm | 26mm | 16mm | RoHS Compliant | - | ||
![]() LISA-U230-01S-03 U-Blox | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 76-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | LISA-U2 | Active | 4 (72 Hours) | - | - | - | - | - | 3.3V~4.4V | - | - | - | - | - | 800MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | - | - | - | - | - | - | - | EDGE, GPRS, HSPA, UMTS | RF AND BASEBAND CIRCUIT | 35dBm | Cellular | Antenna Not Included | -106.7dBm | GPIO, I2C, SPI, UART, USB | 550mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOBY-L280-03S-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 152-SMD Module | YES | -40°C~85°C | Tape & Reel (TR) | - | TOBY-L2 | Active | 4 (72 Hours) | 152 | - | - | - | 8542.39.00.01 | 3.2V~4.35V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 3.8V | 850MHz 900MHz 1.9GHz 2.1GHz | NOT SPECIFIED | - | R-XXMA-N152 | - | - | 150Mbps | - | GPRS, HSPA+, LTE | RF AND BASEBAND CIRCUIT | 35dBm | Cellular | Antenna Not Included | -112dBm | GPIO, I2C, SDIO, UART, USB | 660mA | - | 8PSK, GMSK | - | 2.87mm | 35.6mm | 24.8mm | RoHS Compliant | - | ||
![]() ESP32-WROOM-32U (8MB) Espressif Systems | 650 | - | Datasheet | 4 Weeks | - | Surface Mount | 38-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | ESP32 | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 448kB ROM 536kB SRAM | 150Mbps | ESP32-D0WD | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20.5dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -98dBm | GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESP-WROOM-02 (4MB) Espressif Systems | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 18-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 4MB Flash 50kB RAM | 72.2Mbps | ESP8266EX | 802.11b/g/n | - | 20.5dBm | WiFi | Integrated, Trace | -98dBm | GPIO, I2C, I2S, PWM, UART | - | 120mA~170mA | 64-QAM, BPSK, CCK, OFDM | - | - | - | - | ROHS3 Compliant | - | ||
![]() ODIN-W260-03B-01 U-Blox | In Stock | - | Datasheet | - | - | Surface Mount | 52-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | ODIN-W2 | Obsolete | 4 (72 Hours) | - | - | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | 2.4GHz~2.5GHz | NOT SPECIFIED | - | - | - | - | 1Mbps | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR | TELECOM CIRCUIT | 10dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -95dBm | UART | 102mA | 250mA | 4DQPSK, 8DPSK, GFSK | - | - | - | - | RoHS Compliant | - | ||
![]() ESP32-WROVER (8MB) Espressif Systems | In Stock | - | Datasheet | - | - | Surface Mount | 38-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | ESP32 | Active | 3 (168 Hours) | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 448kB ROM 536kB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20dBm | Bluetooth, WiFi | PCB Trace | -98dBm | GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | - | ROHS3 Compliant | - | ||
![]() TOBY-L200-02S-00 U-Blox | In Stock | - | Datasheet | - | - | Surface Mount | Module | YES | -40°C~85°C | Tape & Reel (TR) | - | TOBY-L2 | Obsolete | 4 (72 Hours) | 152 | - | - | - | 8542.39.00.01 | 3.8V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 3.8V | 850MHz 900MHz 1.8GHz 1.9GHz | NOT SPECIFIED | - | R-XXMA-N152 | - | - | 150Mbps | - | GPRS, HSPA+, LTE | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included | -112dBm | I2C, I2S, SPI, UART | 660mA | - | 8PSK, GMSK | - | 2.87mm | 35.6mm | 24.8mm | RoHS Compliant | - | ||
![]() TOBY-L201-01S-00 U-Blox | In Stock | - | Datasheet | - | - | Surface Mount | Module | YES | -40°C~85°C | Tape & Reel (TR) | - | TOBY-L2 | Obsolete | 4 (72 Hours) | 152 | - | - | - | 8542.39.00.01 | 3.8V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 3.8V | 850MHz 900MHz 1.8GHz 1.9GHz | NOT SPECIFIED | - | R-XXMA-N152 | - | - | 150Mbps | - | 4G LTE CAT-4 (AT&T/Verizon) | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included | -112dBm | I2C, I2S, SPI, UART | 660mA | - | 8PSK, GMSK | - | 2.87mm | 35.6mm | 24.8mm | RoHS Compliant | - | ||
![]() SARA-U280-03S-00 U-Blox | 73 | - | Datasheet | 8 Weeks | - | Surface Mount | 96-SMD Module | YES | -40°C~85°C | Tape & Reel (TR) | - | SARA-U2 | Last Time Buy | 4 (72 Hours) | 96 | - | - | - | - | 3.8V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 3.8V | 850MHz 1.9GHz | NOT SPECIFIED | - | R-XXMA-N96 | - | - | 72Mbps | - | 3G (AT&T) | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included | -111dBm | SPI, UART | 620mA | - | - | - | 3.25mm | 26mm | 16mm | RoHS Compliant | - | ||
![]() MPCI-L200-03S-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 52-SMD Module | - | -40°C~85°C | Tray | - | MPCI-L2 | Active | 1 (Unlimited) | - | - | - | - | - | 3.3V | - | - | NOT SPECIFIED | - | - | 700MHz 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | NOT SPECIFIED | - | - | - | - | 150Mbps | - | LTE | - | - | Cellular | Antenna Not Included, Castellation | - | UART, USB | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ESP32-WROOM-32U (16MB) Espressif Systems | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 38-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | ESP32 | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 448kB ROM 536kB SRAM | 150Mbps | ESP32-D0WD | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20.5dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -98dBm | GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | - | ROHS3 Compliant | - | ||
![]() JN5169-001-M06-2Z NXP USA Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 27-SMD Module | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 512kB Flash 4kB EEPROM 32kB RAM | - | - | Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, U.FL | -96dBm | I2C, SPI, UART | 21.5mA | 153mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATZB-A24-U0BR Microchip Technology | 2800 | - | Datasheet | - | - | Surface Mount | Module | - | -20°C~70°C | Cut Tape (CT) | - | ZigBit™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | 128kB Flash 4kB EEPROM 8kB RAM | 250kbps | AT86RF230 | Zigbee® | - | 20dBm | 802.15.4 | Antenna Not Included | -101dBm | I2C, JTAG, SPI, UART, USART | 39.5mA | 183.5mA | - | - | - | - | - | ROHS3 Compliant | - |