- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESP32-WROOM-32D (16MB) Espressif Systems | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 38-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | ESP32 | Active | 3 (168 Hours) | - | - | - | 2.7V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | 448kB ROM 536kB SRAM | 150Mbps | ESP32-D0WD | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20.5dBm | Bluetooth, WiFi | Integrated, Trace | -98dBm | GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | - | ROHS3 Compliant | ||
![]() BMD-340-A-R-00 U-Blox | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 1.7V~3.6V | - | - | - | - | - | 2.36GHz~2.5GHz | - | - | - | 1MB Flash 256kB RAM | 2Mbps | nRF52840 | Bluetooth v5.0, Thread, Zigbee® | - | 8dBm | 802.15.4, Bluetooth | Integrated, Trace | -103dBm | I2C, I2S, SPI, UART | 5.4mA~11.7mA | 5.3mA~26.7mA | GFSK | - | - | - | - | - | ||
![]() SARA-G350-02S-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 96-SMD Module | YES | -40°C~85°C | Tape & Reel (TR) | - | SARA-G3 | Active | 4 (72 Hours) | 96 | - | - | 3.8V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 3.8V | 824MHz~960MHz 1.71GHz~1.99GHz | NOT SPECIFIED | R-XXMA-N96 | - | - | 85.6kbps | - | 2G GPRS, GSM | RF AND BASEBAND CIRCUIT | 32.2dBm | Cellular, Navigation | Antenna Not Included | -109dBm | SPI, UART | 350mA | - | - | - | 2.65mm | 26mm | 16mm | RoHS Compliant | ||
![]() EVA-7M-0-000 U-Blox | 9 | - | Datasheet | 8 Weeks | - | Surface Mount | 43-SMD Module | YES | -30°C~85°C TA | Tape & Reel (TR) | - | EVA-7M | Active | 3 (168 Hours) | 43 | - | - | 1.65V~3.6V | UNSPECIFIED | BUTT | NOT SPECIFIED | 1 | 3.3V | 1.575GHz | NOT SPECIFIED | S-XXMA-B43 | - | - | 9.6kBaud | - | GLONASS, GPS, GNSS | TELECOM CIRCUIT | - | Navigation | Antenna Not Included | -160dBm | I2C, SPI, UART, USB | 16.5mA | - | - | - | 1.16mm | 7mm | 7mm | RoHS Compliant | ||
![]() DWM1001C Decawave Limited | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 34-SMD Module | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 2.8V~3.6V | - | - | - | - | - | 2.4GHz 6.5GHz | - | - | - | - | 6.8Mbps | nRF52832 | Bluetooth v4.0, UWB | - | - | 802.15.4, Bluetooth | Integrated, Trace | - | I2C, I2S, SPI, UART | - | - | - | - | - | - | - | - | ||
![]() SARA-R410M-02B-01 U-Blox | 247 | - | Datasheet | 8 Weeks | - | Surface Mount | 96-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | SARA-R4 | Active | 4 (72 Hours) | - | - | - | 3.2V~4.2V | - | - | - | - | - | 700MHz 850MHz 1.7GHz 1.9GHz | - | - | - | - | - | - | 4G LTE CAT M1/NB-IoT | - | - | Cellular | Antenna Not Included, Castellation | -107.5dBm | I2C, SPI, UART, USB | - | 100mA~490mA | - | - | - | - | - | RoHS Compliant | ||
![]() SARA-U260-00S-01 U-Blox | 250 | - | Datasheet | 8 Weeks | - | Surface Mount | 96-SMD Module | YES | -40°C~85°C | Tape & Reel (TR) | - | SARA-U2 | Active | 4 (72 Hours) | 96 | - | - | 3.8V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 3.8V | 850MHz 1.9GHz | NOT SPECIFIED | R-XXMA-N96 | - | - | 7.2Mbps | - | 3G (AT&T) | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included | -111dBm | SPI, UART | 620mA | - | - | - | 3.25mm | 26mm | 16mm | RoHS Compliant | ||
![]() EM3587-STACK Silicon Labs | 2752 |
| - | 6 Weeks | - | Connector Mount | Module | - | -40°C~85°C | Bulk | - | Ember® | Active | 1 (Unlimited) | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | SPI, UART | 512kB Flash 64kB RAM | 5Mbps | EM3587 | Zigbee® | - | 8dBm | 802.15.4 | Antenna Not Included | - | SPI, UART | 33.5mA | 31mA | - | -102 dBm | - | - | - | RoHS Compliant | ||
![]() 700-0025 GainSpan Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-0033 GainSpan Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-0052 GainSpan Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | - | MeshConnect™ | Obsolete | 3 (168 Hours) | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | SPI, UART | 192kB Flash 12kB SRAM | 250kbps | EM357 | Zigbee® | - | 20dBm | 802.15.4 | Antenna Not Included, Castellation | - | JTAG, SPI, UART | 34mA | 58mA~150mA | - | -103 dBm | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | - | MeshConnect™ | Obsolete | 3 (168 Hours) | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | SPI, UART | 192kB Flash 12kB SRAM | 250kbps | EM357 | Zigbee® | - | 8dBm | 802.15.4 | Integrated, Trace | - | JTAG, SPI, UART | 30mA | 31mA~44mA | - | -100 dBm | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | - | MeshConnect™ | Obsolete | 3 (168 Hours) | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | SPI, UART | 192kB Flash 12kB SRAM | 250kbps | EM357 | Zigbee® | - | 8dBm | 802.15.4 | Integrated, Trace | - | JTAG, SPI, UART | 30mA | 31mA~44mA | - | -100 dBm | - | - | - | RoHS Compliant | ||
![]() 113990414 Seeed Technology Co., Ltd | 52 |
| - | 9 Weeks | - | Surface Mount | Module | - | -30°C~70°C | Bulk | - | - | Active | - | - | - | - | 2.6V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 1MB Flash 256kB SRAM | 3Mbps | - | 802.11b/g/n, Bluetooth v4.1 | - | - | Bluetooth, WiFi | Integrated, Trace | - | I2C, I2S, SPI, UART | 11.5mA | 12.4mA | 4DQPSK, 8DPSK, GFSK | - | - | - | - | - | ||
![]() 317010010 Seeed Technology Co., Ltd | In Stock | - | - | 3 Weeks | - | Through Hole | 7-SIP Module | - | -30°C~85°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3.4V~5.5V | - | - | - | - | - | 433MHz 868MHz 915MHz | - | - | - | - | 9.6kbps | Si4432 | - | - | 20dBm | General ISM < 1GHz | - | -116dBm | UART | 30mA | 100mA | FSK | - | - | - | - | Non-RoHS Compliant | ||
![]() ENW-49A02C3EF Panasonic Electronic Components | In Stock | - | - | - | - | Surface Mount | 72-SMD Module | - | -30°C~70°C TA | Tape & Reel (TR) | - | PAN9310 | Not For New Designs | 3 (168 Hours) | - | - | - | 3V~3.6V | - | - | - | - | - | 2.412GHz~2.472GHz | - | - | - | 1MB Flash | 150Mbps | 88W8782 | 802.11b/g/n | - | 20dBm | WiFi | Integrated, Chip | -98dBm | JTAG, SPI, UART | 150mA~160mA | 350mA~430mA | CCK, DSSS, OFDM | - | - | - | - | ROHS3 Compliant | ||
![]() F2M02GLA-S01 Free2Move | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | 2012 | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | UART | - | 3Mbps | - | Bluetooth v2.0 + EDR | - | 8dBm | Bluetooth | - | -83dBm | UART | - | - | - | -83 dBm | - | - | - | RoHS Compliant | ||
![]() F2M02GXA-S01 Free2Move | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | 2012 | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | UART | - | 3Mbps | - | Bluetooth v2.0 + EDR | - | 18dBm | Bluetooth | - | -92dBm | UART | - | - | - | -92 dBm | - | - | - | RoHS Compliant | ||
![]() F2M02GX-S01 Free2Move | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | 2012 | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | UART | - | 3Mbps | - | Bluetooth v2.0 + EDR | - | 18dBm | Bluetooth | - | -92dBm | UART | - | - | - | -92 dBm | - | - | - | RoHS Compliant |