- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESP32-WROOM-32 (16MB) Espressif Systems | 38 |
| Datasheet | 4 Weeks | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | 2.7V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | 448kB ROM 520kB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20.5dBm | Bluetooth, WiFi | - | -98dBm | I2C, I2S, PWM, SDIO, UART | - | - | CCK, DSSS, OFDM | - | - | - | RoHS Compliant | ||
![]() NINA-B112-03B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 30-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | NINA-B1 | Active | 4 (72 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 512kB Flash 64kB RAM | 2Mbps | nRF52832 | Bluetooth v5.0 | - | 6dBm | Bluetooth | Integrated, Chip | -95dBm | ADC, GPIO, I2C, I2S, SPI, UART | 5.4mA | 5.3mA | GFSK | - | - | - | RoHS Compliant | ||
![]() NINA-B112-04B-00 U-Blox | 1000 | - | Datasheet | 8 Weeks | Surface Mount | 30-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | NINA-B1 | Active | 4 (72 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 512kB Flash 64kB RAM | 2Mbps | nRF52832 | Bluetooth v5.0 | - | 6dBm | Bluetooth | Integrated, Chip | -95dBm | ADC, GPIO, I2C, I2S, SPI, UART | 5.4mA | 5.3mA | GFSK | - | - | - | RoHS Compliant | ||
![]() 451-00002 Laird - Wireless & Thermal Systems | 833 | - | Datasheet | 12 Weeks | Surface Mount | Module | - | -40°C~85°C | Strip | BL654 | Active | 4 (72 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 2Mbps | nRF52840 | Bluetooth v5.0, Thread | - | 8dBm | 802.15.4, Bluetooth | Antenna Not Included, I-PEX | -95dBm | I2C, I2S, PWM, SPI, UART, USB | 5.4mA | 14.1mA | - | - | - | - | RoHS Compliant | ||
![]() NINA-B301-00B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 55-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | NINA-B3 | Active | 4 (72 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 1MB Flash 265kB RAM | 2Mbps | nRF52840 | Bluetooth v5.0 | TELECOM CIRCUIT | 10.5dBm | Bluetooth | Antenna Not Included | -100dBm | ADC, GPIO, I2C, I2S, PWM, SPI, UART, USB | 4.8mA | 14.1mA | - | - | - | - | RoHS Compliant | ||
![]() D52MD2M8IA-TRAY Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | - | -40°C~85°C | Tray | - | Active | 1 (Unlimited) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 512kB Flash 64kB RAM | 60kbps | nRF52832 | ANT™ | - | 4dBm | General ISM > 1GHZ | Integrated, Trace | -96dBm | I2C, SPI, UART | - | - | - | - | - | - | RoHS Compliant | ||
![]() SARA-R412M-02B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 96-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | SARA-R4 | Active | 4 (72 Hours) | - | - | 3.2V~4.2V | - | - | - | - | - | 850MHz 900MHz 1.8GHz 1.9GHz | - | - | - | 375kbps | - | 4G LTE CAT M1/NB-IoT | - | 33dBm | Cellular | Antenna Not Included, Castellation | - | GPIO, I2C, UART, USB | 360mA | - | 8PSK, GMSK | - | - | - | RoHS Compliant | ||
![]() HL7588_1104081 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | - | - | Tape & Reel (TR) | HL | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | 4G LTE CAT-4 (AT&T/Verizon) | - | - | Cellular | Antenna Not Included | - | UART, USB | - | - | - | - | - | - | RoHS Compliant | ||
![]() LARA-R203-02B-03 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 100-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | LARA-R2 | Active | 4 (72 Hours) | - | - | 3.8V | - | - | NOT SPECIFIED | - | - | 700MHz 1.7GHz 1.9GHz | NOT SPECIFIED | - | - | - | - | 4G LTE CAT-1 (AT&T) | RF AND BASEBAND CIRCUIT | - | Cellular, Navigation | Antenna Not Included, Castellation | -110dBm | I2C, UART, USB | - | 50mA~540mA | - | - | - | - | RoHS Compliant | ||
![]() SARA-U201-04B-00 U-Blox | 550 | - | Datasheet | 8 Weeks | Surface Mount | 96-SMD Module | YES | -40°C~85°C | Tape & Reel (TR) | SARA-U201 | Active | 4 (72 Hours) | 96 | ALSO HAVE EXTENDED OPERATING INPUT VOLTAGE FROM 3.10V TO 4.5V | 3.3V~4.4V | BOTTOM | BUTT | - | 1 | 3.8V | 800MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | - | R-XBCC-B96 | - | 7.2Mbps | - | 3G (AT&T) | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included | -111dBm | GPIO, I2C, UART, USB | 550mA | - | - | 3.25mm | 26mm | 16mm | RoHS Compliant | ||
![]() NINA-B312-00B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 55-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | NINA-B3 | Active | 4 (72 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 1MB Flash 265kB RAM | 2Mbps | nRF52840 | Bluetooth v5.0 | TELECOM CIRCUIT | 10dBm | Bluetooth | Integrated, Chip | -100dBm | GPIO, UART | 4.8mA | 14.1mA | - | - | - | - | RoHS Compliant | ||
![]() N5150M8CD-TRAY Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | - | -25°C~75°C | Tray | N5 | Last Time Buy | 1 (Unlimited) | - | - | 1.8V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 256kB Flash 32kB RAM | 60kbps | nRF51422 | Bluetooth v4.1 | - | 4dBm | Bluetooth | Integrated, Trace | -93dBm | I2C, SPI, UART | 16mA | 16mA | - | - | - | - | RoHS Compliant | ||
![]() AMW036-3.4.0R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AMW036-3.4.1R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SARA-N211-02X-02 U-Blox | 26 |
| Datasheet | 8 Weeks | Surface Mount | 96-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | SARA-N2 | Active | 4 (72 Hours) | - | - | 3.1V~4V | - | - | - | - | - | 703MHz~960MHz | - | - | - | 31.25kbps | - | 4G LTE CAT NB-IoT | RF AND BASEBAND CIRCUIT | 23dBm | Cellular | Antenna Not Included, Castellation | -135dBm | GPIO, UART | 46mA | 220mA | BPSK, QPSK | - | - | - | - | ||
![]() ANTC782M4IB-TRAY Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | - | -40°C~85°C | Tray | - | Last Time Buy | 3 (168 Hours) | - | - | 2V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 20kbps | CYWUSB693X | - | - | 4dBm | General ISM > 1GHZ | Integrated, Trace | -86dBm | SPI | 23.7mA | 25.9mA~34.3mA | GFSK | - | - | - | RoHS Compliant | ||
![]() SARA-N200-02B-02 U-Blox | 26 |
| Datasheet | 8 Weeks | Surface Mount | 96-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | SARA-N2 | Active | 4 (72 Hours) | - | - | 3.1V~4V | - | - | - | - | - | 703MHz~960MHz | - | - | - | 31.25kbps | - | 4G LTE CAT NB-IoT (APAC) | RF AND BASEBAND CIRCUIT | 23dBm | Cellular | Antenna Not Included, Castellation | -135dBm | GPIO, UART | 46mA | 220mA | BPSK, QPSK | - | - | - | - | ||
![]() ANTAP281M5IB Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | - | -40°C~85°C | Tray | - | Last Time Buy | 1 (Unlimited) | - | - | 1.9V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 20kbps | CC2650 | - | - | 0dBm | General ISM > 1GHZ | Integrated, Chip | -85dBm | - | 17mA | 11mA~13mA | GFSK | - | - | - | RoHS Compliant | ||
![]() ANTC782M5IB Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | - | -40°C~85°C | Tray | - | Last Time Buy | 1 (Unlimited) | - | - | 2V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 20kbps | CYWUSB693X | - | - | 4dBm | General ISM > 1GHZ | Integrated, Trace | -86dBm | SPI | 23.7mA | 25.9mA~34.3mA | GFSK | - | - | - | RoHS Compliant | ||
![]() ESP32-S2-WROOM Espressif Systems | 1 | - | Datasheet | 8 Weeks | Surface Mount | 56-VFQFN Exposed Pad | - | -40°C~125°C | - | ESP32 | Active | 3 (168 Hours) | - | - | 2.8V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 128kB ROM 320kB SRAM | 150Mbps | ESP32-S2 | 802.11b/g/n | - | 19.5dBm | WiFi | Antenna Not Included | -97dBm | ADC, I2C, I2S, SPI, PWM, UART | 63mA~68mA | 160mA~310mA | - | - | - | - | - |