- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Frequency | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BGM210L022JIF2 Silicon Labs | 26 |
| Datasheet | 12 Weeks | Surface Mount | 18-SMD Module | -40°C~125°C TA | - | - | Blue Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | 2.4GHz~2.4835GHz | 1MB Flash 96kB RAM | 2Mbps | EFR32BG21 | Bluetooth v5.1 | 12.5dBm | Bluetooth | PCB Trace | -104.4dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.1mA~9.9mA | 70mA | GFSK | RoHS Compliant | ||
![]() BE890D2S13CT0I1000 Telit | In Stock | - | - | 8 Weeks | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NINA-B222-00B-01 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 36-SMD Module | -40°C~85°C | - | - | NINA-B2 | Active | 4 (72 Hours) | 3V~3.6V | 2.4GHz~2.4835GHz | - | 3Mbps | - | Bluetooth v4.2 + EDR | 11dBm | Bluetooth | Integrated, Chip | -88dBm | GPIO, UART | 108mA | 147mA | 8DPSK, GFSK, QPSK | RoHS Compliant | ||
![]() MGM210L022JNF2 Silicon Labs | 35 |
| Datasheet | 12 Weeks | Surface Mount | 18-SMD Module | -40°C~105°C TA | - | - | Mighty Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | 2.4GHz~2.4835GHz | 1MB Flash 96kB RAM | 2Mbps | EFR32MG21 | Bluetooth v5.1, Thread, Zigbee® | 12.5dBm | 802.15.4, Bluetooth | PCB Trace | -104.4dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.1mA~9.9mA | 70mA | DSSS, GFSK, O-QPSK | RoHS Compliant | ||
![]() N5150M4CD-REEL Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 17-SMD Module | -25°C~75°C | Tape & Reel (TR) | - | N5 | Active | 1 (Unlimited) | 1.8V~3.6V | 2.4GHz | 256kB Flash 32kB RAM | 60kbps | nRF51422 | Bluetooth v4.1 | 4dBm | Bluetooth | Integrated, Trace | -93dBm | I2C, SPI, UART | 16mA | 16mA | - | RoHS Compliant | ||
![]() RFM95-868S2R RF Solutions | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SMD Module | -20°C~70°C | Tape & Reel (TR) | - | - | Active | Not Applicable | 1.8V~3.7V | 868MHz | - | 300kbps | - | LoRa™ | 14dBm | General ISM < 1GHz | Antenna Not Included | -148dBm | SPI | 10.8mA~12.1mA | 20mA~120mA | FSK, GFSK, GMSK, MSK, OOK | RoHS Compliant | ||
![]() GS2200MIE-100 Telit | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 66-SMD Module | -40°C~70°C | Strip | - | GS2200M | Active | - | 2.7V~3.6V | 2.4GHz | - | 72Mbps | - | 802.11b/g/n | 15dBm | WiFi | Antenna Not Included, U.FL | -91dBm | SPI, UART | - | - | - | - | ||
![]() EYSGCCSXX Taiyo Yuden | In Stock | - | - | 24 Weeks | Surface Mount | 39-SMD Module | -40°C~85°C | - | - | - | Active | 3 (168 Hours) | 2.7V~4.3V | 2.4GHz~2.4835GHz | 56kB RAM | 12Mbps | - | Bluetooth v4.1 + EDR | 12dBm | Bluetooth | - | -70dBm | USB | - | - | DPSK, DQPSK | ROHS3 Compliant | ||
![]() ANTEEPROM1 Garmin Canada Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BM832A Fanstel Corp. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 47-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 1.7V~3.6V | 2.4GHz | 192kB Flash 24kB RAM | 1Mbps | nRF52832 | Bluetooth v5.0 | 4dBm | Bluetooth | PCB Trace | -96dBm | ADC, GPIO, I2C, I2S, PWM, SPI, UART | - | - | - | RoHS Compliant | ||
![]() ESP32-WROOM-32E (4MB FLASH) Espressif Systems | In Stock | - | - | 8 Weeks | Surface Mount | 38-SMD Module | -40°C~85°C | - | - | ESP32 | Active | 3 (168 Hours) | 2.7V~3.6V | 2.4GHz~2.5GHz | 448kB ROM 536kB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | 20dBm | Bluetooth, WiFi | Integrated, Trace | -98dBm | ADC, GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | ||
![]() ESP32-WROVER-IE (4MB FLASH) Espressif Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 38-SMD Module | -40°C~85°C | - | - | ESP32 | Active | 3 (168 Hours) | 2.3V~3.6V | 2.4GHz~2.5GHz | 4MB Flash 8MB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR | 20.5dBm | Bluetooth, WiFi | PCB Trace | -98dBm | ADC, GPIO, I2C, I2S, JTAG, PCM, SDIO, SPI, UART | 80mA | - | CCK, DSSS, OFDM | - | ||
![]() ESP32-WROVER-IE (16MB FLASH) Espressif Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 38-SMD Module | -40°C~85°C | - | - | ESP32 | Active | 3 (168 Hours) | 2.3V~3.6V | 2.4GHz~2.5GHz | 16MB Flash 8MB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR | 20.5dBm | Bluetooth, WiFi | PCB Trace | -98dBm | ADC, GPIO, I2C, I2S, JTAG, PCM, SDIO, SPI, UART | 80mA | - | CCK, DSSS, OFDM | - | ||
![]() ESP32-WROVER-E (4MB FLASH) Espressif Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 38-SMD Module | -40°C~85°C | - | - | ESP32 | Active | 3 (168 Hours) | 2.3V~3.6V | 2.4GHz~2.5GHz | 4MB Flash 8MB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR | 20.5dBm | Bluetooth, WiFi | PCB Trace | -98dBm | ADC, GPIO, I2C, I2S, JTAG, PCM, SDIO, SPI, UART | 80mA | - | CCK, DSSS, OFDM | - | ||
![]() ESP32-WROOM-32E (16MB FLASH) Espressif Systems | In Stock | - | - | 8 Weeks | Surface Mount | 38-SMD Module | -40°C~85°C | - | - | ESP32 | Active | 3 (168 Hours) | 2.7V~3.6V | 2.4GHz~2.5GHz | 448kB ROM 536kB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | 20dBm | Bluetooth, WiFi | Integrated, Trace | -98dBm | ADC, GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | ||
![]() RM024-S10-M-01 Laird - Wireless & Thermal Systems | In Stock | - | - | - | Surface Mount | Module | -40°C~85°C | Bulk | 2013 | - | Obsolete | 3 (168 Hours) | 2.3V~3.6V | 2.4GHz | - | 500kbps | - | RAMP | 18dBm | General ISM > 1GHZ | Integrated, Chip | -95dBm | UART | 36mA | 166mA | FHSS | - | ||
![]() ZM3102AZ-CME1 Sigma Designs Inc. | In Stock | - | Datasheet | - | Surface Mount | Module | - | Tray | - | Z-Wave® | Obsolete | 3 (168 Hours) | - | - | 32kB Flash 2kB SRAM | - | - | Z-Wave® | - | 802.15.4, General ISM < 1GHz | - | - | - | - | - | - | - | ||
![]() DC-WME-01TE-C-10 Digi | In Stock | - | - | - | Through Hole | Module | -40°C~85°C | - | - | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 3.3V | 2.4GHz | - | 65Mbps | - | 802.11b/g/n | 17dBm | WiFi | Antenna Not Included, RP-SMA | -69dBm | I2C, SPI | 346mA | 346mA | CCK, DBPSK, DQPSK | - | ||
![]() XBP24BZ7SIT-I097 Digi | In Stock | - | - | - | Through Hole | Module | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW0301A-CNE1 Silicon Labs | 107800 | - | Datasheet | - | - | - | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Z-Wave® | - | - | - | - | - | - | - | - | - |