- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | JESD-30 Code | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Consumer IC Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYBT-333032-02 Cypress Semiconductor Corp | 26 | - | - | - | Surface Mount | 24-SMD Module | - | - | -30°C~85°C TA | - | EZ-BT™ WICED® | Active | 3 (168 Hours) | - | 2.3V~3.6V | - | - | - | - | 2.402GHz~2.48GHz | - | 512kB Flash 352kB RAM 848kB ROM | 4Mbps | - | Bluetooth v5.0 | TELECOM CIRCUIT | 12dBm | Bluetooth | Antenna Not Included | - | -96.5dBm | ADC, I2C, I2S, PCM, PWM, SPI, UART | 26.4mA | 52.5mA~60.3mA | 8DPSK, DQPSK, GFSK | - | - | - | ROHS3 Compliant | ||
![]() BGM210L022JIF2R Silicon Labs | 18 |
| Datasheet | 12 Weeks | Surface Mount | 18-SMD Module | - | - | -40°C~125°C TA | Tape & Reel (TR) | Blue Gecko | Active | 3 (168 Hours) | - | 1.8V~3.8V | - | - | - | - | 2.4GHz~2.4835GHz | - | 1MB Flash 96kB RAM | 2Mbps | EFR32BG21 | Bluetooth v5.1 | - | 12.5dBm | Bluetooth | PCB Trace | - | -104.4dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.1mA~9.9mA | 70mA | GFSK | - | - | - | RoHS Compliant | ||
![]() CYBT-333047-02 Cypress Semiconductor Corp | 26 | - | - | - | Surface Mount | 24-SMD Module | - | - | -30°C~85°C TA | - | EZ-BT™ WICED® | Active | 3 (168 Hours) | - | 2.3V~3.6V | - | - | - | - | 2.402GHz~2.48GHz | - | 512kB Flash 352kB RAM 848kB ROM | 4Mbps | - | Bluetooth v5.0 | - | 12dBm | Bluetooth | Antenna Not Included, U.FL | - | -96.5dBm | ADC, I2C, I2S, PCM, PWM, SPI, UART | 26.4mA | 52.5mA~60.3mA | 8DPSK, DQPSK, GFSK | - | - | - | ROHS3 Compliant | ||
![]() NINA-B221-00B-01 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 36-SMD Module | - | - | -40°C~85°C | - | NINA-B2 | Active | 4 (72 Hours) | - | 3V~3.6V | - | - | - | - | 2.4GHz~2.4835GHz | - | - | 3Mbps | - | Bluetooth v4.2 + EDR | - | 11dBm | Bluetooth | Antenna Not Included | - | -88dBm | GPIO, UART | 108mA | 147mA | 8DPSK, GFSK, QPSK | - | - | - | RoHS Compliant | ||
![]() MGM210L022JIF2 Silicon Labs | 13 | - | Datasheet | 12 Weeks | Surface Mount | 18-SMD Module | - | - | -40°C~125°C TA | - | Mighty Gecko | Active | 3 (168 Hours) | - | 1.8V~3.8V | - | - | - | - | 2.4GHz~2.4835GHz | - | 1MB Flash 96kB RAM | 2Mbps | EFR32MG21 | Bluetooth v5.1, Thread, Zigbee® | - | 12.5dBm | 802.15.4, Bluetooth | PCB Trace | - | -104.4dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.1mA~9.9mA | 70mA | DSSS, GFSK, O-QPSK | - | - | - | RoHS Compliant | ||
![]() N550M4CC-REEL Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 17-SMD Module | - | - | -25°C~75°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 1.8V~3.6V | - | - | - | - | 2.4GHz | - | 256kB Flash 16kB RAM | 60kbps | nRF51422 | Bluetooth v4.1 | - | 4dBm | Bluetooth | Integrated, Trace | - | -93dBm | I2C, SPI, UART | - | - | - | - | - | - | RoHS Compliant | ||
![]() MGM13S12F512GN-V3 Silicon Labs | 255 | - | Datasheet | 12 Weeks | Surface Mount | 51-SMD Module | - | - | -40°C~85°C TA | Tray | Mighty Gecko | Active | 3 (168 Hours) | - | 1.8V~3.8V | - | - | - | - | 2.4GHz | - | 512kB Flash 64kB RAM | 2Mbps | EFR32MG13 | Bluetooth v5.0, Thread, Zigbee® | - | 18dBm | 802.15.4, Bluetooth | Antenna Not Included | CONSUMER CIRCUIT | -101.5dBm | I2C, I2S, IrDA, SPI, UART | 10.5mA | 8.9mA | DSSS, GFSK, O-QPSK | - | - | - | ROHS3 Compliant | ||
![]() AMW006-3.2.0 Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ESP32-WROOM-32E (8MB FLASH) Espressif Systems | In Stock | - | - | 8 Weeks | Surface Mount | 38-SMD Module | - | - | -40°C~85°C | - | ESP32 | Active | 3 (168 Hours) | - | 2.7V~3.6V | - | - | - | - | 2.4GHz~2.5GHz | - | 448kB ROM 536kB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20dBm | Bluetooth, WiFi | Integrated, Trace | - | -98dBm | ADC, GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | - | ||
![]() ESP32-WROVER-IE (8MB FLASH) Espressif Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 38-SMD Module | - | - | -40°C~85°C | - | ESP32 | Active | 3 (168 Hours) | - | 2.3V~3.6V | - | - | - | - | 2.4GHz~2.5GHz | - | 8MB Flash 8MB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR | - | 20.5dBm | Bluetooth, WiFi | PCB Trace | - | -98dBm | ADC, GPIO, I2C, I2S, JTAG, PCM, SDIO, SPI, UART | 80mA | - | CCK, DSSS, OFDM | - | - | - | - | ||
![]() ESP32-WROVER-E (8MB FLASH) Espressif Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 38-SMD Module | - | - | -40°C~85°C | - | ESP32 | Active | 3 (168 Hours) | - | 2.3V~3.6V | - | - | - | - | 2.4GHz~2.5GHz | - | 8MB Flash 8MB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR | - | 20.5dBm | Bluetooth, WiFi | PCB Trace | - | -98dBm | ADC, GPIO, I2C, I2S, JTAG, PCM, SDIO, SPI, UART | 80mA | - | CCK, DSSS, OFDM | - | - | - | - | ||
![]() ZGM130S037HGN2R Silicon Labs | 14400 |
| - | 12 Weeks | Surface Mount | 64-LFLGA | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | Z-Wave® | Active | 3 (168 Hours) | 64 | 1.8V~3.8V | QUAD | NO LEAD | 1.8V | 0.5mm | 863MHz~876MHz 902MHz~930MHz | S-PQCC-N64 | 512kB Flash 64kB RAM | 100Kbps | ZGM130S | - | TELECOM CIRCUIT | 13dBm | General ISM < 1GHz | Antenna Not Included | - | -102.6dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.5mA~9.9mA | 13.3mA~40.7mA | 2FSK, GFSK | 1.3mm | 9mm | 9mm | ROHS3 Compliant | ||
![]() ESP32-WROVER-E (16MB FLASH) Espressif Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 38-SMD Module | - | - | -40°C~85°C | - | ESP32 | Active | 3 (168 Hours) | - | 2.3V~3.6V | - | - | - | - | 2.4GHz~2.5GHz | - | 16MB Flash 8MB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR | - | 20.5dBm | Bluetooth, WiFi | PCB Trace | - | -98dBm | ADC, GPIO, I2C, I2S, JTAG, PCM, SDIO, SPI, UART | 80mA | - | CCK, DSSS, OFDM | - | - | - | - | ||
![]() ESP32-S2-SAOLA-1M Espressif Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 56-VFQFN Exposed Pad | - | - | -40°C~125°C | - | ESP32 | Active | 1 (Unlimited) | - | 2.8V~3.6V | - | - | - | - | 2.4GHz | - | 128kB ROM 320kB SRAM | 150Mbps | ESP32-S2 | 802.11b/g/n | - | 19.5dBm | WiFi | Antenna Not Included | - | -97dBm | ADC, I2C, I2S, SPI, PWM, UART | 63mA~68mA | 160mA~310mA | - | - | - | - | - | ||
![]() 113060026 Seeed Technology Co., Ltd | 11 | - | - | 8 Weeks | Chassis Mount | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | 7V~24V | - | - | - | - | 410MHz~528MHz 862MHz~1.02GHz | - | - | 300kbps | SX1276 | LoRaWAN | - | 20dBm | - | Antenna Not Included, U.FL | - | -148dBm | - | 10.3mA | 65mA | GFSK, GMSK, FSK, MSK, OOK | - | - | - | - | ||
![]() 113990578 Seeed Technology Co., Ltd | In Stock | - | - | 10 Weeks | Surface Mount | 38-SMD Module | - | - | -20°C~85°C | - | - | Active | 1 (Unlimited) | - | 3V~3.6V | - | - | - | - | 2.412GHz~2.484GHz | - | 32MB Flash | 72.2Mbps | EPS32-S | 802.11b/g/n, Bluetooth v4.2 + EDR | - | 19dBm | Bluetooth, WiFi | Integrated, Trace | - | -90dBm | ADC, I2C, I2S, PWM, SDIO, SPI, UART | - | - | 64QAM, BPSK, CCK | - | - | - | Non-RoHS Compliant | ||
![]() 113060028 Seeed Technology Co., Ltd | 44 |
| - | - | Chassis Mount | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | 7V~24V | - | - | - | - | 410MHz~528MHz 862MHz~1.02GHz | - | - | 300kbps | SX1276 | LoRaWAN | - | 20dBm | - | Antenna Not Included, U.FL | - | -148dBm | - | 10.3mA | 65mA | GFSK, GMSK, FSK, MSK, OOK | - | - | - | - | ||
![]() 113060027 Seeed Technology Co., Ltd | 44 |
| - | - | Chassis Mount | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | 7V~24V | - | - | - | - | 410MHz~528MHz 862MHz~1.02GHz | - | - | 300kbps | SX1276 | LoRaWAN | - | 20dBm | - | Antenna Not Included, U.FL | - | -148dBm | - | 10.3mA | 65mA | GFSK, GMSK, FSK, MSK, OOK | - | - | - | - | ||
![]() 113990076 Seeed Technology Co., Ltd | 44 |
| - | - | Through Hole | 20-DIP Module | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | 2.1V~3.6V | - | - | - | - | - | - | - | 200kbps | ADF7023 | - | - | 24dBm | General ISM < 1GHz | Integrated, Wire Antenna | - | -110dBm | SPI, UART | 29mA | 215mA | FHSS | - | - | - | - | ||
![]() 113990056 Seeed Technology Co., Ltd | In Stock | - | - | - | Through Hole | 20-DIP Module | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 868MHz 915MHz | - | - | 500kbps | CC1110 | - | - | 10dBm | General ISM < 1GHz | Integrated, Wire Antenna | - | - | UART | 24mA | 36mA | - | - | - | - | - |