- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Brand | Category | Class | Component Type | Contact Sizes | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Type of memory | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Applications | Fastening Type | Subcategory | Power Rating | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Resistor Type | Frequency | Base Part Number | Output | Shell Finish | Pin Count | Shell Size - Insert | Housing Color | Operating Supply Voltage | Note | Number of Channels | Memory Size | Shell Size, MIL | Output Power | Current - Supply | Data Rate | Utilized IC / Part | Input | Product Type | Protocol | Includes | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Resistance Tolerance | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Delay Time | Capacitance - Input | Product | Features | Signal Conditioning | Modulation Technique | Product Category | Module Type | Product Length | Product Width | Diameter | Height | Length | Width | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISP4520-AS-RH Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | External | - | Insight SiP | - | - | - | - | - | 9.8 mm x 17.2 mm x 1.7 mm | 250 | SPI | - | Insight SiP | - | + 85 C | - | - 30 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | Cut Tape | - | - | - | - | - | LoRa, BLE | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | 920 MHz to 923 MHz, 2.4 GHz | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | 14 dBm | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | ||
![]() ISP4520-EU-RH Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insight SiP | - | - | - | - | - | - | 250 | - | - | Insight SiP | - | + 85 C | - | - 30 C | Yes | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | Reel | - | - | - | - | - | LoRa, BLE | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | ||
![]() ISP2053-AX-JT Insight SiP | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | NFC | - | ISP2053 | Insight SiP | - | - | - | - | - | 8 mm x 8 mm x 1 mm | 50 | GPIO, I2C, I2S, PWM, SPI, UART | - | Insight SiP | - | + 105 C | Insight SIP | - 40 C | Yes | - | SMD/SMT | Tray | Active | - | - | - | 450 m | - 104 dBm | Compliant | - | 2.7 mA | 3.4 mA, 5.8 mA | 5.5 V | 1.7 V | - | - | - | - | -40°C ~ 105°C | Tray | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 1.7V ~ 5.5V | - | - | - | - | - | 2.43 GHz | - | - | - | - | - | - | 1.7 V to 5.5 V | - | - | 1 MB | - | 8 dBm | - | 2 Mb/s | nRF5340 | - | Bluetooth Modules | Bluetooth v5.2, Thread, Zigbee® | - | 2.36 GHz to 2.5 GHz | - | 3dBm | 802.15.4, Bluetooth/ANT | Integrated Trace | - 104 dBm | - | - | ADC, GPIO, I²S, I²C, SPI, PDM, PWM, UART, USB | 3.7mA | 4.1mA ~ 5.3mA | - | - | - | Bluetooth Modules | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | 1 mm | 25 mm | 8 mm | - | No SVHC | ||
![]() ISP3010-UX-RS Insight SiP | In Stock | - | - | Surface Mount | 101-LFGA Module | - | - | - | - | - | - | - | - | - | ISP3010 | Insight SiP | - | - | - | - | - | - | 500 | SPI | - | Insight SiP | - | + 85 C | Insight SIP | - 40 C | Yes | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | - | - | -30°C ~ 85°C | Reel | ISP3010 | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 3.2V ~ 6V | - | - | - | - | - | 2.4 GHz to 2.8 GHz | - | - | - | - | - | - | 1.8 V to 6 V | - | - | 512kB Flash, 64kB SRAM | - | - | - | 2Mbps | nRF52832 | - | Multiprotocol Modules | Bluetooth v5.0, UWB | - | - | - | 4dBm | 802.15.4, Bluetooth | Antenna Not Included | -96dBm | - | - | SPI | 6.1mA ~ 180mA | 5.4mA ~ 140mA | - | - | - | Ultra-Wide Band, BLE 5.0 | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | ||
![]() RN41N-I/RM477 Microchip | In Stock | - | - | Surface Mount | 35-SMD Module | - | - | - | - | - | - | - | - | - | RN41 | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | RN41 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | - | Bluetooth v2.1 +EDR, Class 1 | - | - | - | 11.9dBm | Bluetooth | Antenna Not Included | -86dBm | - | - | SPI, UART | 35mA | 65mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HiRK2-4RD RF Solutions | In Stock | - | - | Through Hole | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SO | - | - | - | - | - | - | RF Solutions | - | - | Module | - | - | - | 1 | - | - | RF Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | Buffer, ReDriver | - | - | I²C | - | - | - | - | - | 4.5 V ~ 12 V | - | - | - | 5V | - | - | P82B715 | 2-Wire Bus | - | - | - | - | - | - | 1 | - | - | - | 22mA | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | -- | 3000pF | - | - | -- | AM | RF Solutions | Receiver | - | - | - | - | - | - | - | - | ||
![]() RC7611-1_1104923 Sierra Wireless | In Stock | - | - | Surface Mount | 239-BFLGA Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AirPrime® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | RC7611 | - | - | BeiDou, Galileo, GLONASS, GPS, LTE | - | - | - | - | Cellular, Navigation | Antenna Not Included | - | - | - | ADC, GPIO, I²C, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EYSKJNZWB TAIYO YUDEN | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GT26000AB10 Siemens | 839 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | - | - | Transponder | 20 | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | Active | -- | - | Plug Housing | For Female Sockets | - | 15 | - | Bayonet Lock | - | - | Crimp | - | - | Y | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | - | 14-15 | Silver | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | RF Module | - | - | - | - | - | - | -- | - | ||
![]() 6GT26003AC00 Siemens | 112336245 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | 5 | Plastic | - | - | - | - | - | - | - | Transponder | 12 | IP67 | - | - | - | -- | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | - | Plug Housing | For Male Pins | - | 11 | - | Bayonet Lock | - | - | Crimp | - | - | C | Shielded | Environment Resistant | - | - | 13560000 - 13560000 | - | - | Chromate over Cadmium | - | 21-11 | Olive Drab | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | RF Module | - | - | 0.027 | 0.004 | - | - | -- | - | ||
![]() ISP1507-AX-JT Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | Integrated | Integrated | - | Insight SiP | - | Bluetooth Low Energy (BLE) | - | - | - | 8 mm x 8 mm x 1 mm | 50 | I2C, PDM, SPI, UART | - | Insight SiP | - | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | NFC | - | - | 100 m | - 96 dBm | Details | - | 6.5 mA | 7.1 mA | 3.6 V | 1.7 V | - | - | 9.171230 oz | - | - | Tray | ISP1507 | - | - | - | - | USB Adapter | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | 2.44 GHz | - | - | - | - | - | - | 1.7 V to 3.6 V | - | - | 64 kB, 512 kB | - | 4 dBm | - | 2 Mb/s | - | - | Bluetooth Modules | Bluetooth 5.0 | - | 2402 MHz to 2480 MHz | - | - | - | - | - 96 dBm | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | 1 mm | 8 mm | 8 mm | - | - | ||
![]() AMW106-3.2.0 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | Strip | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMW106-3.5.0 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | Strip | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M66FA-04-AMT Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | M66 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.6V | - | - | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 85.6kbps | - | - | - | Bluetooth v3.0, GSM, GPRS | - | - | - | 2W | Bluetooth, Cellular | Antenna Not Included | -109dBm | - | - | UART | 1.2mA ~ 1.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9116N-DB00-CC0-B00 Silicon Labs | 7 |
| - | Surface Mount | 173-LFLGA Module | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | 168 | SPI, UART, USB | - | Silicon Laboratories | - | + 85 C | Silicon Labs | - 40 C | Yes | - | - | Bulk | Active | - | 802.11 a/b/g/n | 802.11 a/b/g/n, Bluetooth 5.0 | - | - | Details | - | - | - | 3.6 V | 3 V | - | - | - | - | -20 to 70 °C | Tray | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | 5.0800 | 3V ~ 3.63V | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | 4 | - | - | - | - | - | 16kB Flash, 512kB ROM | - | 18 dBm | - | 54Mbps | - | - | Multiprotocol Modules | 802.11a/b/g/n, Bluetooth v5.0 | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -102dBm | - | - | SPI, UART, USB | 10.2mA ~ 135mA | 9.9mA ~ 313mA | CCK, DSSS, OFDM | - | - | - | - | - | - | Multiprotocol Modules | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() RS9113-N00-H0N Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | 490 | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | - | - | - | - | ||
![]() UC20GBTEA-128-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UMTS/ HSPA+ Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | LCC | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | 50.0000 ppm/°C | - | UMTS/ HSPA+ Module | 4.75 Ohm | - | - | - | - | 1.0000 W | - | - | - | - | - | - | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extended Industrial | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 | - | - | - | - | - | - | - | ||
![]() NGD0805C2R450G3TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multilayer Chip Diplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | Industrial grade | -40 to 85 °C | - | - | - | - | - | - | Multilayer Chip Diplexer | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | High Reliability, MIL-PRF-39017 | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WT11U-A-AI5IAPC Silicon Labs | In Stock | - | - | Surface Mount | 28-SMD Module | - | - | - | - | - | - | - | - | - | WT11U | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Silicon Labs | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | WT11U | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | - | Bluetooth v2.1 +EDR, Class 1 | - | - | - | 17dBm | Bluetooth | Integrated, Chip | -88dBm | - | - | SPI, UART, USB | 36mA | 88mA ~ 138mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L26ADR-S89 Quectel | 41 |
| - | Surface Mount | 24-SMD Module | - | - | - | - | - | - | - 145 dBm | - | - | L26 | - | - | - | - | - | - | 16 mm x 12.2 mm x 2.3 mm | - | UART | - | - | - | + 85 C | Quectel | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | 3.3 V | 3.3 V | 32 s | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 3V ~ 3.6V | - | - | - | - | - | 1.561GHz, 1.575GHz, 1.602GHz | - | - | - | - | - | - | 3.3 V | - | 50 Channel | - | - | - | - | 921.6kbps | - | - | GPS Modules | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | - | Navigation | Antenna Not Included | -162dBm | - | - | UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |