- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Angle | Antenna Connector Type | Approvals | Base Product Number | Brand | Cable Style | Cable Types | Case Size | Case Style | Category | Connections | Current - Saturation (Isat) | Data Converters | Dimensions | Enclosure | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Grip Type | Inductance Frequency-Test | Interface Type | Jacket Material | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Mounting | Number of I/Os | Number of Outlets | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Range | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Usage Level | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Subcategory | Current Rating (Amps) | Voltage - Supply | Shielding | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Failure Rate | Current - Supply (Disable) (Max) | Inductance | Interface | Memory Size | DC Resistance (DCR) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Output Power | Q @ Freq | Current - Supply | Data Rate | Utilized IC / Part | Product Type | Protocol | Coil Voltage | RPM | Bearing Type | EEPROM Size | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Absolute Pull Range (APR) | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Overall Length | Mode of Operation | Features | Product Category | Strain Relief | Contacts | Phase | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC20CATEA-256-STD Quectel | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grace Technologies | P-M24-F3RX | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() BC95GJATEA-02-STD Quectel | In Stock | - | - | - | - | - | Nickel Plated Brass | - | Straight | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | UART | - | Altech | 4248610 | - | 6.5 mm | - | - | 6.5 mm | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | NB-IoT Module | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7, 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5 Kbps | - | - | - | - | - | - | - | 700, 800, 850, 900, 1800, 2100 MHz | Extended | - | - | - | - | -129 dBm | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG95EFB-512-STD Quectel | In Stock | - | - | Surface | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSAC | KRDR442SA3-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Repeat Cycle | - | - | - | SPDT | - | - | - | - | - | ||
![]() BC95B8HATEA-02-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20ESATEA-8FB-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC95B5HB-02-STD Quectel | 1102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fagor Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC60CETATEA-16GB-UGAD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Lower Mount | - | 1/2 NPT | - | - | - | - | - | - | - | - | - | - | NOSHOK | 40-500-30/200-psi | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 Hg-200 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG95EFBTEA-512-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE - General Electric | CR123H224A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC20EATEA-256-STD Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | UL | EC20 | - | - | Cat 5e | - | - | Multi- Mode LTE Module | - | - | - | 32 mm x 29 mm x 2.4 mm | - | - | - | - | - | I2C, PCM, UART, USB, USIM | PVC | Turck | U-96546 | - | - | + 75 C | Quectel | - | - 35 C | Surface Mount | - | - | Box | Obsolete | - | - | - | - | LCC | 3.8 V | 3.8 V | - | Industrial grade | -40 to 85 °C | - | - | - | - | - | - | RJ45 | Multi- Mode LTE Module | - | - | Black | - | - | - | 3.3V ~ 4.3V | Yes | 900MHz, 1.8GHz | - | - | 140 | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA | - | - | - | - | - | Industrial | 33dBm | Cellular, Navigation | Antenna Not Included | - | -112dBm | ADC, SDIO, UART, USB | 20mA | 20mA | - | - | - | - | - | No | - | - | - | - | 80 Feet | - | ||
![]() EC25AUTLFA-512-STD Quectel | In Stock | - | - | C-Face Footed | Module | - | - | - | - | - | CSA, UL | EC25 | - | - | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | - | - | Lincoln Electric | LM32829 | - | - | - | Quectel | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | - | - | - | General Purpose | - | Steel | - | - | - | - | 3V ~ 3.6V | - | 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | 1,800 RPM | Ball | - | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | - | -111dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | 14.87 | - | - | - | - | - | 3 | - | - | - | - | ||
![]() BC95B82HATEA-02-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ILME | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC95B5HATEA-02-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH7243ET+7150G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC200REMNB-E53-UGNDA Quectel | 10 |
| - | Surface Mount | 1212 (3030 Metric) | 3010 | - | - | - | - | - | SRN3010 | - | - | - | - | - | - | - | 1.3A | - | - | - | - | 72MHz | - | 100 kHz | - | - | - | - | Ferrite | - | - | Bourns Inc. | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | SRN3010C | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | 1.8 A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 4.7 µH | - | - | 228mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 10 @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | ||
![]() SC200RJPNA-E53-UGNDA Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM63136VKFSBG Broadcom | 31 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Broadcom | - | - | - | - | - | - | - | - | - | - | 420 | - | - | - | - | - | Broadcom Limited | - | - | - | - | SiTime | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | Ethernet & Communication Modules | - | 2.8V | - | 31.25 MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | - | - | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gateways | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gateways | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() SC600TWFPA-E53-TA0AA Quectel | 2081 |
| - | Surface Mount | Axial | Axial | - | - | - | Pad | - | RWR78 | - | - | - | - | - | - | - | - | - | 44 mm x 43 mm x 2.85 mm | - | - | - | - | - | ADC, Audio, GPIO, I2C, MIPI-CSI, MIPI-DSI, PWM, SD Card, SPI, UART, USB 2.0, Video | - | - | - | - | - | + 65 C | Vishay Dale | - | - 35 C | - | - | - | Tape & Reel (TR) | Active | - | 802.11 a/b/g/n/ac | - | - | - | 4.4 V | 3.55 V | - | - | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 2 | - | ±30ppm/°C | - | - | 75 Ohms | Wirewound | - | 10W | - | - | 3.55V ~ 4.4V | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | - | 3.8 V | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 dBm | - | - | 300Mbps | - | - | 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS | - | - | - | - | - | - | 33dBm | Bluetooth, Navigation, WiFi | Antenna Not Included | - | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() SIM7000A PCIE Simcom | 999999 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 43.2 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() W59 Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM63138SVKFSBG Broadcom | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | - | - | - | MB96F613 | Broadcom / Avago | - | - | - | - | - | - | - | A/D 16x8/10b | - | - | 420 | - | - | - | - | - | Broadcom Limited | - | - | - | - | Infineon Technologies | - | - | - | 37 | - | Tray | Obsolete | - | - | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | F²MC-16FX MB96610 | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | ADSL, DSL | - | - | Internal | 32MHz | 10K x 8 | 2.7V ~ 5.5V | F²MC-16FX | DMA, LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | - | CANbus, LINbus, SCI, UART/USART | - | - | - | - | - | Gateways | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gateways | - | - | - | - | - | - | - |