- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Horizontal Position Accuracy | Interface Type | Maximum Data Rate | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Power Class | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Shielding | Frequency | Pin Count | Function | Operating Frequency | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Operating Supply Current | RAM Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Flash Size | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XBRR-24Z8UT Digi | 26 |
| - | Through Hole | 20-DIP Module | - | - | u.FL | XBRR-24 | - | - | - | 27.61 mm x 24.38 mm | 25 | - | Bluetooth, I2C, SPI, UART | - | + 85 C | - | Digi | - 40 C | Yes | - | - | Tray | - | - | Active | - | - | 15 m, 90 m, 300 mm, 3.2 km | - | Details | - | - | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | - | - | -40°C ~ 85°C | Tray | XBRR | - | - | 1.71V ~ 3.8V | - | 2.4 GHz | - | - | - | - | - | - | 1MB Flash, 96kB RAM | - | - | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | Zigbee® | - | - | 19dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | - | I²C, SPI, UART | 14.5mA | 195mA | - | DSSS | - | - | - | - | - | - | - | ||
![]() CYBLE-014008-00 Infineon Technologies | 4065 |
| Datasheet | Surface Mount | 32-SMD Module | - | - | - | CYBLE-014008 | Bluetooth Low Energy (BLE) | - | - | 11 x 11 x 1.8mm | 500 | - | I2C, SPI, UART | - | + 85 C | 3dBm | Infineon Technologies | - 40 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - 91 dBm | Details | - | SMD | - | - | 5.5 V | 1.71 V | - | 0.000705 oz | - | -40°C ~ 85°C | Cut Tape | EZ-BLE™ PSoC® | - | - | 1.7V ~ 5.5V | - | 2.45 GHz | 32 | - | - | 1.71 V to 5.5 V | - | - | 128kB Flash, 16kB SRAM | - | - | 3 dBm | 1 Mb/s | - | Bluetooth 4.1 | 2.4 GHz to 2.5 GHz | - | 3dBm | Bluetooth | Integrated, Trace | - 91 dBm | - | I²C, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | - | - | - | - | - | - | 1.8 mm | 11 mm | 11 mm | ||
![]() CYBLE-013030-00 Infineon Technologies | 416 |
| Datasheet | Surface Mount | 31-SMD Module | - | Trace | SMA | CYBLE-013030 | Bluetooth Low Energy (BLE), Class 2 | - | - | 14.52 mm x 19.2 mm x 2.25 mm | 500 | - | I2C, SPI, UART | - | + 85 C | 4dBm | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - 94 dBm | Details | - | - | 22 mA | 26 mA | 3.63 V | 1.62 V | EZ-BLE | - | - | -30°C ~ 85°C (TA) | MouseReel | EZ-BLE™ PRoC™ | - | - | 1.6V ~ 3.6V | Shielded | 2.44 GHz | - | - | - | 1.62 V to 3.63 V | - | - | 60kB SRAM | - | - | 4 dBm | 1 Mb/s | - | Bluetooth 4.1 | 2402 MHz to 2480 MHz | - | 4dBm | Bluetooth | Integrated, Trace | - 94 dBm | - | I²C, SPI, UART | 26mA | 22mA | - | GFSK | - | - | - | GFSK | 2.25 mm | 14.52 mm | 19.2 mm | ||
![]() CYBT-413061-02 Infineon Technologies | 33 |
| Datasheet | Surface Mount | 30-SMD Module | - | - | - | - | - | ARM Cortex-M4 | - | 12 mm x 16.3 mm x 1.7 mm | 500 | - | UART, I2C, I2S, PCM, SPI, | - | + 85 C | - | Infineon Technologies | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - 95 dBm | Details | - | - | 5.9 mA | 5.6 mA | 3.63 V | 1.76 V | - | - | - | -30°C ~ 85°C | Cut Tape | EZ-BT™ WICED® | - | - | 1.76V ~ 3.63V | - | 2.45 GHz | - | - | - | 3 V | - | - | 1MB Flash, 512kB RAM, 2MB ROM | - | - | 4.0 dBm | 3Mbps | CYW20719 | Bluetooth 5.0 + EDR | 2400 MHz to 2500 MHz | - | 4dBm | Bluetooth | Integrated, Chip | -95dBm | - | ADC, GPIO, I²C, I²S, PCM, PDM, PWM, SPI, UART | 5.9mA | 5.6mA | - | 8DPSK, DQPSK, GFSK | - | Bluetooth Modules | - | - | 1.7 mm | 16.3 mm | 12 mm | ||
![]() CYBT-413055-02 Infineon Technologies | 579 |
| Datasheet | - | - | - | Host PCB | - | CYBT-413055 | - | ARM Cortex-M4 | - | - | 500 | - | UART, I2C, I2S, PCM, SPI, | 3 Mbps | + 85 C | - | Infineon Technologies | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Class II | Active | - | - | - | - 95 dBm | Details | - | SMD | 5.9 mA | 5.6 mA | 3.63 V | 1.76 V | - | - | Industrial grade | -30 to 85 °C | Cut Tape | - | Bluetooth BR/EDR and Low Energy (BLE) Wireless Module | - | - | - | 2.45 GHz | 30 | - | 2402 to 2480 MHz | 3 V | 29 | Serial I2C/Serial I2S/SPI/UART | - | 2 mA | 512 KB | 4.0 dBm | - | - | Bluetooth 5.0 + EDR | 2400 MHz to 2500 MHz | Industrial | - | - | - | - | - | - | - | - | - | - | 1024 KB | Bluetooth Modules | - | - | 1.7 mm | 16.3 mm | 12 mm | ||
![]() CYBLE-343072-02 Infineon Technologies | 563 | - | Datasheet | Surface Mount | 43-SMD Module | - | - | Trace | - | Class 2 | ARM Cortex-M4 | - | 21.89 mm x 13.31 mm x 1.95 mm | 500 | - | I2C, UART | - | + 85 C | - | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - 94.5 dBm | - | - | - | 8 mA | 18 mA | 3.6 V | 2.5 V | - | - | - | -30°C ~ 85°C | MouseReel | AIROC™ Bluetooth® | USB Adapter | - | 2.5V ~ 3.6V | Shielded | 2.48 GHz | - | - | - | 2.5 V to 3.6 V | - | - | 512 kB | - | - | 12 dBm | 1 Mb/s | CYW20835 | Bluetooth 3.0 | 2.402 GHz to 2.48 GHz | - | 12dBm | Bluetooth | Integrated, Trace | -94.5dBm | - | ADC, I²C, PWM, SPI, UART | 8mA | 18mA | - | GFSK | - | Bluetooth Modules | - | GFSK | 1.95 mm | 21.89 mm | 13.31 mm | ||
![]() BB-WSD2M06010-NL Advantech | In Stock | - | - | - | - | - | - | RP-SMA | - | - | - | - | - | 1 | - | M12 | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | 300 m | - | - | - | - | - | - | 48 V | 0 V | - | 1.653 lbs | - | - | - | - | - | - | - | - | 2.4 GHz to 2.4835 GHz | - | - | - | 3.6 V | - | - | - | - | - | 8 dBm | 250 kb/s | - | - | - | - | - | - | - | - 93 dBm | - | - | - | - | - | - | - | Wireless Sensor Networks | - | - | - | - | - | ||
![]() NINA-W156-01B u-blox | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | GPIO, SPI, UART | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n, Bluetooth | - | - | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | 3.3 V | - | - | - | - | - | 18 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG69TAAMD Quectel | 600 |
| - | Surface Mount | Module | - | - | - | LG69 | - | - | - | - | 250 | - | CAN, I2C, SPI, UART | - | - | - | Quectel | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 4 Channel | - | - | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation | Antenna Not Included | - | - | I²C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9116N-DB00-CC1-B00 Silicon Labs | 382 |
| - | Surface Mount | 155-FLGA Module | - | - | - | - | - | - | - | - | 119 | - | - | - | - | - | Silicon Labs | - | Yes | - | - | Bulk | - | - | Active | - | 802.11 a/b/g/n, Bluetooth 5.0 | - | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | 3V ~ 3.63V | - | 2.4GHz, 5GHz | - | - | - | - | - | - | 16kB Flash, 512kB ROM | - | - | - | 54Mbps | - | 802.11a/b/g/n, Bluetooth v5.0 | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -102dBm | - | SPI, UART, USB | 10.2mA ~ 135mA | 9.9mA ~ 313mA | - | CCK, DSSS, OFDM | - | - | - | - | - | - | - | ||
![]() LC76GAB Quectel | In Stock | - | - | - | - | - 147 dBm | - | - | - | - | - | - | - | - | 2 m | I2C, UART | - | + 85 C | - | - | - 40 C | Yes | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.55 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 36 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INWFIPAN001I000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | 127 mm x 50 mm x 17 mm | 1 | - | - | - | + 40 C | - | HMS Networks | 0 C | - | - | - | Box | - | - | Active | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | - | Intesis | 2.879998 oz | - | - | - | Intesis | - | General Purpose | - | - | 2.4 GHz | - | Gateway | - | 12 V | - | - | - | - | - | 8 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11 b/g/n | - | - | - | - | - | - | - | - | ||
![]() NINA-W132-03B u-blox | 500 |
| - | Surface Mount | 36-SMD Module | - | - | Pin | - | - | - | - | 14 mm x 10 mm x 3.8 mm | 500 | - | GPIO, SPI, UART | - | + 85 C | - | u-blox | - 40 C | Yes | - | - | Tape & Reel (TR) | - | - | Active | WiFi | 802.11 b/g/n | - | - | - | - | - | 110 mA, 125 mA | 120 mA, 170 mA | 3.6 V | 3 V | - | - | - | -40°C ~ 85°C | Cut Tape | NINA-W13 | - | - | 3V ~ 3.6V | - | 2.4 GHz | - | - | - | 3.3 V | - | - | 16Mb Flash, 4Mb SRAM | - | - | 18 dBm | 11 Mb/s, 54 Mb/s, 72 Mb/s | - | 802.11b/g/n | - | - | 18dBm | WiFi | Integrated, Stamped Metal | -96dBm | - | SPI, UART | 110mA ~ 125mA | 120mA ~ 170mA | - | CCK, DSSS, OFDM | - | - | - | CCK, DSSS, OFDM | - | - | - | ||
![]() M2-MAYA-W161-00C u-blox | 143 |
| - | Card Edge | Module | - | - | u.FL | - | - | - | - | 22 mm x 30 mm x 2.8 mm | 140 | - | I2S, PCIe, SDIO, UART | - | + 85 C | - | u-blox | - 40 C | Yes | - | PCB Antenna | Tray | - | - | Active | 802.11a/b/g/n, Wi-Fi 4 | Wi-Fi 4, 802.11a/b/g/n | - | - | Details | - | - | - | - | 3.3 V | 1.8 V | - | - | - | -40°C ~ 85°C | Tray | MAYA-W1 | Wi-Fi 4 and Bluetooth LE .2 Module | - | 1.8V, 3.3V | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | 18 dBm | 150Mbps | NXP IW416 | 802.11a/b/g/n, Bluetooth v5.2 | - | - | 18dBm | Bluetooth, WiFi | Integrated, Chip + U.FL | - | - | GPIO, HCI, I²S, PCM, SDIO, UART | - | - | - | - | - | RF Module | Dual-mode Bluetooth | - | - | - | - | ||
![]() XBRR-24Z8CM-J Digi | 212 |
| - | Surface Mount | 34-SMD Module | - | - | Chip | XBRR-24 | - | - | - | - | 90 | - | Bluetooth, I2C, SPI, UART | - | + 85 C | - | Digi | - 40 C | Yes | - | - | Tray | - | - | Active | - | - | 15 m, 60 m, 300 mm, 1.2 km | - | Details | - | - | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | - | - | -40°C ~ 85°C | Tray | XBRR | - | - | 1.71V ~ 3.8V | - | 2.4 GHz | - | - | - | - | - | - | 1MB Flash, 96kB RAM | - | - | 8 dBm | 250 kb/s, 1 Mb/s | EFR32MG | Zigbee® | - | - | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | - 103 dBm | - | I²C, SPI, UART | 14.5mA | 30mA | - | DSSS | - | - | - | - | - | - | - | ||
![]() NORA-W106-00B u-blox | 3858 |
| - | Surface Mount | 82-SMD Module | - | - | PCB | NORA-W10 | - | MCU | Stand-alone multiradio modules | - | 500 | - | CAN, GPIO, I2C, I2S, PWM, SPI, UART, USB | - | + 85 C | - | u-blox | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | 802.11 b/g/n | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | - | - | -40°C ~ 85°C | Cut Tape | NORA-W10 | Multiprotocol Modules | - | 3V ~ 3.6V | - | 2.4 GHz | - | - | - | - | 40 Channels | - | 8MB Flash, 512kB RAM | - | - | 8 dBm | 150 Mbps | - | 802.11b/g/n, Bluetooth v5.0 | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | - 96 dBm | - | I²C, I²S, SPI, UART, USB | - | - | - | GFSK | - | RF Modules | Powerful wireless MCU with enhanced security | - | - | - | - | ||
![]() RS9113-N0Z-S0N-X00 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | 3 V to 3.6 V | - | - | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() WFM200SS22XNA3 Silicon Labs | 867 | - | - | Surface Mount | 58-SMD Module | - | - | Embedded | WFM200 | - | - | - | 6.5 mm x 6.5 mm x 1.3 mm | 260 | - | SPI | - | + 105 C | - | Silicon Labs | - 40 C | Yes | - | - | Tray | - | - | Active | - | 802.11 b/g/n | - | - | Details | - | - | 48.3 mA | 99.4 mA | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | - | - | -40°C ~ 105°C (TA) | Tray | - | - | - | 1.62V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | - | - | - | 1.8 V, 3.3 V | - | - | - | - | - | 15.1 dBm | 72.2 Mb/s | WFM200S | 802.11b/g/n | - | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | - | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | - | DSSS | - | - | - | - | - | - | - | ||
![]() 3168.NGWG Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | PCIe, USB | - | + 80 C | - | - | 0 C | - | - | - | - | 944884 | - | - | WiFi | 802.11 ac, Bluetooth 4.2 | - | - | Details | - | - | - | - | - | - | Wireless-AC | 0.084658 oz | - | - | - | Wireless-AC 3168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 433 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9560.D2WG.LNV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | - | + 80 C | - | - | 0 C | - | - | - | - | 958863 | - | - | WiFi | 802.11 ac | - | - | Details | - | - | - | - | - | - | Wireless-AC | - | - | - | - | Wireless-AC 9560 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |